Spring Actuation / Engage Hydraulic Brake and Clutch Assemblies

3 Results
Oil Shear Clutch Brake -- Posidyne Model 1.5
from Force Control Industries, Inc.

Designed for Food Processing and Packaging Applications Meets Hazardous Duty Requirements. The Posidyne Clutch/Brake standard for performance and durability is available for your smaller 1/2 to 3 HP drives for conveyors, packaging machines, food processing applications and extruder cut-offs. The... [See More]

  • Spring Assistance: Spring Actuation/Engage
  • Power: 3
  • Torque: 38.7
  • Rotary Speed: 3600
Oil Shear Clutch Brake -- Posidyne Models 02-30
from Force Control Industries, Inc.

The Answer to Severe Heavy Duty Indexing. Torque 500 Lb. In. to 79,000 Lb. In. – up to 500 Horsepower. The Foot Mounted Posidyne Clutch Brake featuring Oil Shear Technology is oldest the most flexible Clutch Brake in the line. Beginning in 1969 thousands of Posidyne clutch brakes have been... [See More]

  • Spring Assistance: Spring Actuation/Engage
  • Rotary Speed: 3600
  • Torque: 41.7 to 6583.3
  • Engagement: Oil Shear
Oil Shear Clutch Brake -- Posidyne X-Class
from Force Control Industries, Inc.

Out Perform Competitive Clutch Brakes at a Lower Cost. Valued Engineered for the Highest Performance at the Lowest Cost per Cycle Meets Hazardous Duty Requirements. The Posidyne ® X Class Clutch/Brakes are designed and tested to operate over 20 million trouble free cycles with only occasional... [See More]

  • Spring Assistance: Spring Actuation/Engage
  • Power: 0.5000 to 10
  • Torque: 86.6
  • Rotary Speed: 1800