In-line Hydraulic Brake and Clutch Assemblies
from Force Control Industries, Inc.
Designed for Food Processing and Packaging Applications Meets Hazardous Duty Requirements. The Posidyne Clutch/Brake standard for performance and durability is available for your smaller 1/2 to 3 HP drives for conveyors, packaging machines, food processing applications and extruder cut-offs. The... [See More]
- Shaft: In-line
- Power: 3
- Torque: 38.7
- Rotary Speed: 3600
from Midwest Brake
Press Pac ® 2100 Series Integral Press Drive System. The Press Pac ® 2100 Series Integral Press Drive System is a hydraulically actuated / oil cooled, multiple disc, combination clutch/brake for metal forming presses. The unit is a turnkey press drive system with the clutch/brake mounted... [See More]
- Shaft: In-line
- Hydraulic Pressure: 700
- Torque: 5000.0 to 10000.0
- Spring Assistance: Spring Return/Disengage
from Force Control Industries, Inc.
The Answer to Severe Heavy Duty Indexing. Torque 500 Lb. In. to 79,000 Lb. In. – up to 500 Horsepower. The Foot Mounted Posidyne Clutch Brake featuring Oil Shear Technology is oldest the most flexible Clutch Brake in the line. Beginning in 1969 thousands of Posidyne clutch brakes have been... [See More]
- Shaft: In-line
- Rotary Speed: 3600
- Torque: 41.7 to 6583.3
- Spring Assistance: Spring Actuation/Engage
from Midwest Brake
Press Pac ® 3200 Series Oil Shear Press Drive System. The Press Pac ® 3200 Series is the 4th generation of oil shear press drives from Midwest Brake. Designed for use on new, original equipment, the 3200 Series is a hydraulic applied, oil cooled, multiple disc, combination clutch/brake unit... [See More]
- Shaft: In-line
- Hydraulic Pressure: 801
- Torque: 2250.0 to 3375.0
- Spring Assistance: Spring Return/Disengage
from Force Control Industries, Inc.
Out Perform Competitive Clutch Brakes at a Lower Cost. Valued Engineered for the Highest Performance at the Lowest Cost per Cycle Meets Hazardous Duty Requirements. The Posidyne ® X Class Clutch/Brakes are designed and tested to operate over 20 million trouble free cycles with only occasional... [See More]
- Shaft: In-line
- Power: 0.5000 to 10
- Torque: 86.6
- Rotary Speed: 1800