Finger Washer Spring Washers

2 Results
Finger Spring Washer -- F0595-010
from ASRaymond

Stock sizes in high-carbon. Finger spring washers counteract noise, excess wear, end play and vibration, especially at high speeds. They promote efficiency and smooth operation, reducing skidding wear on rotating elements. They are also extremely useful in cases of unavoidable loose internal... [See More]

  • Washer Type: Finger
  • Outside Diameter: 0.595
  • Inside Diameter: 0.312
  • Thickness: 0.010
Flat Washers -- SFW Series
from Rolex Spring, A Division of MW Industries

These washers are made of 17/7 precipitation hardened (PH) stainless steel, heat treated to Rockwell C40-48 hardness. They provide the strength of heat-treated steel and the corrosion resistance of a stainless steel.   They can be used in atmospheres where plain steel, no matter how well... [See More]

  • Washer Type: Finger
  • Outside Diameter: 0.750 to 2.000
  • Inside Diameter: 0.312 to 1.062
  • Thickness: 0.063 to 0.131