Stainless Steel Spring Washers
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: 302 Stainless Steel; StainlessSteel
- Inside Diameter: 0.093
- Washer Type: Belleville
- Outside Diameter: 0.187
from Zhejiang Lisheng Spring Co., Ltd.
Industrial Nested Wave Springs OEM Custom 17-7ph Stainless Steel Material. Description: Nested Wave Springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate that... [See More]
- Material: StainlessSteel
- Washer Type: Wave
from Smalley
Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.125
- Washer Type: Wave
- Outside Diameter: 0.188
from RS Components, Ltd.
RS PRO DIN 125A & DIN 125B Washer Kit [See More]
- Material: StainlessSteel
from SPIROL
SPIROL offers a line of Nickel (Austenitic) Stainless Steel Disc Springs in outside diameters ranging from Ø8mm to Ø71mm. Austenitic stainless steel is typically used for static and low cycle applications that require a heightened level of corrosion resistance. Nickel stainless steel withstands... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.165 to 1.417
- Washer Type: Conical
- Outside Diameter: 0.315 to 2.795
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: 302 Stainless Steel; StainlessSteel
- Inside Diameter: 0.265
- Washer Type: Wave
- Outside Diameter: 0.367
from Zhejiang Lisheng Spring Co., Ltd.
Multi-turn Wave Springs Wavy Compression Springs with shim ends OD40mm. Description: A multi turn shim end wave spring, also known as a coiled wave spring or microwave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this... [See More]
- Material: StainlessSteel; Nickel Alloy
- Washer Type: Wave
from Smalley
Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]
- Material: Spring Steel; StainlessSteel; Nickel Alloy (optional feature); Copper Alloy (optional feature)
- Inside Diameter: 0.250
- Washer Type: Wave
- Outside Diameter: 0.375
from RS Components, Ltd.
RS PRO DIN 125A, DIN 7980 & DIN6798J [See More]
- Material: StainlessSteel
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: 301 Stainless Steel; StainlessSteel
- Outside Diameter: 0.245
- Washer Type: Bowed or Curved
- Load: 2
from Zhejiang Lisheng Spring Co., Ltd.
Carbon Stainless Steel Multy Turn Wave Spring Specification Table 17-7ph Carbon / Stainless Steel. Description: Carbon stainless steel multy turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave... [See More]
- Material: StainlessSteel; Nickel Alloy
- Washer Type: Wave
from Smalley
Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]
- Material: Spring Steel; StainlessSteel; Copper Alloy (optional feature)
- Inside Diameter: 0.450
- Washer Type: Wave
- Outside Diameter: 0.625
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: Stainless Steel; StainlessSteel
- Inside Diameter: 0.075
- Washer Type: Wave
- Outside Diameter: 0.150
from Zhejiang Lisheng Spring Co., Ltd.
Multi Wave Springs Wave Compression Springs with shim ends calculation. Description: A wave spring, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this process, waves are... [See More]
- Material: StainlessSteel
- Washer Type: Wave
from Smalley
Wavo Springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave springs. As an alternative to Belleville Springs, the Wavo provides similar loads but with an accurate, predictable spring rate. Advantages. Accurate high force loading with... [See More]
- Material: Spring Steel; StainlessSteel
- Inside Diameter: 0.408
- Washer Type: Wave
- Outside Diameter: 0.500
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: Stainless Steel; StainlessSteel
- Inside Diameter: 0.413
- Washer Type: Wave
- Outside Diameter: 0.772
from Zhejiang Lisheng Spring Co., Ltd.
MultiWave wavy Springs Compression Springs with plain ends manufacturers. Description: Alloy multi turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire... [See More]
- Material: StainlessSteel; Nickel Alloy
- Washer Type: Wave
from Smalley
Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]
- Material: Spring Steel; StainlessSteel; Nickel Alloy (optional feature); Copper Alloy (optional feature)
- Inside Diameter: 0.444
- Washer Type: Wave
- Outside Diameter: 0.630
from Zhejiang Lisheng Spring Co., Ltd.
Custom High Precision Nested Wave Springs with Shim Ends Wave pad manufacturers. Description: A wave spring, also known as a coiled wave washer spring or microwave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this... [See More]
- Material: StainlessSteel
- Washer Type: Wave
from Smalley
Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]
- Material: Spring Steel; StainlessSteel; Nickel Alloy (optional feature); Copper Alloy (optional feature)
- Inside Diameter: 3.401
- Washer Type: Wave
- Outside Diameter: 3.937
from Zhejiang Lisheng Spring Co., Ltd.
Multy-turn wave spring with Shim Ends 17-7ph Carbon / Stainless Steel. Description: Multy turn wave spring with shim ends are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round... [See More]
- Material: StainlessSteel
- Washer Type: Wave
from Zhejiang Lisheng Spring Co., Ltd.
Single-layer wave spring washer wave disc washer stainless steel/17-7PH (SUS631). Description: Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring force or absorb shock when under load. Many design variations have evolved to best serve... [See More]
- Material: StainlessSteel
- Inside Diameter: 6.000
- Washer Type: Wave
- Outside Diameter: 5.570
from Zhejiang Lisheng Spring Co., Ltd.
Single turn wave disc springs wavy spring washers 17-7ph suppliers. Single turn overlap wave springs are used for several applications, mainly designed for short deflection and low to medium forces. Technology enables to provide a dependable and accurate fit. Overlap wave spring is a single turn... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.625
- Washer Type: Wave
- Outside Diameter: 0.480
from Zhejiang Lisheng Spring Co., Ltd.
Linear wave spring expanders are Carbon steel or Stainless Steel. Description: A linear wave spring is a continuous wave forming in the shape of a long strip spring. A load-bearing device has roughly the same load and deflection characteristics. Compared with stamping springs, linear springs use... [See More]
- Material: StainlessSteel; Nickel Alloy
- Washer Type: Wave
from Zhejiang Lisheng Spring Co., Ltd.
Custom High Precision Stainless Steel Serpentine Square Wire Wave Spring Wave Disc Spring. Description: Multi turn wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During... [See More]
- Material: StainlessSteel; Nickel Alloy
- Washer Type: Wave
from Zhejiang Lisheng Spring Co., Ltd.
Multi wave springs wavy compression springs with shim ends stainless steel. Description: A stainless steel multi turn wave springs with shim end, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as... [See More]
- Material: StainlessSteel
- Washer Type: Wave
from Zhejiang Lisheng Spring Co., Ltd.
Nested Wave Spring supplier Carbon/stainless steel/17-7PH(SUS631). Description: Nested wave springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate that... [See More]
- Material: StainlessSteel
- Washer Type: Wave
from Zhejiang Lisheng Spring Co., Ltd.
Round Section Wire Wave Spring Circular, Wave Circle Ripple Spring Coil. Description: Round-section wire wave rings springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave rings springs. As an alternative to Belleville Springs, the... [See More]
- Material: StainlessSteel
- Washer Type: Wave
from Zhejiang Lisheng Spring Co., Ltd.
Wave Spring: Custom high-precision stainless steel square wire wave spring. Description: Multi-turn square wire wave springs are formed by flat wire and have wave peaks hold their configuration. Wave springs operate as load-bearing devices, play and compensate for dimensional variations within... [See More]
- Material: StainlessSteel
- Washer Type: Wave
from Temper Corporation
Temper Load Rings: Eliminate Shimming. Optimize Bearing Life. Improve Accuracy. Simplify Bearing Installation. Compress at a Constant Force. Applications: Hydraulic pumps. Speed reducers. Electric motors. Farm tractors. Mining equipment. Lawn mowers. Conveyors. Irrigation units. Compressors. Boat... [See More]
- Material: StainlessSteel
- Thickness: 0.070 to 0.120
- Washer Type: Constant Force Spacer
- Load: 430
from NSI Industries LLC
SPLIT TYPE. STAINLESS STEEL MATERIAL. 1/2 INCH FASTENER SIZE. APPLICATION LUG [See More]
- Material: StainlessSteel
from Lee Spring Company
When your compression spring application requires a high load in a small space, Lee Spring ’s Belleville Washers can be the solution. Their conical configuration enables them to support high loads with relatively small deflections and solid heights compared to helical springs. Belleville... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.093
- Washer Type: Belleville
- Outside Diameter: 0.188
from G.L. Huyett
Very common spring with high load capacity but limited deflection. Will take an initial set when loaded to flat. Also known as conical washers or spring washers. [See More]
- Material: Carbon Steel; StainlessSteel
- Inside Diameter: 0.093 to 0.255
- Washer Type: Belleville
- Outside Diameter: 0.187 to 0.500
from Reid Supply
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]
- Material: Stainless Steel; StainlessSteel
- Outside Diameter: 0.188
from Rolex Spring, A Division of MW Industries
FL (inch) and MFL (metric) series flange springs are primarily designed for pipe flange applications. They are intended to deflect and move with the bolted joint in the event of thermal and /or mechanical shock. Applications include piping joints, valve adn pump connections, and other similar... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.390 to 2.562
- Washer Type: Belleville
- Inside Tolerance: ID + 0.005
from Peco Fasteners, Inc.
STAINLESS STEEL MATERIAL. PACKAGING QUANTITY 100 PER PACK. FASTENER SIZE 1/2 INCH [See More]
- Material: StainlessSteel
- Washer Type: Belleville
from Century Spring Corp.
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage... [See More]
- Material: Stainless Steel - SST; StainlessSteel
- Inside Diameter: 0.656
- Washer Type: Belleville
- Outside Diameter: 1.145
from TFC Ltd.
Dimensions: Metric. Material: A2 Stainless Steel. Finish: Self Colour [See More]
- Material: StainlessSteel
from L.H. Dottie Company
SPLIT TYPE. STAINLESS STEEL MATERIAL. #10 FASTENER SIZE. APPLICATION SCREWS AND BOLTS. LW MODEL [See More]
- Material: StainlessSteel
from Engineered Spring Products, Inc.,an MW Industries Company
Engineered Spring Products ® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap rings and flat form products such... [See More]
- Material: Monel,; StainlessSteel; Nickel Alloy; Copper Alloy
- Washer Type: Belleville
from ASRaymond
Stock sizes in high-carbon and stainless steels. Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material. Spring... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.093
- Washer Type: Belleville
- Outside Diameter: 0.187
from Lee Spring Company
Lee REDUX ™ Wave Springs - For Optimum Performance in Reduced Spatial Environments. REDUX ™ Wave Springs Now Available in Smaller Sizes. As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee ’s REDUX line now includes designs to... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.250
- Washer Type: Wave
- Outside Diameter: 0.224
from Rolex Spring, A Division of MW Industries
These washers are made of 17/7 precipitation hardened (PH) stainless steel, heat treated to Rockwell C40-48 hardness. They provide the strength of heat-treated steel and the corrosion resistance of a stainless steel. They can be used in atmospheres where plain steel, no matter how well... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.312 to 1.062
- Washer Type: Finger
- Outside Diameter: 0.750 to 2.000
from Century Spring Corp.
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage... [See More]
- Material: Stainless Steel - SST; StainlessSteel
- Inside Diameter: 0.438
- Washer Type: Belleville
- Outside Diameter: 1.000
from TFC Ltd.
Dimensions: mm. Material: A2 Stainless Steel. Finish: Self Colour [See More]
- Material: StainlessSteel
from ASRaymond
Stock sizes in music wire and stainless steel. Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come deburred and have had all set removed during... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.100
- Washer Type: Bowed or Curved
- Outside Diameter: 0.215
from TFC Ltd.
Dimensions: mm. Material: A4 Stainless Steel. Finish: Self Colour [See More]
- Material: StainlessSteel
from ASRaymond
Stock sizes in high-carbon and stainless steels. Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the axial loading of ball bearings. The spring rate is approximately linear between 20% and 80%... [See More]
- Material: StainlessSteel
- Inside Diameter: 0.134
- Washer Type: Wave
- Outside Diameter: 0.183