English Spring Pins

17 Results
Coiled Spring Pins - Heavy Duty - Inch
from SPIROL

The Coiled Spring Pin was invented by SPIROL in 1948. SPIROL offers Coiled Pins in three duties, light, standard and heavy, to provide a variety of combinations of strength, flexibility and diameter to accommodate different host materials and applications. Standard duty (sometimes called... [See More]

  • Design Units: English
  • Length: 0.1870 to 4
  • Nominal Diameter: 0.5000 to 0.6200
  • Material: Stainless; HardenedSteel
Coiled Spring Pins -- Series 880 - Inch
from SPIROL

The flexibility of the Series 880 Coiled Spring Pin makes it the. ideal hinge pin for PC board card lock and ejector mechanisms. The Coiled Pin simplifies the design and manufacturing. processes. The quality of the hinge is unsurpassed by any other. fastening method due to the low insertion force... [See More]

  • Design Units: English
  • Nominal Diameter: 0.0670 to 0.1720
  • Pin Type: CoiledSpring
  • Length: 0.2500 to 1
Cosmetic Pins -- Series 550
from SPIROL

The unique flexibility of the Series 550 Cosmetic Pin, an extra light duty coiled spring pin, makes it the ideal fastener for light duty plastic hinge applications. The use of a SPIROL Cosmetic Pin will simplify your design and manufacturing process. Assembly is easier, consistent and less... [See More]

  • Design Units: English
  • Nominal Diameter: 1.2 to 1.5
  • Pin Type: CoiledSpring
  • Length: 8 to 16
Extra Light Duty Pins -- Series 500 - Inch
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Design Units: English
  • Nominal Diameter: 0.0990 to 0.2760
  • Pin Type: CoiledSpring
  • Length: 0.3750 to 2
Slotted Spring Pins -- ASME B18.8.2 Pins
from SPIROL

Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]

  • Design Units: English
  • Nominal Diameter: 0.0660 to 0.7840
  • Pin Type: Roll
  • Length: 0.1875 to 4
Spring Pins - Coiled
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.0310 to 0.7500
  • Pin Type: CoiledSpring
  • Length: 0.1250 to 4
Spring Pins - Slotted
from SPIROL

Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.0620 to 0.5000
  • Pin Type: Roll
  • Length: 0.1870 to 3
Standard Coiled Pins - Inch
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Design Units: English
  • Nominal Diameter: 0.0330 to 0.7870
  • Pin Type: CoiledSpring
  • Length: 0.1250 to 5
Superflex Pins -- Series 600 - Inch
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Design Units: English
  • Nominal Diameter: 0.0620 to 0.4030
  • Pin Type: CoiledSpring
  • Length: 0.2500 to 3.5
DMR™ Spring Pin Kit SP1 -- SP-062-0250
from Daemar Inc.

DMR ™ Spring Pin Kit SP1 [See More]

  • Design Units: English
  • Length: 0.2500
  • Nominal Diameter: 0.0625
0914 Spring-Loaded Pin inch Series -- 0914-0-15-20-77-14-11-0
from Mill-Max Mfg. Corp.

For over 40 years, Mill-Max has been manufacturing and designing high reliability precision-machined interconnect components, and is a recognized global leader in both industry standard and application specific interconnects. Our US based manufacturing is housed entirely in one location ensuring... [See More]

  • Design Units: English
  • Nominal Diameter: 0.0420
  • Pin Type: CoiledSpring
  • Length: 0.2740
Spring Pin - Non Metric -- 116X1116RPZ
from Peco Fasteners, Inc.

SLOTTED TYPE. 11/16 INCH. .6875 LENGTH - DECIMAL. 11/16 LENGTH - FRACTIONAL. 1/16 INCH NOMINAL DIAMETER. 1/16 NOMINAL DIAMETER - FRACTIONAL. .0625 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PACK. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL -... [See More]

  • Design Units: English
  • Length: 0.6875
  • Nominal Diameter: 0.0625
Safety Pins
from G.L. Huyett

Spring loaded wire that is self-securing when engaged. Simple and easy to use. [See More]

  • Design Units: English
  • Length: 0.9380 to 5
  • Nominal Diameter: 0.0470 to 0.2430
  • Material: Spring Wire; Stainless
Pins
from CORE Manufacturing

Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin. Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 8 ” Pin Diameter. Available Materials: Steel, Stainless. Available Grades: ASTM, SAE, AASHTO, Customer... [See More]

  • Design Units: English
  • Nominal Diameter: 0.2500 to 8
  • Pin Type: CoiledSpring; Roll
  • Material: Stainless; UnhardenedSteel
Spring Pin - Non Metric -- 116X12RPZ
from Peco Fasteners, Inc.

SLOTTED TYPE. 1/2 INCH. .5 LENGTH - DECIMAL. 1/2 LENGTH - FRACTIONAL. 1/16 INCH NOMINAL DIAMETER. 1/16 NOMINAL DIAMETER - FRACTIONAL. .0625 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PACK. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Design Units: English
  • Length: 0.5000
  • Nominal Diameter: 0.0625
Spring Pins
from G.L. Huyett

Rolled pins are hollow, cylindrical tube-style press fit fasteners with chamfered ends. They have been around a long time, and as a result there are an abundance of designs, materials, and finishes with wide stock availability. Rolled pins are used as locking devices, positioning points,... [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.0310 to 0.7500
  • Pin Type: Roll
  • Length: 0.1250 to 7.87
Spring Pin - Non Metric -- 14X234RPZ
from Peco Fasteners, Inc.

SLOTTED TYPE. 2-3/4 INCH. 2.75 LENGTH - DECIMAL. 2-3/4 LENGTH - FRACTIONAL. 1/4 INCH NOMINAL DIAMETER. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECES PER PACK. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Design Units: English
  • Length: 2.75
  • Nominal Diameter: 0.2500