Metric Spring Pins
from SPIROL
The Coiled Spring Pin was invented by SPIROL in 1948. SPIROL offers Coiled Pins in three duties, light, standard and heavy, to provide a variety of combinations of strength, flexibility and diameter to accommodate different host materials and applications. Standard duty (sometimes called... [See More]
- Design Units: Metric
- Length: 0.1969 to 3.94
- Nominal Diameter: 0.0315 to 0.7874
- Material: Stainless; HardenedSteel; UnhardenedSteel
from Rego Electronics Inc.
Product Series -. Copper push pins with compression springs. Features & Benefits -. -Strong mechanical attachment. -Highest thermal interface material preload. -Easy removal and installation. Target Market - Server, Industrial Based Computers, Telecommunications, Medical, Instrument [See More]
- Design Units: Metric
- Nominal Diameter: 0.1799
- Pin Type: CoiledSpring
- Length: 0.6350
from SPIROL
The flexibility of the Series 880 Coiled Spring Pin makes it the. ideal hinge pin for PC board card lock and ejector mechanisms. The Coiled Pin simplifies the design and manufacturing. processes. The quality of the hinge is unsurpassed by any other. fastening method due to the low insertion force... [See More]
- Design Units: Metric
- Nominal Diameter: 0.0638 to 0.1752
- Pin Type: CoiledSpring
- Length: 0.2362 to 0.9449
from SPIROL
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]
- Design Units: Metric
- Nominal Diameter: 0.1043 to 0.2646
- Pin Type: CoiledSpring
- Length: 0.3937 to 1.97
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]
- Design Units: Metric
- Nominal Diameter: 0.0622 to 0.8189
- Pin Type: Roll
- Length: 0.1575 to 3.94
from SPIROL
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.0310 to 0.7500
- Pin Type: CoiledSpring
- Length: 0.1250 to 4
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.0620 to 0.5000
- Pin Type: Roll
- Length: 0.1870 to 3
from G.L. Huyett
Rolled pins are hollow, cylindrical tube-style press fit fasteners with chamfered ends. They have been around a long time, and as a result there are an abundance of designs, materials, and finishes with wide stock availability. Rolled pins are used as locking devices, positioning points,... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.0310 to 0.7500
- Pin Type: Roll
- Length: 0.1250 to 7.87
from Mill-Max Mfg. Corp.
For over 40 years, Mill-Max has been manufacturing and designing high reliability precision-machined interconnect components, and is a recognized global leader in both industry standard and application specific interconnects. Our US based manufacturing is housed entirely in one location ensuring... [See More]
- Design Units: Metric
- Nominal Diameter: 0.0421
- Pin Type: CoiledSpring
- Length: 0.2740