Roll / Slotted Spring Pin Spring Pins
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]
- Pin Type: Roll
- Nominal Diameter: 0.0660 to 0.7840
- Design Units: English
- Length: 0.1875 to 4
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Pin Type: Roll
- Length: 0.1880
- Nominal Diameter: 0.0625
- Material: Stainless
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]
- Pin Type: Roll
- Nominal Diameter: 0.0622 to 0.8189
- Design Units: Metric
- Length: 0.1575 to 3.94
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Pin Type: Roll
- Length: 0.3937
- Nominal Diameter: 0.0591
- Material: HardenedSteel
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]
- Pin Type: Roll
- Nominal Diameter: 0.0906 to 0.4252
- Design Units: Metric
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]
- Pin Type: Roll
- Nominal Diameter: 0.0669 to 0.8228
- Design Units: Metric
- Length: 0.1575 to 3.94
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. [See More]
- Pin Type: Roll
- Nominal Diameter: 0.0620 to 0.5000
- Design Units: English; Metric
- Length: 0.1870 to 3
from American Ring
Slotted Pins have a characteristic gap and are used in holes slightly smaller than their free outside diameter. The gap allows the slotted pin to contract and fit snug to the hole. Coiled Pins work similarly to slotted pins, however the design produces a pin that is not subject to stressing on the... [See More]
- Pin Type: CoiledSpring; Roll
from G.L. Huyett
Rolled pins are hollow, cylindrical tube-style press fit fasteners with chamfered ends. They have been around a long time, and as a result there are an abundance of designs, materials, and finishes with wide stock availability. Rolled pins are used as locking devices, positioning points,... [See More]
- Pin Type: Roll
- Nominal Diameter: 0.0310 to 0.7500
- Design Units: English; Metric
- Length: 0.1250 to 7.87
from Reid Supply
Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole. . This spring pin is made from High Carbon Steel. It has an outside diameter of .063 in and an overall length of .250 in [See More]
- Pin Type: Roll
- Length: 0.2500
- Nominal Diameter: 0.0630
- Material: High Carbon Steel
from CORE Manufacturing
Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin. Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 8 ” Pin Diameter. Available Materials: Steel, Stainless. Available Grades: ASTM, SAE, AASHTO, Customer... [See More]
- Pin Type: CoiledSpring; Roll
- Nominal Diameter: 0.2500 to 8
- Design Units: English
- Material: Stainless; UnhardenedSteel
from Reid Supply
Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole. . This spring pin is made from 420 Stainless Steel. It has an outside diameter of .063 in and an overall length of .250 in [See More]
- Pin Type: Roll
- Length: 0.2500
- Nominal Diameter: 0.0630
- Material: 420 Stainless Steel; Stainless
from Reid Supply
Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole. . This spring pin is made from High Carbon, Rockwell C46-53 Steel. It has an outside diameter of .375 in and an overall length of 3.500 in [See More]
- Pin Type: Roll
- Length: 3.5
- Nominal Diameter: 0.3750
- Material: High Carbon, Rockwell C46-53 Steel