UCSP Amplifier and Comparator Chips

4 Results
Linear - Linear - Amplifiers - Video Amps and Modules - THS7319IZSVR -- 054711-THS7319IZSVR [THS7319IZSVR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 054711-THS7319IZSVR. Packaging: Reel - TR. Applications: Buffer. Number of Circuits: 3. Mounting: SMD (SMT). Output Type: Rail-to-Rail. -3db Bandwidth: 20MHz. Slew Rate: 80 V/ μs. Categories: Integrated Circuits. Status: Active. Case /... [See More]

  • Package Type: CSP; UCSP; 9-UCSP
  • Operating Range: Buffer
Op Amps -- 264637 [BD5291GWL-E2 from ROHM Semiconductor USA, LLC]
from RS Components, Ltd.

ROHM BD5291GWL-E2 Operational Amplifier [See More]

  • Package Type: CSP; UCSP; UCSP50L1
  • Standards and Certifications: RoHS
  • Device Type: Operational Amplifiers
MAX4039EBL+T
from Rochester Electronics

Operational Amplifier, 2 Func, 8000uV Offset-Max, BICMOS, PBGA9 [See More]

  • Package Type: CSP; UCSP; UCSP
  • Standards and Certifications: RoHS
  • Device Type: Operational Amplifiers; Amplifiers
THS7319IZSVT [THS7319IZSVT from Texas Instruments High-Performance Analog]
from Rochester Electronics

THS7319 3-Channel Very Low Power, Low Profile EDTV Video Amplifiers with 6-dB Gain [See More]

  • Package Type: CSP; UCSP; uCSP9
  • Standards and Certifications: RoHS
  • Device Type: Video / Wideband Amplifiers; Aud-Vid