TO-3 Amplifier and Comparator Chips

21 Results
3583JM [3583JM from Texas Instruments High-Performance Analog]
from Rochester Electronics

Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, MBFM8 [See More]

  • Package Type: TO-3; TO-3
  • Standards and Certifications: RoHS
  • Device Type: Operational Amplifiers; Amplifiers
Instrumentation, Op Amps, Buffer Amps -- 296-36047-5-ND [OPA541SM from Texas Instruments High-Performance Analog]
from DigiKey

Power Amplifier 1 Circuit TO-3-8 [See More]

  • Package Type: TO-3; TO-3-8
  • Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers; Power Operational Amplifiers
OPA501AM [OPA501AM from Texas Instruments]
from Rochester Electronics

Operational Amplifier, 1 Func, 10000uV Offset-Max, Hybrid, MBFM8 [See More]

  • Package Type: TO-3; METAL CAN, TO-3-8
  • Standards and Certifications: RoHS
  • Device Type: Operational Amplifiers; Amplifiers
Instrumentation, Op Amps, Buffer Amps -- LM12CLK/NOPB-ND [LM12CLK/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

Power Amplifier 1 Circuit TO-3-4 [See More]

  • Package Type: TO-3; TO-3-4
  • Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers; Power Operational Amplifiers
Instrumentation, Op Amps, Buffer Amps -- LT1010CK-ND
from DigiKey

Buffer Amplifier 1 Circuit TO-3 [See More]

  • Package Type: TO-3; TO-3-4
  • Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
Power Op Amp -- 42106
from Micropac Industries, Inc.

The 42106 is a high power, high voltage, high current, power operational amplifier and is a replacement for the PA51 &. OPA501. They are designed to drive capacitive, inductive and resistive loads. The devices are complete with current. limiting using external resistors, and fabricated using... [See More]

  • Package Type: TO-3
  • Operating Range: Commercial
  • Device Type: Operational Amplifiers; Power Operational Amplifiers
Audio Amplifiers -- NTE128-5 [NTE128-5 from NTE Electronics, Inc.]
from Quarktwin Technology Ltd.

Amplifier IC 2-Channel (Stereo) TO-39 [See More]

  • Package Type: TO-3; TO-205AD, TO-39-3 Metal Can
  • Standards and Certifications: RoHS
  • Device Type: Audio Amplifiers
Instrumentation, OP Amps, Buffer Amps -- 3581J [3581J from Texas Instruments]
from Quarktwin Technology Ltd.

General Purpose Amplifier 1 Circuit TO-3-8 [See More]

  • Package Type: TO-3; TO-3-8
  • Standards and Certifications: RoHS
  • Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
Instrumentation, OP Amps, Buffer Amps -- LH0061CK [LH0061CK from Texas Instruments]
from Quarktwin Technology Ltd.

General Purpose Amplifier 1 Circuit TO-3 [See More]

  • Package Type: TO-3; TO-3-8
  • Standards and Certifications: RoHS
  • Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
Instrumentation, OP Amps, Buffer Amps -- LM12CLK/NOPB [LM12CLK/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

Power Amplifier 1 Circuit TO-3-4 [See More]

  • Package Type: TO-3; TO-3-4
  • Standards and Certifications: RoHS
  • Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
IC SWIT PWM CM OVP UVLO HV TO3P -- 598-FS7M0680YDTU [FS7M0680YDTU from onsemi]
from Utmel Electronic Limited

IC SWIT PWM CM OVP UVLO HV TO3P [See More]

  • Package Type: TO-3; TO-3P-5 Formed Leads
  • Standards and Certifications: RoHS
  • Device Type: PWM Amplifiers
Instrumentation, OP Amps, Buffer Amps -- OPA2541AM [OPA2541AM from Texas Instruments]
from Quarktwin Technology Ltd.

General Purpose Amplifier 2 Circuit TO-3-8 [See More]

  • Package Type: TO-3; TO-3-8
  • Standards and Certifications: RoHS
  • Device Type: Buffer; Instrumentation Amplifiers; Operational Amplifiers
Operational Amplifiers - Op Amps Dual Linear Op Amp 40V 3A -- 143-PA74M [PA74M from Cirrus Logic, Inc.]
from Utmel Electronic Limited

Operational Amplifiers - Op Amps Dual Linear Op Amp 40V 3A [See More]

  • Package Type: TO-3; TO-3-8
  • Standards and Certifications: RoHS
  • Device Type: Operational Amplifiers
Operational Amplifiers - Op Amps Linear Op-Am 90V 10A M Grade -- 143-PA61M [PA61M from Cirrus Logic, Inc.]
from Utmel Electronic Limited

Operational Amplifiers - Op Amps Linear Op-Am 90V 10A M Grade [See More]

  • Package Type: TO-3; TO-3-8
  • Device Type: Operational Amplifiers
Operational Amplifiers - Op Amps Linear Op-Amp 300V .15A -- 143-PA08 [PA08 from Cirrus Logic, Inc.]
from Utmel Electronic Limited

Operational Amplifiers - Op Amps Linear Op-Amp 300V .15A [See More]

  • Package Type: TO-3; TO-3
  • Standards and Certifications: RoHS
  • Device Type: Operational Amplifiers
Operational Amplifiers - Op Amps Linear Op-Amp 90V 10A -- 143-PA61 [PA61 from Cirrus Logic, Inc.]
from Utmel Electronic Limited

Operational Amplifiers - Op Amps Linear Op-Amp 90V 10A [See More]

  • Package Type: TO-3; TO-3-8
  • Standards and Certifications: RoHS
  • Device Type: Operational Amplifiers
Operational Amplifiers - Op Amps Linear OpAmp 72V 10A A Grade -- 143-PA51A [PA51A from Cirrus Logic, Inc.]
from Utmel Electronic Limited

Operational Amplifiers - Op Amps Linear OpAmp 72V 10A A Grade [See More]

  • Package Type: TO-3; TO-3
  • Standards and Certifications: RoHS
  • Device Type: Operational Amplifiers
Operational Amplifiers - Op Amps Linear OpAmp, 200V/uS "A" Grade -- 143-PA84A [PA84A from Cirrus Logic, Inc.]
from Utmel Electronic Limited

Operational Amplifiers - Op Amps Linear OpAmp, 200V/uS "A" Grade [See More]

  • Package Type: TO-3; TO-3-8
  • Standards and Certifications: RoHS
  • Device Type: Operational Amplifiers