Audio Amplifiers Amplifier and Comparator Chips
Reviewed by: Jon Lowy, consulting engineer
Description
Audio amplifier and comparator chips are integrated circuits designed to process and enhance audio signals. These chips take weak input signals and boost them to higher voltage levels suitable for driving speakers or other audio output devices. Amplifier chips increase the amplitude of audio signals while maintaining signal integrity, while comparator chips compare two voltage levels and produce a digital output based on the comparison.
Working Principle
Audio amplifier chips work by using transistors or operational amplifiers to increase the voltage and current of input signals. They typically employ multiple stages of amplification to achieve the desired gain while minimizing distortion. Comparator chips, on the other hand, use differential amplifiers to compare two input voltages and produce a binary output based on which input is higher. These chips are essential in audio processing because they allow for precise control and manipulation of audio signals, enabling high-quality sound reproduction and signal analysis.
Applications
Audio amplifier chips are widely used in home theater systems, car audio setups, and portable music players to drive speakers and headphones. They are also found in professional audio equipment like mixing consoles and guitar amplifiers. Comparator chips are utilized in audio level detectors, noise gates, and automatic gain control circuits. In studio environments, comparators are employed in compressors and limiters to prevent signal clipping. Additionally, these chips play a crucial role in digital audio systems, where they are used in analog-to-digital converters to quantize audio signals.
Advantages over other Amplifier and Comparator Chips
Modern audio amplifier and comparator chips offer several advantages over discrete component designs. They provide better thermal management, reducing the risk of overheating in compact devices. Many chips incorporate advanced features like automatic gain control, built-in protection circuits, and programmable equalization, which would be complex to implement with discrete components. Some high-end amplifier chips use Class-D topologies, offering significantly higher efficiency compared to traditional Class-AB designs, resulting in cooler operation and extended battery life in portable devices.
Limitations
Despite their advantages, audio amplifier and comparator chips have some limitations. They often have fixed gain settings or limited adjustment ranges, which can restrict their versatility in some applications. The performance of these chips can be sensitive to power supply noise and fluctuations, potentially introducing unwanted artifacts in the audio signal. Additionally, some amplifier chips may struggle with driving low-impedance loads or handling high-power requirements, necessitating external components or more expensive specialized chips.
Considerations
When selecting audio amplifier and comparator chips, several factors should be considered. Initial costs can vary significantly depending on the chip's features and performance specifications. High-end chips with advanced capabilities may offer better long-term value but come with a higher upfront cost. Operating expenses are generally low, but power consumption should be evaluated, especially for battery-powered devices. Durability is typically good, with many chips featuring built-in protection against thermal and electrical stress. However, exposure to extreme temperatures or voltage spikes can reduce lifespan. Accuracy is crucial for maintaining audio fidelity, so choosing chips with low distortion and noise specifications is important. Replacement costs are usually minimal, but the availability of specific chips should be considered for long-term product support. Maintenance is generally limited to occasional cleaning of cooling systems in high-power applications.
from Rochester Electronics
Audio Amplifier, 25W, 2 Channel(s), 1 Func, NMOS [See More]
- Device Type: Audio Amplifiers; Amplifiers
- Standards and Certifications: RoHS
- Package Type: LCC64
from DigiKey
Amplifier IC 2-Channel (Stereo) Class D 16-SOP [See More]
- Device Type: Audio Amplifiers
- Package Type: SOIC; "16-SOIC (0.154"", 3.90mm Width)"
from Texas Instruments
20-W Audio Power Amplifier 5-TO-220 0 to 70 [See More]
- Device Type: Audio Amplifiers
- Package Type: TO-220
from Win Source Electronics
Manufacturer: Chipown. Category: Audio Products. Packaging: Bulk. Part Status: Active. Connector Type: Receptacle, Push-In and Insert. Number of Contacts: 24. Pitch: 0.200" (5.08mm). Mounting Type: Through Hole. Material: PVC. Contact Finish Thickness: 7.87 µin (0.200 µm) [See More]
- Device Type: Audio Amplifiers
from RS Components, Ltd.
Stereo audio amplifier,PGA2311U S016(W) [See More]
- Device Type: Audio Amplifiers; Speaker
- Operating Range: Speaker
- Package Type: SOIC; Soic
- Standards and Certifications: RoHS
from Infineon Technologies AG
2 Channel Digital Audio Amplifier. Benefits. 2 channel integrated analog input Class D audio amplifier driver. Versatile protection control enabling latched, non-latched, or host controlled shutdown function. Clipping detection. External thermal sensor input. On-chip thermal shutdown with warning. [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: MLPQ 48 pins
from ERSAELECTRONICS PTE. LTD.
Audio Amp Headphone 2-CH Stereo 0.024W Class-AB 12-Pin uSMD T/R Product overview: LM48861TMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
from Rochester Electronics
Audio/Video Switch, 1 Func, 2 Channel [See More]
- Device Type: Audio Amplifiers; Video / Wideband Amplifiers; Amplifiers
- Standards and Certifications: RoHS
- Package Type: CSP; LFCSP32
from DigiKey
Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP [See More]
- Device Type: Audio Amplifiers
- Package Type: TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
from Texas Instruments
Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes 15-TO-220 -20 to 85 [See More]
- Device Type: Audio Amplifiers
- Package Type: TO-220
from Win Source Electronics
Manufacturer: Motorola. Category: Audio Products. Packaging: Bulk. Part Status: Obsolete. Resistance (Ohms): 45k. Tolerance: ±6%. Power (Watts): 0.1W, 1/10W. Composition: Wirewound. Temperature Coefficient: Y6P. Operating Temperature: -40 °C ~ 85 °C [See More]
- Device Type: Audio Amplifiers
from RS Components, Ltd.
Dual audio power amplifier,LM1876TF 20W [See More]
- Device Type: Audio Amplifiers; Speaker
- Operating Range: Speaker
- Package Type: TO-220; To-220
- Standards and Certifications: RoHS
from Infineon Technologies AG
High Voltage, high performance Class D audio amplifier driver with PWM modulator and protection in a 16-Lead SOIC Narrow Package. Benefits. Integrated analog input Class D audio amplifier driver in a small 16 pin package. Floating inputs enable easy half bridge implementation. Programmable... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOIC; SOIC 16 pins
from ERSAELECTRONICS PTE. LTD.
Audio Amp Headphone 2-CH Stereo 0.03W Class-AB 12-Pin UTQFN T/R Product overview: IS31AP4912-UTLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
from Rochester Electronics
Audio Amplifier, Bipolar, PDSO8 [See More]
- Device Type: Audio Amplifiers; Aud-Vid
- Standards and Certifications: RoHS
- Package Type: SOIC; SOIC8
from DigiKey
Amplifier IC 1-Channel (Mono) Class A 5-uSMD [See More]
- Device Type: Audio Amplifiers
- Package Type: 5-XFBGA
from Texas Instruments
Dual Audio Power Amplifier 14-SOIC 0 to 70 [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOIC
from Win Source Electronics
Manufacturer: AMIS. Category: Audio Products. Packaging: Tape & Reel (TR). Part Status: New Product. Resistance (Ohms): 0.05. Tolerance: ±20%. Power (Watts): 0.1W, 1/10W. Temperature Coefficient: Y6P. Operating Temperature: -40 °C ~ 85 °C. Package / Case: 20-TQFN Exposed Pad [See More]
- Device Type: Audio Amplifiers
- Package Type: 20-TQFN Exposed Pad
from RS Components, Ltd.
Texas Instruments LM386N-3/NOPB [See More]
- Device Type: Audio Amplifiers; Speaker
- Operating Range: Speaker
- Package Type: DIP; Mdip
- Standards and Certifications: RoHS
from Infineon Technologies AG
Class D Audio IC. The IRS2452AM integrates two channels of high voltage, high performance Class D audio amplifier drivers with PWM modulators and protections. In conjunction with external MOSFET, the IRS2452AM forms a complete 2 channel Class D audio amplifier. Benefits. • 2 channel integrated... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: MLPQ 32 pins
from ERSAELECTRONICS PTE. LTD.
Audio Amp Headphone 2-CH Stereo 0.04W Class-AB 8-Pin SO / IC AMP AUDIO 3W STER AB 8SOIC Product overview: TDA1308T/N2 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers... [See More]
- Device Type: Audio Amplifiers
- Package Type: Cut Reel
from Rochester Electronics
Sigma DSP, Digital Audio Processor with Extended Internal Memory and I/O Functionality [See More]
- Device Type: Audio Amplifiers; Amplifiers
- Standards and Certifications: RoHS
from DigiKey
IC AUDIO AMP D 9-WLCSP [See More]
- Device Type: Audio Amplifiers
- Package Type: 9-UFBGA, WLCSP
from Texas Instruments
High-Performance 40 Watt Audio Power Amplifier w/Mute 11-TO-220 -20 to 85 [See More]
- Device Type: Audio Amplifiers
from Win Source Electronics
Manufacturer: Motorola. Category: Audio Products. Packaging: Tape & Reel (TR). Part Status: Obsolete [See More]
- Device Type: Audio Amplifiers
from RS Components, Ltd.
Texas Instruments LM386N-4/NOPB [See More]
- Device Type: Audio Amplifiers; Speaker
- Operating Range: Speaker
- Package Type: DIP; Mdip
- Standards and Certifications: RoHS
from Infineon Technologies AG
Integrated Digital Audio Amplifier. Benefits. Integrated analog input Class D audio amplifier in a small 5 x 6 mm PQFN package. High peak music power output. No mechanical heatsink required. Split or single power supply. Differential or single-ended input. Over-current, over-temperature and under... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: PQFN 22 pins
from ERSAELECTRONICS PTE. LTD.
Audio Amp Headphone 2-CH Stereo 0.051W Class-AB 16-Pin uSMD T/R Product overview: LM4982TLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
from Rochester Electronics
FM-IF Amplifier-Limiter; Detector; & Audio Preamplifier [See More]
- Device Type: Audio Amplifiers; Aud-Vid
- Package Type: DIP; DIP14
from DigiKey
IC AUDIO AMP AB 15-MULTIWATT [See More]
- Device Type: Audio Amplifiers
- Package Type: Multiwatt-15 (Vertical, Bent and Staggered Leads)
from Texas Instruments
2.5W Audio Power Amplifier 14-PDIP 0 to 70 [See More]
- Device Type: Audio Amplifiers
- Package Type: PDIP
from Win Source Electronics
Manufacturer: AMIS. Category: Audio Products. Packaging: Tape & Reel (TR). Part Status: Active. Capacitance: 0.22 μF. Tolerance (+ or -): 5%. Voltage - Rated: 160 V. Temperature Coefficient: C0G, NP0. Operating Temperature: -40 °C ~ 85 °C. Applications: Motor Control. Mounting... [See More]
- Device Type: Audio Amplifiers
- Operating Range: Motor Control
from RS Components, Ltd.
Texas Instruments LM3886T/NOPB [See More]
- Device Type: Audio Amplifiers; Speaker
- Operating Range: Speaker
- Package Type: Mlpp
- Standards and Certifications: RoHS
from Infineon Technologies AG
2 CH Integrated Class D Audio Amplifier. Benefits. 2 channel integrated analog input Class D audio amplifier in a small 7 x 7 mm PQFN44 package. No mechanical heatsink required. High peak music power output. Split or single power supply. Differential or single-ended input. Over-current,... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: QFN 44 pins
from ERSAELECTRONICS PTE. LTD.
Audio Amp Headphone 2-CH Stereo 0.08W Class-AB 14-Pin uSMD T/R Product overview: LM4920TLX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: Tape and Reel
from Rochester Electronics
Audio/Video Amplifier, PQFP48 [See More]
- Device Type: Audio Amplifiers; Video / Wideband Amplifiers; Aud-Vid
- Standards and Certifications: RoHS
- Package Type: QFP; PQFP48
from DigiKey
Amplifier IC 4-Channel (Quad) Class D 40-QFN (5x5) [See More]
- Device Type: Audio Amplifiers
- Package Type: 40-VFQFN Exposed Pad
from Texas Instruments
5-W Audio Power Amplifier 14-PDIP 0 to 70 [See More]
- Device Type: Audio Amplifiers
- Package Type: PDIP
from Win Source Electronics
Manufacturer: TaiMag. Category: Audio Products. Packaging: Tape & Reel (TR). Part Status: Active. Resistance (Ohms): 0.05. Tolerance: -15%, 0%. Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm). Supplier Device Package: 16-LGA (3x3). Ratings: AEC-Q200 [See More]
- Device Type: Audio Amplifiers
from RS Components, Ltd.
Audio power amplifier,LM4752TS 11W [See More]
- Device Type: Audio Amplifiers; Speaker
- Operating Range: Speaker
- Package Type: To-263
- Standards and Certifications: RoHS
from Infineon Technologies AG
2x40W ultra power efficient, fully Integrated audio amplifier IC with analog input. This product is not for a new design. Check out our new MERUS ™ multilevel gen2 class D amplifiers MA2304DNS and MA2304PNS. MA12040 is a highly efficient, fully integrated, digital audio power amplifier IC,... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: QFN 64 pins
from ERSAELECTRONICS PTE. LTD.
Audio Amp Headphone 2-CH Stereo 0.105W Class-AB 8-Pin SOIC T/R Product overview: LM4809MAX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing... [See More]
- Device Type: Audio Amplifiers
from Rochester Electronics
CS35L00 - 2.8 W Mono Class-D Audio Amplifier With Low Idle Current [See More]
- Device Type: Audio Amplifiers; Current Sense Amplifier; Aud-Vid
- Standards and Certifications: RoHS
- Package Type: SOLCC10
from DigiKey
Amplifier IC 1-Channel (Mono) Class D 20-TSSOPF-EP [See More]
- Device Type: Audio Amplifiers
- Package Type: TSSOP; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
from Texas Instruments
Low Voltage Audio Power Amplifier 8-SOIC 0 to 70 [See More]
- Device Type: Audio Amplifiers
- Package Type: PDIP,SOIC,VSSOP
from Win Source Electronics
Manufacturer: KDS. Category: Audio Products. Packaging: Bulk. Part Status: New Product [See More]
- Device Type: Audio Amplifiers
from RS Components, Ltd.
Audio power amplifier,LM4880M 250mW [See More]
- Device Type: Audio Amplifiers; Speaker
- Operating Range: Speaker
- Package Type: SOIC; Soic
- Standards and Certifications: RoHS
from Infineon Technologies AG
2x40W ultra power efficient, fully integrated audio amplifier IC with I2S digital input. This product is not for a new design. Check out our new MERUS ™ multilevel gen2 class D amplifiers MA2304DNS and MA2304PNS. MA12040P is a highly efficient, fully integrated audio power amplifier IC, based... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: QFN 64 pins
from ERSAELECTRONICS PTE. LTD.
Audio Amp Headphone 2-CH Stereo 0.11W Class-AB 12-Pin Flip-Chip T/R Product overview: NCP2811AFCT1G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing... [See More]
- Device Type: Audio Amplifiers
- Package Type: Flip-Chip
from Rochester Electronics
CS35L03 - 3W Mono Class-D Audio Amplifier [See More]
- Device Type: Audio Amplifiers; Aud-Vid
- Standards and Certifications: RoHS
- Package Type: BGA9
from DigiKey
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-TSSOP-EP [See More]
- Device Type: Audio Amplifiers
- Package Type: TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
from Texas Instruments
High-Performance 68W Audio Power Amplifier with Mute 11-TO-220 0 to 70 [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: TO-220
from Win Source Electronics
Manufacturer: KDS. Category: Audio Products. Packaging: Tape & Reel (TR). Part Status: Active. Resistance (Ohms): 560k. Tolerance: ±20%. Power (Watts): 0.1W, 1/10W. Composition: Thick Film. Features: Load Discharge, Status Flag. Package / Case: 16-WFLGA [See More]
- Device Type: Audio Amplifiers
- Package Type: 16-WFLGA
from RS Components, Ltd.
Audio power amplifier,LM1875T 20W [See More]
- Device Type: Audio Amplifiers; Speaker
- Operating Range: Speaker
- Package Type: TO-220; To-220
- Standards and Certifications: RoHS
from Infineon Technologies AG
2x80W ultra power efficient, fully integrated audio amplifier IC with analog input. MA12070 is a highly efficient, fully integrated, digital audio power amplifier IC, based on multi-level switching technology. It supports a 4-26V supply voltage range, allowing it to be used in many different audio... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: QFN 64 pins
from ERSAELECTRONICS PTE. LTD.
Audio Amp Headphone 2-CH Stereo 0.11W Class-AB 12-Pin WQFN EP T/R Product overview: NCP2811AMTTXG from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]
- Device Type: Audio Amplifiers
- Package Type: WQFN EP
from Rochester Electronics
CLASS D AUDIO AMPLIFIER [See More]
- Device Type: Audio Amplifiers; Aud-Vid
- Standards and Certifications: RoHS
- Package Type: QFP; LQFP128
from DigiKey
IC AUDIO AMP D 64-QFN [See More]
- Device Type: Audio Amplifiers
- Package Type: 64-VFQFN Exposed Pad
from Texas Instruments
Dual High Performance, High Fidelity Audio Operational Amplifier 8-TO-99 -40 to 85 [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: PDIP,SOIC,TO-99
from Win Source Electronics
Manufacturer: AMIS. Category: Audio Products. Packaging: Cut Tape (CT). Part Status: Active. Resistance (Ohms): 0.05. Tolerance: ±0.25%. Power (Watts): 6 W. Features: Tape Seal. Temperature Coefficient: C0G, NP0. Operating Temperature: -40 °C ~ 85 °C [See More]
- Device Type: Audio Amplifiers
from RS Components, Ltd.
Texas Instruments LM380N-8/NOPB [See More]
- Device Type: Audio Amplifiers; Speaker
- Operating Range: Speaker
- Package Type: DIP; Mdip
- Standards and Certifications: RoHS
from Infineon Technologies AG
2x80W ultra power efficient, fully integrated audio amplifier IC with I2S digital input. MA12070P is a highly efficient, fully integrated audio power amplifier IC, based on multi-level switching technology. It supports a 4-26V supply voltage range, allowing it to be used in many different audio... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: QFN 64 pins
from ERSAELECTRONICS PTE. LTD.
Audio Amp Headphone 2-CH Stereo 0.11W Class-AB 12-Pin WQFN EP T/R Product overview: NCP2811BMTTXG from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]
- Device Type: Audio Amplifiers
- Package Type: WQFN EP
from Rochester Electronics
CLASS D AUDIO AMPLIFIER [See More]
- Device Type: Audio Amplifiers; Aud-Vid
- Standards and Certifications: RoHS
- Package Type: MP-3
from DigiKey
Amplifier IC 1-Channel (Mono) Class D 10-MSOP-EP [See More]
- Device Type: Audio Amplifiers
- Package Type: MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
from Texas Instruments
Filterless High Efficiency 1.4W Switching Audio Amplifier 9-DSBGA -40 to 85 [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: DSBGA
from Win Source Electronics
Alternative Parts (Cross-Reference): Cross. Manufacturer: Lumileds. Category: Audio Products. Part Status: Obsolete. Type: Demultiplexer. Voltage - Supply, Single/Dual ( ±): 1.8V ~ 5.5V. Current - Input Bias (Max): 10pA @ 5V. Current - Output (Typ): 27mA @ 1.5V. Current - Quiescent (Max): 1... [See More]
- Device Type: Audio Amplifiers
- Package Type: 0402 (1005 Metric)
from RS Components, Ltd.
Texas Instruments LM386M-1/NOPB [See More]
- Device Type: Audio Amplifiers; Speaker
- Operating Range: Speaker
- Package Type: SOIC; Soic
- Standards and Certifications: RoHS
from Infineon Technologies AG
MERUS ™ class-D audio amplifier, 2x37 W, 10-20 V, ultra-low idle power, inductor-less operation, integrated DSP. The MA2304DNS is a 2x37 W audio amplifier with integrated audio DSP and I2S/TDM audio interface. It features the MERUS ™ multilevel switching amplifier technology enabling... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: QFN 40 pins
from ERSAELECTRONICS PTE. LTD.
Audio Amp Earpiece/Headphone/Speaker 1-CH Mono/2-CH Stereo 0.135W Class-AB 30-Pin DSBGA T/R Product overview: LM4857ITLX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: Tape and Reel
from Rochester Electronics
Audio Amplifier [See More]
- Device Type: Audio Amplifiers; Aud-Vid
- Standards and Certifications: RoHS
- Package Type: SOP; MSOP; MSOP8
from DigiKey
IC AUDIO AMP D 8-SOIC [See More]
- Device Type: Audio Amplifiers
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
from Texas Instruments
Filterless High Efficiency Stereo 1.2W Switching Audio Amplifier 14-WSON -40 to 85 [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: WSON
from Win Source Electronics
Manufacturer: AMIS. Category: Audio Products. Part Status: Active. Capacitance: 0.22 μF. Tolerance: ±20%. Voltage - Rated: 6.3V. ESR (Equivalent Series Resistance): 5mOhm. Current - Leakage: 56.4 μA. Mounting Type: Surface Mount, MLCC. Package / Case: 6-VQFN Exposed Pad. Height -... [See More]
- Device Type: Audio Amplifiers
- Package Type: 6-VQFN Exposed Pad
from RS Components, Ltd.
Quad Audio Op Amp OPA4134UA [See More]
- Device Type: Audio Amplifiers; Audio Equipment
- Operating Range: Audio Equipment
- Package Type: SOIC; Soic
- Standards and Certifications: RoHS
from Infineon Technologies AG
Discrete Class D Audio IC. 400 V Class D audio amplifier IC. Summary of Features. Single channel integrated analog input Class D audio amplifier driver. 400 V high voltage gate driver stage. Differential or single-ended input. Versatile protection control enabling latched, non-latched, or host... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOIC; 20-lead SOIC
from ERSAELECTRONICS PTE. LTD.
Audio Amp Headphone/Speaker 2-CH Stereo 0.235W Class-AB 24-Pin HTSSOP EP T/R Product overview: TPA6013A4PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers... [See More]
- Device Type: Audio Amplifiers
- Package Type: HTSSOP EP
from Rochester Electronics
Audio Preamplifier, 2 Channel(s), 1 Func [See More]
- Device Type: Audio Amplifiers; Aud-Vid
- Standards and Certifications: RoHS
- Package Type: LCC24
from DigiKey
IC AUDIO AMP D 8-SOIC-EP [See More]
- Device Type: Audio Amplifiers
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
from Texas Instruments
Filterless High Efficiency 1.3W Switching Audio Amplifier 9-DSBGA -40 to 85 [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
from Win Source Electronics
Manufacturer: AMIS. Category: Audio Products. Packaging: Tape & Reel (TR). Connector Type: Receptacle, Push-In and Insert. Number of Contacts: 9. Pitch: 0.200" (5.08mm). Row Spacing: 0.049" (1.25mm). Mounting Type: Board Edge; Panel Mount; Through Hole. Material: Fiberglass, Acrylic Coated,... [See More]
- Device Type: Audio Amplifiers
from RS Components, Ltd.
Texas Instruments OPA134PA [See More]
- Device Type: Audio Amplifiers; Audio Equipment
- Operating Range: Audio Equipment
- Package Type: DIP; PDIP; PDIP
- Standards and Certifications: RoHS
from Infineon Technologies AG
The MA2306DNS is a 2x63 W audio amplifier with I2S/TDM audio interface. It features the MERUS ™ multilevel switching amplifier technology. Multilevel switching relaxes EMI and enables inductor ‑less applications with lower cost and no compromise in audio performance or efficiency,... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: QFN 40 pins
from ERSAELECTRONICS PTE. LTD.
Audio Amp Speaker 1-CH Mono 0.25W Class-AB 8-Pin DMP T/R Product overview: NJM2149M-TE1 from Nisshinbo Micro Devices is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: Tape and Reel
from Rochester Electronics
Audio Amplifier, 0.3W, 2 Channel(s), 1 Func, PDSO8 [See More]
- Device Type: Audio Amplifiers; Aud-Vid
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP; TSSOP8
from DigiKey
Amplifier IC 1-Channel (Mono) Class D 8-SOICE [See More]
- Device Type: Audio Amplifiers
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
from Texas Instruments
Filterless High Efficiency 3W Switching Audio Amplifier 9-DSBGA -40 to 85 [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
from Win Source Electronics
Manufacturer: Motorola. Category: Audio Products. Packaging: Tape & Reel (TR). Part Status: End of Life [See More]
- Device Type: Audio Amplifiers
from RS Components, Ltd.
Texas Instruments DRV135UA [See More]
- Device Type: Audio Amplifiers; Audio Equipment
- Operating Range: Audio Equipment
- Package Type: SOIC; SOIC
- Standards and Certifications: RoHS
from Infineon Technologies AG
The MA5302MS is optimized for 1-2 Ω speaker impedances. It offers the same or higher output power than monolithic alternatives without heatsink and 50% less footprint. This MCM solution integrates 2 channel PWM controller, high voltage gate driver, and 4 low RDS(ON) MOSFETs. It includes... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: QFN 42 pin
from ERSAELECTRONICS PTE. LTD.
Audio Amp Speaker 1-CH Mono 0.25W Class-AB 8-Pin VSP T/R Product overview: NJM2149R-TE1 from Nisshinbo Micro Devices is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: Tape and Reel
from Rochester Electronics
IR4321 - PowIRaudio Integrated Amplifiers [See More]
- Device Type: Audio Amplifiers; Aud-Vid
- Standards and Certifications: RoHS
- Package Type: PQFN-22L(5X6)
from DigiKey
IC AUDIO AMP D 10-QFN [See More]
- Device Type: Audio Amplifiers
- Package Type: 10-VFDFN Exposed Pad
from Texas Instruments
Filterless High Efficiency 2.5W Switching Audio Amplifier 9-DSBGA -40 to 85 [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
from Win Source Electronics
Manufacturer: Motorola. Category: Audio Products. Packaging: Tape & Reel (TR). Part Status: Active. Capacitance: 35pF, 40pF. Tolerance (+ or -): -20% to 50%. Voltage - Rated: 15000V (15kV). Temperature Coefficient: ±1200ppm/ °C. Operating Temperature: -40 °C ~ 85 °C. [See More]
- Device Type: Audio Amplifiers
- Operating Range: Board Mount
from RS Components, Ltd.
Stereo audio amplifier,PGA2310PA DIP16 [See More]
- Device Type: Audio Amplifiers; High Fidelity Audio Equipment
- Operating Range: High Fidelity Audio Equipment
- Package Type: DIP; PDIP; PDIP
- Standards and Certifications: RoHS
from Infineon Technologies AG
MERUS ™ 2-channel analog input class D audio amplifier multichip module. The MERUS ™ MA5332MS multichip module offers the same or even higher output power as monolithic alternatives without a heatsink and 50 percent less footprint. This MCM (multi-chip module) solution integrates a... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: QFN 42 pin
from ERSAELECTRONICS PTE. LTD.
Audio Amp Speaker 1-CH Mono 0.25W Class-AB 8-Pin TVSP T/R Product overview: NJM2149RB1-TE1 from Nisshinbo Micro Devices is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: Tape and Reel
from Rochester Electronics
CLASS D AUDIO AMPLIFIER [See More]
- Device Type: Audio Amplifiers; SpcFuncAna
- Standards and Certifications: RoHS
- Package Type: PG-DSO-2
from DigiKey
IC AUDIO AMP D 20-TSSOP-EP [See More]
- Device Type: Audio Amplifiers
- Package Type: TSSOP; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
from Texas Instruments
Filterless, 2.65W, Mono, Class D Audio Power Amplifier 8-WSON -40 to 85 [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: DSBGA,WSON
from Win Source Electronics
Manufacturer: Chipown. Category: Audio Products. Packaging: Bulk. Part Status: Active. Resistance (Ohms): 0.05. Tolerance: -15%, 0%. Power (Watts): 0.1W, 1/10W. Composition: Wirewound. Features: Amplified Output, Temperature Compensated [See More]
- Device Type: Audio Amplifiers
from RS Components, Ltd.
Texas Instruments TPA3001D1PWP [See More]
- Device Type: Audio Amplifiers; Speaker
- Operating Range: Speaker
- Package Type: SSOP; SOP; TSSOP; HTSSOP
- Standards and Certifications: RoHS
from Infineon Technologies AG
The MA5342MS is optimized for 4-16 Ω speaker impedances. It offers the same or higher output power than monolithic alternatives without heatsink and 50% less footprint. This MCM solution integrates 2 channel PWM controller, high voltage gate driver, and 4 low RDS(ON) MOSFETs. It includes... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: QFN 42 pin
from ERSAELECTRONICS PTE. LTD.
IC 0.35 W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, SOP-8, Audio/Video Amplifier Product overview: LM4818M from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers... [See More]
- Device Type: Audio Amplifiers
from Rochester Electronics
Audio Amplifier, 1.23W, 2 Channel(s), 2 Func, CMOS, PQCC20 [See More]
- Device Type: Audio Amplifiers; Aud-Vid
- Standards and Certifications: RoHS
- Package Type: LCC20
from DigiKey
IC AUDIO AMP D 24-QFN-WF [See More]
- Device Type: Audio Amplifiers
- Package Type: 24-VFQFN Exposed Pad
from Texas Instruments
Filterless 2.5 Stereo Class D Audio Power Amplifier 16-WQFN -40 to 85 [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
from Win Source Electronics
Manufacturer: AMIS. Category: Audio Products. Packaging: Tape & Reel (TR). Part Status: End of Life. Connector Type: Receptacle. Number of Contacts: 9. Pitch (mm): 4.2(mm). Mounting Type: Through Hole. Material: PVC [See More]
- Device Type: Audio Amplifiers
from RS Components, Ltd.
Audio Volume Control 16-Pin SOIC [See More]
- Device Type: Audio Amplifiers; Speaker
- Operating Range: Speaker
- Package Type: SOIC; Soic
- Standards and Certifications: RoHS
from ERSAELECTRONICS PTE. LTD.
IC 0.35 W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, MSOP-8, Audio/Video Amplifier Product overview: LM4819MM from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers... [See More]
- Device Type: Audio Amplifiers
from Rochester Electronics
CLASS D AUDIO AMPLIFIER [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: TDFN8
from DigiKey
IC AUDIO AMP AB 16-QSOP [See More]
- Device Type: Audio Amplifiers
- Package Type: SSOP; "16-SSOP (0.154"", 3.90mm Width)"
from Texas Instruments
Filterless 2.5 Stereo Class D Audio Power Amplifier 16-DSBGA -40 to 85 [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: DSBGA
from Win Source Electronics
Manufacturer: AMIS. Category: Audio Products. Packaging: Tape & Reel (TR). Part Status: Active. Capacitance: 0.22 μF. Tolerance (+ or -): -20% to 50%. Voltage - Rated: 8V. Temperature Coefficient: Y6P. Operating Temperature: -40 °C ~ 85 °C. Applications: Buck Converters [See More]
- Device Type: Audio Amplifiers
- Operating Range: Buck Converters
from RS Components, Ltd.
Texas Instruments,TPA3113D2PWP,IC,Audio [See More]
- Device Type: Audio Amplifiers; Audio equipment
- Operating Range: Audio equipment
- Package Type: SSOP; SOP; TSSOP; Htssop
- Standards and Certifications: RoHS
from ERSAELECTRONICS PTE. LTD.
0.35W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, LLP-8 Product overview: LM4819LDX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]
- Device Type: Audio Amplifiers
- Package Type: Tape and Reel
from Rochester Electronics
Audio Amplifier, 0.07W, 2 Channel(s), 1 Func, PBGA12 [See More]
- Device Type: Audio Amplifiers; Aud-Vid
- Standards and Certifications: RoHS
- Package Type: BGA12
from DigiKey
IC AUDIO AMP AB 8-SOIC [See More]
- Device Type: Audio Amplifiers
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
from Texas Instruments
Ultra-Low EMI, Filterless, 2.65W, Mono, Class D Audio Power Amplifier with Spread Spectrum 8-WSON [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: DSBGA,WSON
from Win Source Electronics
Manufacturer: AMIS. Category: Audio Products. Packaging: Bulk. Part Status: End of Life. Resistance (Ohms): 0.05. Tolerance: ±0.25%. Power (Watts): 6 W. Composition: Thick Film. Features: Amplified Output, Temperature Compensated. Temperature Coefficient: C0G, NP0 [See More]
- Device Type: Audio Amplifiers
from RS Components, Ltd.
Texas Instruments,TPA3122D2N,IC,Audio [See More]
- Device Type: Audio Amplifiers; Television
- Operating Range: Television
- Package Type: DIP; PDIP; Pdip
- Standards and Certifications: RoHS
from ERSAELECTRONICS PTE. LTD.
0.48W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, MSOP-8 Product overview: LM4882MMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]
- Device Type: Audio Amplifiers
from Rochester Electronics
AUDIO SYSTEM AMPLIFIER [See More]
- Device Type: Audio Amplifiers; Aud-Vid
- Standards and Certifications: RoHS
- Package Type: DIP; CDIP; CDIP
from DigiKey
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP [See More]
- Device Type: Audio Amplifiers
- Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
from Texas Instruments
Stereo 11W Audio Power Amplifier 7-DDPAK/TO-263 0 to 70 [See More]
- Device Type: Audio Amplifiers
- Package Type: DDPAK/TO-263
from Win Source Electronics
Manufacturer: AMIS. Category: Audio Products. Packaging: Bulk. Part Status: Obsolete. Resistance (Ohms): 0.05. Tolerance: ±20%. Power (Watts): 30 W. Composition: Wirewound. Package / Case: 20-TQFN Exposed Pad. Size / Dimension: 0.315" Dia (8.00mm) [See More]
- Device Type: Audio Amplifiers
- Package Type: 20-TQFN Exposed Pad
from RS Components, Ltd.
DiodesZetex PAM8303CBSC Audio Amplifier [See More]
- Device Type: Audio Amplifiers; Speaker
- Operating Range: Speaker
- Package Type: SOP; MSOP; Msop
- Standards and Certifications: RoHS
from ERSAELECTRONICS PTE. LTD.
Audio Amp Speaker 1-CH Mono 0.4W Class-AB 8-Pin EMP T/R Product overview: NJM2113E-TE2 from Nisshinbo Micro Devices is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing... [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: Tape and Reel
from Rochester Electronics
AUDIO AMPLIFIER BTL 2CH [See More]
- Device Type: Audio Amplifiers; Aud-Vid
- Standards and Certifications: RoHS
- Package Type: SIP; SIP12
from DigiKey
IC AUDIO AMP D H 20-SOIC [See More]
- Device Type: Audio Amplifiers
- Package Type: SOIC; "20-SOIC (0.295"", 7.50mm Width)"
from Texas Instruments
Stereo 11W Audio Power Amplifier with Mute 9-DDPAK/TO-263 -20 to 80 [See More]
- Device Type: Audio Amplifiers
- Package Type: DDPAK/TO-263
from Win Source Electronics
Manufacturer: AMIS. Category: Audio Products. Packaging: Bulk. Part Status: Active. Connector Type: Receptacle. Contact Type: Forked. Pitch - Mating: 0.157" (4.00mm). Number of Positions: 36. Number of Rows: 5 + 2. Mounting Type: Through Hole [See More]
- Device Type: Audio Amplifiers
from RS Components, Ltd.
DiodesZetex PAM8403DR Audio Amplifier [See More]
- Device Type: Audio Amplifiers; Speaker
- Operating Range: Speaker
- Package Type: SOP; Sop
- Standards and Certifications: RoHS
from ERSAELECTRONICS PTE. LTD.
IC AMP AUDIO LP TELEPHONE 8SOIC / Audio Amp Speaker 1-CH Mono 0.4W Class-AB 8-Pin SOIC T/R Product overview: U4083B-MFPG3Y from Atmel (Microchip Technology) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful... [See More]
- Device Type: Audio Amplifiers
- Package Type: Reel - TR
from ams
The AS3560 is a true ground Class G headphone amplifier with differential input. Volume is adjustable via I2C. [See More]
- Device Type: Audio Amplifiers
- Package Type: WL-CSP-16 (1.615x1.615)
from PREMA Semiconductor GmbH
Car Audio Enhancement. LCD Monitor Stereo Function. Portable Audio and Video. Voice Recorders and Phones [See More]
- Device Type: Audio Amplifiers
- Operating Range: Commercial
from ODG (Origin Data Global)
BUZZER MAGNETIC 3V 9.5MM TH [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Silicon Labs
Silicon Labs' Si824x audio drivers are isolated Class D gate drivers that power audio systems delivering from 30 W up to 1000 W of audio power. Based on Silicon Labs ’ proprietary isolation technology, the Si824x Class D audio drivers incorporate input-to-output isolation which enables... [See More]
- Device Type: Audio Amplifiers; Gate Driver
- Package Type: SOIC
from Radwell International
VALCOM Audio Visual V-1030C [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
单 声 道 SOP-8 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOP
from Acme Chip Technology Co., Limited
PROTOTYPE [See More]
- Device Type: Audio Amplifiers; Audio
from Micropac Industries, Inc.
The 42109, DSCC drawing #5962-9065901 is a high power, high voltage, high current, power operational amplifier and is a. replacement for the PA12. The Op Amp is designed to drive capacitive, inductive and resistive loads. The device is. complete with current limiting using external resistors, and... [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Operating Range: Commercial
- Package Type: TO-3
from Quarktwin Technology Ltd.
Amplifier IC [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Device Type: Audio Amplifiers
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 2 CIRCUIT 20SSOPA [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: 20-SOP (0.213, 5.40mm Width)
from Renesas Electronics Corporation
The D2Audio ™ D2-814xx is a fully self-contained 4-channel digital amplifier controller System-On-Chip (SOC). The D2-814xx enables rapid system design for manufacturers of home theater receivers, multi-room distributed audio systems, and powered speakers. The D2-814xx contains a... [See More]
- Device Type: Audio Amplifiers
from Utmel Electronic Limited
13MHz, low-noise, Rail-to-Rail Input and Output, audio operational amplifier 5-SC70 -40 to 125 [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
from VAST STOCK CO., LIMITED
Audio Amplifiers 2VRMS Differential Input Audio Driver with Integrated 3-ch SD VFD [See More]
- Device Type: Audio Amplifiers; Audio Amplifiers
from Lingto Electronic Limited
LMH6702QML-SP 1.7 GHZ, ULTRA LOW [See More]
- Device Type: Audio Amplifiers
from Cirrus Logic, Inc.
The CS35L32 is a boosted 5 V nominal mono hybrid Class D speaker amplifier that combines the benefits of both linear and switching amplifier technologies. The IC ’s offers best-in-class idle power consumption and low radiated emission while maintaining high output power efficiency and superior... [See More]
- Device Type: Audio Amplifiers
- Package Type: 30 WLCSP
from ams
The AS3561 is a true ground Class H headphone amplifier with differential input. Volume is adjustable via I2C. [See More]
- Device Type: Audio Amplifiers
- Package Type: WL-CSP-16 (1.615x1.615)
from ODG (Origin Data Global)
BUZZER MAGNETIC 5V 9.6MM TH [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Silicon Labs
Silicon Labs' Si824x audio drivers are isolated Class D gate drivers that power audio systems delivering from 30 W up to 1000 W of audio power. Based on Silicon Labs ’ proprietary isolation technology, the Si824x Class D audio drivers incorporate input-to-output isolation, which enables... [See More]
- Device Type: Audio Amplifiers; Gate Driver
- Operating Range: Automotive; Industrial
- Package Type: SOIC; NB
from Radwell International
14W HI-FI AUDIO AMPLIFIER, 5PIN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
MSOP-8 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOP; MSOP
from Acme Chip Technology Co., Limited
ULTRALOW DISTORTION, ULTRALOW NO [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: Surface Mount
from Quarktwin Technology Ltd.
Amplifier IC [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 2 CIRCUIT 8VSSOP [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
from Renesas Electronics Corporation
The D2-24044 device is a high performance, integrated Class-D amplifier power stage. The four power stage outputs are configurable as four separate Half-Bridge outputs, as two Full-Bridge outputs, or combinations of Half-Bridge and Full-Bridge. Individual power stage overload monitoring, on-chip... [See More]
- Device Type: Audio Amplifiers
from Utmel Electronic Limited
150-MW STEREO AUDIO POWER AMPLIFIER [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
from VAST STOCK CO., LIMITED
Audio Amplifiers Digital In Class-D Speaker Amp [See More]
- Device Type: Audio Amplifiers; Audio Amplifiers
from Lingto Electronic Limited
IC AUDIO DRIVER CLASS D 16-SOIC [See More]
- Device Type: Audio Amplifiers
from Cirrus Logic, Inc.
The WM9081 is a mono D/A converter with an integrated Class AB/Class D amplifier that provides high power output at low distortion levels for portable applications. Mobile parametric EQ with fully programmable coefficients is integrated for optimization of speaker characteristics. Programmable... [See More]
- Device Type: Audio Amplifiers
- Package Type: 28 QFN
from ODG (Origin Data Global)
BUZZER MAGNETIC 3V 12MM TH [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Radwell International
DISCONTINUED BY MANUFACTURER, POWER AMPLIFIER, 2 X AUDIO INPUTS, 2 X 250 W AUDIO OUTPUTS, 8 X CONTROL INPUTS, 2 X CONTROL OUTPUTS, 100-120/220-240 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOP
from Acme Chip Technology Co., Limited
ULTRALOW DISTORTION, ULTRALOW NO [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: Surface Mount
from Quarktwin Technology Ltd.
Amplifier IC 1-Channel (Mono) Class D 9-Flipchip (1.6x1.6) [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: 9-UFBGA, FCBGA
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 2 CIRCUIT 8SOIC [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: 8-SOIC (0.154, 3.90mm Width)
from Renesas Electronics Corporation
The ISL99201 is a fully integrated high efficiency class-D mono amplifier. It is designed to maximize performance for mobile phone applications. The application circuit requires a minimum requirement of external components and operates from a 2.4V to 5.5V input supply. It is capable of delivering... [See More]
- Device Type: Audio Amplifiers
from Utmel Electronic Limited
2-W Stereo Class-D Audio Amplifier 24-TSSOP -40 to 85 [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP; TSSOP
from Lingto Electronic Limited
IC AMP D MONO 1.4W 9FLIPCHIP [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
BUZZER MAGNETIC 5V 12MM TH [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Radwell International
AUDIO MIXER, SELF-POWERED, ONE MIC INPUT, 1 MIC INPUT, TWO MIC/LINE + 1 MIC , 24 VDC, 100/240 VAC, 47/63 HZ, 60 W, 2 BAND TONE CONTROL, AUTO STAND-BY MODE, MUTE PORT, UNIVERSAL POWER SUPPLY UNIT AND AUTO STANDBY FUNCTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOP
from Acme Chip Technology Co., Limited
SOUNDPLUS ULTRA-LOW NOISE AND DI [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: Surface Mount
from Quarktwin Technology Ltd.
Amplifier IC 2-Channel (Stereo) Class G 16-FlipChip (1.65x1.65) [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: 16-WFBGA, FCBGA
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 1 CIRCUIT 8SOIC [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: 8-SOIC (0.154, 3.90mm Width)
from Renesas Electronics Corporation
The D2-45057 and D2-45157 devices are complete System-on-Chip (SoC) Class-D digital audio amplifiers. Combining high performance integrated Power Stages along with an optimized Audio Processor feature set and PWM Controller, these devices offer a complete, powerful, and very cost effective audio... [See More]
- Device Type: Audio Amplifiers
from Utmel Electronic Limited
35ft High Speed HDMI Digital Audio Video Gold Cable Shielded 35' [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
from Lingto Electronic Limited
IC AMP CLASS G STEREO 16FLIPCHIP [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
BUZZER MAGNETIC 5V 12MM TH [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Radwell International
DISCONTINUED BY MANUFACTURER, PIEZO BUZZER AND AUDIO INDICATOR, 97 DBA, 12VDC, 3500HZ, 6MA, 2WIRE, 28X25.4MM, PULSE TONE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
双 声 道 SOP-16-5.4mm Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOP
from Acme Chip Technology Co., Limited
SOUNDPLUS ULTRA-LOW NOISE AND DI [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: SOT-23-5
from Quarktwin Technology Ltd.
Amplifier IC 2-Channel (Stereo) Class AB 20-TSSOP-EP [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 2 CIRCUIT 8DIP [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: 8-DIP (0.300, 7.62mm)
from Utmel Electronic Limited
50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-SOIC -40 to 85 [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOIC; SOIC
from Lingto Electronic Limited
IC AMP AB STEREO 160MW 20TSSOP [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
BUZZER PIEZO 12V 13.8MM TH [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Radwell International
DISCONTINUED BY MANUFACTURE, AUDIO POWER CIRCUIT HI FI AMPLIFIER, IC MODULE, 1.5 MP, 35V. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOP
from Quarktwin Technology Ltd.
Amplifier IC 2-Channel (Stereo) Class AB 16-SOIC [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOIC; 16-SOIC (0.154\", 3.90mm Width)
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 2 CIRCUIT 8TSSOP [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: -40degC ~ 85degC
from Utmel Electronic Limited
700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown 8-MSOP-PowerPAD -40 to 85 [See More]
- Device Type: Audio Amplifiers; Differential Amplifiers
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP; HTSSOP EP
from Lingto Electronic Limited
IC AMP CLSS AB STER 160MW 16SOIC [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
BUZZER PIEZO 12V 13.8MM TH [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Radwell International
DISCONTINUED BY MANUFACTURER, TWO OUTPUT VGA AND AUDIO DISTRIBUTION AMPLIFIER, 350 MHZ FULLY LOADED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
CSP-14 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: CSP
from Quarktwin Technology Ltd.
Amplifier IC 2-Channel (Stereo) Class AB 16-SO [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOIC; 16-SOIC (0.154\", 3.90mm Width)
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 2 CIRCUIT 8SOIC [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: -40degC ~ 85degC
from Utmel Electronic Limited
AMP, AUDIO 1.2W, SMD, SOIC8, 4990 [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
from Lingto Electronic Limited
IC AMP CLSS AB STER 1.8W 24TSSOP [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
BUZZER PIEZO 24V 13.8MM TH [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Radwell International
DISCONTINUED BY MANUFACTURER, AUDIO POWER AMPLIFIER, CLASS AB, 2.3W DIP-16 AMPLIFIER CLASS:AB; NO. OF CHANNELS:2 CHANNEL; OUTPUT POWER:2.3W; SUPPLY VOLTAGE RANGE:3V TO 12V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:16PINS; LOAD IMPEDANCE:4OHM;. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
双 声 道 77mWx2@16 Ω SOP-8 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOP
from Quarktwin Technology Ltd.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 24-TSSOP-EP [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 2 CIRCUIT 8SOP [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: Surface Mount
from Utmel Electronic Limited
AMP, AUDIO, DUAL, CLASS D, 24HTSSOP [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width) Exposed Pad
from Lingto Electronic Limited
IC AMP CLASS D MONO 2.5W 9WLCSP [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
BUZZER MAGNETIC 3V 5X5MM SMD [See More]
- Device Type: Audio Amplifiers
- Package Type: Surface Mount
from Radwell International
AMPLIFIERS, 30 WATT AUDIO AMPLIFIER @ 25 VRMS, 120 VAC, FOR DVC-AO APPLICATION, FIRE ALARM 30 WATT AUDIO AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
TO-220-5 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: TO-220
from Quarktwin Technology Ltd.
Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.42x1.42) [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: CSP; 9-WFBGA, WLCSP
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 2 CIRCUIT 8MSOP [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: 8-VSSOP, 8-MSOP (0.110, 2.80mm Width)
from Utmel Electronic Limited
AMP, PWM AUDIO, SMD, QFN-48, 4525 [See More]
- Device Type: Audio Amplifiers; PWM Amplifiers
- Standards and Certifications: RoHS
- Package Type: 48-QFN
from Lingto Electronic Limited
IC AMP CLASS D STEREO 2.5W 16QFN [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
BUZZER PIEZO 3V 12X12MM SMD [See More]
- Device Type: Audio Amplifiers
- Package Type: Surface Mount
from Radwell International
DISCONTINUED BY MANUFACTURER, AUDIO/VIDEO MODULATOR, 62CHANNEL, REPLACED BY TMM45-*. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
TSSOP-14 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP
from Quarktwin Technology Ltd.
Amplifier IC 2-Channel (Stereo) Class D 16-QFN (3x3) [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: 16-VFQFN Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
IC OPAMP GP 2 CIRCUIT 8SSOPB [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: Surface Mount
from Utmel Electronic Limited
AUDIO & BODY [See More]
- Device Type: Audio Amplifiers
- Operating Range: Audio
- Package Type: PowerSO-36 Exposed Top Pad
- Standards and Certifications: RoHS
from Lingto Electronic Limited
IC AMP AUDIO PWR 5W STER 64LFCSP [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
BUZZER MAGNETIC 3.6V 7.5X7.5 SMD [See More]
- Device Type: Audio Amplifiers
- Package Type: Surface Mount
from Radwell International
DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER, C-BUS, REMOTE MOUNT, 25 W. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
SOIC-8 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOIC
from Quarktwin Technology Ltd.
Amplifier IC [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 1 CIRCUIT [See More]
- Device Type: Audio Amplifiers; Audio
from Utmel Electronic Limited
Audio Amp Headphone 2-CH Stereo 0.065W Class-AB 28-Pin TSSOP T/R [See More]
- Device Type: Audio Amplifiers
- Operating Range: Pre-Amplifier
- Package Type: SSOP; SOP; TSSOP; 28-TSSOP (0.173, 4.40mm Width)
- Standards and Certifications: RoHS
from Lingto Electronic Limited
IC AMP AUDIO PWR 40W STER 52TQFP [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
BUZZER MAGNETIC 3V 9MM TH [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Radwell International
AMPLIFIER, 10 W, 1 CHANNEL, AUDIO AMPLIFIER, 5 PIN PLASTIC ZIP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
双 声 道 43Wx2@4 Ω Multiwatt-15 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
from Quarktwin Technology Ltd.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 56-HSOP [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOP; 56-TFSOP (0.240\", 6.10mm Width) Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 2 CIRCUIT 24WQFN [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: 24-WFQFN Exposed Pad
from Utmel Electronic Limited
Audio Amplifier, 0.035W, 2 Channel(s), 1 Func, Bipolar, PDSO16, SOP-16 [See More]
- Device Type: Audio Amplifiers
from Lingto Electronic Limited
IC AMP CLASS D STER 23W 48LFCSP [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
BUZZER MAGNETIC 1.5V 12MM TH [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Radwell International
AUDIO BUFFER MAAP MODULE 0.1A 12VDC IN/OUT 3.5MM STEREO MINI INPUT BLACK 60-610-11. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers; Buffer
from LCSC Electronics Technology (HK) Limited
双 声 道 35Wx2@4 Ω MultiwAtt-15 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
from Quarktwin Technology Ltd.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-QFN (3x4) [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: 16-WFQFN
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 2 CIRCUIT TO99-8 [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: -40degC ~ 85degC
from Utmel Electronic Limited
Audio Amplifiers 16W STEREO /32W MONO CLASS-D AUDIO AMP [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width) Exposed Pad
from Lingto Electronic Limited
IC AMP CLASS AB STEREO 1W 56HSOP [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
BUZZER MAGNETIC 12V 12MM TH [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Radwell International
DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER FOR THE PRO CARE 6000 NURSE CALL SYSTEM, 3 WATT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
双 声 道 38Wx2@4 Ω MultiwAtt-15 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
from Quarktwin Technology Ltd.
Amplifier IC 2-Channel (Stereo) Class AB 12-SIL [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SIP; 12-SIP + Tab
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 2 CIRCUIT 8SOIC [See More]
- Device Type: Audio Amplifiers; Audio
from Utmel Electronic Limited
Audio Amplifiers 18V 2x15W Stereo BTL Fix Freq Class D Amp [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; TSSOP; 28-TSSOP (0.173, 4.40mm Width) Exposed Pad
from Lingto Electronic Limited
IC AMP CLASS AB STEREO 16QFN [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
BUZZER MAGNETIC 5V 12MM TH [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Radwell International
IC,AUDIO AMPLIFIER,SINGLE,CMOS,SOP,16PIN,PLASTIC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
WLCSP-6(0.8x1.2) Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: CSP
from Quarktwin Technology Ltd.
Amplifier IC 2-Channel (Stereo) Class AB 12-SIL [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SIP; 12-SIP + Tab
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 2 CIRCUIT 8DIP [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: -40degC ~ 85degC
from Utmel Electronic Limited
Audio Amplifiers 1W DUAL MODE CLASS AB/D SPKR DRVR [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: 16-WFQFN Exposed Pad
from Lingto Electronic Limited
IC AMP CLASS AB STEREO 7W 12SIL [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
BUZZER PIEZO 10V 14MM TH [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Radwell International
DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER, 1.5W, 2 CHANNEL(S), 1 FUNC, SOP-16. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
单 声 道 2Wx1@4 Ω SOP-8 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOP
from Quarktwin Technology Ltd.
Amplifier IC 2-Channel (Stereo) Class AB 12-SIL [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SIP; 12-SIP + Tab
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 2 CIRCUIT 8SOIC [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: -40degC ~ 105degC
from Utmel Electronic Limited
Audio Amplifiers 2.1Ch Sound Terminal 4.5 to 26V FFX 100dB [See More]
- Device Type: Audio Amplifiers
- Operating Range: Pre-Amplifier
- Package Type: 48-VFQFN Exposed Pad
- Standards and Certifications: RoHS
from Lingto Electronic Limited
IC AMP CLASS AB STER 7.5W 12SIL [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
BUZZER MAGNETIC 6V 16MM TH [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Radwell International
IC-AF AUDIO AMPLIFIER, 2W. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
AB 类 功 放 SOP-8 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOP
from Quarktwin Technology Ltd.
Amplifier IC 2-Channel (Stereo) Class AB 12-SIL [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SIP; 12-SIP + Tab
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 2 CIRCUIT 8SOIC [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: Surface Mount
from Utmel Electronic Limited
Audio Amplifiers 2.5W MONO FILTERLESS CLASS-D AUDIO AMP [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: 8-WDFN Exposed Pad
from Lingto Electronic Limited
IC AMP CLASS AB STEREO 5W 12SIL [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
BUZZER PIEZO 10V 24MM TH [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Radwell International
DISCONTINUED BY MANUFACTURER, IC AUDIO POWER AMPLIFIER, 8-PIN, 3W. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
单 声 道 3.85Wx1@4 Ω D 类 功 放 SOP-8 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOP
from Quarktwin Technology Ltd.
Amplifier IC 1-Channel (Mono) Class AB 9-HSIP [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SIP; 9-SIP
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 2 CIRCUIT 8VSSOP [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
from Utmel Electronic Limited
Audio Amplifiers 20W CLASS D AUDIO AMP [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: 32-VFQFN Exposed Pad
from Lingto Electronic Limited
IC AMP CLASS AB STEREO 5W 12SIL [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
SELF DRIVE PIEZO TRANSDUCER 9VDC [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Radwell International
AUDIO AMPLIFIER, 5.5W, 10-PIN DIP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
单 声 道 3.5Wx1@4 Ω D 类 功 放 SOP-8 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOP
from Quarktwin Technology Ltd.
Amplifier IC 1-Channel (Mono) Class AB 16-DIP [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: DIP; 16-DIP (0.300\", 7.62mm)
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 2 CIRCUIT 8DIP [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: Through Hole
from Utmel Electronic Limited
Audio Amplifiers 3W STEREO FILTERLESS CLASS-D AUDIO AMP [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SSOP; SOP; 24-SSOP (0.154, 3.90mm Width)
from Lingto Electronic Limited
IC AMP CLASS AB MONO 4 W 9HSIP [See More]
- Device Type: Audio Amplifiers
from ODG (Origin Data Global)
BUZZER PIEZO 9V 39MM TH [See More]
- Device Type: Audio Amplifiers
- Package Type: Through Hole
from Radwell International
IC, AUDIO, 4.2W, CHANNEL AUDIO POWER AMP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Device Type: Audio Amplifiers
from LCSC Electronics Technology (HK) Limited
SOP-8 Audio Power OpAmps ROHS [See More]
- Device Type: Audio Amplifiers; Operational Amplifiers; Power Operational Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOP
from Quarktwin Technology Ltd.
Amplifier IC 2-Channel (Stereo) Class AB 12-SIL [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SIP; 12-SIP + Tab
from Shenzhen Shengyu Electronics Technology Limited
IC AUDIO 1 CIRCUIT TO99-8 [See More]
- Device Type: Audio Amplifiers; Audio
- Package Type: -40degC ~ 85degC
from Utmel Electronic Limited
Audio Amplifiers BTL POWER AMPLIFIER [See More]
- Device Type: Audio Amplifiers
- Standards and Certifications: RoHS
- Package Type: SOIC; 8-SOIC (0.173, 4.40mm Width)
from Lingto Electronic Limited
IC AMP CLASS AB MONO 2.5W 16DIP [See More]
- Device Type: Audio Amplifiers