-
Supplier: bisco industries
Description: Captive Screws
- Features: Captive Screws
-
Supplier: Southco
Description: Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
- Panel Thickness: 0.03149608 to 0.06299216 inch
- Features: Captive Screws, Floating, M6
- Fastener Standards: Other
- Material: Steel
-
Supplier: Southco
Description: Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
- Panel Thickness: 0.06299216 to 0.09448824 inch
- Features: Captive Screws, Floating, M6
- Fastener Standards: Other
- Material: Steel
-
-
Supplier: Southco
Description: Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
- Panel Thickness: 0.03149608 to 0.06299216 inch
- Features: Captive Screws, Floating, M5
- Fastener Standards: Other
- Material: Steel
-
Supplier: Southco
Description: Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
- Panel Thickness: 0.03149608 to 0.06299216 inch
- Features: Captive Screws, Floating, M3
- Fastener Standards: Other
- Material: Steel
-
Supplier: PennEngineering®
Description: Specifications - Thread Size - - .112-40 (#4-40) Type - - Non-Jacking - SCB Thread Code - - 440 Screw Length Code - - 8 Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .112 in E ± .010 - - .250 in H Nom. - - .080 in L - Length ± .015 - - .500 in T Nom. -
- Thread Size (Decimal Diameter): 0.112 inch
- Hole Size (Diameter): 0.112 inch
- Panel Thickness: 0.04 inch
- Features: # 4, Captive Screws
-
Supplier: Hammond Manufacturing Company Inc.
Description: flange on lid and bottom sections. Captive stainless steel lid screws are provided. Cover screws fasten into pre-threaded holes. Finish Light grey RAL 7035 Separate screw channels outside of the gasket seal (lid screws & enclosure mounting screws). There are
- Length / Height: 3.27 inch
- Width/Diameter: 3.19 inch
- Depth: 2.36 inch
- Height: 3.27 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Premium plastic, UV-resistant, Luran enclosures for outdoor applications Shallow lid, deep body Captive, stainless steel - lid screws Enclosure can be mounted to wall or shelf after closing the lid Integrated 1.7 mm recess in lid for membrane keypads and front panels
- Type: Electronic and Instrument Enclosures
- Features: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: 320 66 R102-166-000¹ - 160 480 66 R102-200-000¹ - 200 200 80 R102-202-000¹ - 200 300 80 R102-204-000¹ - 200 400 80 R102-240-000¹ - 240 240 80 R102-242-000¹ - 240 360 80 R102-244-000¹ - 240 480 80 R102-320-000¹ - 320 320 80 R102-322-000¹ - 320 480
- Length / Height: 3.15 inch
- Width/Diameter: 3.15 inch
- Depth: 7.72 inch
- Height: 3.15 inch
-
Supplier: Win Source Electronics
Description: V-0 Number of Circuits: 13 Standard Package: 25 Number of Wire Entries: 26 Mounting Type: Chassis, Panel Temperature Range - Operating: 110°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: Closed Barrier Type: 2 Wall (Dual)
- Current Rating: 30 amps
-
Supplier: TE Connectivity
Description: Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Mounting Ears : Without Mounting Insert : Without Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating
- Number of Contacts: 18
- Contacts Pitch: 6.35 mm
- Conductor Size (North American): 16 to 30 AWG
- Voltage Rating: 300 volts
-
Supplier: Hammond Manufacturing Company Inc.
Description: 0.59 1590ZGRP083PL - SC583-50 - SCGM4-50 1590ZGRP161 - 6.30 6.30 3.56 2.76 0.80 1590ZGRP161PL - SC570-20 - SCGM6GRP-20 1590ZGRP131 - 7.48 2.94 2.17 1.58 0.59 1590ZGRP131PL - SC583-50 - SCGM4-50 1590ZGRP233 - 7.87 9.84 4.54 3.74 0.80 1590ZGRP233PL - SC570-20
-
Supplier: OMEGA Engineering, Inc.
Description: exit.SPECIFICATIONSDYNAMICSensitivity, ±10%, 25°C (77°F): 100 mV/gAcceleration Range1: 80 g peakAmplitude Non-Linearity: 1%Frequency Response: ±10%: 1.0 to 5000 Hz ±3 dB: 0.7 to 10,000 HzResonance Frequency: 22 kHzTransverse Sensitivity, Max: 5% of axialELECTRICALPower
- Acceleration: 80 g
- Frequency Range: 0.7 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Laurel Electronics LLC
Description: instrument compartment is sealed on all sides. The two clamshell halves of the case are joined by an O-ring. The rear mounting holes are outside of the sealed compartment. Captive stainless steel screws and high-impact polycarbonate provide durability. The panel cutout can be expanded
- Length / Height: 4.724412 inch
- Width/Diameter: 6.2204758 inch
- Depth: 6.299216 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Laurel Electronics LLC
Description: other manufacturers. The instrument compartment is sealed on all sides. The two clamshell halves of the case are joined by an O-ring. The rear mounting holes are outside of the sealed compartment. Captive stainless steel screws and high-impact polycarbonate provide durability. The
- Length / Height: 4.724412 inch
- Width/Diameter: 6.2204758 inch
- Depth: 6.299216 inch
- Height: 4.724412 inch
Find Suppliers by Category Top
Featured Products Top
-
and reel compatible with existing SMT automated installation equipment. Features and Benefits All metal captive screw assembly installs in one piece utilizing pick and place method Combination drive, Torx®/slot Solderable finish Screw length code “0” retracts flush in up position Ease of installation (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
is recessed to accommodate a membrane keypad, front plate or product label. It is fastened with corrosion-resisitant stainless steel captive screws. The O-ring gasket is chloroprene (CR). Inside the enclosure, threaded screw bosses in the lid and base can be used to install PCBs, mounting plates (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
tamperproof and corrosion-resistant Torx fixing screws and captive lid screws. Separate screw channels enable ‘lid closed’ installation, protecting the seal and electronics. The gently bevelled lid has a large recess for a membrane keypad or product label. The bottom section has (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
smart, highly polished finish. Flush-fitting snap-on trims conceal the tamperproof and corrosion-resistant Torx lid and fixing screws. The lid screws are captive. All the fixings are situated outside the sealed interior. Screw channels under the trims enable direct, concealed wall mounting. The (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
. Source it easily with bisco — your trusted supplier PEM PEM PennEngineering is a leading global manufacturer of sheet metal fasteners including panel nuts, captive panel screws, pins, and studs. PEM (read more)
Browse Captive Fasteners Datasheets for bisco industries -
fasteners, captive cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator. SPECIFICATIONS: Output Torque 100 lb·in (11.30 Nm) Cycle Time 2.5 sec/90 rotation Duty Cycle 25% Motor 115Vac (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
-resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal overload protection, stainless steel fasteners, captive cover screws and 300 series stainless steel output drive, spring (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
motor with thermal overload protection, stainless steel fasteners, captive cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual override and position indicator. The Evolution of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Tape underlayment rotary-node (TURN) valves for simple on-chip microfluidic flow control
Our valves consist of a valve body, which is easily fabricated using a simple injection molding method and a small captive stainless steel 0 – 80 machine screw (1.5 mm diameter with 3.15 threads/mm).
-
Fracture strength of silicon carbide microspecimens
Not shown in the figure are tapped holes for 0 – 80 screws , which fasten washers that cover the ends of the specimen. .... They do not grip the specimen, but capture the broken ends which would pop out on fracture.
-
Construction of sicherheitsgerechter products
…483 rapid cutters 5 Schnittandeuten 159 cut 104 stranding belts 446 shock 79 screw plate spring 193 … 221 situation, critical 475, situation, factor situational to handlungsbezogenen 77 160 seats 509 Somatographie 504 particular operation 72, 80 , 312, 323 indifference 161 … 454, 471 stop-category 0 482 stop category 553 … systems, electronic 176 key trapped to system, 310 system technique…
-
An Assessment of the Sensitivity of a Low Pressure
Time Projection Chamber to the Direction of
WIMP-Induced Nuclear Recoils
The insulated high-voltage wires connect to the vacuum-side of the feedthrough with beryllium copper set-screw con- nectors, and to the anode through eyelet connectors held in place with # 0 - 80 nylon screws . .... on the top of the anode which holds a small patch of mesh captive against the outer…
-
Subminiature Infrared Detector Translation Stage
The vee groove in the base provides a rigid yet low friction capture of the bearing rod … and secondary translation stages supported through bearing rods to the base and retained by two locking screws . .... The detector mechanism is assembled in two halves, each with two detector translation stages, and then joined together by two flat head 0 - 80 fasteners.
Indicates content that may require registration and/or purchase.