-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 4000 PSI @ 3.5 GPM 10 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is
- Water Jet Pressure: 4,000 psi
- Water Flow: 210 GPH
- Power: 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Skid Vangurard 18HP 3500 PSI @ 5.5 GPM Ele. start *This picture is a representation only. "This Pro-Super Skid Vanguard powered commercial series pressure washer is built and tested in the U.S. and is by far your best value available
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Power: 18 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 3500 PSI @ 3.0 GPM 7.5 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture
- Water Jet Pressure: 3,500 psi
- Water Flow: 180 GPH
- Power: 7.5 HP
- Operation: Cleaning / Surface Preparation
-
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH740 27 HP Polychain Belt Drive 2,000 PSI @ 15.0 GPM (CAT) *This picture is a representation of a pressure washer. "These Kohler powered industrial series pressure washers and power washers are built and tested in the
- Water Jet Pressure: 2,000 psi
- Water Flow: 900 GPH
- Power: 27 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Semi-Pro Series Pressure Washer •Great for large estates, farms, light contracting Powerful 6 HP Honda GC Engine •Easy to start, quiet and reliable AR Brand SJV Axial Pump •Adjustable pressure adds versatility Revolutionary Aircraft Aluminum Frame •Light weight;
- Water Jet Pressure: 2,700 psi
- Power: 6 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Powerful Honda GX 13 HP Engine •Easy to start; quiet and reliable CAT Brand Belt Drive Triplex Plunger Pump •Ceramic components & belt drive run cooler, last longer •Easy to maintain and rebuild General Pulsar Modular Unloader With EZ Start Valve •Allows you to customize the
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Powerful 6.5 HP Honda GX Engine •Easy to start, quiet and reliable General Brand Triplex Plunger Pump •Ceramic components run cooler, last longer •Easy to maintain and rebuild Revolutionary Aircraft Grade Aluminum Frame •Light weight; no welds to crack, break, or fail
- Water Jet Pressure: 2,700 psi
- Power: 6.5 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Powerful Honda GX 13 HP Engine •Easy to start; quiet and reliable General Brand Belt Drive Triplex Plunger Pump •Ceramic components & belt drive run cooler, last longer •Easy to maintain and rebuild General Pulsar Modular Unloader With EZ Start Valve •Allows you to customize the
- Water Jet Pressure: 4,000 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. Float tank Polyethylene burner fuel
-
Supplier: PressureParts.Com
Description: HSP3504 Hot Water Pressure Washer. Challenging applications call for serious equipment. This self-contained, portable gas washer is meant for service centers, automotive shops and other tough cleaning applications. 3.3 GPM / 3500 PSI 13 HP OHV Honda Engine
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 2 GPM @ 1000 PSI 1.5 HP / 120V Totally enclosed fan-cooled electric motor with manual thermal overload protection Direct drive triplex piston pump with ceramic plungers and
-
Supplier: PressureParts.Com
Description: • Triplex Plunger Pump • Direct Drive with Gas Flange 7-11 HP SAE • Max. Volume: 3.0 GPM • Max. Discharge Pressure: 3,000 PSI • Max. Pump Speed: 3400 RPM • Shaft Diameter: 1” Hollow • Maximum Horsepower Requirements: 8.2 GHP • Max. Fluid Temp.: 160 degrees F. • Inlet Ports (2):
-
Supplier: Mile-X Equipment, Inc.
Description: Specifications: Model: 1000WM PSI/bar: 1000/69 GPM/Ipm: 2.2/8.4 HP: 1.5 Voltage/amp/phase: 120 Volt/15 amp/1 Pump Maximum Temperature: 180° F Pump Thermal Protection: Electric Cut-Out Hose Dimensions: 50' x 3/8" Power Cord: 35' with GFCI Length: 28" Width: 22" Height: 30"
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing. Features: Triplex plunger
-
Supplier: Mile-X Equipment, Inc.
Description: hose reels Made In The USA Specifications: Model: 1000WM/SS PSI/bar: 1000/69 GPM/Ipm: 2.2/8.4 HP: 1.5 Voltage/amp/phase: 120 Volt/15 amp/1 Pump Maximum Temperature: 180° F Pump Thermal Protection: Electric Cut-Out Hose Dimensions: 50' x 3/8" Power Cord: 35' with GFCI
-
Supplier: Velan, Inc.
Description: High pressure forged ball valves ideally suited for the oilfield market. This product is available with a variety of seat materials and end connections to service other high pressure markets. Features and benefits Design standards: Design: full compliance to ASME B16.34 Testing: each
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,000 psi
- Valve Type: Ball Valves, Butterfly Valves
- Features: Bolt Flange, Socket Weld / Solder, Threaded
-
Supplier: Mile-X Equipment, Inc.
Description: washers–for on the go industrial and commercial pressure washers no matter where you have to be. Features: Triplex plunger pump with ceramic plungers and stainless steel valves Adjustable pressure Chemical Injection Swivel hose reel Trigger Gun 36" wand Quick change tips
-
Supplier: Cole-Parmer
Description: Applications:|• Plant services|• Water supply systems|• Washing plants|• Cooling water|• Car wash|• Scrubbers|• Ultrapure water systems|• Jockey pump services|• Air conditioning|• Sprinkler/flow irrigation|• OEM equipment application|• Pressure boosting|• Liquid transfer|• Heat
- Horsepower: 5 HP
- Maximum Discharge Flow: 240 GPM
- Maximum Discharge Pressure: 230 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: Applications:|• Plant services|• Water supply systems|• Washing plants|• Cooling water|• Car wash|• Scrubbers|• Ultrapure water systems|• Jockey pump services|• Air conditioning|• Sprinkler/flow irrigation|• OEM equipment application|• Pressure boosting|• Liquid transfer|• Heat
- Horsepower: 7.5 HP
- Maximum Discharge Flow: 370 GPM
- Maximum Discharge Pressure: 230 psi
- Power Source: AC Powered
-
Supplier: General Pipe Cleaners
Description: The powerful JM-1450 electric water jet gives you as much pressure as you can get from an electric jet. It generates 1500 psi at 1.7 gallons per minute, yet only pulls 13 amps. It’s powered by a 1-1/2 hp dual capacitor enclosed motor with an in-line ground fault
- Water Jet Pressure: 1,500 psi
- Water Flow: 102 GPH
- Power: 1.5 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: OTTO Controls
Description: logic level up to 16 amps. Mounting hardware provided includes two hex nuts, one lock washer and one keyway washer. An optional panel seal is available, P/N 710196, MIL. P/N M5423/16-01.
- Mechanical Life: 100,000
- Maximum Current Rating: 7 amps
- Maximum AC Voltage Rating: 1,000 volts
- Operating Temperature: -22 to 185 F
-
Supplier: Serfilco, Ltd.
Description: inlet and outlet are designed to accommodate an O-Ring to provide a leak tight seal at these connections. The pump casing includes a blind boss for the 1/4" NPT drain (optional). The inlet O.D. on the 1 1/2 x 1 model will accommodate a 150mm I.D. socket flange. Maximum
- Pump Type: Magnetic Drive Pumps
Find Suppliers by Category Top
Featured Products Top
-
AND BENEFITS ? 90 bar (1,305 psi) maximum rated pressure ? 99% efficient at removing 3 micron sized particles ? 500-hour salt spray per ASTM B117 ? UL Listed component under File SA1756 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
The Sporlan E6-HP and E8-HP Series are compact solenoid valves with pilot operated disc construction for refrigeration and air conditioning. These valves may be mounted horizontally, on their side or in a vertical line. They are suitable for suction line service because very low pressure (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division -
EXV1000-7W 10 HP explosion proof blower. The model is a Direct Drive single stage blower with a motor defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Rosenberg’s latest innovation in HVAC, ventilation and air filtration fans is being kept super quiet. The new company’s new 280-mm backward-curved EC fan can generate 1,000 CFM of air movement and 1.9” of (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
enclosures from temperature changes (that can cause moisture-rich air inside the housing to condense) and negative pressure (that can lead to water and dust being drawn in through the seal). OKW has added four new M12 x 1.5 (IP 66, IP 69) pressure compensation elements to its range (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Introducing the smallest and lightest three-stage pressure regulator in the marketplace. The Beswick PRD4HP series pressure regulator accurately reduces inlet pressures of up to 3,000 psig (206.8 bar) down to 0 to 40 psig (0 to 2.76 bar) range. The optimized valve to sensing area (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
down to 0.5 psi. Droop and rise effects are essentially eliminated even with wide swings in the inlet pressures. This regulator provides maximum performance in a miniature size. The PRD4HP-1N7-1-6V is designed with a 2 inch high resolution diaphragm for enhanced precision when regulating down to very low output pressures. It is machined from corrosion resistant 316 stainless steel and assembled with Viton® seals. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
-magnet synchronous motors, and synchronous-reluctance motors. It accepts a three-phase 380–480 VAC power supply and supports both normal-duty and heavy-duty applications. In normal-duty operation, the ATV630U55N4 is rated for motors up to 5.5 kW or 7.5 hp. In (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
disperser features two (2) 6” sawtooth blades — one fixed at the bottom and one adjustable along the shaft. It is driven by a 5 HP explosion-proof motor up to 1760 rpm, creating a vortex into which dry ingredients can be delivered for fast wetting. The disperser is belt-driven with removable (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
$4000-$4500 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , 1.5HP , 700psi, 2.3gpm, 120VHot Water Pressure and Steam Washer .
-
MI-T-M Pressure Washer,1.5HP,1400psi,120V - Electric Pressure Washers - 1TDK4|GC-1400-0MEH - Grainger Industrial Supply
Pressure Washer , 1.5HP , 1400psi, 120V .
-
MI-T-M Pressure Washer,1.5HP,1000psi,2gpm,120V - Electric Pressure Washers - 3WB86|GC-1002-0ME1 - Grainger Industrial Supply
Pressure Washer , 1.5HP , 1000psi, 2gpm, 120V .
-
MI-T-M Pressure Washer,2HP,1500psi,1.8gpm,120V - Electric Pressure Washers - 3WB91|GH-1502-LM10 - Grainger Industrial Supply
Pressure Washer , 1.5HP , 700psi, 2.3gpm, 120V .
-
MI-T-M Pressure Washer,2HP,1500psi,2gpm,120V - Electric Pressure Washers - 3WB87|GC-1502-0ME1 - Grainger Industrial Supply
Pressure Washer , 1.5HP , 1000psi, 2gpm, 120V .
-
MI-T-M Pressure Washer,1.5HP,1000psi,2gpm,120V - Electric Pressure Washers - 3WB95|GH-1002-0GA10S - Grainger Industrial Supply
Pressure Washer , 1.5HP , 1000psi, 2gpm, 120V .
-
Electric Pressure Washers - Pressure Washers and Accessories - Grainger Industrial Supply
• Pressure Washer , Cold, 1.5 HP , Operating Pressure 1800 psi, Flow Rate 1.3 gpm, Volts/Phase 120/1, Amps AC 13, Detergent Injection Detergent Tank, Plug Type GFCI, Height 30 In., Width 13 In., Length 14 In., Hose Dimensions 1/4 In. x …
-
$400-$500 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Cold, 2 HP , Operating Pressure 1800 psi, Flow Rate 1.5 gpm, Duty Rating Residential, Volts/Phase 120/1, Amps AC 13, Detergent Injection Detergent Tank, Plug Type 5-15P, Height 24-1/2 In., Width 9.5 In., Length 11 In …
-
Sell Gasoline Generator
Our company designs and manufactures general purpose gasoline engines from 2.6Hp to 13.5 Hp , gasoline generators from 1kW to 10kW, water pumps from 1.5 inches to 4 inches … … portable gas generator and pressure washers at 1800PSI, 2500PSI and …
-
Sell Diesel Water Pump
Our company designs and manufactures general purpose gasoline engines from 2.6Hp to 13.5 Hp , gasoline generators from 1kW to 10kW, water pumps from 1.5 inches to 4 inches … … diesel water pumps and pressure washers at 1800PSI, 2500PSI and …
Indicates content that may require registration and/or purchase.