-
Supplier: MPF Products, INC.
Description: Thermocouple Feedthrough, Type E, 1 Pair, Miniature Connector, 0.5″ NPT Fitting Thermocouple Tabs for Convenient Connections, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air and Vacuum-side Connectors Included
- Feedthrough Type: Electrical
- Features: Other
-
Supplier: MPF Products, INC.
Description: Power Feedthrough, 12000 Volts, 1 Tube, 0.25″ Stainless Steel Conductor, 0.5″ NPT Fitting Feedthrough for High Voltage Applications, UHV Rated, Tubular Conductors for Liquid Cooling, Bakeable to 450 degrees C
- Rated Voltage: 12,000 volts
- Feedthrough Type: Electrical
- Features: Other
-
Supplier: MPF Products, INC.
Description: Thermocouple Feedthrough, Type K, 2 Pairs, 0.5″ NPT Fitting Moderate Pin Density for Instrumentation, UHV Rated, Feedthrough Bakeable to 450 degrees C, Push-On Contacts Available for Air and Vacuum-side Connections
- Feedthrough Type: Electrical
- Features: Other
-
-
Supplier: MPF Products, INC.
Description: Thermocouple Feedthrough, Type J, 1 Pair, Miniature Connector, 0.5″ NPT Fitting Thermocouple Tabs for Convenient Connections, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air and Vacuum-side Connectors Included
- Feedthrough Type: Electrical
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: Panel feed-through, 4-position/PVC, Plug, straight, M12, A-coded, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m
- Contact Size (AWG): 22 AWG
-
Supplier: PHOENIX CONTACT USA
Description: Panel feed-through, 4-position/PVC, Socket, straight, M12, A-coded, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m
- Contact Size (AWG): 22 AWG
-
Supplier: OMEGA Engineering, Inc.
Description: • Copper and Thermocouple Wire • 1, 2 and 4-Wire Pairs • PFA Insulated Wire
- Vacuum Rating: 0.000000010000007222288326 torr
- Temperature Range: -40 to 120 C
- Features: Other
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: machined interfaces. Additionally, our team can design a Portplate assembly, incorporating multiple thermocouple feedthroughs as well as other hermetic connectors and wire feedthroughs into a single assembly. Why Choose Douglas Electrical for Hermetic Thermocouple Feedthrough
- Rated Voltage: 150 volts
- Feedthrough Type: Electrical
- Features: Instrumentation, Thermocouple
-
Supplier: PHOENIX CONTACT USA
Description: Panel feed-through, 3-position/PVC, Socket, straight, M12, A-coded, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m
- Contact Size (AWG): 22 AWG
-
Supplier: PHOENIX CONTACT USA
Description: Panel feed-through, 5-position/PVC, Socket, straight, M12, A-coded, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m
- Contact Size (AWG): 22 AWG
-
Supplier: Cole-Parmer
Description: Use these two-wire feedthroughs to make connections inside vessels or chambers. Use with probes with miniconnectors. Feedthroughs withstand vacuum conditions or pressures to 100 psi. Stainless steel and epoxy construction. Temperature range: -40 to 250
F (-40 to 121 C). - Sensed Temperature: -40 to 250 F
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: Use these two-wire feedthroughs to make connections inside vessels or chambers. Use with probes with miniconnectors. Feedthroughs withstand vacuum conditions or pressures to 100 psi. Stainless steel and epoxy construction. Temperature range: -40 to 250
F (-40 to 121 C). - Sensed Temperature: -40 to 250 F
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: Use these two-wire feedthroughs to make connections inside vessels or chambers. Use with probes with miniconnectors. Feedthroughs withstand vacuum conditions or pressures to 100 psi. Stainless steel and epoxy construction. Temperature range: -40 to 250
F (-40 to 121 C). - Sensed Temperature: -40 to 250 F
- Features: Thermocouple
-
Supplier: Douglas Electrical Components
Description: optic cable Connectors Copper thread NPT Sizes 1/2″ NPT 3/4″ NPT 1″ NPT COMMON TYPES OF THERMOCOUPLE WIRE FEEDTHROUGHS Type J Type K Type N Type T
- Rated Voltage: 1,000 volts
- Feedthrough Type: Electrical
- Features: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: optic cable Connectors Copper thread NPT Sizes 1/2″ NPT 3/4″ NPT 1″ NPT COMMON TYPES OF THERMOCOUPLE WIRE FEEDTHROUGHS Type J Type K Type N Type T
- Rated Voltage: 1,000 volts
- Feedthrough Type: Electrical
- Features: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: optic cable Connectors Copper thread NPT Sizes 1/2″ NPT 3/4″ NPT 1″ NPT COMMON TYPES OF THERMOCOUPLE WIRE FEEDTHROUGHS Type J Type K Type N Type T
- Rated Voltage: 1,000 volts
- Feedthrough Type: Electrical
- Features: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: DigiKey
Description: VACUUM/PRESSURE FEEDTHROUGH FOR
-
Supplier: Conax Technologies
Description: order other wire lengths, indicate the desired lengths after the catalog number. A 1/2" NPT thread can be added to the assembly cap to allow mounting a terminal box or other type of enclosure.
- Feedthrough Type: Electrical
- Feedthrough Mount: Threaded Mount
-
Supplier: Qualitrol Company, LLC
Description: feedthrough connector and inside of transformer tank Glass-to-metal bonding eliminates need for epoxy bonding or O-rings, which require maintenance and tend to fail Hundreds have been installed over time with not even one reported leak Made standard with 1/4 inch NPT male
-
Supplier: KENT Systems, LLC
Description: Collection 1 triggering open-flow female with 1/4" NPT thread
- Vacuum Rating: 760 torr
- Temperature Range: -45.6 to 121.1 C
- Tubing Diameter: 0.25 inch
- Feedthrough Type: Fluid
-
Supplier: KENT Systems, LLC
Description: Collection 1 open-flow female elbow with 1/8" NPT thread
- Vacuum Rating: 760 torr
- Temperature Range: -45.6 to 121.1 C
- Tubing Diameter: 0.125 inch
- Feedthrough Type: Fluid
-
Supplier: KENT Systems, LLC
Description: Collection 1 shut-off female with 1/4" NPT thread
- Vacuum Rating: 517 torr
- Temperature Range: -45.6 to 121.1 C
- Feedthrough Type: Fluid
- Feedthrough Mount: Threaded Mount
-
Supplier: DigiKey
Description: "Cable Feedthrough 0.94"" ~ 1.25"" (23.9mm ~ 31.7mm) Zinc 1 1/4"" NPT Silver"
- Material: Aluminum
- Application: Cable & Wire
-
Supplier: Terra Universal, Inc.
Description: Ideal for vacuum processing of large components and assemblies Durable aluminum construction ensures a long service life under heavy service One-inch wall thickness sustains vacuum levels to 29.9"Hg Optional castered stand supports chamber and pump
- Height / Length: 16.25 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Supplier: Terra Universal, Inc.
Description: 28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg 1" (25 mm)-thick polycarbonate viewing window allows
- Height / Length: 48 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel, Steel
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Description: materials as the situation dictates: PVC, polypropylene, Nylon, Stainless steel. chemical resistance chart. Any Depth. Standard depths available up to 5 ft. Everything Included Every unit includes a threaded bushing to adapt the 1" NPT threads for the cord grip to 2" NPT.
- Media Type: Liquid
- Device Classification: Transmitter
Find Suppliers by Category Top
Featured Products Top
-
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
MHC catalog section Seals 1–24 elements MHC fitting bodies with NPT threads or SAE threads constructed from 303SST standard (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
configurations. A 1/2” NPT thread or ‘B Cap’ can be added to the HEGPK and HPPL assemblies to allow for mounting to a terminal box or other type of enclosure. These assemblies feature body and caps constructed from high strength 316SST. These products are for high pressure (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
to 500 PSIG Suitable for gas or liquid Features Grafoil® sealant Sleeves are used to protect wires from damage Two body styles – small (1/2″ NPT) and large (3/4″ NPT) Body and cap material is 303 SST (read more)
Browse Cable Glands Datasheets for Conax Technologies
More Information Top
-
Intelligent Well System with Hydraulic Adjustable Chokes and Permanent Monitoring Improves Conventional ESP Completion for an Operator in Ecuador
Feedthroughs for the three 1/4 -in lines were machined into the wellhead bonnet and tubing hanger • NPT connection was added in the wellhead bonnet for the special dual conductor wellhead exit and a …
-
Novel High Temperature Materials for In-Situ Sensing Devices
The chamber was designed to use 1/4 NPT fittings for gas inlet and gas outlet ports. the chamber needed 2 electrical feedthroughs : one for the 8 probe needles and another for heater .
-
Pressure and Vacuum Sealed Feed-through Assemblies for Sensors, Probes, Electrodes and Wires
Feedthroughs with parallel mounting threads need an ‘O’ ring or a gasket seal (not supplied) to prevent … Specifiers may choose NPT , BSPP (parallel gas thread) or BSPT (conical gas thread). These caps can be specified for feed-throughs with 1/4 ”, 1/2” & 3/4” process connections.
-
http://dspace.mit.edu/bitstream/handle/1721.1/88845/45994308-MIT.pdf?sequence=2
1/4 " NPT welded pockets for heaters, insulation power feedthroughs pressure relief fitting pressure relief fitting flat bottom .
-
Particle densities and non-equilibrium in a low-pressure argon plasma jet
… from the plasma jet to the fiber optic cable, which views the 45° mirror through a Cajon Ultratorr tee mounted on the cascade arc support plate, and observes a 2.5° cone bounded by the 1/4 " NPT fitting in the support … … reversing mirror positions were determined by measuring the distance between the positioned rod feedthroughs and a fxed …
-
EUV generation from lithium laser plasma for lithography
The chamber used for the studies is 33 cm in diameter, 18 cm in height, with eight ports separated by 45º , and eight ½ inch NPT feedthroughs . Solid angle is given by ( 1/4 D2 )/(L2 ), where D is the diameter of the limiting …
-
Titanium Cryostat For Low-Temperature Radiation Effects Studies
The second section is a flanged assembly which contains the various electrical feedthroughs necessary for electrical testing. … wall and 1.5 inches long epoxied into grooves (1/8 inch wide by 1/4 inch deep) cut … … connector brazed onto the inside of one of the small flanges; a 1/4 NPT coupling is brazed …
-
A Time Projection Chamber for High Accuracy and Precision Fission Cross
Section Measurements
Additional NPT connections are used for pressure mea- surement and safety relief valves. is held in place with copper tape dots 1/4 ” in diameter (1181 se- ries from 3M). … close-packed hexagonal pads located at the center, support for the MICROMEGAS, and feedthroughs for additional signals …
-
http://dspace.mit.edu/bitstream/handle/1721.1/88890/48911855-MIT.pdf?sequence=2
TAP 1/4 .750 4" NPT The unconnected feedthroughs in these areas are on 0.
-
http://dspace.mit.edu/bitstream/handle/1721.1/89746/857718061.pdf?sequence=1
1/4 " REF NO--HEAT SECTFION The vessel has a total of 13-3/4 inch female NPT threaded tap penetrations at locations shown … … is used for the compound pressure gauge; one penetration is used for power feedthroughs ; five penetrations are …
Indicates content that may require registration and/or purchase.