-
Supplier: Flomatic Valves
Description: 316SS BALL VALVE - Full Port, FNPT connection, drilled and tapped for 2 bolt mounting pad, SS locking handle. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 1,000 psi
- Media Temperature: 400 F
- Agency: ANSI, NSF
-
Supplier: Asahi/America, Inc.
Description: This is a quarter-turn plastic (PVC) manual ball valve. It has many process control monitoring and fluid sampling uses in the laboratory. These are quarter-inch valves, which come in seven configurations. They may be used for simple on/off service or for calibrating flow.
- Valve Size: 0.25 inch
- Features: Ball Valves, Other
- Actuation: Manual / Hand
- Material: PVC
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COMPACT BALL VALVE, 1/2 INCH, PVC BALL VALVE, PRESSURE RATING: 150 PSI @ 70F, EASY 1/4-TURN OPERATION, COMPACT & LIGHTWEIGHT DESIGN. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
-
-
Supplier: Hy-Lok USA, Inc.
Description: CNG Manual Ball Valve Hy-Lok's CNG Series Manual Ball Valves are designed to live loaded type for long cycle life and high pressure. The valves provide quick 1 /4 turn on-off control of flow the vehicle tank to the engine. Tested and certified
- Flow (Cv): 1.04 to 6.42
- Features: Ball Valves, Gas, Natural Gas
- Actuation: Manual / Hand
-
Supplier: WLC Company, Inc.
Description: System-6® Super Ball - 1/4 turn, lever operated, hot forged brass ball valve. 100% full port. Blow-out proof two-piece design. Made in Italy. 100% tested.
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Features: Ball Valves
- Material: Brass / Bronze
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. To view all options, see the Specification Sheet Features And Benefits 1" full port bronze ball valve - tapped single union body (FNPT x FNPT)
- Features: Ball Valves, Water
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. To view all options, see the Specification Sheet Features And Benefits 1" full port bronze ball valve - single union body (FNPT x FNPT)
- Features: Ball Valves, Water
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening and closing system employed by quarter turn ball valves makes
- Valve Size: 0.5 to 60 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Cole-Parmer
Description: • PTFE wetted parts allow for maximum chemical resistance • Ideal for use in semiconductor or pharmaceutical manufacturing and chemical processing • Bidirectional 1/4-turn from OFF to ON • PTFE and polypropylene (PP) body construction • Perfect for use in harsh environments
- Pressure Rating: 60 psi
- Flow (Cv): 29.5
- Features: Ball Valves
- Material: PTFE - Teflon®
-
Supplier: U.S. Plastic Corporation
Description: This 1-1/4" Threaded CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical
- Valve Size: 1.25 inch
- Features: Ball Valves
- Material: PVC
- Connection Description: Threaded
-
Supplier: Asahi/America, Inc.
Description: PVC or CPVC Type-23 multiport valve (All materials - Type-23 ball valves up to 2") Standard models are 115 VAC thermally protected with single limit switch cam/coupling activated Redesigned sealed weatherproof enclosure includes: Flanged cover and base Type 4X rated enclosure
- Features: Ball Valves
- Actuation: Electric
-
Supplier: SSP Fittings Corp.
Description: Provides quick 1/4 turn on-off control of fluids in process systems
- Valve Size: 0.125 inch
- Pressure Rating: 5,000 psi
- Number of Ports: 2
- Media Temperature: -40 to 350 F
-
Supplier: Tompkins Industries, Inc.
Description: Our standard, full-port ball valves in brass and stainless steel, in sizes from 1/4" - 4," feature a large, full-port design, NPTF threads, a 1/4 turn, vinyl insulated carbon steel handles and are suitable for a full range of liquids. Our
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Parker Sporlan Division
Description: The Sporlan EBV(T)-PR Ball Valve is a welded body joint that is factory tested to ensure positive leak-free performance. The compact design eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to
- Valve Size: 0.5 inch
- Pressure Rating: 1,305 psi
- Features: Ball Valves, Other
-
Supplier: Zurn Industries LLC
Description: XL Brass Ball Valve - Tee Handle - 1" Barb x 1" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Quarter turn Easy turn tee handle Low-lead compliant
- Features: Ball Valves, Water
-
Supplier: Zurn Industries LLC
Description: Shut off Valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. This PRV shut off valve 850XL Full Port Bronze Ball Valves are recommended for residential, commercial and industrial applications where
- Valve Size: 0.75 inch
- Features: Balancing Valves, Ball Valves, Water
-
Supplier: Asahi/America, Inc.
Description: 115 Vac single phase thermally protected 2.1 amps unidirectional quarter-turn motor 5 second cycle time Actuator housing of high impact ABS, NEMA 4X. Weatherproof
- Valve Size: 0.5 to 2 inch
- Media Temperature: 150 F
- Features: Ball Valves
-
Supplier: DME Company
Description: ■ 1/4 turn on/off ■ Fits close for tight installations ■ Bottom loaded stem, blowout proof design ■ Large port design/Rated to 400 PSI W.O.G. ■ PTFE stem packing & seats, viton seals ■ Excellent flow compared to other valves in this class ■ Forged brass body, chrome
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 400 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Hy-Lok USA, Inc.
Description: pressure. Retainer with PCTFE seats are replaceable. Support and end packing is replaceable and machined from PTFE. Handle with arrow indicates flow direction, allows quick operation and low torque with 1/4 turn. Panel mounting nut allows easy valve mounting. Orifice is
- Pressure Rating: 3,000 to 6,000 psi
- Media Temperature: -65 to 450 F
- Flow (Cv): 0.23 to 1.6
- Features: Ball Valves, Hydraulic Fluid
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding,
- Valve Size: 2 to 12 inch
- Features: Ball Valves, Directional Valves, Other, Shut Off Valves
- Connection Description: Bolt Flange
- Material: Stainless Steel, Steel
-
Supplier: Velan, Inc.
Description: Resilient-seated ball valves for general use and commodity applications Features and benefits The Velan Valvac three-piece ball valve with integral ISO mounting pad is a low-cost ball valve for many industrial, commercial and OEM automated applications. The
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 1,000 psi
- Features: Ball Valves, Butterfly Valves, Wastewater, Water
- Connection Description: Socket Weld / Solder, Threaded
-
Supplier: Festo Corporation
Description: Ball valve actuator unit with double-acting quarter turn actuator DAPS Brass ball valve NAMUR port pattern for solenoid valves/sensor boxes to VDI/VDE 3845 Flow is fully opened or closed in both directions
- Operating Temperature: -4 to 176 F
- Acting type: Double Acting (Air to Air)
- Features: Electric, Pneumatic
-
Supplier: Clark Solutions
Description: All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads
- Valve Size: 0.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Clark Solutions
Description: All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads
- Valve Size: 0.5 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: MAXPRO Technologies, Inc.
Description: Pneumatic actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Two styles available: Double acting: (air to open / air to close) Single acting: (air to open / spring to close) Optional limit switches with visual indication available. Actuators
- Actuation Time: 1 seconds
- Failsafe: Close at No Power
- Features: Limit Switch / Remote Position Indicator, Local Position Indication, Pneumatic
- Full Range of Rotary Motion: Nominal 180 degrees, Quarter Turn ( 90 degrees)
-
Supplier: Haskel International LLC
Description: 3-way ball valves for switching service are ball valves designed to direct media from bottom inlet port to one of two separate lines. This flow can also be performed in reverse. The 180° quarter-turn design allows for positive shutoff in the center position. 3-way
- Valve Size: 0.1876 to 0.5 inch
- Pressure Rating: 3,000 to 20,000 psi
- Features: Air, Ball Valves, Compressed Air, Gas
-
Supplier: WLC Company, Inc.
Description: FilterBall® - 1/4 turn, lever operated, corrosion-resistant brass ball valve, equipped with standard 20 mesh filtering screen. 100% full port. Blow-out proof two-piece design. Made in Italy. 100% tested. T-100 Filter Ball is made from corrosion resistant
- Valve Size: 0.5 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 300 F
- Features: Ball Valves
-
Description: Quarter-turn actuation, small footprint and the shortest possible gas path make manual butterfly valves the preferred choice for many applications. O-ring sealed plate and stem provide a low-cost alternative to bellows sealed gate valves. Manual butterfly valves have a
- Port Size / OD: 0.75 to 2 inch
- Operating / Bake-out Temperature: 302 F
- Type: Ball Valve
- Valve Seat Seal: Elastomeric Seal / O-ring, None
-
Supplier: Cole-Parmer
Description: • PTFE wetted parts allow for maximum chemical resistance • Ideal for use in semiconductor or pharmaceutical manufacturing and chemical processing • Bidirectional 1/4-turn from OFF to ON • PTFE and polypropylene (PP) body construction • Perfect for use in harsh environments
- Pressure Rating: 60 psi
- Flow (Cv): 15.1
- Features: Ball Valves
- Material: PTFE - Teflon®
-
Supplier: Hayward Flow Control
Description: QTA Series compact ball valves are available in gray or white PVC. O-rings are EPDM and seats are Santoprene® (TPV) only. All QTA Series have socket and threaded end connections. Features Gray and White PVC Compact and Lightweight Design Rated at Full 150 PSI Easy
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 150 psi
- Number of Ports: 2
- Media Temperature: 70 F
-
Supplier: Watts
Description: Series G4000M1 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial HVAC and steam applications. It features a 125psi steam rating, stainless steel ball and stem, PTFE seats and packing, a steel-plated stop plate, and a ductile iron handle. Series G4000M1 has
- Valve Size: 2 to 6 inch
- Features: Ball Valves, Water
- Material: Cast Iron
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001
- Valve Size: 1.25 inch
- Pressure Rating: 200 psi
- Features: Ball Valves, Other, Potable Water, Water
- Material: Polyethylene (PE)
-
Supplier: JORC Industrial LLC
Description: Forged Brass, full port ball valve and Y-Strainer combination. 600 psi (WOG), 50 mesh 304 stainless steel screen with Teflon® ball seats and double Viton® o-ring stem seals. T-Handle allows 1/4 turn operation. The unique design allows for easy cleaning of
- Pipe Size: 0.5 inch
- Pressure Rating: 600 psi
- Process Temperature: -40 to 350 F
- Media: Gas, Liquid
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001
- Valve Size: 0.75 inch
- Pressure Rating: 200 psi
- Features: Ball Valves, Other, Potable Water, Water
- Material: Polyethylene (PE)
-
Supplier: Cole-Parmer
Description: • Quarter-turn valves offer numerous standard features • Four limit switches provide electrical control of actuator • NEMA 4X electrical enclosure • Position indicators show yellow for open and red for closed valve • Clutchless manual override allows you to close valve in
- Pressure Rating: 225 psi
- Flow (Cv): 1,235
- Features: Ball Valves
- Material: PVC
Find Suppliers by Category Top
Featured Products Top
-
any position. ? Protects system from pressure spikes when servicing equipment. ? Stainless steel stop plate ensures fully open to fully closed with a 1/4 turn. ? Full size ports for unrestricted flow on most sizes, 3/8” (10 mm) through 1-1/8” (28 mm). ? Dual Teflon seals (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
miniature ball valve is an excellent choice for applications requiring a compact on/off valve. This design offers small size, light weight, and increased flow over the 10-32 MBV design (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
CP741 Flex locator clamps along with with Flex receivers are designed to be mounted on fixture bases and plates for accurate locating and positioning. Simple to operate with a quarter-turn of the knob, this locator allows for (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves CAFE Actuated Ball Valves offer automatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
CR4 - Thread: Valves for Fire Fighting Pipelines
In a career over 25 years dealing with fire equipment, almost all fire equipment valves are 1/4 turn ball valves .
-
Dishwasher Shut Off Valve - Self Help Forums
I would replace it with a 1/4 turn ball valve .
-
INVESTIGATION OF FUEL CHEMISTRY AND BED PERFORMANCE IN A FLUIDIZED BED BLACK LIQUOR STEAM REFORMER
1/4- turn ball valve 1/4 -turn ball valve .
-
Investigation of Fuel Chemistry and Bed Performance in a Fluidized Bed Black Liquor Steam Reformer
1/4- turn ball valve 1/4 -turn ball valve .
Indicates content that may require registration and/or purchase.