-
Supplier: Equilibar, LLC.
Description: Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can provide
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 10,000 psi
- Controlled Pressure Range: 0 to 10,000 psi
- Number of Ports/Ways: 2
-
Description: Pressure regulators maintain established system pressure in the discharge line and at the pump head. It allows excess flow to be by-passed back to inlet of pump, to a tank, or to drain. The pressure regulator also keeps the system at constant pressure in
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 40 to 200 psi
- Port Size: 0.75 inch
-
Supplier: Radwell International
Description: PRESSURE GAUGE, 4" 304SS CASE, COPPER ALLOY INTERNALS, 10000 PSI/BAR, 1/4 NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Copper
-
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, VENTING, 26-1000 SERIES, 10000PSI MAX IN, 4000PSI MAX OUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: Includes pressure regulator
control your compressor air to match pump requirements • 24 cfm (0.68 m3), 100 psi (6.9 bar) minimum air required to achieve max rated flow • Rated for ATEX Zone 2, EEx II 3 G c IIC T6; NEC rated to Class 1, Division 2, Groups A, B, - Maximum Discharge Flow: 11.088 GPM
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Description: A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow freely. A relief valve can save
- Valve Size: 2 inch
- Pressure Rating: 100 to 400 psi
- Number of Ports/Ways: 2
- Port Size: 2 inch
-
Description: A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow freely. A relief valve can save
- Valve Size: 2 inch
- Pressure Rating: 150 to 400 psi
- Number of Ports/Ways: 2
- Port Size: 2 inch
-
Supplier: Mile-X Equipment, Inc.
Description: equipped with a relief valve factory-set at 10,000 PSI (the maximum operating pressure of the pump). Choose from models with electric (115 or 230 volt) motors and options that include remote hand- and foot-operated motor controls, adjustable pressure regulator and
- Pump Type: Hydraulic Pumps
-
Description: TESCOM™ 50-2000 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications of up to 10000 PSIG [690 bar]. Ideal for use in wellhead control panels, subsea valve acutations, chemical injections and
- Valve Size: 0.25 to 0.5625 inch
- Flow (Cv): 0.02 to 0.12
- Pressure Rating: 10,000 to 15,000 psi
- Media Temperature: -15 to 165 F
-
Description: TESCOM™ 26-1100 Series is a dome load, high flow pressure reducing regulator. Ideal for use in pneumatic test consoles and R&D laboratories.
- Valve Size: 0.375 to 0.5 inch
- Flow (Cv): 1.3
- Pressure Rating: 10,000 psi
- Media Temperature: -65 to 165 F
-
Description: 98 Series high pressure filters offer operating pressure ratings up to 10,000psig / 690 bar with Mini In-line and TEE-Type designs. Ideal for use in filtration prior to pressure control components to protect from particulate contamination. Operating pressure ratings up to
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 10,000 psi
- Controlled Pressure Range: 10,000 psi
- Media Temperature: -320 to 550 F
-
Description: TESCOM™ 26-1700 Series regulator controls pressures up to 15000 PSIG [1034 bar] and is suitable for gas or liquid service.
- Valve Size: 0.125 to 0.5 inch
- Flow (Cv): 0.6
- Pressure Rating: 10,000 psi
- Media Temperature: -65 to 165 F
-
Supplier: ADMET, Inc.
Description: No Description Provided
- Valve Size: 0.375 inch
- Number of Ports/Ways: 3
- Pressure Rating: 10,000 psi
- Port Size: 0.375 inch
Find Suppliers by Category Top
Featured Products Top
-
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Introducing the smallest and lightest three-stage pressure regulator in the marketplace. The Beswick PRD4HP series pressure regulator accurately reduces inlet pressures of up to 3,000 psig (206.8 bar) down to 0 to 40 psig (0 to 2.76 bar) range. The optimized valve to sensing area (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
consistent outlet pressure despite wide swings in the inlet (source) pressure or decaying inlet pressure. The PRD3 pressure regulator series is rated for inlet pressures up to 500 psi (34.5 bar) and can provide outlet pressures in the range of 0 to 30 psi (0 to 2.07 bar). The regulator can be ordered in brass, 303 SS, 316 SS or aluminum. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
regulators. The large valve to sensing area ratio and frictionless design, helps to maintain low pressure regulation, such as ½ psi. The maximum outlet pressure range is (0 -50) psig. Available with a variety of body (brass, aluminum and 303/316 stainless steel) materials (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
– 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 10-100 PSI. Available with or without isolated pressure gauge (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Material: 316L SS Maximum Inlet Pressure: 3000, 2200, 500PSI (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
The Study of Timing of Cyclic Injections in Miscible CO2 WAG
A high pressure core flood line with a pressure rating of 10000 psi is built for this research. … pressure generator, three transfer vessels, a core holder, a three-phase back pressure regulator , an oil/water/gas separator …
-
Optimization of a small satellite tridyne propulsion system
10000 Regulator Pressure ( psi .
-
IMPROVING CO2 EFFICIENCY FOR RECOVERING OIL IN HETEROGENEOUS RESERVOIRS
The gas was designed to be pumped into an inner (smaller) air bath to be further heated to the desired higher temperature (with a limit of 200°F), and then to flow through the inlet back pressure regulator (BPR), the core, the outlet … The test apparatus was designed, assembled, and calibrated for determining permeability and non-Darcy flow coefficient under varying conditions of overburden pressures (0 ~ 10000 psi ), pore pressure (0 ~ 3000 psi), axial and radial stresses (0 ~ 10000 psi), temperatures (room …
-
Laboratory Investigation of Stress-Sensitivity of Non-Darcy Gas Flow Parameters
The gas was designed to be pumped into an inner (smaller) air bath to be further heated to the desired higher temperature (with a limit of 200°F), and then to flow through the inlet back pressure regulator (BPR), the core, the outlet … The test apparatus was designed, assembled, and calibrated for determining permeability and non-Darcy flow coefficient under varying conditions of overburden pressures (0 ~ 10000 psi ), pore pressure (0 ~ 3000 psi), axial and radial stresses (0 ~ 10000 psi), temperatures (room …
-
Enantioseparation of ( R,S )‐ketoprofen using Candida antarctica lipase B in an enzymatic membrane reactor
… constructed from hydrophobic poly- sulfone (PS) membrane with a nominal cut-off of 10000 Dalton and a … Two back- pres- sure regulators (capacity: 0–1.034 MPa (0–150 psi ); Tes- com Back Pressure Model 44-2363-24-025) were fitted at each outlet streams of the EMR for trans-membrane pres- sure adjustment by changing the flow rate.
-
Reversible Uptake of COS, CS 2 , and SO 2 : Ionic Liquids with O ‐Alkylxanthate, O ‐Alkylthiocarbonyl, and O ‐Alkylsulfite Anions
… in a dry box at room tem- perature inside a stirred (250 rpm) Parr 160 mL stainless steel pressure vessel modified to include an Omega CDCE-90-1 10– 10000 mS conductiv- ity probe … … PX01CO-200 A5T 0–200 psi pressure transduc- er. … then the liquid components were sparged with each acid gas delivered by a regulator connected to a …
-
Pipeline Safety Enhancement Plan Impacts On Gas System Planning
10000 Table 7 – # Runs as Function of # Reg Setpoints and # Interdependent Regulators For our study we have 3 pressures to evaluate, current, 10 psi below MOP, and 20 psi below MOP.
-
Analysis of Single-Phase and Imbibition Experiments for Slot and Solution Pores Type of Tight Sand at Various Overburden Pressures
In the second case, the pressure was maintained constant by adjusting the pres- sure regulator attached to the outlet valve of the gas cylin- der. The overburden pressure up to 10000 psi was provided by a water' stream connected to a water cylin- der in which pressure was provided and controlled by the displacement pump.
-
Residual stress in thin-film parylene-c
The pressure regulators regulated between 0.5 - 30 psi and the needle valves functioned as pressure dividers reducing the effective pressure into repeatable 0.01 psi increments. 10000 .
-
Shopping In Generators & Air Compressors - Big Bruin
… Generac OEM Air Filter (078601)Fits most Generac single-cylinder 410 cc enginesCompatibility6500- 10000 watt Generac XL … Milton 1194 - Dial Gage Features and Benefits: Milton high quality dry gage for reliable service with compressors, filters - regulators - lubricators, air-lines, pneumatic tools and equipment Resistant to … … F Brass mechanism; ABS case; Polycarbonate lens Maximum working pressure : should be limited to … 0-160 PSI range.
Indicates content that may require registration and/or purchase.