-
Supplier: Peerless-Winsmith, Inc.
Description: Winsmith's SE Maximizer Plus Speed Reducers are intended for wash down applications. The SE Maximizer Plus features the Winsmith WinGuard™ Epoxy Coating System that sets the benchmark for superior harsh environmental performance. WinGuard White Epoxy Paint Coating System exceeds ASTM
-
Supplier: Deerwood Fasteners International
Description: to exceed 1000 hours salt spray resistance.Applications Decks and patios Docks and gazebos Fences and lattice Outdoor furniture Siding and more Most outdoor projects
- Length: 2.5 inch
- Inch: # 8
- Standard Drives: Square / Robertson
-
Supplier: Deerwood Fasteners International
Description: exceed 1000 hours salt spray resistance.Applications Decks and patios Docks and gazebos Fences and lattice Outdoor furniture Siding and more Most outdoor projects
- Length: 2.5 inch
- Inch: # 8
- Standard Drives: Philips / Frearson
-
-
Supplier: SPIROL
Description: coating complimented with two sealers that provides 1000+ hours of salt spray protection for highly corrosive applications such as automotive, marine, mining and industrial manufacturing. Additional benefits of ArmorGalv® include no insignificant surfaces as the
- Length: 0.2362206 to 1.181103 inch
- Inside Diameter: 0.1968505 to 0.5118113 inch
- Insertion Type: Press-in
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
. salt spray testing per ASTM B-117. If maximum mechanical performance or impact resistance is required then CTI can also apply Polyarmor G17 which is an electrostatic thermoplastic powder coating, which by the way provides excellent NVH properties. (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc. -
after 1,000 cycles between –55°C and +125°C Humidity durability: No oxidation or degradation after 85°C/85% RH testing Salt spray corrosion resistance (ASTM B117): Maintained full copper protection while solvent-based coatings showed heavy corrosion (read more)
Browse Conformal Coatings Datasheets for Dymax -
. Proven Protection All standard SPIROL Spacers feature ArmorGalv®, a zinc alloy thermal diffusion coating providing 1,000+ hours of salt (read more)
Browse Posts, Spacers, and Standoffs Datasheets for SPIROL -
Compression Limiter finished with a protective coating of ArmorGalv®, a zinc alloy thermal diffusion coating complimented with two sealers that provides 1000+ hours of salt spray protection for highly corrosive applications such as automotive, marine, mining and industrial manufacturing (read more)
Browse Compression Limiters Datasheets for SPIROL -
, extreme, and high impact environments. This product is sprayable and contains an acid catalyst for faster cure and hardness. It also offers surface slip properties that help with mar resistance and surface toughness. It is user friendly and cratering resistant and can be used with almost any spray system. If using the two-coat system with LP-1100, the primer should be air-dried for 2 hours or baked prior to the application of the topcoat. (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
Anodizing: MIL-A-8625 Type III hardcoat (50-70μm) for: 30% better wear resistance vs. untreated aluminum Salt spray resistance: 1,000+ hours (ASTM (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
clearance around the bolt to allow for misalignment. Manufactured from high carbon steel and coated with ArmorGalv®—a zinc alloy thermal diffusion finish with dual sealers—the CL220 delivers over 1,000 hours of salt spray (read more)
Browse Compression Limiters Datasheets for SPIROL -
blade design. The housing and impeller are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and meets ErP 2015 efficiency requirements. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
housing and impeller of the 125D-A are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and RoHS compliant. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and vibration. About (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
The synergy between water-borne epoxy and high solids polyurethane legislation compliant coatings
One will still get asked 'will the coat- ing give 1000 hours salt - spray resistance?
-
THE MAJOR COMPANIES INVOLVED IN SOUTH AFRICA'S MODERNISATION INDUSTRY
.Anti‐corrosive coatings tested to 1000 hours salt spray , and providing good acid and abrasion resistance. .
-
Salt Spray Testing of Sacrificial and Barrier Type Coatings for the Purpose ofFinding a Corrosion Resistant and Environmentally Acceptable Replacement for Cadm...
The only sacrificial coating which resisted 1000 hours of accelerated salt spray testing without any indication of failure was the 0,0006? thick zinc-nickel plate with an olive drab chromate treatment.
-
ZCP2003ITSC0323
Figure 2: 300 µm thick HVOF 316 stainless steel coating sprayed on SS316 substrate after 1000 hours salt fog test. b) case, similarly to HVOF, high coating density is obtained and moreover, the vacuum plasma allows to reduce the high temperature oxide …
-
ZCP2005ITSC0126
… specimens and analyzed for quality of the bond line between the coating and substrate, porosity, bond strength, weight percent of metal constituents resident in the composite coatings, and integrity of the coating after 1000 hours of exposure to accelerated salt spray testing.
-
New Products & Processes
~ 25 Corrosion Resistant Coatings: SermaGard coatings provide salt spray performance capabilities up to 1000 hours .
-
ZCP2012ITSCMAN425
Corrosion Resistance The alumina reinforced inconel coating withstood more than 1000 hours in the salt fog spray test.
-
ZCP2012ITSCMAN
Corrosion Resistance The alumina reinforced inconel coating withstood more than 1000 hours in the salt fog spray test.
Indicates content that may require registration and/or purchase.