-
Supplier: Newark, An Avnet Company
Description: NEBO TORCHY RECHARGEABLE 2.6 INCH FLASHLIGHT 1,000 LUMENS; Flashlight Type:Pocket Light; Light Source:-; Lumen Output:1000lm; Power Source:Rechargeable Battery, USB; Flashlight Body Material:Aluminium; Product Range:TORCHY Series
-
Supplier: Newark, An Avnet Company
Description: NEBO SWYVEL - COMPACT 1,000 LUMEN RECHARGEABLE FLASHLIGHT WITH 90 DEGREE ROTATING SWIVEL HEAD; Flashlight Type:Hand Held; Light Source:-; Lumen Output:1000lm; Power Source:Rechargeable Battery, USB; Flashlight Body Material:Aluminium
-
Supplier: Dorcy International
Description: setting. The 600+ Lumen LED DieHard Extreme Lumen Flashlight comes complete with 6 AA DieHard® cell batteries, allowing for 5.55 hours of continuous use. Beam Shines over 1000 feet Product Specifications Item Number: 41-6009 Lumens: High 619 Lumens / Low 173
- Lumen: 173 to 619 lm
- Battery Size: AA
- Power Source: Battery
- Lamp Type: LED
-
-
Supplier: Newark, An Avnet Company
Description: Firepoint 1000lm Duofocus CREE LED Flashlight; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:1000lm; Power Source:-; Flashlight Body Material:-; Product Range:
-
Supplier: Newark, An Avnet Company
Description: HAND HELD, 1000LM, 6FT, LED; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:1000lm; Power Source:Rechargeable Battery; Flashlight Body Material:Aluminium; Product Range:
-
Supplier: DigiKey
Description: "Flashlight Standard Style LED 4, 35, 95, 400, 450, 650, 800, 1000 Lumens 6.30"" (160.0mm)"
- Lumen: 4 to 1,000 lm
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Streamlight, Inc.
Description: Xenon gas-filled bi-pin bulb; spare bulb in tailcapAdjustable focus beamUp to 11,000 candela (peak beam intensity); 90 lumens3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times offered in 230VAC and
- # of Batteries: 3
- Length: 7.38 inch
- Diameter: 1.08 to 1.6 inch
- Lumen: 90 lm
-
Supplier: Streamlight, Inc.
Description: lumens; 5,000 candela peak beam intensity; 141 meter beam distance; runs 4 hours- Low for light without glare and extended run times 65 lumens; 2,500 candela peak beam intensity; 100 meter beam distance; runs 7.5 hours- Strobe for disorienting or signaling your location; runs 5.5
- # of Batteries: 1
- Length: 5.9 inch
- Diameter: 0.95 to 1.25 inch
- Lumen: 65 to 260 lm
-
Supplier: Larson Electronics LLC
Description: be operated alone to produce a 160 lumen spotlight or 200 lumen floodlight beam, or in combination to produce a total of 360 lumens of light. Made in the USA, this explosion proof LED flashlight offers 6 hours of runtime in flashlight mode, 5 hours in floodlight
-
Supplier: Streamlight, Inc.
Description: C4 LED:High 6000 candela peak beam intensity, 125 lumens, Runs up to 2.75 hrsLow 1000 candela peak beam intensity, 20 lumens, Runs up to 15 hrsUltra-Bright Green LEDs:High (3 Nichia Ultra-Bright Green) 80 candela peak beam intensity and 7.5 lumens measured system output
- # of Batteries: 2
- Length: 5.43 inch
- Diameter: 0.98 to 1.33 inch
- Lumen: 4 to 125 lm
-
Supplier: Streamlight, Inc.
Description: 27,000 candela peak beam intensity, 160 lumens, 4 hour runtimeLow 1,000 candela peak beam intensity, 10 lumens, 50 hour runtimeStrobe 4 hour runtimeIlluminated switch housing shows charge statusOptimized electronics provide regulated intensity throughout battery chargeLightweight,
- # of Batteries: 5
- Length: 13.2 inch
- Diameter: 1.5 to 2.5 inch
- Lumen: 10 to 350 lm
-
Supplier: Larson Electronics LLC
Description: beams of this flashlight are actuated via their own momentary or constant on switches. The high intensity LEDs used in this flashlight can produce a 240 lumen spot beam or a 320 lumen flood beam of light or a 560 lumen combination of each and offer 50,000 hour
-
Supplier: Andax Industries
Description: Streamlight ProTac HPL USB. Our Streamlight ProTac USB features a 1000-lumen output focused in a 35,000-candela USB flashlight beam extending 1227 feet. This Streamlight ProTac includes a lithium ion battery, a USB cord, a detachable pocket clip & a nylon holster. Get this
- Lumen: 1,000 lm
- Battery Size: AA
- Power Source: Lithium
-
Supplier: Andax Industries
Description: Streamlight ProTac Rail Mount HL-X. Our ProTac Rail Mount HL-X is a 1000 lumen flashlight that confines its output into a 27,600-candela beam extending 1089 feet. This powerful tactical flashlight affixes to your Picatinny rails for easy operation. Own a Streamlight
- Lumen: 1,000 lm
- Battery Size: AA
-
Supplier: Andax Industries
Description: Streamlight ProTac Rail Mount HL-X USB. Our Streamlight dual switch ProTac light is the best 1000 lumen flashlight & produces a 27,600-candela beam for hunting & target practice. This Streamlight dual fuel light accepts 2 CR123A lithium cells or a 18650 USB-rechargeable cell.
- Lumen: 1,000 lm
- Battery Size: AA
- Power Source: Lithium, Re-Chargeable
-
Supplier: Andax Industries
Description: Streamlight ProTac Rail Mount HL-X Laser. Our ProTac rail mounted light features a red Streamlight laser. This tactical rail light includes 1000 lumens condensed in a 18,200-candela beam extending 886 feet distant. Buy a Streamlight ProTac Rail Mount HL-X Laser & significantly improve
- Lumen: 1,000 lm
- Battery Size: AA
-
Supplier: Dorcy International
Description: The 41-3102 Single Globe LED Lantern requires 4 C cell batteries (not includedThe 80 Lumen Single Globe LED Lantern has the illumination characteristics of traditional gas / mantel lanterns without any of the safety concerns. This lantern’s design allows it to radiate 360° of light with 80
- Flashlight Type: Lantern
-
Supplier: Larson Electronics LLC
Description: flashlight carries a lifetime warranty and produces a powerful 160 lumen spotlight light beam and 200 lumens in floodlight mode. This LED flashlight adds extra functionality and utility through the inclusion of an independently operable secondary flood type beam. The main
-
Supplier: Larson Electronics LLC
Description: flood and spot beams of this flashlight are actuated via their own momentary or constant on switches. The high intensity LEDs used in this flashlight can produce a 240 lumen spot beam or a 320 lumen flood beam of light or a 560 lumen combination of each and offer
-
Supplier: RS Components, Ltd.
Description: LEDLENSER IH11R Head Torch
- Lumen: 1,000 lm
- Power Source: Battery, Lithium, Re-Chargeable
- Lamp Type: LED
- Flashlight Type: LED Flashlight
Find Suppliers by Category Top
More Information Top
-
cree led flashlight - offers from cree led flashlight manufacturers, suppliers, exporters & wholesalers
Sell LED Flashlight 1000 lumens Cree XM-L U2 sov-military-Array-768 .
-
Portable Lighting Selling Leads, Portable Lighting Manufacturers, Portable Lighting Exporters & Suppliers
1000 lumen diving lights for diving deepth 100 meters underwater lamp 1*T6 led torch diving flashlight ...
-
Flashlights & Torches Selling Leads, Flashlights & Torches Manufacturers, Flashlights & Torches Exporters & Suppliers
1000 lumen diving lights for diving deepth 100 meters underwater lamp 1*T6 led torch diving flashlight ...
-
cree led flashlight bulb - offers from cree led flashlight bulb manufacturers, suppliers, exporters & wholesalers
Flashlight : --Tail cap tactical switch --Red/green/blue/white beam color --230- 1000 lumen high power --CREE LED ...
-
LED Flashlight - LED Flashlight Manufacturers, Suppliers
2012 New LED Hunting Flashlights Model: FL02 Specifications: LED: 1* CREE XR-E Q5, 3 Watt Max Output: 160 Lumens LED Temperature:6800K-8000K Current:DC-DC 1000 mAh Voltage: 3.7V Runtime: More than 2.35...
-
$400-$500 Lighting - Grainger Industrial Supply
• General Purpose Handheld Flashlight , Rechargeable No, Lamp Type LED, Battery Size CR123A, Number of Batteries 3, Batteries Included Yes, Battery Burn Time 2.5/60 hr., Length 6.60 In., 1000 / 15 Lumens , Fixed Focus, Lamp Life 200,000 hr., Body…
-
P‐125: Personal Projection, or How to Put a Large Screen in a Small Device
2 In comparison, a typical portable video projector produces around 1000 lumens , but spreads it over a much larger area. here will increase significantly, and even red lasers at slightly shorter wavelengths than those we now have would appear dramatically brighter. .... This is not much more power than a flashlight bulb, and if the personal projector is not…
-
cree led - offers from cree led manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : led flashlight, tactical flashlight , led torch, tactical torch ]. .... Name and Model: 1000 Lumen / CREE XM-L T6 LED Bike Light / MD-002 Specifications and Features: 1.
-
White Organic Light‐Emitting Devices for Solid‐State Lighting
…savings of $125 billion from 2005 to 2025, defer the construction of forty 1000 MW power plants .... operational lifetime is > 9000 h.[4] Products such as white LED flashlights are commercially available; however, some of the major challenges facing this technology for general illumi- nation purposes are reducing the cost per lumen , obtaining an adequate green LED quantum efficiency…
-
Reflector For Torch - Reflector For Torch Manufacturers, Suppliers
Durable 210 Lumens 3 Modes 3W LED Focus Flashlights . .... Order: 1000 PCS .
Indicates content that may require registration and/or purchase.