-
Supplier: Rittal North America LLC
Description: Compact enclosure AE in stainless steel including mounting plate.
- Features: Locking, Other
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Material: Stainless Steel, Steel
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: ValueTronics International, Inc.
Description: The DP1-C (1006-450) is a probe from Megger. Features: Duplex connect probe 10 A 14 m ohm 6 mm Any duplex connect test lead and extension lead CAT III 600 V only when suitable terminal covers are used Duplex connect handspike with sprung loaded tips fitted with a connector socket for easy
-
Supplier: Newark, An Avnet Company
Description: NB-5.0-9P Grey(RAL7035/D) Rohs ; Grey body contact with bright Tin-plated wire guard with stainless steel With snap-in mounting feet @ MARK
-
-
Supplier: UC Components, Inc.
Description: Screw, Hex Head, Vented, Silver Plated
-
Supplier: UC Components, Inc.
Description: Screw, Set, Cup Point, Socket, Vented, Gold Plated
-
Supplier: Juno Lighting Group
Description: 22 3/4 INCH DIA X 35 1/4 INCH L SIZE CORROSION RESISTANT POLYESTER COATED FINISH UL 1598, CSA C22.2 APPROVAL HEAVY DUTY ZINC PLATED STEEL YOKE MOUNTING HPF, INTEGRAL, PROBE START, TRIPLE TAP BALLAST TYPE NO LAMP INCLUDED BT56 METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/277/347 V
- Light Fixture Voltage: 120 to 347 volts
- Light Fixture Wattage: 1,000.0000000000001 watts
- Features: Ballast Included
- Fixture Type: Flood Lights
-
Supplier: UC Components, Inc.
Description: Screw, Fillister, Slotted, Non-Vented, Nickel Plated
-
Supplier: UC Components, Inc.
Description: Screw, Pan Head, Slotted, Vented, Nickel Plated
-
Supplier: Emerson Bearing Co.
Description: These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in
- Non-standard Chain Pitch: 1.25 inch
- Tensile Strength: 198,000 lbs
- Nonstandard Number of Strands: 6
- Chain Class / Application: Oil Field Chain
-
Supplier: O-Z/Gedney
Description: BRONZE BRAID, BRASS TUBE MATERIAL 6 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1 INCH TRADE SIZE (1) UNF UNION END TYPE ZINC PLATED STEEL UNION, BRONZE FITTING MATERIAL WITH ARC RESISTANT LINER ECLK MODEL
- Conduit Size: 1 inch
- Fitting Type: Coupling
- Features: Other
-
Supplier: OILES America Corporation
Description: sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types.
- Inside Diameter: 0.393701 inch
- Outside Diameter: 0.4724412 inch
- Length: 0.22440957 to 0.2362206 inch
- Operating Temperature: -265 to 482 F
-
Supplier: OILES America Corporation
Description: sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types.
- Inside Diameter: 0.393701 inch
- Outside Diameter: 0.4724412 inch
- Length: 0.22440957 to 0.2362206 inch
- Operating Temperature: -265 to 482 F
-
Supplier: Remke Industries
Description: sizes from ¼” to 4” in straight, 90º and 45º styles. Features of the RSR Aluminum Cord Grips include: Available in NPT, PG, Metric or ISO threads Available with or without stainless steel wire mesh A unique design with a combination tightening surface that includes both a hex area and knurled
-
Supplier: Remke Industries
Description: sizes from ¼” to 4” in straight, 90º and 45º styles. Features of the RSR Aluminum Cord Grips include: Available in NPT, PG, Metric or ISO threads Available with or without stainless steel wire mesh A unique design with a combination tightening surface that includes both a hex area and knurled
Find Suppliers by Category Top
More Information Top
-
A three dimensional model for direct laser metal powder deposition and rapid prototyping
As a first step, a high-shutter speed imaging is employed in monitoring the deposition of 100 mesh MONEL 400-alloy powder on AISI 1006 steel plate , at a variety of laser powers and scanning speeds.
-
THE AGS-BASED SUPER NEUTRINO BEAM FACILITY CONCEPTUAL DESIGN REPORT
All of the magnets will designed to achieve the required field accuracy using 1006 quality steel plate that is heat treated prior to final machining.
-
LCLS Gun Solenoid Design Considerations
The mirror plates and flux returns are also machined from 1006 steel and are plated with a thin coat of Ni to prevent rusting and corrosion.
-
Tunable high-gradient permanent magnet quadrupoles
The poles are made from 40 mm thick 1006 low-carbon steel plate , tapering down to 22 mm at the tip.
-
Synthesis and characterization of an acrylate pressure sensitive adhesive for transdermal drug delivery
membrane (Scotchpak1 1006 ) was fixed on a stainless steel plate .
-
The construction and performance of a one-meter-long elliptically bent steel mirror
Manufacturing of the mirror substrate started with selection of the flattest section from a 1.2 m by 1.2m plate of hot-rolled, 1006 steel .
-
http://usitc.gov/publications/701_731/pub3767.pdf
1 Hot-rolled carbon steel plate in coils, commercial quality, SAE 1006 -1015, ASTM 569, or ASTM A1011-CS, pickled and oiled, temper rolled, not high strength, 0.090" through 0.171" in nominal or actual thickness, 40" through 60" in width.
-
The magnetized steel and scintillator calorimeters of the MINOS
experiment
The steel plates were made from low-carbon (AISI 1006 designation) hot-rolled steel.
-
A preliminary design for a one GHz NMR spectrometer magnet
The material selected for the shielding plate is fully annealed ASTM A635 1006 low carbon steel with the following specifications : Carbon : max.
-
Ballistics 2014: 28th International Symposium - VOLUME 2 TERMINAL BALLISTICS VULNERABILITY & SURVIVABILITY
The thickness of the flying plate is 1mm and is made of Steel 1006 [2].
Indicates content that may require registration and/or purchase.