-
Supplier: Accuris
Description: RIVET, TUBULAR, 100 DEGREE, COUNTERSUNK HEAD
-
Supplier: Accuris
Description: Rivet - Solid, Countersunk 100 Degree Head, Monel, Metric
-
Supplier: Accuris
Description: Rivet - Solid, Reduced Countersunk 100 Degree Head, Monel, Metric
-
-
Supplier: Accuris
Description: RIVET - 100 DEGREES COUNTERSUNK HEAD, MILD STEEL (STABILIZED TYPE)
-
Supplier: SAE International
Description: Technical Standard
-
Description: Aerospace -- Rivets, solid, 100 degrees normal countersunk head, in metallic material, with or without surface treatment -- Dimensions
-
Description: Aerospace -- Rivets, solid, 100 degrees normal countersunk head with dome, metallic material, with or without surface treatment -- Dimensions
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.25196864 inch
- Material: Aluminum
- Head Type: Countersunk
- Rivet Type: Drive
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.1574804 inch
- Material: Aluminum
- Head Type: Countersunk
- Rivet Type: Drive
-
Supplier: SpeedBear Fasteners
Description: Countersunk head, aluminum body and carbon steel mandrel rivets with a grip range of .039 to .500 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.251 to 0.5 inch
- Shear Strength: 505 lbs
- Rivet Type: Blind
-
Supplier: RivetDirect, Inc.
Description: 5056 Aluminum Body, Zinc-Plated Steel Mandrel
- Body Diameter: 0.125 inch
- Grip Length: 0.155 to 0.312 inch
- Material: Aluminum, Steel
- Head Type: Countersunk
-
Supplier: Fastener SuperStore, Inc.
Description: 1/8 X .06-.12 (#42) Aluminum / Aluminum Countersunk Head Blind Rivets An all aluminum blind fastener with a self-contained carbon mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting.
- Body Diameter: 0.125 inch
- Grip Length: 0.06 to 0.12 inch
- Rivet Type: Blind
- Head Type: Countersunk
-
Supplier: RivetDirect, Inc.
Description: 1/4" Diameter, Aluminum 5056 Body, Aluminum Pin
- Body Diameter: 0.25 inch
- Grip Length: 0.203 to 0.297 inch
- Material: Aluminum
- Head Type: Countersunk
-
Supplier: SpeedBear Fasteners
Description: Flush head style rivets with aluminum body and steel mandrel (120 degree countersunk). Grip range of .063 to .625 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.251 to 0.375 inch
- Head Type: Countersunk
- Features: Other
-
Supplier: TFC Ltd.
Description: Body: Mild Steel Mandrel: Mild Steel Dimensions in mm
- Head Type: Countersunk
- Features: Other
- Material: Steel
-
Supplier: SpeedBear Fasteners
Description: 120 degree countersunk head, aluminum body and carbon steel mandrel rivets with a grip range of .062 to .500 inches.
- Body Diameter: 0.125 inch
- Grip Length: 0.25 to 0.375 inch
- Shear Strength: 690 lbs
- Head Type: Countersunk
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Mild Steel Dimensions in mm
- Material: Aluminum, Steel
- Head Type: Countersunk
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
accuracy. These parts are smaller, made of diverse materials, and often feature an inherent degree of difficulty, which only efficient and reliable automation systems can overcome. Automation systems that provide fastener feeding and driving capabilities, from handheld systems to robotic screw driving (read more)
Browse Automation Equipment and System Integrators Datasheets for Visumatic Industrial Products