Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Anatech Electronics, Inc.
Description: 10-100 KHz LC Band Pass Filter
- Frequency (Fc): 0.055 MHz
- Bandwidth: 90 kHz
- Connector: BNC
- Filter Type: Bandpass
-
Supplier: TMP Pro Distribution
Description: inputs driven) Sensitivity : 100 dB (1W, 1m) at corner Nominal Impedance : 8 ohms per input; 4 ohms total Network Filter to Subwoofer : 12 dB / oct low-pass (per input), 160 Hz. Acoustic Filtering : 6 dB/ oct lo-pass filtering via slot load design, 80 Hz Network Filter Satellite
- Speaker Size: 10 inch
- Application: Music / Audio Systems
-
Supplier: ValueTronics International, Inc.
Description: highpass); 1/3 oct bandwidth(Bandpass) Filter mode: Lowpass, Highpass, Bandpass, Bandelimination or THRU Filter type: Highpass: Maximum flatness, Lowpass: Maximum flatness or phase-linear, switchable Gain setting: 0dB to 20dB, switchable (± 0.5dB) Power requirements:
-
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3A, 3B, 3C and 3D Series of continuous-time fixed-frequency precision active filter modules provide filtering in a 1 to 8-poles and 16-pole compact package, with the choice of cutoff frequencies, customer selectable from 1Hz to 2MHz low-pass and 1Hz to 600kHz high-pass. Choose
- Low Pass Cutoff Frequency: 0.001 to 200 kHz
- High Pass Cutoff Frequency: 0.001 to 200 kHz
- Operating Temperature: 32 to 158 F
- Number of Poles: 4, 6, 8
-
Supplier: ValueTronics International, Inc.
Description: The SR510 is a 100 kHz Lock In Amplifier from Stanford Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 0.5 Hz to 100 kHz frequency
-
Supplier: ValueTronics International, Inc.
Description: distortion (THD). Additional Features: Frequency range: 10 Hz to 100 kHz, with harmonic measurements to 300 kHz Auto ranging digital voltmeter from 200 µV (full scale) to 200 V (full scale). Four switchable filters: 400 Hz high pass - audio bandpass - 80 kHz
- Frequency Range: 100 kHz
-
Supplier: ValueTronics International, Inc.
Description: The 1625 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Frequency Range: Selective: 18 Hz to 22 kHz (1/3 octave); 14 Hz to 28 kHz (1/1 octave); Linear: Typical 3 Hz to 75 kHz (1-dB) Band-Pass Filters: 31 active 6-pole Butterworth third-octave
-
Supplier: TMP Pro Distribution
Description: power), condenser mics (48 V), wireless receiver outputs (+10 dBu max). A front panel Mic Mix Level control adjusts the volume of all automixed mics. The AM1 is optimized for automixing speech. The mic inputs have a fixed 100 Hz to 7 kHz bandpass filter to provide the
-
Supplier: TMP Pro Distribution
Description: mics (48 V), or line input optimized for wireless receiver outputs (+10 dBu max). All Level controls come with front panel signal and overload indicators. The AM2 is optimized for automixing speech. The mic inputs have a fixed 100 Hz to 7 kHz bandpass filter to provide
-
Supplier: Lake Shore Cryotronics, Inc.
Description: IEEE-488 software-based trigger can be used like the hardware trigger in. Model 475 Features Full-scale ranges from 35 mG to 350 kG DC measurement resolution to 0.02 mG Basic DC accuracy of ±0.05% DC to 50 kHz frequency range (probe-dependent) 15 band-pass and 3 low-pass AC filters
- Number of Axes: 1
- Operating Temperature: 15 to 35 C
- Output: Analog Voltage
- Form Factor: Desktop / Module
Find Suppliers by Category Top
Featured Products Top
-
Introducing NEW 2kHz & 3kHz High Frequency SineWave Guardian Models AT MTE understand the relentless demands of the Oil & Gas industry—harsh conditions (read more)
Browse EMI Filters and RFI Filters Datasheets for MTE Corporation -
Bandpass Filters Bandpass filters are optical filters designed to transmit a defined spectral band while blocking or attenuating wavelengths outside that range. Depending on the application, the passband may be narrower than 1 nm for laser, fluorescence, or spectroscopy (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
10600-100 OD2 Narrowband Narrowband optical interference filter with a 10600 nm center wavelength (CWL), a 100 nm full-width at half-maximum (FWHM), and wide-range OD2 out-of-band blocking from (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Filter, the 10600-100 OD2 Narrowband, and the 224-3 OD4 Narrowband (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
130 MHz Ceramic Bandpass Filter Electrical (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
10600 OD6 Notch Filter, the 10600-100 OD2 Narrowband, and the (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
10600 OD6 Notch Filter, the 10600-100 OD2 Narrowband, and the (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Marki Microwave’s passive MMIC bandpass filter family is now offered as die or in our innovative M-package, a unique and flexible multi-octave platform enabling DC to 100+ GHz operation in a convenient connectorized form. Ideal for mmWave, high rejection filtering, these products feature tight fabrication tolerances that reduce unit-to-unit variation when compared to traditional filter technologies. (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC
Conduct Research Top
-
Lumped Element (LC) Filters (.pdf)
The LC, or lumped element, filter (Figure 1) is perhaps the most common of all electromagnetic filter types. It takes its name from the inductors and capacitors upon which it is based. LC filters can be specified in lowpass, bandpass, bandstop, or highpass configurations and in diplexers
More Information Top
-
Relation of Electromagnetic Emission and Crack Dynamics in Epoxy Resin Materials
When a 20– 100kHz bandpass filter is applied to the EME signals, most of the base part and the underlying noise is removed.
-
Multiple-beam LDV system for buried landmine detection
This produces outputs at the sum and difference frequencies; only the difference frequency is kept after passing through a narrow 100 kHz bandpass filter .
-
Flyability and flying height modulation measurement of sliders with sub-10 nm flying heights
Difference of velocity and displacement measurements with the (a) 20–250 kHz and (b) 20– 100 kHz bandpass filter .
-
Impedance scalers for IC active filters
For the 100 kHz bandpass fil- ter the following Capacitors are employed : feedback capacitor CF, capacitor that determines the center frequency CI and the input and quality factor capac- itor CR.
-
Poromechanics IV: Fourth Biot Conference on Poromechanics
Electrode recordings were amplified (Analogic D1000) and passed through a 40- 100 kHz bandpass filter (Kemo Limited VBF/8).
-
Electronic Filter Design Handbook, Fourth Edition > REFINEMENTS IN LC FILTER DESIGN AND THE USE OF RESISTIVE NETWORKS
Modify the 100 kHz bandpass filter of Example 5.7 for a source impedance of 600 Ω.
-
Residual Stress Analysis in Nonoriented Electrical Steel Sheets by Barkhausen Noise Measurements
The signal induced at the sensing coil is amplified and filtered with a 10– 100 kHz bandpass filter .
-
Hard Limiting and Sequential Detection Applied to Loran-C
The combination of an antenna, a 100 kHz bandpass filter , a hard limiter, and a sequential detector can supply highly accurate Loran-C data to a digital processor, even under low signal-to-noise- .
-
3-D indoor positioning method using a single compact base station
The received electrical signal is amplified, and fil- tered by a 30- 100 kHz bandpass filter to remove electri- cal noise.
-
Wireless ultrasonic guided wave tomography for corrosion monitoring
Amplification 0- 40 dB Bandpass filtering 100 Khz – 1 Mhz .
Indicates content that may require registration and/or purchase.