-
Supplier: Macnaught USA, Inc.
Description: PSI. Oil Service uses an SAE 100R1 Wire Braided Hose Rated to 2320 PSI. DEF Service uses an EPDM Hose rated to 150 Psi. Lead Hose not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Slow
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Grease Part No. M3D-G-7550 Application Grease Hose Id 1/4″ Hose Length 50’ WP (psi) 5800PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire
- Maximum Pressure: 5,800 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.25 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
-
Supplier: Mile-X Equipment, Inc.
Description: Reelcraft 81100OLP 3/8" X 100' Air/Water Hose Reel Ships via Truck! Click here for Shipping/Price Quote Spring Driven Dual Pedestal Reels Compact Base - Fits in areas where space is limited Reelcraft's Series 80000 and D80000 OLP spring retractable
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: S.A.E. 100 R1T one wire braid hose. Modification - Reels without hose can be modified to handle gasoline and diesel fuel, to order place prefix "F" before model number (F83000 OLP). *Model F83050 OLP equipped with fuel grade hose. Inlet hoses and bumper
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: S.A.E. 100 R1T one wire braid hose. Modification - Reels without hose can be modified to handle gasoline and diesel fuel, to order place prefix "F" before model number (F83000 OLP). *Model F83050 OLP equipped with fuel grade hose. Inlet hoses and bumper
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Reelcraft 82075OLP 1/2" X 75' Air/Water Hose Reel ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Dual Pedestal Reels Compact Base - Fits in areas where space is limited Reelcraft's Series 80000 and D80000 OLP
- Features: Hose Reel
-
Supplier: Macnaught USA, Inc.
Description: 300 PSI. Oil Service uses an SAE 100R1 Wire Braided Hose Rated to 2320 PSI. DEF Service uses an EPDM Hose rated to 150 Psi. Lead Hose not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series 30000 hose reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 100 ft
- Flange Diameter: 17.75 inch
- Inside Traverse: 12 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 100 ft
- Flange Diameter: 17.75 inch
- Inside Traverse: 12 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series TW spring retractable gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation of gases. Double-sealed, special molded O-rings prevent leakage.
- Maximum Pressure: 200 psi
- Hose / Cable Length: 100 ft
- Flange Diameter: 24 inch
- Hose / Cable Outside Diameter: 0.53 inch
-
Supplier: Reelcraft Industries, Inc.
Description: hose reels. Swivel include Viton O-rings. Note: Standard latch parts are made from aluminum. Series 80000 and D80000 stainless reels have an aluminum fluid path. Stainless latch parts and fluid path are available as a standard option by placing a -S at the end of the part
- Maximum Pressure: 500 psi
- Hose / Cable Length: 100 ft
- Flange Diameter: 26.25 inch
- Hose / Cable Outside Diameter: 0.75 inch
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coated finish Full flow swivel steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
Find Suppliers by Category Top
Featured Products Top
-
avialable in manual or power rewind reels for longer lengths up to 2" ID hose, and spring rewind retractable reels for shorter lengths up to 1" ID hose. Manual or Power Rewind Reel Features: Heavy-duty reel designed for longer lengths. Choose gear (read more)
Browse Hose Reels Datasheets for Hannay Reels -
360° Rotation Engineered for continuous rotation applications, our slip ring ensures uninterrupted transmission of power, signals, and compressed air during 360° operation, eliminating wire twisting and hose tangling issues. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Program mid-year summaries research, development, demonstration, testing and evaluation: Office of Technology Development, FY 1993
All systems are operable up to 100 feet away from the trailer by a system of retractable hose reels . .... and U-L- shell X-ray spectrometer, a large area ionization chamber, and alpha continuous air monitors.
-
welding reels
Have you thought of starting with air or water hose reels ? .... Although a 100 ' is a lot of rope, for most home-owner type reels. .... I pirated two electric retract hose reels off of a lawn care truck.
-
Innovation becomes motivation for airport equipment sector
…rollers and a special cable guiding device prevent the it from jamming during pay-out and retraction . .... The reel features an advanced electronic control system, which allows the user to define in/out reeling limits. .... The second development from another US company Boom- Air is a pre-conditioned air (PCA) hose retractor that deploys and recovers the PCA hose automatically, leaving the operator free to guide the hose into position on the aircraft and avoiding the difficulty … prohibit passengers to carry liquid items (including gels and aerosols) of greater than 100 ml on board…
-
Business flows on for Fluid Transfer
FTi also offer military versions with off road capability and air transportability. .... Flow rates are up to 3,800 lpm through twin deck hoses or 1,000 lpm through the hose reel . .... moving if hoses are not stowed, power take off not disengaged, stabilisers not retracted , and elevating platform .... The machine is provided with two stainless tanks with 500- and 100 -litre capacity for water and…
-
Shopping In Other - Big Bruin
Retractable Reel is 60 LEDs on the body of a hanging worklight, giving you the ability to keep working longer. .... • Ingersoll Rand Garage Mate 2-HP 20-Gallon (Belt Drive) Cast-Iron Air Compressor - P1.5IU … Iron Air Compressor - P1.5IU-A9 - Cast-Iron Construction Designed for the toughest 100 % continuous duty .... Dust Hose Adapter.
-
$300-$400 Pneumatics - Grainger Industrial Supply
• General Industrial, Low Pressure, Auto Retractable Air Hose Reel General Industrial, Low Pressure, Auto Retractable Air Hose Reel . .... Range 32 to 150 Degrees F, Drain Rate @ 100 PSI 150 gpm, Min.
-
Patient anesthesia and monitoring at a 1.5‐T MRI installation
The retractable hose reels for all medical gases were removed from both machines. .... is located approximately 12 feet from the magnet bore between the 50- and 100 -Glines at a .... An Air -Shields Ventimeter Controller IT (Air-Shields,Hatboro, PA 19040)is utilized asthe anesthesia ventilator.
-
TRANSIT BUS SERVICE LINE AND CLEANING FUNCTIONS
The motorized reel automatically recoils the hose and removes it from the bus. .... A planned modification to the central vacuum system will exhaust air above the steel canopy Although the .... The automatic hose feed and retraction system, developed in close cooperation with Santa Monica, is working satisfactorily. .... Noise has been reduced from over 100 dBa for the cyclone cleaner to about 70 dBa.
-
Air-to-air refuelling provides a force multiplier for expeditionary warfare
…already has a technology roadmap with a view to an all-speed drogue, covering 100 -300 kt. .... Therefore, within Cobham's Air Refuelling and Auxiliary Mission Equipment division, Flight Refuelling's expertise lies with electrically driven .... Able's hose reel design, coupled with Smiths' electronic expertise, systems engineering and programme management experience, made the Wing Aerial Refuelling Pod (WARP) a possibility and Smiths, hitherto unknown for its refuelling capabilities, emerged at the forefront of AAR system technology. .... The hose response rate, for deployment and retraction , is controlled to about 10 ft/s, using a microprocessor…
-
Irradiation Processing Department monthly record report, March 1957
'" " I1,, _II' ,1ii air ,. .... After the reactor was shut down on March 5 for the quickie discharge of a rupture, No. 2 HCR hose reel failed to retract the hose during start-up proceedings. .... This is considerably above the expected temperatures....of 100 C.
Indicates content that may require registration and/or purchase.