-
Supplier: Certex UK
Description: Aluminium jacks combine lightweight with high lifting capacity. The use of high tensile aluminium alloy allows lifting capacities of up to 100 tonne resulting in a very favourable 1.8 tonne lifting capacity per 1kg weight ratio. Features: Extremely low weight. Strokes from 75 to 305mm.
- Lift Capacity: 110.231 tons
- Actuation: Hand
-
Supplier: Certex UK
Description: Aluminium jacks combine lightweight with high lifting capacity. The use of high tensile aluminium alloy allows lifting capacities of up to 100 tonne resulting in a very favourable 1.8 tonne lifting capacity per 1kg weight ratio. Features: Extremely low weight. Strokes from 75 to 305mm.
- Lift Capacity: 66.13860000000001 tons
- Actuation: Hand
-
Supplier: Certex UK
Description: Aluminium jacks combine lightweight with high lifting capacity. The use of high tensile aluminium alloy allows lifting capacities of up to 100 tonne resulting in a very favourable 1.8 tonne lifting capacity per 1kg weight ratio. Features: Extremely low weight. Strokes from 75 to 305mm.
- Lift Capacity: 22.046200000000002 tons
- Actuation: Hand
-
-
Supplier: Certex UK
Description: Aluminium jacks combine lightweight with high lifting capacity. The use of high tensile aluminium alloy allows lifting capacities of up to 100 tonne resulting in a very favourable 1.8 tonne lifting capacity per 1kg weight ratio. Features: Extremely low weight. Strokes from 75 to 305mm.
- Lift Capacity: 7.165015 tons
- Actuation: Hand
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 12 Ton Air-Assist Hydraulic Bottle Jack Compact, yet heavy-duty units designed for the truck and construction industries; in the shop, roadside, or at the job site. Features: Can be operated either manually or pneumatically. Air hose can swivel in any direction of connection
-
Supplier: Accuris
Description: JACK, HYDRAULIC, TRIPOD MMU-123/E. 20 TON CAPACITY, 33 TO 100 INCH RANGE
-
Supplier: Mile-X Equipment, Inc.
Description: ESCO 10322 100 Ton Jumbo Jack - 27" Low, 14 3/8" Stroke This ESCO Jumbo Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Ideal for: Giant Tire Changing, Mining, Railroads, Construction Rigging NO NEED for Cribbing -
-
Supplier: Mile-X Equipment, Inc.
Description: pressure required is 100 psi. Safety vavlve prevents overloading. Extension screw gives added height when needed. Specifications: Capacity Min. Height Stroke Max. Height Screw/Adp. Air Pressure Base Area 20-ton 9-7/16” 5-7/8” 17-11/16” 2-5/16” 100-200 psi 8-1/32” X 7-1/16” No.
-
Supplier: Wabash MPI
Description: All Wabash presses are designed for user-friendly operation and maximum reliability. The large platen presses are also available with oversize bolsters for minimal deflection, resulting in improved part quality. An energy-efficient hydraulic system, in conjunction with jack ram
- Clamping Force: 15 to 1,000 tons
- Stroke: 24 inch
- Daylight / Opening: 60 inch
- Machine Type: Compression Molding
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1877 25-Ton Heavy-Duty Oil Filter Crusher This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address If your shop concentrates on heavy-duty service, our 25-ton heavy-duty filter crusher is right for you. Features: Handles the big filters (up
Find Suppliers by Category Top
Featured Products Top
-
Available in 100 ton to 2500 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
maximum operating temperature is 100 °C (212 °F) and the maximum operating pressure is 16 bar (232 psi). Construction HZ/HZA-pumps are multistage centrifugal pumps of radially split casing design (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
The Cable Method of In-situ Testing
The pads were each loaded vertically by three 100 ton hydraulic jacks , placed symmetrically about the cable on the top of the loading pad and acting against the under surface of the circular cable head.
-
Engineering Geology
Vertical loads were applied by three 100 ton hydraulic jacks on each pad; the safe working load of the cables was of the order of 275 tonnes.
-
Further Numerical Analyses of KK-Joints Under Anti-Symmetrical Axial Loading
The force loading in the tests was applied proportionally to the tension and compression braces using 100 ton hydraulic jacks .
-
Design, Construction, and Use of a Coiled Tubing Drilling Structure for Onshore and Offshore Operations
Each main leg rests on a 100 ton hydraulic jack that is used to level the platform before the tower is added.
-
CR4 - Thread: Dismantling of Fluid Coupling
yes by jacking bolt i mean bolt threaded into the hub... i have tried to remove it by using plate type puller fabricated in our workshop using 100ton hydraulic jack .. but no use, the rod inserted in the hub to push …
-
Measurement and Analysis of Rock Physical Properties on the Dez Project, Iran
… to measure the large-scale creeping characteristics of the rock); 4. testing 47 flat jacks (to measure in situ residual stress); 5. in situ bearing plate measurements of elastic properties at 257 points using 100 - ton hydraulic jacks ; 6. measuring rock creep …
-
A Fundamental Investigation of Pillar Foundation Failure in a Trona Mine
The plate bearing device consisted of a 100 - ton hydraulic jack installed between the roof and the floor, a 152-mm in diameter circular steel bearing plate, and a level for measuring the displacement of the hydraulic piston into the floor.
-
Bridge and Highway Structure Rehabilitation and Repair > Bridge Failure Studies and Safety Engineering
3- 100 - ton hydraulic jacks to raise falsework failed to support poured-in-place concrete deck slab .
-
Structural Investigation of Historic Buildings: A Case Study Guide to Preservation Technology for Buildings, Bridges, Towers and Mills
the 100 - ton hydraulic jacks had more than sufficient capacity to support the lighthouse during the move.
-
Gas Solubility in Relation to the Structures of Glasses and Liquids
The pressure, which was supplied by a gas-pressure intensifier connected to a 100 - ton hydraulic jack , was accurate to ?5% of the value read.
Indicates content that may require registration and/or purchase.