Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Visual Sound, Inc.
Description: Rolls Corporation The RA200 features two 100 watt RMS - 4 ohm outputs, a bridging switch, MOSFET drivers in a voltage and current gain circuit, one second power-up delay, and LED power output meters. The unit is housed in a painted steel chassis and includes a special
-
Supplier: Visual Sound, Inc.
Description: Xantech Corp. The model PA4100X is a 100 Watt Four-Channel Power Amplifier. Designed for any application using a multi-zone pre-amp that does not require having IR control built into the amplifier, it is an ideal complement to the MRC88 Eight-Source Eight-Zone
-
Supplier: Qorvo
Description: Qorvo's QPA2309 is a packaged, high-power C-band amplifier. Covering 5 - 6 GHz, the QPA2309 provides 50 dBm of saturated output power. QPA2309 is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications.
- Frequency Range: 5,000 to 6,000 MHz
- Minimum Gain: 22 dB
- Maximum Gain: 22 dB
- Amplifier Type: Power Amplifier
-
-
Supplier: Qorvo
Description: Qorvo's QPM1021 is a packaged, high power amplifier fabricated on Qorvo's production 0.15 um GaN on SiC process. The QPM1021 operates from 10 – 12 GHz and provides 100 W (50 dBm) of saturated output power with 20 dB of large signal gain and greater than 32 %
-
Supplier: Visual Sound, Inc.
Description: One 100 and four 40-watt amplifiers, Two 100 and two 40-watt amplifiers, Three 100-watt amplifiers. This gives the PA640 added use in many other applications, such as driving surround sound speaker systems. Each amplifier is 2-Ohm
-
Supplier: Qorvo
Description: Qorvo's QPA3069 is a packaged, high-power S-band amplifier fabricated on Qorvo's production 0.25 um GaN on SiC process (QGaN25). Covering 2.7 - 3.5 GHz, the QPA3069 provides 50 dBm of saturated output power and 25 dB of large-signal gain while achieving 53% power-added
- Frequency Range: 2,900 to 3,500 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 25 dB
- Amplifier Type: Power Amplifier
-
Supplier: Qorvo
Description: Qorvo's TGA2813-SM is a packaged high power S-band amplifier which operates from 3.1 to 3.6 GHz. The TGA2813-SM typically provides greater than 100 W of saturated output power, 56% power-added efficiency and 24 dB power gain. The TGA2813-SM is available in a
- Frequency Range: 3,100 to 3,600 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Applications: Military / Defense, Radar Systems
-
Supplier: Visual Sound, Inc.
Description: Samson Technologies Corp. Samson introduces the Servo 201a, a compact power amplifier that provides the reliability and versatility associated with this renowned series. Ideal for powering near field monitors or installation sound, the Servo 201a offers 100 watts per side
-
Supplier: NuWaves Ltd.
Description: The NuPower™ LS100A01 L- & S-Band Power Amplifier is a small, ultra-high-power solid-state power amplifier module for CW operation that delivers a minimum of 100 watts of RF power from 1600 MHz to 2500 MHz to boost signal power levels of
- Frequency Range: 1,600 to 2,500 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Output Power( P1dB): 50 dBm
-
Supplier: Amp-Line Corp.
Description: Constant current mode (transconductance) power amplifier: 0-2 A; 0-10 A output current ranges, 100 watts, 47 - 2000 Hz. Custom output ranges and custom frequency response available upon request.
-
Supplier: Fairview Microwave Inc.
Description: at 100 Watt. Our SMA high power RF amplifier design has a 51 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5065 is rated with a Psat of 50 dBm. Our radio frequency high power amplifier is constructed for a minimum
- Frequency Range: 20 to 520 MHz
- Maximum Gain: 51 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: Fairview Microwave Inc.
Description: at 100 Watt. Our SMA high power RF amplifier design has a 50 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5058 is rated with a Psat of 50 dBm. Our radio frequency high power amplifier is constructed for a minimum
- Frequency Range: 500 to 1,000 MHz
- Maximum Gain: 50 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: Radwell International
Description: POWER AMPLIFIER MODULE, 800 MHZ, 100 WATTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fairview Microwave Inc.
Description: at 50 Watt. Our SMA high power RF amplifier design has a 47 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5056 is rated with a Psat of 47 dBm. Our radio frequency high power amplifier is constructed for a minimum
- Frequency Range: 1.5 to 100 MHz
- Maximum Gain: 47 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: AR Modular RF
Description: The Model KAW2040 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 100 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional
- Frequency Range: 100 to 500 MHz
- Minimum Gain: 50 dB
- Output Power( P1dB): 50 dBm
- Gain Flatness: 2.5 dB
-
Supplier: Richardson RFPD
Description: 100 – 500 MHz 1.5-WATT POWER AMPLIFIER WBPA0105A. WBPA0105A is a high power and high linearity connectorized amplifier with unconditional stable design. The amplifier offers typical 17.0 dB gain, 32 dBm P1dB, and 50.0 dBm output IP3 at the frequency
- Frequency Range: 100 to 500 MHz
- Maximum Gain: 17 dB
- Output Power( P1dB): 32 dBm
- Minimum Operating Voltage: 12 volts
-
Supplier: Fairview Microwave Inc.
Description: and rated at 10 Watt. Our SMA high power RF amplifier design has a 60 dB minimum gain. Fairview RF high power high gain amplifier part number SPA-060-60-10-SMA is rated for a gain flatness of 1.25 dB with a Psat of 40 dBm. Our radio frequency high power
- Frequency Range: 100 to 6,000 MHz
- Minimum Gain: 60 dB
- Gain Flatness: 1.25 dB
- Maximum Operating Voltage: 28 volts
-
Supplier: Power Amp Design
Description: high performance solution for many industrial applications. LOW COST HIGH VOLTAGE- 200V HIGH OUTPUT CURRENT - 10A 100 WATT DISSIPATION CAPABILITY 300kHz POWER BANDWIDTH WIDE SUPPLY RANGE ±10V - ±100V PROGRAMMABLE CURRENT LIMIT EXTERNAL COMPENSATION RoHS COMPLIANT
- Supply Voltage (VS): 15 to 100 volts
- Input Offset Voltage (VOS): 1 to 3 millivolts
- Input Bias Current (IBIAS): 0.0001 µA
- Quiescent Current (IQ): 50,000.00000000001 to 65,000.00000000001 microamps
-
Supplier: Krohn-Hite Corporation
Description: source, ion beam deflection, vacuum tube driver, ink jet testing and design and many more. Wideband Power Amplifier • DC to 1MHz • Output Power: 75 Watts • Maximum Voltage: 140Vrms, O.C. • Frequency Range: DC to 1MHz • Variable DC Offset: 0V to 200V Peak • Frequency
-
Supplier: APITech
Description: The QB-617 is a Class “A” amplifier operating in a communication band of 1930 to 1990MHz to jam communication band frequencies. This addition to API’s power amplifier product line offers a minimum output power of 100 watts with a gain of 50dB, with multiple
-
Supplier: Biamp Systems, Ltd.
Description: REVAMP1680 is a professional 16-channel digital power amplifier with 16 x 100 watts output power @ 4 ohms, but the unit is also bridgeable to 8 x 200 watts @ 8 ohms. This 3-rack unit high amplifier with very high channel separation also has a dual
- Power: 100 watts
- Number of Channels: 16 #
- Nominal Impedance: 4 ohms
- Type: Amplifier
-
Supplier: Power Amp Design
Description: The PAD38 is a power operational amplifier constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 3.3in2 the PAD38 offers outstanding performance that rivals more expensive hybrid component
- Supply Voltage (VS): 15 to 100 volts
- Input Offset Voltage (VOS): 1 to 3 millivolts
- Input Bias Current (IBIAS): 0.0001 µA
- Quiescent Current (IQ): 22,000 microamps
-
Supplier: TMP Pro Distribution
Description: power supply. The PA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations. Height: 1.75" (44.45mm) Width: 8.5"
-
Supplier: TMP Pro Distribution
Description: power supply. The PA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations. Height: 1.75" (44.45mm) Width: 8.5"
-
Supplier: Broadcom Inc.
Description: The ALM-32120 is a high linearity 2 Watt PA with good Output IP3 performance and exceptionally good Power Added Efficiency, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. This 2 Watt power amplifier is housed
- Frequency Range: 700 to 1,000 MHz
- Minimum Gain: 12.5 dB
- Maximum Gain: 15.5 dB
- Output Power( P1dB): 34.400000000000006 dBm
-
Supplier: Newark, An Avnet Company
Description: 2 x 100 Watt Audio Amplifier Board - Tripath T-AMP; Silicon Manufacturer:-; Silicon Core Number:-; Kit Application Type:Amplifier; Application Sub Type:Audio Power Amplifier - Class D; Kit Contents:Audio Amplifier Board RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 2 x 100 Watt Audio Amplifier Board - TDA7498 Class D; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:TDA7498; Kit Application Type:Amplifier; Application Sub Type:Audio Power Amplifier - Class D; Product Range:- RoHS Compliant: Yes
-
Supplier: ValueTronics International, Inc.
Description: The 100A250 is a 250 MHz 100 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. The Amplifier Research 100A250
- Frequency Range: 250 MHz
-
Supplier: ValueTronics International, Inc.
Description: The C-100 is an Amplifier from Bogen Communications. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Output Power: 100 Watts 4 inputs: 1 MIC (Lo-Z),
-
Description: required in a public address system. AudioMaster® amplifiers are available in four different power ratings from 150 to 1000 watts per channel, and can be independently configured to drive either the step-down transformers in a distributed “constant voltage” loudspeaker system
- Power: 300 watts
- Number of Channels: 2 #
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: This amplifier features an ultra compact design requiring only 1RU in height and 1 2 rack wide in space. The 100W into a 70V or 100V distributed system gives the power to meet most amplifier demands. The PA1001G power supply supports 120-240VAC power for global use
- Type: Amplifier
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 150 µF Molded Tantalum Capacitors 10 V 2917
- Features: Audio Amplifiers
-
Supplier: ValueTronics International, Inc.
Description: The BOP100-4M is a 400 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-100V
- DC Output Power: 400 watts
- Type: DC Power Supply
-
Supplier: Grommes~Precision Electronics, Inc.
Description: Living up to it’s name, the AXIOM 500 & AXIOM 500-OTL provides the solid foundation in which to build an exceptional, long lasting sound system. Both units are high fidelity commercial audio amplifiers that pump 500 watts of continuous RMS power. The AXIOM 500 includes an
Find Suppliers by Category Top
Featured Products Top
-
. They have high output distortion and low power dissipation. Finally, Class D power amplifiers offer the highest efficiency - theoretically 100%. They also have low power dissipation, low power consumption, and are more complex than other types of amplifiers. For (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 8.5?-?10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Acopian Power Supplies - Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection latchup. Input has EMI filter and inrush protection. Their (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Qorvo's QPA1724D is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1724D targets the 17.3 – 21.2 GHz Satcom band providing 5 Watts of linear power with third-order intermodulation distortion products of 22 d (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
amplifiers are a key component in a high performance industrial public address system. Power ratings of 150, 300, 500, and 1000 watts per channel are available. (read more)
Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1314 is a packaged high power MMIC amplifier, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1314 is targeted for 13.75 – 14.5 GHz Satcom band. Linear power is 20 W with 25 dBc third order intermodulation distortion products. It (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
SKY66318-11, a new addition to our family of high-efficiency power amplifiers (PA) designed for the stringent (read more)
Browse Power Amplifiers Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
About Power Ratings
A brief discussion of the meaning of power ratings as they relate to power operational amplifiers. When we want to purchase a home stereo amplifier we might consider the power rating of the amplifier, say a 100 watt amplifier model vs. a 200 watt model. What does the power rating mean? Does
More Information Top
-
Transverse beam feedback system in the PLS
Four 100watt power amplifiers are used to drive the feedback kicker providing 65 dB total system gain.
-
Spatial Localization by Rotating Frame Techniques
That particular sequence-this is for samples 10cm in size, I’m using 100 watt power amplifier to 15 milliseconds.
-
Quantification of mouse in vivo whole-body vibration amplitude from motion-blur using x-ray imaging
The system consists of the following main components: 1) a function genera- tor (Model 148A, WaveTek, AeroFlex, Plainview, NY) which generates a sinusoidal control signal at the desired frequency; 2) a 100 watt power amplifier (Signal Force, Data Physics Corp., San Jose…
-
Applications of Microwaves to Antiproton Control
It then became conceivable [12] to build 100 watt power amplifiers in the first band of the ACOL project 1 .
-
The PARSAX - full polarimetric FMCW radar with dual-orthogonal signals
Solid state power amplifiers 100 Watt max per channel - 80 dB attenuators (8 bits control bus) Receiver .
-
Spline-Based Model for Digital Predistortion of Wide-Band Signals for High Power Amplifier Linearization
A set-up to perform the measurements on a 100 watt High Power Amplifier (HPA) is also developed.
-
Radio System Design for Telecommunication 3rd Edition Complete Document
Figure 15.48 illustrates a typical cellular transmitter with 100 - watt power amplifiers .
-
An alternating magnetic field system for tracking multiple speech articulatory movements in the midsagittal plane
The primary winding is driven by a 100 watt audio power amplifier (Crown, Model DC-300A Series II).
-
Design, Fabrication And Operation Of A3000 FSW Submersible Work System
The transmission range is extended on the transceiver by a selectable 100 - watt power amplifier .
-
Active Damping of the E-P Instability at the LANL PSR
Another 180° splitter provides opposite-polarity signals, via pre- amplifiers, to two 100 - Watt power amplifiers and then by coaxial cable to the downstream ends of the two strip-line electrodes of the kicker.
Indicates content that may require registration and/or purchase.