-
Supplier: Taper Line, Inc.
Description: Material-Cold Drawn 1018 Steel through RE0500, larger from plate burnouts Class 3B Threads Locking Screws included Available on CAD Library
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: 3/4"
- Material: Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: 3/8"
- Material: Steel
-
-
Supplier: RS Components, Ltd.
Description: Tige filetée, acier, électrozingué, tige
- Length: 78.7402 inch
- Finish: Galvanized
- Material: Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 4
- Material: Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: 1"
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Other
- Material: Steel
- Finish: Zinc Chromate (Yellow)
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 12 PIECES PER TUBE WEIGHT 58 LB PER 100 FT FINISH/COATING PLAIN OIL
- Length: 36 inch
- Inch: 1/2"
- Features: Other
- Material: Steel
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 FOOT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI PC 4850 MODEL
- Length: 120 inch
- Inch: 1/2"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: TFC Ltd.
Description: Dimensions: Inches Material: Mild Steel Finish: Zinc & Clear / Self Finish
- Fastener Standards: BS
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Atkore International
Description: STRAIGHT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 10 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER UNC THREAD SERIES ASA B31.1 APPLICABLE STANDARD CASE HARDENED, MACHINED PROCESS 1/4 NOMINAL DIAMETER - FRACTIONAL ASTM A576 GR 1015 MATERIAL SPECIFICATION UNISTRUT[R] BRAND
- Length: 120 inch
- Inch: 1/4"
- Finish: Galvanized
- Material: Hardened Steel, Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 72 inch
- Inch: 7/8"
- Finish: Black Oxide
- Material: Steel
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER UNCR THREAD SERIES 20 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 50 PER TUBE
- Length: 120 inch
- Inch: 1/4"
- Fastener Standards: ASME / ANSI
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 36 inch
- Inch: 1/4"
- Finish: Black Oxide
- Material: Steel
-
Supplier: NBK America LLC
Description: By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended.
- Length: 3.93701 inch
- Metric: M4
- Features: Other
- Direction: Right Hand
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 36 inch
- Inch: 3/8"
- Finish: Black Oxide
- Material: Steel
-
Supplier: TFC Ltd.
Description: Supplied in 36 inch lengths Dimensions: Inches Material: Grade En8 Finish: Zinc & Clear / Self Colour
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 12 inch
- Inch: 5/16"
- Finish: Black Oxide
- Material: Steel
-
Supplier: TFC Ltd.
Description: Supplied in 36 inch lengths Dimension: Inches Material: Grade En8 Finish: Self Colour
- Fastener Standards: BS
- Material: Steel
-
Supplier: Elgin Fastener Group
Description: Conveyor Rods Wire diameter of 0.245, full body threaded.
- Length: 60 inch
- Inch: 1/4"
- Features: Other
- Direction: Right Hand
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: Grade 8.8 Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Length up to 40FT, RH/RH or RH/LH, Anchor Rod, Anchor Bolt, Tie-Back Rod, Pre-Stressed Rod, Double End Rod Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” through 6” Nominal Diameter, Max
- Length: 480 inch
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Threaded Rod, TFL Rod Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless Available
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
. Deep Pot Magnets: Contain a threaded steel cup and solid disc magnet, offering secure mounting options (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
engineered protection for reliable industrial use. Encased in a steel cover and featuring an internal female thread, it allows engineers to attach bolts, threaded rods, hooks, or eyelets quickly and securely. Its customizable plating ensures (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Universal sensors for tension and compression applications up to 10,000 lbF (50 kN). Threaded rods on each end allow for a variety of mounting configurations. Compatible with Mark-10 (read more)
Browse Torque Sensors Datasheets for Mark-10 Corporation -
easy screw mounting and clamping applications Deep Pot Magnets— Feature threaded steel cup construction with solid magnets for secure fixture mounting and assembly integration (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
handles. A bolt-thru feature allows long bolts and threaded rods to pass completely through the wrench head. Each wrench also has a large control lever on the side of the head to make reversing easy. Ergonomic handle shapes make work more comfortable (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
: Drawing is a cold operation used to reduce a wire or rod section by passing it through a tapered hole. The most widely used raw materials are steel, copper, aluminum, and brass – although the method can be employed with any metal or ductile alloy. During the drawing process, the tensile (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/38562/153313947-MIT.pdf?sequence=2
steel rod 1018 Carbon Steel Precision Acme Threaded Rod 318"-16 Size, 16 Tumshnch, 3'L, Rh Thread Grade XX Garolite Hollow Rod 1" Od X 112" Id, 40" Length Cast Nylon 6 Hollow Rod 3" Od, 1" Id, 26" Length .
-
Design and Fabrication of a Modular Multi-Material 3D Printer
by
Part # Part Name Vendor Quantity SparkFun ROB-10735 Big Easy Driver Electronics 3 Anaheim 23Y002D-LW8 NEMA 23 double-shaft stepper motor, 76 oz-in Automation 3 1018 Carbon Steel Precision ACME Threaded Rod 1/2"- 99030A005 10 Sz, 1/10" Travel Distance/Turn…
-
A DATA FUSION SYSTEM FOR THE NONDESTRUCTIVE EVALUATION OF NON-PIGGABLE PIPES
The Grade 8 high tensile bolts that where previously tightened to apply the load, will now be coupled through the frame to a female threaded rod made of C- 1018 type steel .
-
Impact analysis of Minuteman III Payload Transporter Type III
Each tie- rod is made from AISI 1018 steel and has 5/16-24 threads .
-
Thread Rod - Thread Rod Manufacturers, Suppliers
Kinsom fasteners hot items for hexagon nuts with thread rods : Size from M1.7-M30; · Material as stainless steel 304 `316 ,carton steel 1018 ,alloy steel,aluminum,brass...
-
Characterization of energy harvesting potential of Terfenol-D and Galfenol
the magnetostrictive rod itself, a 1018 steel end cap on top of the rod as an interface to non-magnetic components, and four 8-32 steel threaded rods sized to complete the magnetic flux return path.
-
MIT OpenCourseWare | Mechanical Engineering | 2.007 Design and Manufacturing I, Spring 2005 | Projects | detail
…various lengths up to 12", mild steel up to 36" total length 1/4" DIA rod - various lengths, 1018 CD steel (PDF) 1 1/4" DIA … 12" mild steel HEX rod 1 12" long piano … as needed 1/4" - 20 thread x 12" long plain…
-
Structural Design of Low-Rise Buildings in Cold-Formed Steel, Reinforced Masonry, and Structural Timber > Structural Materials
…out of thread diameter of 0.216 in. and a density of 14 threads per inch and .... Screws can be made from various materials, although many are made from metals conforming to Standard Specification for General Requirements for Wire Rods and Coarse Round Wire, Carbon Steel (ASTM A510) Grades 1018 to 1022.
Indicates content that may require registration and/or purchase.