Products/Services for 1074 Annealed Spring Steel
-
Carbon Steels and Alloy Steels - (981 companies)...industrial and automotive components. High carbon steels contain approximately 0.6–0.99% carbon. They are very strong and are used for springs and high-strength wires. Ultra-high carbon steels contain approximately 1–2% carbon. These steels can...TypesLow Alloy / HSLAStandards / Specifications -
Rolled Metals and Drawn Metals - (246 companies)...drawing involves the starting stock being drawn through a die to reduce diameter and increase its length. Steels, copper alloys, and aluminum alloys are common materials that are drawn. Drawing is usually done at room temperature, thus classified...
-
Metal Sheet - (777 companies)...shape. They include machining operations, abrasive machining, and nontraditional processes utilizing lasers and electron beams. Heat treating processes include annealing, quenching, tempering, aging, homogenizing, solution treating, and precipitation... -
Metal Strip - (294 companies)...processes include annealing, quenching, tempering, aging, homogenizing, solution treating, and precipitation hardening. Heat treating modifies the strength, ductility, hardness, machinability, and formability of the metal stock. Finishing processes engineer... -
Spring Pins - (109 companies)Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical... -
Power Springs and Spring Motors - (22 companies)Smaller springs can be made from beryllium copper or similar alloys. Larger springs are made from a high-carbon steel called blue clock for its color. The energy storage capacity (ESC) of a spring is determined by bending (deforming) the material...
-
Spring Washers - (164 companies)...annealing is sometimes used to help strengthen a steel spring washer. Shot peening can be used for washers carrying dynamic loads to enhance fatigue life by creating compressed dimples in the surface of the washer. This will counteract some internal...
-
Constant Force Springs - (40 companies)Constant force springs are a variety of extension spring. A strip of steel with a preset curvature is coiled tightly so that each turn of the strip rests on its inner neighbor. The spring is actuated in a pulling, liner motion with the deflection...
-
Flat Springs - (104 companies)They are usually manufactured from high carbon spring steel, nickel-silver, high-nickel alloys, stainless steel, and phosphor-bronze, and beryllium-copper combinations. A flat spring can also function as a spacer or ground. Configurations. Flat springs...
-
Stainless Steel Alloys - (803 companies)Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels. How to Select Stainless Steel Alloys. Stainless steels are steels that contain a minimum of 10% chromium and are more...
Product News
-
Bansbach Easylift®
STAINLESS STEEL GAS SPRINGS STAINLESS STEEL GAS SPRINGS. Bansbach easylift (R) stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use in food, surgical, and marine applications in which a resistance to corrosion, rust, and bacteria are often necessary. Most are available for 24-hour quick ship and are also able to be customized. FEATURES. Made of the Highest Grade 316L Stainless Steel. Corrosion Resistant... (read more)Browse Gas Springs Datasheets for Bansbach Easylift® -
Smalley
Stainless Steel Wave Springs - In Stock Smalley Wave Springs offer the unique advantage of space savings when used to replace coil springs. By reducing spring operating height, wave springs also produce a decrease in the spring cavity. With a smaller assembly size and less material used in the manufacturing process, a cost savings is realized. Over 4,000 wave springs are available from stock in both carbon and 17-7 stainless steel. Stock sizes are available from .188" to 16" diameters. Customs can be manufactured from .157" to 120... (read more)Browse Compression Springs Datasheets for Smalley -
Bansbach Easylift®
Marine Stainless Steel Gas Springs Marine Stainless Steel Gas Springs. Bansbach Easylift produces the highest quality motion control devices specifically manufactured for the commercial marine and recreational boating industry. Bansbach 's products can add quality and durability to your marine products. Bansbach provides free engineering for our products in your applications, and free samples for prototyping. Catalog Download!. You can find detailed product information in our Catalog. Visit Our New E-Store !. Watch > > >Image... (read more)Browse Gas Springs Datasheets for Bansbach Easylift® -
Inductotherm Group
Boost Weld Quality with Thermatool Seam Annealing Thermatool has advanced its in-line Post Weld Heat Treatment, or HF Weld Seam Annealing, to meet the changing needs of oil and gas applications. Each Seam Annealer is built using decades of experience, real-world testing, and data-driven software to deliver reliable and easy-to-use solutions for pipe mills. What makes Thermatool different is the support behind technology. With hands-on experience working with X70 and X80 API Line Pipe and a range of alloyed steels, we bring practical knowledge... (read more)Browse Soldering Irons, Stations, and Accessories Datasheets for Inductotherm Group -
Zhejiang Lisheng Spring Co., Ltd.
Custom Stainless Steel Multi-Turn Wave Springs Product Overview. Lispring stainless steel multi-turn wave springs are engineered to provide high load capability, precise deflection, and compact integration, making them ideal for advanced mechanical systems across multiple industries requiring precise force control and space-saving solutions. Key Engineering Features. Premium Stainless Steel Material -- excellent corrosion resistance and long-term durability. Multi-Turn Design -- higher load capacity and greater deflection compared... (read more)Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Rotor Clip Company, Inc.
SP-845ST Carbon Spring Steel Retaining Clip Rotor Clip 's SP-845ST retaining clip is among our high-performance retaining rings engineered to support maintenance, repair, and MRO applications. Made from carbon spring steel (SAE 1060 -1090), it provides superior strength, hardness, and fatigue resistance, enabling fast and reliable mower blade replacement. Key Features: Made from carbon spring steel (ST), providing high tensile stress and hardness for reliable performance. Offers excellent fatigue resistance and resilience, allowing... (read more)Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Ambrell Induction Heating Solutions
Induction Annealing Ammunition Casings The ammunition industry... ...has been annealing cartridge casings the same way since the start of WWII by utilizing large inefficient open gas flame or conveyor-oven style processing. These methods are highly inefficient, require large amounts of floor space, lack consistency, create excess inventory carry costs, and don't permit in-process inspections. Today, technology has changed everything - from simple hand weapons to advanced rifle sights - and has had an impact on shell annealing... (read more)Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
Eagle Stainless Tube & Fabrication, Inc.
Versatile Stainless Steel Wire STAINLESS STEEL WIRE. Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle also has the capability to provide value added services such as cutting, bending, beveling and forming. Alloys: 304, 304V. 316, 316V. 17-7 PH, 17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276. T410. T420. Tempers: Annealed, Spring or Custom Tensile Range. Surface Finish: Bright... (read more)Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Coiling Technologies, Inc.
Automotive suspension spring - with SIMCO spring Tensile carbon steel alloys which are the most common in automotive spring applications are hitting their limits in tensile strength capability. Therefore, larger wire sizes are the most cost-effective solution to maintaining reasonable stress levels when our engineers are deployed to design a spring. Learn More... (read more)Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Able Electropolishing Company, Inc.
Precision Finishing for Carbon Steel Carbon steel is widely favored in manufacturing for its affordability, hardness and ability to undergo heat-treatment to increase durability. Used in gears, springs, and other critical metal parts, it 's known for versatility and reliability. But carbon steel often requires intensive machining processes that can create surface finish defects, including burrs that can be catastrophic for parts that require a precise fit with other parts. To solve this, Able offers a specialized electropolishing... (read more)
-
Machinery's Handbook 29 Complete Document
Cold-Rolled Spring Steel , Blue-Tempered or Annealed , SAE 1074 , also 1064, and 1070 : (0.60 to 0.80 per cent carbon) This very popular spring steel is available in thicknesses ranging from 0.005 to 0.062 inch and in some …
-
Alloying: Understanding the Basics
… uses in the spring industry include SAE-AISI 1065 for pretem- pered wire, 1064 for small washers and thin stamped parts, 1074 for light, flat springs formed from annealed stock, and 1080 and … … springs with the latter steel also used for heavier …
-
ZAUTB2001P123
Typical uses in the spring industry include SAE-AISI 1065 for pretempered wire, 1064 for small washers and thin stamped parts, 1074 for light, flat springs formed from annealed stock, and 1080 and … … springs with the latter steel also used for heavier …
-
Materials Handbook
Practically all parts from these steels are heat trea- ted before use. Uses in the spring industry include AISI 1065 for pretempered wire and 1066 for cushion springs of … … wire; 1064 may be used for small washers and thin stam- ped parts, 1074 for light flat springs formed from annealed stock, and 1080 and …
-
Handbook of Die Design, Second Edition > SPRINGS, THEIR DESIGN AND CALCULATIONS
Cold-rolled blue-tempered spring steel , SAE 1074 , plus 1064 and 1070 (0.60 to 0.80 percent C). This steel can be obtained in its annealed or tempered condition.
-
ZEPST040
AISI grade 1064,1065, 1070, and 1074 are made into wire which is high in tensile strength … … these grades is generally limited to coiling in smaller diameters for coil-type springs , or sinusoidal forming … Thus, the producer provides a steel that will meet the requirements. … carbon steels are produced as cold rolled strip for flat springs in the annealed or tempered condition.
-
Advanced Materials, ICAMMP 2011
J.L. Bu, Y.J. Chen, J.X. Chen, L.X. Yu and Z.F. Wang 1074 Fracture Behavior and Microstructure of 60Si2MnA Spring Steels Modified by V-Nb Inoculants T.B. Wang, C.X. Cui, L. Fang and S.J. Bu The Effects of Rolling and Annealing on the High Speed Impact Deformation Behavior of Mg-3%Li-1%Ce …
-
Standard Handbook of Machine Design, Third Edition > SPRINGS
Most “flat” springs are made from AISI grades 1050, 1065, 1074 , and 1095 steel strip. Formability of annealed spring steels is shown in Table 6.4, and typical properties of various spring …
-
ZASMHBA0003092
… welded, annealed) Bars, forgings,tubing Bars, wire Bars, fotgings, tubing,plate, sheet, snip Bars, forgings,tubing Bars, forgings Tubing (seamless,cold drawn, stressrelieved) Tubing (welded) Bars, forgings,tubing Tubing (seamless,stressrelieved) Plate, sheet, snip ( annealed ) Wire (carbon, spring temper,cold drawn) Wire … 10"18 1022 1025 1025 1035 1035 1050 1080 1090 1070 1074 1095 1095 1095 214 /Carbon and Alloy Steels .
Indicates content that may require registration and/or purchase.