Products/Services for 1085 Aluminum Sheet
-
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...TypesClad / BimetalMetal Matrix Composite -
Sheeters - (36 companies)Sheeters used to cut rolls of material into individual sheets. Sheeting systems may also include equipment for stacking, slitting and other secondary operations. Sheeters are used to cut rolls of material into individual sheets. Sheeting systems may... -
Metal Sheet - (777 companies)...and Alloys " Learn More page or search for a specific metal or alloy of interest. Non-ferrous metals and alloys are metals that do not incorporate iron as the base metal. Aluminum is the most common non-ferrous metal made into sheets. Non-ferrous metals... -
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum... -
Expanded Sheet Materials - (49 companies)How to Select Expanded Sheet Materials. Expanded sheet materials are designed with patterns of diamond-shaped openings and are produced by slitting and stretching the sheet materials. They are used as screens in separators and walkways...
-
Perforated Sheet Materials - (162 companies)...of their common use in heavy-duty industrial applications for separation or protection. The most common types of metals used to make perforated sheets are steel, stainless steel, and aluminum. Steel is used for its strength, stainless steel is used for its...
-
Aluminum Oxide and Alumina Ceramics - (219 companies)Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main...
-
Carbon Steels and Alloy Steels - (981 companies)Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties.
-
Sheet Metal Fabrication Services - (2201 companies)Sheet metal fabrication services manufacture components by cutting, bending, rolling, forming, stamping, and welding sheet metal. Sheet metal fabrication services providers manufacture components by cutting, bending, rolling, forming, stamping...
-
Tier Sheets and Divider Sheets - (15 companies)Tier Sheets and Divider sheets are separating devices that add stability to a palletized load. Tier sheets increase the stability of the load as well as limit contamination from one tier to another. Divider Sheets also segregate tiers of packages...
Product News
-
Shenzhen Great Precision Ceramic CO., LTD.
Aluminum Nitride Sheet: High Thermal Conductivity The aluminum nitride ceramic sheets provided by Great Ceramic have high thermal conductivity, low dielectric constant and dielectric loss, and excellent mechanical properties, making them one of the most ideal choices for electronic applications. They are widely used in information communication, LED packaging, semiconductors, power modules (IGBT), image sensing, new energy, electronic appliances and other fields. The shape and size of our aluminum nitride ceramic sheets can be customized... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
1085 Carbon Steel Balls for Bearings High Precision and Hardness. Our 1085 carbon steel balls are crafted for precision and durability, with a hardness of HRC 60-66. This ensures long-lasting performance in bearings, chain wheels, and mechanical systems, even under high-stress conditions. Magnetic Versatility. Engineered with magnetic properties, these steel balls add flexibility for industrial, craft, and hardware applications, enabling enhanced assembly efficiency and component functionality. Wide Industrial Applications... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
1085 Carbon Steel Magnetic Engineering Balls 1085 Carbon Steel Magnetic Balls - Durable, Hard, and Versatile for Engineering. Engineers often face challenges with wear, low durability, or inconsistent magnetic performance in mechanical components. Our 1085 carbon steel balls are designed to solve these problems, delivering high hardness, exceptional magnetism, and long-lasting reliability across diverse engineering applications. High Magnetism: Strong magnetic properties make them suitable for magnetic assemblies and precision positioning... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
PennEngineering®
Sheet To Sheet Attachment SHEET TO SHEET ATTACHMENT. Metal To Metal, SpotFast® - SF, SFP. Metal To Metal Hinging With Washer, SpotFast® - SFW. Metal To Plastic, SpotFast® - SFK. Panel To Panel, KEYHOLE® Style - SKC-F. Metal To Metal, For Installing Into Stainless, SpotFast® - SFP (read more)Browse Captive Screws Datasheets for PennEngineering® -
Golden Collar Technology Co., Ltd .
ptfe sheet Features and Benefits. Resistant to low and high temperatures (-180?~+260?). Corrosion-resistant and weather-resistant. High lubrication, non-adhesive. Non-toxic and Nonflammable. Acid and alkali resistant (except molten alkali metals). Antioxidant properties. Specification of ptfe plate. Size. Classification. Length(mm). Width(mm). Thickness(mm). Molded Sheets. 300. 300. 2-300. 400. 400. 2-300. 450. 450. 2-300. 500. 500. 2-300. 600. 600. 2-300. 800. 800. 2-300. 1000. 1000. 2-300. 1200. 1200... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Xiamen Innovacera Advanced Materials Co., Ltd.
Aluminum nitride (AlN) Substrates Aluminum nitride ceramic substrate typical uses include IGBT and SiC power modules, DPC/DBC/AMB substrates, thick-film and thin-film circuits, optical modules, laser and optoelectronic packaging, high-power LEDs, and RF/microwave devices. Available in 170, 200, and 230 W/m .K grades, the substrates can be supplied as standard sheets or custom parts with specified dimensions, thicknesses, surface finishes, and machining features. Ground and polished surfaces are available for downstream... (read more)Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
MP Metal Products
High-rib aluminum batten B-113. The 1.5" x 2.2" B-113 high-rib aluminum batten is designed for exterior cladding, trim, and architectural accent applications where durability, clean lines, and long-term weather resistance are essential. Its pronounced rib profile provides visual depth and strong shadow lines, making it ideal for board-and-batten siding systems, fa cade enhancements, and panel transitions. Formed from pre-painted aluminum, the B-113 resists corrosion and fading, and can be supplied primed for field... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Norton Abrasives
Norton Gemini RightCut Wheels for Aluminum Gemini RightCut Right Angle Grinder Reinforced Cut-off Wheels - Type 01 (4" - 7") and Type 27 (4" - 9") are used on portable, guarded right angle grinders for numerous metal slotting and cut-off applications on bolts and studs, angle iron, tubing and sheet metal. Quality aluminum oxide grain for consistent performance at a competitive price. NEW! Now available in cost-saving 250-wheel bulk cases. Reduce downtime, landfill, and purchasing costs. Norton Gemini RightCut Wheels for Aluminum... (read more)Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
MP Metal Products
Stamped aluminum batten end cap B-125. 1.5" x 2.2", B-125 stamped aluminum batten end cap. This profile is formed in pre-painted aluminum. The finish can be primed for re-painting, or color matched if quantities permit. Surfaces can be smooth or textured to match a wood-grain pattern. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM requirements. Custom Roll Forming for Building Applications. CONSTRUCTION PARTS are shapes often used... (read more)Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
MP Metal Products
Roll formed aluminum light reflector. of our capabilities! From your idea, we can design, manufacture, finish, package, palletize, and ship your custom parts, on time and on budget. With more than 35 roll formers and related metal forming equipment, MP Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private-label manufacturing typically for OEM accounts... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products
-
Section 1—List of References: 1950–1954
Metals, Vol. 4, No. 10, p. 1085 , Oct., 1952 Subject Index Nos.-^U.2, 4.2.2.2, 4.8.1, 4.12 A-152 Cliett, C. B. FLEXURAL FATIGUE STRENGTH OF ANODIZED 24-ST ALUMINUM -ALLOY SHEET Aeronaut.
-
Manual annual final examination
…branch economic situation, special aspects, of the B. 962, 1040 branch issue - also see the "trade register" and "market structures" 1144-elevators 1056 1144 1144, agricultural engineering 992- aluminum 984, 1205, 1208, old … 981, 987, 997, 1019, 1085 , 1086, 1097, 1102, 1103 .... - Web industry 1060, 1080, 1085, 1168 construction market 845 construction industry 40, 75, 174, 403, 740, 954…
-
aluminium plate ( Page 3 ) - offers from aluminium plate manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : aluminum sheet number plate, aluminum sheet plate, decorative aluminum diamond plate ]. .... 1085 aluminium plate Products Page 3 of 181 .
-
New homoserine lipids from Xerocomus langbianensis
Rf on TLC (silica gel aluminium sheets Merck, CHCl3/MeOH, 9:1): 0.2; [a]D 22 (4.1 mg in 1 ml MeOH; 0.5 cm): + 12.2°. .... IR (film; λmax; cm–1): 802, 823, 963, 1085 , 1117, 1172,1244, 1307, 1363, 1457, 1622, 1729, 2863…
-
1085 ISO
Wrought aluminium and aluminium alloys - Sheets , strips and plates - Part 5: Chemical composition .
-
112th AIME Annual Meeting Technical Program with Abstracts
2:00 p.m. FABRICATION OF SUPE"RPLASTIC SiC/Al COMPOSITE, A. K. Ghosh, M. W. Mahoney, Rockwell International Science Center, P.O. Box 1085 , Thousand Oaks, CA 91360 Fine grain, superplastic foil 7475 aluminum alloy has been used a matrix to disperse discontinuous .... Gas pressure forming of SiC/Al sheets to complex shapes have been achieved and their cavitation behavior have…
-
Vertical small wind installations in Bavaria
Your Darrieus-H rotor weighs 1085 kgs and the heaviest rotor under four favorites is thus. .... Three rotor blades of alloyed aluminum assume a surface of 16 m² by a length and a diameter of 4 m.
-
Index to Volume 33 (2003)
…of chemical and electrochemical parameters for the preparation of n-type Bi2Te2.7Se0.3 thin films by electrodeposition 23 Preparation and characterization of polyaniline powder synthesized on microstructured aluminium 355 Electroconductive coatings on … hydrogen permeation on steel sheets with in situ electrodeposition … room temperature ionic liquid 1077 Electrodeposition of Co–Cu alloy coatings from glycinate baths 1085 Effect of pulse…
-
A solution processed top emission OLED with transparent carbon nanotube electrodes
Technol. 203 652–6 [11] Kim H, Piqu´e A, Horwitz J S, Murata H, Kafafi Z H, Gilmore C M and Chrisey D B 2000 Effect of aluminum doping on zinc oxide thin … Martel R 2006 Carbon nanotube sheets as electrodes in organic .... 15 1085 –8 [14] Li J, Hu L, Wang L, Zhou Y, Gruner G and Marks T…
-
Vie path manual motor vehicle technology
…741, 1158, 1165, 1172 aerodynamics development, 64 aerodynamic efficiency 1105 AF, 595 A surface , 623 aggregate arrangement … aging test, aging operation - zeitabhängiger, 1191 old vehicle, 36 Alu-casting wheel, 719 aluminum , 235-237, 252 … connecting attempt, 805 Aufstützen 58, 729 buoyancy, buoyancy force coefficient, 54 expansion 242, 1085 expanding storage Chen…
Indicates content that may require registration and/or purchase.