-
Supplier: Lingto Electronic Limited
Description: SWITCHING REGULATOR, 10 AMP SYNC
- Output Current (IOUT): 10 amps
- Switching Frequency (fsw): 200 to 1,500 kHz
- Features: Switching Regulator
-
Supplier: Radwell International
Description: LINEAR VOLTAGE REGULATOR, FIXED OUTPUT VOLTAGE NOM.:5V, INPUT VOLTAGE MIN:10V, INPUT VOLTAGE MAX:35V, 7805 VOLTAGE REGULATORS, OUTPUT CURRENT:1.5 AMP, ROHS COMPLIANT:YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators 10AMP INTEGRATED FET REGULATOR
- Features: Switching Regulator
-
-
Description: SWITCHING REGULATOR, 10 AMP SYNC
- Regulated Output Voltage (Volt): 0.6 volts
- Output Current (IOUT): 10 amps
- Operating Temperature: -40 to 125 C
- Switching Frequency (fsw): 200 to 1,500 kHz
-
Supplier: Win Source Electronics
Description: Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.55V @ 1.5A Alternative Parts (Cross-Reference): MIC5239YMTR; MIC5236YM; IFX1763XEJ V; Introduction Date: June 10, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen
- Regulated Output Voltage (Volt): 1.21 volts
- Output Current (IOUT): 1.5 amps
- Dropout Voltage (VD): 0.55 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 019573-LMS8117AMP-ADJ/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.2V @ 1A Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Output
- Regulated Output Voltage (Volt): 1.25 volts
- Output Current (IOUT): 1 amps
- Dropout Voltage (VD): 1.25 volts
- Operating Temperature: 0 to 125 C
-
Supplier: Micropac Industries, Inc.
Description: The 42050 series of regulators covers the output voltage range from 5 VDC through 34 VDC. These regulators are fabricated using hybrid techniques. The devices are complete with internal short circuit protection, which includes voltage shutdown and current fold back. The
- Regulated Output Voltage (Volt): 7 volts
- Output Current (IOUT): 10 amps
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 40 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 109637-LMS8117AMP-1.8/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output
- Regulated Output Voltage (Volt): 1.8 volts
- Output Current (IOUT): 1 amps
- Dropout Voltage (VD): 1.25 volts
- Operating Temperature: 0 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Voltage - Input (Maximum): 15V Maximum Dropout Voltage: 1.25V at 1A Current - Quiescent (Iq): 5mA
- Regulated Output Voltage (Volt): 1.8 volts
- Output Current (IOUT): 1 amps
- Dropout Voltage (VD): 1.25 volts
- Quiescent Current (IQ): 0.005 amps
-
Supplier: Eaton Cooper Power Systems
Description: features that enhance operation and service. FEATURES Regulate distribution line voltages from 10% raise (boost) to 10% lower (buck) in thirty-two steps of approximately 5/8% each. Voltage ratings are available from 2400 volts (60 kV BIL) to 34,500 volts (200 kV BIL) for
- Input Voltage: 2,400 to 34,500 volts
- Frequency: 50 Hz, 60 Hz
- Configuration: Floor / Free Standing
-
Supplier: Allied Electronics, Inc.
Description: stage. QUINT-PS-100-240AC/12DC/10 is a primary switch-mode power supply unit for universal use, 1 phase, Din-rail mountable. (12 V DC / 10 A) Features Preventative Function Monitoring through professional signaling Idle proof and short circuit proof High level of operational safety
-
Supplier: Allied Electronics, Inc.
Description: stage. QUINT-PS-100-240AC/24DC/10/EX is a primary switch-mode power supply unit for universal use, 1 phase, Din-rail mountable. (24 V DC / 10 A) for use in potentially explosive areas Features Preventative Function Monitoring through professional signaling Idle proof and short circuit
-
Supplier: Radwell International
Description: SPEED CONTROL, NEMA 1.0, DC OUTPUT VOLTAGE, 90 VDC POWER, 2 MAX AMP, SPEED RANGE 25:1, SINGLE DIRECTION ROTATION, 120 VAC, USE WITH 90VDC MOTORS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ROHM Semiconductor USA, LLC
Description: The feature of gamma voltage generated IC BD81026MUV provides a single-chip solution with a high-precision 10-bit DAC setting controlled by I2C serial communications interface and a buffer amp (12ch).
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 2.1 to 3.6 volts
- Switching Frequency (fsw): 0.4 kHz
- Features: Other, Switching Regulator
-
Supplier: Micross Components, Inc.
Description: Micross has partnered with key suppliers such as Texas Instruments and Linear Tech to offer continued support for a broad range of Analog Products in both commercial and SMD offerings. Voltage Regulators Operational Amps Voltage Comparators ADC/DAC Devices Line
- Reference Voltage (VREF): 10 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Bi-Directional Current Sense Op Amp, 8-VSSOP, 10MHz BW, 140dB CMRR Product overview: INA282AIDGKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Bi-Directional Current Sense Op Amp, 10kHz GBW, 70uV Vos, 0.4% Acc Product overview: INA283AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Bi-Directional Current Sense Amp, 0.4% Acc, 10kHz BW, 120dB CMRR, SOIC Product overview: INA283AID from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: capabilities with the convenience of an AC generator, supplying power to run power tools and lights to illuminate your work site. Features Voltage regulator with reverse polarity protection controls output voltage to a safe level for today's electronics Surge protection with
-
Supplier: ROHM Semiconductor USA, LLC
Description: These gamma correction voltage generation ICs feature built-in DACs and provide a single-chip solution with setting controlvia serial communications, a high-precision 10-bit DAC, an output amp (18-channel or 10-channel), and Vcom.
- Operating Temperature: -30 to 85 C
- Input Voltage (VIN): 2.3 to 4 volts
- Features: Other, Switching Regulator
-
Supplier: ODG (Origin Data Global)
Description: IC OP AMP CURR SENSE 10UQFN
- Operating Temperature: -40 to 125 C
- Features: Linear Regulator, Other
-
Supplier: Radwell International
Description: IC, POWER SWITCH, SMART, HIGHSIDE, 4.7V-42V OPERATING VOLTAGE, 5 AMP MAX, SMD, TO-220AB/5 OR TO-263, 9.9X10.5MM. FREE 2 YEAR RADWELL WARRANTY
- Features: Switching Regulator
-
Supplier: Radwell International
Description: IC, SWITCHING CONTROLLER, BOOST, FLYBACK, CURRENT-MODE, 1.5 AMP, SWITCHING FREQ-MAX: 1M HZ, VOLTAGE SUPPLY: 10V ~ 20V, BCDMOS, 16-SOIC, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
- Features: Switching Regulator
-
Supplier: Electric Generators Direct
Description: Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 20 PTO HP to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage Automatic Voltage
- Frequency: 60 Hz
- Applications: Power
-
Supplier: Cirrus Logic, Inc.
Description: The CS4207 is a highly integrated multi-channel low power HD audio codec featuring 192 kHz DACs, 96 kHz ADCs, 192 kHz S/PDIF transmitter and receiver, microphone preamp and bias voltage, and a ground centered headphone driver. Based on multibit, Delta Sigma modulation, it allows infinite
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Synchronous Buck Regulator, PWM, 10 A with Error Amp and Soft-Start Function, QFN40 6x6, 0.5P, 4 Exposed Pads, 2500-REEL Product overview: NCP3102CMNTXG from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics,
- Output Voltage (Volt): 0.8 volts
- Input Voltage (VIN): 13.2 volts
- Output Current (IOUT): 10 amps
- Operating Temperature: -40 C
-
Supplier: Microchip Technology, Inc.
Description: 2.0V to 24V. An integrated, high-performance peak current mode architecture keeps the output voltage tightly regulated, even during input voltage steps and output current transient conditions that are common in power systems. The MCP16363 is designed for EMI constrained applications
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 4 to 48 volts
- Features: Other
-
Supplier: Larson Electronics LLC
Description: The LED10W-12EX LED Light Bar is ideal for a wide variety of applications including equipment, vehicle, marine, military, law enforcement and industrial manufacturing applications. 10,840 lumens of light output with low voltage and amp draw, a 50,000 hour rated service life,
-
Supplier: Lingto Electronic Limited
Description: IC OP AMP CURR SENSE 10UQFN
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Larson Electronics LLC
Description: an internal voltage regulator which allows them to adjust input current to provide the correct LED voltage levels regardless of input levels from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50VDC without any modifications necessary as a
-
Supplier: Richardson RFPD
Description: The R-78Cxx-1.0 series switching regulators are ideally suited to replace 1 Amp 78xx linear regulators and are pin compatible. Efficiencies of up to 96% means that very little energy is wasted as heat and the high input voltage is a useful feature.
- Output Voltage (Volt): 5 volts
- Input Voltage (VIN): 8 to 42 volts
- Output Power: 5 watts
-
Supplier: Larson Electronics LLC
Description: light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units contain an internal voltage regulator which allows them to adjust input current to provide the correct LED voltage levels regardless of input levels from 9 to
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Regulates output voltage to ±1% which prevents damaging spikes •Safe for sensitive electronics like computers and televisions Generac OHVI Air-Cooled Engine •Full pressure lubrication system w/ 2 year oil change interval Steel Enclosure w/ RhinoCoat™ Finish
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Larson Electronics LLC
Description: Voltage Control: These units contain an internal voltage regulator which allows them to adjust input current to provide the correct LED voltage levels regardless of input levels from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to
-
Supplier: Nexperia B.V.
Description: without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits 300 Amp capability Avalanche rated, 100 % tested at I(as) = 190 Amps Ultra low QG, QGD and QOSS for high system efficiency,
- V(BR)DSS: 30 volts
- IDSS: 300,000 milliamps
- VGS(off): 20 volts
- PD: 238 milliwatts
Find Suppliers by Category Top
Featured Products Top
-
Dynamic voltage regulation and load adaptive technology Control of input voltage adaptation range The voltage regulator has a built-in wide input voltage adaptation mechanism (± 10% rated value). When the input voltage exceeds the threshold, it automatically triggers an audible (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Introduction With the acceleration of global power infrastructure construction, diversification of industrial loads, and the increasing demand for power supply stability from high-end equipment, the high-power voltage regulator market is entering a period of rapid growth. According to Global (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The ALD2706 from Advance Linear Devices is a dual monolithic CMOS operational amplifier (op-amp), optimized for a broad range of analog applications. It offers rail-to-rail I/O voltage ranges and draws max 80µA at 5V. The op amp is designed for +5V (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
Features 480 VAC - single, and 3Ø Delta 30 Amp and 60 Amp options available (10awg or 6awg) NEMA 4X wet location rated Enclosure withstands (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Type: Equipment Leakage Circuit Interrupter (ELCI) Voltage: 120 VAC to 600 VAC (see propduct configuration table) Operating Voltage Range: 85% to 110% of rating Current: Up to 40, 50, and 60Amps (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Current: Up to 40, 50, and 60 Amps Frequency: 60Hz (50Hz available) Trip Level: Key selectable levels of 6mA, 10mA, or 30mA Phase: Single, Split, and 3 Phase Delta and Wye (see product configuration (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Type: ELCI Voltage: 120VAC, 208VAC, 240VAC, 120/240VAC, 120/208VAC 3Ø, 208VAC 3Ø, 240VAC 3Ø, (277VAC) Operating Voltage Range: 85% TO 110% of rated voltage Current: Up to 30 Amps or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
200G and OC250G are optimized for high gain and feature long-term gain stability. Designed to be integrated into controlled feedback systems such as voltage regulators or switches, our optocouplers can be used in applications ranging from noisy industrial environments to sensitive equipment (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
onsemi's NCP731 device is based on a unique feature combination of very low noise, low quiescent current, fast transient response, and high input and output voltage ranges. The NCP731 LDO regulator is designed for up to 38 V input voltage and 150 mA output current. Very low noise (read more)
Browse Linear Actuators Datasheets for DigiKey -
10kV (OVSM10) in voltage isolation, while maximizing the potential power dissipation capabilities. Ideal for the design of miniaturized high-voltage applications: HV Op Amps, Positive (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc.
More Information Top
-
National Semiconductor LM19 Series Datasheets. LM193AJ-QMLV, LM195K, LM1973M, LM1921, LM194MDS, LM195H/883, LM195, LM193AH, LM1946MX, JM38510/11202BG, 5962-945...
10 amp adjustable voltage regulator in 3-pin TO-3 package.
-
Page 4. Semiconductor parts with 196 in root number
LM196/LM396 10 Amp Adjustable Voltage Regulator .
-
LM39 datasheet : Datasheets for Electronic Components and Semiconductors
10 amp adjustable voltage regulator .
-
Page 2. Semiconductor parts with 396 in root number
10 amp adjustable voltage regulator .
-
1038 datasheet : Datasheets for Electronic Components and Semiconductors
10 Amp Positive Adjustable Voltage Regulator .
-
Phase I: controls preliminary design report for Brayton Isotope Power System (BIPS)
BIPS ANALOG CONTROL SYSTEM -SPEED GAIN=2300 WATTS/PERCENT SPEED- CURRENT GAIN=2300 WATTS/ AMP VOLTAGE REGULATOR GAIN= 10 FILTFR IN LOOP U- — .
-
Page 17. Semiconductor parts with 108 in root number
10 Amp Low Dropout Positive Voltage Regulator .
-
PJ1084CZ datasheet - 12V; 5Amp low dropout positive voltage regulator : Datasheets for Electronic Components and Semiconductors
7V; 10Amp low dropout positive voltage regulator .
-
Page 14. Semiconductor parts with 108 in root number
7V; 10Amp low dropout positive voltage regulator .
-
A tilt rotor UAV for long endurance operations in remote environments
An 11g Castle Creations 10 amp switching power regulator is used to regulate the battery output voltage to 5.5V.
Indicates content that may require registration and/or purchase.