-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick’s miniature selector ball valve is an excellent choice for applications requiring a port selection valve. The MBVT allows bi-directional flow between a common inlet port on the bottom of the valve, and one of two selectable ports on either side. There is also an
- Pressure Rating: 500 psi
- Valve Type: Ball Valves
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick’s miniature ball valve is an excellent choice for applications requiring a compact on/off valve. This design offers small size, light weight, and non-restricted flow. Maximum Pressure: Maximum supply pressure is 500 psig. Approximate Weight: About 9g in
- Pressure Rating: 500 psi
- Valve Type: Ball Valves
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick’s miniature mixing/diverting ball valve is an excellent choice for applications requiring a port selection valve. The MBVMD allows bi-directional flow between a common inlet port on the bottom of the valve, and one of two selectable ports on either side. There
- Pressure Rating: 500 psi
- Valve Type: Ball Valves
- Features: Other
- Primary Material: Stainless Steel
-
-
Supplier: Spirax-Sarco
Description: The M10Ti ISO three-piece body ball valve has been designed for use as an isolating valve, not a control valve, has a lockable handle as standard and can be serviced without removal from the pipeline (screwed and welded versions only). It has been specially designed for
- Valve Size: 0.25 to 2.5 inch
- Pressure Rating: 1,015.2639 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 158 F
-
Supplier: Victaulic Co. of America
Description: IPS PRESSFIT END CONNECTION 10.7 INCH END TO END DISTANCE LEVER HANDLE ACTUATION TYPE PRESSFIT[R] BRAND APPROXIMATE WEIGHT 4.7 LB WARRANTY 1 YEAR NOMINAL SIZE - DECIMAL - UOM IN 522 MODEL
- Valve Size: 2 inch
- Pressure Rating: 300 psi
- Media: Air, Gasoline / Diesel Fuel
- Valve Type: Ball Valves
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick's miniature 1/4-28 threaded selector ball valve is an excellent choice for applications requiring a port selection valve. The MBVT-1414 allows bi-directional flow between a common inlet port on the bottom of the valve, and one of two selectable ports on either
- Pressure Rating: 500 psi
- Valve Type: Ball Valves
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Manual override of ball valve Series SW signals the open or closed valve position for computer verification or to actuate other equipment based on the valve position. Body material is PVC, seals are BUNA-N, and the assembly fasteners are stainless steel and can be
- Valve Actuation: For Linear Actuated Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple seal points. • Unique, top-loaded capsule
- Pressure Rating: 1,000 psi
- Valve Type: Ball Valves
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: Schmalz Inc.
Description: Handling of porous workpieces, workpieces with gaps or undefined pick-up position Mark-free handling of sensitive workpieces such as display glass Ideal for use on robots due to its low weight
- Actuation: Pneumatic
-
Supplier: Schmalz Inc.
Description: Handling of porous workpieces, workpieces with gaps or undefined pick-up position Mark-free handling of sensitive workpieces such as display glass Ideal for use on robots due to its low weight
- Actuation: Pneumatic
-
Supplier: Schmalz Inc.
Description: Handling of porous workpieces, workpieces with gaps or undefined pick-up position Mark-free handling of sensitive workpieces such as display glass Ideal for use on robots due to its low weight
- Actuation: Pneumatic
-
Supplier: Schmalz Inc.
Description: Handling of porous workpieces, workpieces with gaps or undefined pick-up position Mark-free handling of sensitive workpieces such as display glass Ideal for use on robots due to its low weight
- Actuation: Pneumatic
-
Supplier: Golden Collar Technology Co., Ltd .
Description: applications where weight efficiency is critical. Wide-Ranging Applications From ball valves and bearings to floatation systems and chemical reactors, hollow PTFE balls deliver consistent performance in critical operations. Applications Chemical Processing: Used in
- Features: Fluoropolymer (PTFE / PVDF), Specialty / Other
- Applications: Medical / Biotech
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Semi-Auto Stainless Steel Changeover Manifold System, Nitrogen High Pressure Control Panel With Semiconductor Valve Manifold Box Diaphragm Valves It is applied to the gas pipeline terminal, easy to use the control gas flow size. Maximum input pressure up to 20.7 Mpa (3000psi),
- Maximum Pressure: 2,200 to 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Enidine Inc.
Description: passes through the extension check valve and fills the rod end of the shock tube. The remainder of the oil volume displaced by the piston rod compresses the foam accumulator. Upon extension of the rate control, the extension check ball seats. As the piston head moves, oil is forced
- Stroke: 10 inch
- Maximum Force: 5,000 lbs
- Cylinder Diameter / Maximum Width: 3 inch
- Rod Diameter: 0.75 inch
-
Supplier: BakerCorp
Description: Height: 5' 3" (w/ saddle skid) Diameter: 4' 0" (nominal) Length: 7' 6" Weight: 600 lbs (with saddle);180 lbs (tank only) Design Pressure: 0 psi Features Valves: 2" PVC ball Material: High density cross-linked polyethylene Access: 10" diameter top lid Safety: Saddle
- Volume Capacity: 630 gallons
- Diameter / Width: 48 inch
- Height: 63 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Indelac Controls, Inc.
Description: ideally suited for ball valves and dampers with torque ratings of up to 900 lb·in. Standard equipment includes 115Vac, 50Hz - 60Hz, 1ph continuous duty motor, two limit switches, a clutch, stainless steel fasteners, a 300 series stainless steel output drive and polyester powder
- Actuator Torque: 1,200 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 12 seconds
-
Supplier: GIMATIC S.r.l.
Description: Brushless motor (Brushless DC). • Built-in motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Ball bearings. • Fiber-carbon gear reduction. • 10 million cycle maintenance-free. •
- Supply Voltage: 24 volts
- Operating Temperature: 41 to 140 F
- Rotation Angle: 180°, 90°
- Rotational Output: Table
-
Supplier: PressureParts.Com
Description: are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended
- Pump Type: Triplex Pumps
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Filter mesh 316L (10μm) Working temperature -40°F-+165°F(-40°C-+74°C) Valve seat PCTFE Inlet fitted with check valve Spring loaded 316L Cv 0.06 Packaging Size Decided on the product Weight 6KG Packaging Details Export packing or according customer’s request. Ordering
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
miniature ball valve is an excellent choice for applications requiring a compact on/off valve. This design offers small size, light weight, and increased flow over the 10-32 MBV design (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
12mm/1/2”Tube fitting, 1/2NPT ?9 mm Weight: 6mm/1/4”Tube fitting, 1/4NPT 0.13 kg (Yellow handle and Butterfly handle), 0.1 kg (Short handle) 10mm/3/8” (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Beswick MBV-1010-303 and the MBV-1010-316 ball valves are an excellent choice for applications requiring a compact, high quality, on/off valve. The inlet port and outlet ports are both threaded with a 10-32UNF. This thread is commonly used in instrumentation and other high technology type (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves CAFE Actuated Ball Valves offer automatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Markets Typical Applications Automotive Petrochemical industry Semiconductor Aerospace/defense Pumps, tools, misc. hardware Ball joints, other automotive components Valves, fittings, and connectors (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
For greater system design flexibility and increased productivity, specify the EBV(T)-PR Ball Valve with Integrated Pressure Relief. This compact solution eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to protect a system from over (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
Beswick's new 303 stainless steel, 10-32 threaded multi-port valve (MBV6P) offers 6-way bidirectional flow switching. This valve is suitable for pressures up to 500 psi (34.5 bar) and temperatures from -4º F to 248º F when assembled with the standard Teflon® and Nitrile seals. Contact the factory to learn more about the other O-ring materials available. Inlet pressures can reach up to 500 psi. (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Sustainable Development of Natural Resources
1, 8. valve body 2.floating ball 3.vent valve assembly 4.exhaust cover 5.ball valve 6, 7.main valve 9.balance piston 10 .gasket 11. pilot valve 12. weight 13.floating ball lever .
-
$25-$30 Lubrication - Grainger Industrial Supply
… Spout Length 8 In, Function Feeds a Drop or a Stream of Lubricationg Oil, Stays Primed for Instant Use, For Use With Lubrication of Machinery, Vehicles or Products Using 10 W and Higher Weight Oils, Includes Steel Pump with 2 Ball Valves .
-
New Developed Space Qualified ECLSS Products for the ISS
There the main design drivers were the requirements to get: low weight 10 years operational lifetime without maintenance low noise and vibration emissions The advantage of using a ball valve design instead of e.g. a poppet valve is the simplified actuator …
-
The Journal of Laryngology & Otology - Ball valve nasal obstruction following incomplete inferior turbinectomy - Cambridge Journals Online
… 0; padding: 0 10px 0 0; text-align: left; font-family: Arial, Helvetica, sans-serif; line-height: 1em;">Ball valve nasal obstruction following incomplete …
- Gas Column Apparatus for Precise Measurement of Oil Well Pressure
At the bottom end a ?- in. pipe nipplewith a 10 to 15-lb. weight is attached, together with a registering thermometerand a pair of ball check valves .- Production Engineering and Engineering Research - Gas Column Apparatus for Precise Measurement of Oil Well Pressure (Abstract; see also Oil Weekly, April 4, 19...
At the bottom end a 1/4-in. pipe nipple with a 10 to 15-lb. weight is attached, together with a registering thermometer and a pair of ball check valves .- The Journal of Laryngology & Otology - Anaplastic thyroid carcinoma presenting as a pharyngeal mass with ball-valve type obstruction of the larynx - Cambridge ...
… 0 0; text-align: left; font-family: Arial, Helvetica, sans-serif; line-height: 1em;">- The critical flux method for reduced filter membrane fouling when monitoring high‐solids digesters
… polymeric ultrafiltration unit with 4 No. 25 mm tubes (Polyvinylidene fluoride membrane at 500 kDa nominal mo- lecular weight cut-off and nominal … … G HFM-513 3- 10 , Koch Membrane Systems, Wilmington … … way Polyvinyl chloride (PVC) ball valves (50 mm nominal, full …- http://dspace.mit.edu/bitstream/handle/1721.1/45783/318901127-MIT.pdf?sequence=2
… into the cylinder until desired height isreached 3 Height recorded 4 Pump isengaged with ball valve closed 5 Ball valve isopened until desired height … … New height recorded 7 Weight isadded to top of … … the 9 fluidized bed 10 Clam isreleased, triggering the …- Kinetics and Mechanism of Chlorination of Alumina Grains with He–CO–Cl2 Gas Mixtures—I. Experimental
… mix with Cl2 in the mixing bottle; 8, this bottle serves as an automatic pressure relief valve by providing an alternate … … flushing of the tare weight compartment of the balance chamber;~ 10 ,mixing bottle containing glass balls ; 11, back-flow impeder … - Gas Column Apparatus for Precise Measurement of Oil Well Pressure
Indicates content that may require registration and/or purchase.