-
Supplier: DigiKey
Description: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PLCC (9x9)
- Operating Temperature: 0 to 75 C
- Pin Count: 20
- Counter Category: Asynchronous (Ripple), Synchronous
- Counter Type: MOD-N Binary Counter
-
Supplier: Nexperia B.V.
Description: The 74LV393 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on nMR
- Operating Temperature: 125 C
- Counter Category: Asynchronous (Ripple)
- Features: ESD Protection, Other
-
Supplier: Nexperia B.V.
Description: The HEF4518B is a dual 4-bit internally synchronous BCD counter. The counter has two clock inputs (CP0 and CP1 ), buffered outputs from all four bit positions (O0 to O3) and an asynchronous master reset input (MR). The counter advances on either the LOW to
- Operating Temperature: 85 C
- Counter Category: Asynchronous (Ripple), Synchronous
- Counter Type: BCD / Decade Counter
- Features: ESD Protection, Other
-
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 221616-MC10H016L Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous
- Operating Temperature: 0 to 75 C
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1259054-SY10E137JZ Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge
- Operating Temperature: 0 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 074415-MC10EP016FAG Packaging: Tray Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous
- Operating Temperature: -40 to 70 C
- Features: Other
- Package Type: QFP
-
Supplier: Rochester Electronics
Description: Binary Counter, 10E Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, ECL, PQCC28
- Counter Category: Asynchronous (Ripple), Synchronous
- Logic Family: ECL
- Features: Other
- Counter Direction: UP
-
Supplier: Win Source Electronics
Description: Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter) Series: IMPACT Features: Configurable GPIO, Internal Oscillator, Timer/Counter Package: Tube Standard Package: 875 Mounting: SMD (SMT) Protocol: RS485 Number of Channels: 1, UART Data
- Data Rate: 3,125 kbps
- Features: Other
- Device Type: Receiver, Sensor Interface, Transmitter
- Package Type: SSOP
-
Supplier: ACCES I/O Products, Inc.
Description: Counter/Timers are included on RAG128. Counter/Timer 0 is enabled by a digital input and may be clocked by either the output of Counter/Timer 1 or by an external source of up to 10 MHz. This Counter/Timer is not committed on the card and its clock, gate, and output
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BINARY COUNTER, HC/UH SERIES, ASYNCHRONOUS, NEGATIVE EDGE TRIGGERED, 12-BIT, UP DIRECTION, CMOS, SOP-16 5X10 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: interrupt pins Up to seven Timer modules: Up to four 16-bit timers/counters with prescaler Up to three 8-bit timers/counters Dedicated, low-power Timer1 oscillator Up to two Capture/Compare/PWM (CCP) modules Up to three Enhanced Capture/Compare/PWM (ECCP) modules with:
- Internal RAM Size: 0.768 KB
- Internal ROM Size: 16 KB
- Number of Timers: 3
- Number of A/D Converters: 28
-
Supplier: Microchip Technology, Inc.
Description: interrupt pins Up to seven Timer modules: Up to four 16-bit timers/counters with prescaler Up to three 8-bit timers/counters Dedicated, low-power Timer1 oscillator Up to two Capture/Compare/PWM (CCP) modules Up to three Enhanced Capture/Compare/PWM (ECCP) modules with:
- Internal RAM Size: 3.896 KB
- Internal ROM Size: 64 KB
- Number of Timers: 4
- Number of A/D Converters: 28
-
Supplier: Microchip Technology, Inc.
Description: interrupt pins Up to seven Timer modules: Up to four 16-bit timers/counters with prescaler Up to three 8-bit timers/counters Dedicated, low-power Timer1 oscillator Up to two Capture/Compare/PWM (CCP) modules Up to three Enhanced Capture/Compare/PWM (ECCP) modules with:
- Internal RAM Size: 3.896 KB
- Internal ROM Size: 64 KB
- Number of Timers: 4
- Number of A/D Converters: 17
-
Supplier: Microchip Technology, Inc.
Description: prescaler 1 8-bit timer/counter with 8-bit period register, prescaler and postscaler Enhanced Capture/Compare/PWM (ECCP) module with PWM output steering: Programmable dead time Auto-shutdown and Auto-restart Master Synchronous Serial Port (MSSP) module with two modes of
- Internal RAM Size: 0.512 KB
- Internal ROM Size: 16 KB
- Number of Timers: 3
- Number of A/D Converters: 12
-
Supplier: OTT Hydromet
Description: Converter The powerful Renesas CPU of the Series 4 addIT provides true 12-Bit resolution. This reduces the max. error caused by AD conversion from 0.1% to 0.025% Thanks to a highly accurate voltage reference this resolution is available over the full temperature range of the RTU, from -30°C
- Features: Other
- Form Factor: Panel / Chassis Mount
Find Suppliers by Category Top
Featured Products Top
-
/Os with interrupt functions Four 32-bit programmable counters/ timers/ encoders Board ID switch Support for Microsoft Windows 10/11 (read more)
Browse Data Acquisition Datasheets for Advantech -
Up to 37 I/O pins ADC Two 12-bit ADCs, up to 10 channels (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Counter, Protocol Analyzer, Jitter/Eye Analyzer, and Power Analyzer, all with up to 5 years of warranty! The MSO3000HD series also comes with a 10.1-inch Touchscreen Display! Uni-Trend US Uni-T is a leading provider of (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
output ranges from 0 to 10 V with a maximum current of 1000 A and a power range of 0 to 10000 W, equipped with flexible autoranging DC output stages for wide operating flexibility. The device adopts digital regulation with 16 bit ADCs and DACs, providing ≤0.05% FS voltage measurement accuracy (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
platform for authenticated and replay-protected data storage. High-Speed eMMC Interface The IS21ES08GA-JCLI supports a high-speed eMMC bus with selectable 1-bit, 4-bit, and 8-bit data widths. After startup, the device uses a 1-bit data bus by default (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Circuit design and simulation of a transmit beamforming ASIC for high-frequency ultrasonic imaging systems
By combining a 10 - bit asynchronous counter with the delays from the DLL, each channel can be programmed to give a maximum time delay of 51 μs with 1 ns resolution.
-
CMOS LSI-based multichip flexible neural stimulation device with embedded bulk Pt electrodes
A 10 - bit asynchronous counter is implemented on the unit chip and is used as an address buffer.
-
Circuit design and simulation of a transmit beamforming ASIC for high-frequency ultrasonic imaging systems.
By combining a 10 - bit asynchronous counter with the delays from the DLL, each channel can be programmed to give a maximum time delay of 51 μs with 1 ns resolution.
-
Light-controlled retinal stimulation on rabbit using CMOS-based flexible multi-chip stimulator
The device has a 10 - bit asynchronous counter as an address buffer.
-
CMOS LSI-based multi-chip flexible retinal prosthesis device for subretinal implantation
Each unit chip has 10 - bit asynchronous counter as an address buffer.
-
Multi-finger structure and pulsed-powering operation scheme for CMOS LSI-based flexible stimulator for retinal prosthesis
The device has a 10 - bit asynchronous counter as an address buffer.
-
Dual-loop direct VCO modulation for spread spectrum clock generation
As shown, the FLD circuit consists of two 10 - bit asynchronous binary counters along with simple combinational logic.
-
A CMOS time-to-digital converter based on a ring oscillator for a laser radar
The counter is an asynchronous 10 - bit ripple counter .
-
A frequency hopping synthesizer chip for GSM and DCS systems
The output jitter of the asynchronous 10bit M and pulse swallow counters are minimized by synchronizing their outputs to the output of the DMD.
-
Two-dimensional pixel array image sensor for protein crystallography
The histogrammingmemoryDSP (HSP48410 histogrammer/accumulatingbuffer) isconfiguredto operate in the asynchronous mode whereeachaddresspointstoa24 bit register ( counter ) yielding to a 10 bitx 24bit memoryunit.
Indicates content that may require registration and/or purchase.