-
Supplier: Mile-X Equipment, Inc.
Description: Robinair 15120A 10 CFM Vacuum Pump The Robinair Advantage-On big jobs use multiple units, instead of one big unit, for added flexibility, less cost. Ideal for larger system evacuation. It combines Robinairs proven offset rotary vane design with features that make the
-
Supplier: Gardner Denver, Inc.
Description: ring vacuum pumps have the features and performance necessary for all demanding applications. Performance range: 20 to 23,000 cfm (34 to 40,000 m³/hr), vacuum levels to 29+" HgV (30 mbar abs). ORVS: Oil vacuum units with liquid ring pump. Pressure up to
-
Description: Pressure-vacuum pumps C-KLR Volume flow 80 to 140 m³hr 47.1 to 82.4 cfm High efficiency, dry and contact-free compression claw pressure vacuum pumps with capacities ranging from 80 to 140 m³/hr (47.1 to 82.4 cfm). Vacuum up to - 0.6 bar and pressure
- Pumping Speed: 47.1 to 82.4 CFM
- Mechanical: Claw, Compression / Pressure Service
- Configuration: Individual Vacuum Pump
-
-
Description: 2 mbar (abs.). Needs little space thanks to overhung rotor design and integral motor. Air cooling, low temperature level, quiet running. Vacuum pumps V-VGD Oil lubricated Volume flow 10 to 18 m³/hr 5.9 to 10.6 cfm Oil flooded rotary vane vacuum pump
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VACCUM MOTOR PUMP, MODEL : D16B, 11.6 CFM PUMPING SPEED, 3 PHASE, 208-230/460 VAC, 50/60HZ, 1725RPM, 3.4-3.4/1.7AMP, 1.15SF, 3.6-3.6/1.8SFA, 56C FRAME, 16M3/H VOLUME FLOW RATE, ULTIMATE PRESSURE <1X10-4. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the
- Features: Other
-
Liquid Handling Pumps - Rotary vane vacuum pump for corrosive gases, 5.6 cfm, 115 VAC -- GO-79201-10Supplier: Cole-Parmer
Description: • Corrosion-resistant parts—ideal for pumping corrosive gases such as Cl2, HBr, F3CCO2H, and HOAC • Pumps draw clean oil from top of oil reservoir, not from the bottom as do direct-drive pumps • Large oil reservoir dilutes contaminants • Lower
- Horsepower: 0.5 HP
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Corrosion-resistant parts—ideal for pumping corrosive gases such as Cl2, HBr, F3CCO2H, and HOAC • Pumps draw clean oil from top of oil reservoir, not from the bottom as do direct-drive pumps • Large oil reservoir dilutes contaminants • Lower
- Horsepower: 1 HP
- Pump Type: Rotary Vane Pumps
-
Description: stainless steel shafts in the pump section and roller bearings with additional lubricant reservoir provide safe and maintenance-free operation even under heavy loads. Vacuum pumps L-BV5 Volume flow 90 to 600 m³/h 52.9 to 352.9 cfm The block pumps in the L-BV5
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: Cole-Parmer
Description: The PRO-SET
range of dual voltage vacuum pumps include both single and two stage pump configurations ranging in size from 2 to 12 CFM. All units incorporate heavy-duty dual voltage motors that can operate on either 115 VAC or 230 VAC (50 or 60 Hz) power at the flick - Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Description: simulation, and other applications. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Sputtering Space Simulation Features: High pumping capacity down to 10 microns Increased flow to power ratio as compared to equivalent sized pump alone Flow range: 240
- Ultimate Operating Vacuum: 760 torr
- Pumping Speed: 720 CFM
- Motor Power: 5 HP
- Mounting: Floor / Skid
-
Description: Kinney® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum
- Ultimate Operating Vacuum: 1 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Description: Kinney® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum
- Ultimate Operating Vacuum: 1 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Supplier: Petersen Products Co.
Description: Comment 1 Draws 10" Hg Vacuum in about 2 Minutes for a 15' Deep Manhole Country of Origin USA Description Vacuum Pump with Honda Engine Height Max. IN 19.5" (495 mm) Lngth, Body 36" (914 mm) Sage Subcategory Number W9387 Shipping Wt. 178 Lb (80.74 Kg) Vacuum
- Pumping Speed: 18 CFM
-
Supplier: Petersen Products Co.
Description: Comment 1 Draws 10" Hg Vacuum in about 2 Minutes for a 15' Deep Manhole Country of Origin USA Description Vacuum Pump with Briggs Engine Height Max. IN 19.5" (495 mm) Lngth, Body 36" (914 mm) Sage Subcategory Number W9387 Shipping Wt. 179 Lb (81.19 Kg) Vacuum
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 18 CFM
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 10 inch
- Horsepower: 140 to 155 HP
- Maximum Discharge Flow: 4,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 10 inch
- Horsepower: 113 to 125 HP
- Maximum Discharge Flow: 3,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors- Vacuum Pressure Lubricated, A-Series The A-series reputation has been built on quality, reliability and accessibility to all components. Products include air-cooled bare compressors, boosters and vacuum pumps. A-Series pumps
- Ultimate Operating Vacuum: 125 torr
- Pumping Speed: 198 CFM
- Configuration: Individual Vacuum Pump
- Lubrication Style: Positive Pressure
-
Supplier: Thomas An Ingersoll Rand Business
Description: World voltage motors Range Technical Overview Capacity up to 10 cfm / 283 l/min Vacuum to 26 in.Hg / -880 mbar Possible Applications Packaging Equipment Sewage Treatment Printing Equipment Pond Aeration
- Ultimate Operating Vacuum: 125 to 99.6 torr
- Pumping Speed: 2.7 to 10 CFM
- Operating Temperature: 32 to 95 F
- Features: AC Single Phase, Compressed Air / Fluid, Single Stage
-
Supplier: Thomas An Ingersoll Rand Business
Description: Capacity up to 1.0 cfm / 29.0 l/min Vacuum to 28 in.Hg / -950 mbar Capable of restarting up to 3 in.Hg / -100 mbar Other special versions available Possible Applications Medical Industry Laboratory & Analysis Technology Automotive Equipment Manufacturing
- Ultimate Operating Vacuum: 175.8 to 48.8 torr
- Pumping Speed: 0.5 to 1.1 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: Petersen Products Co.
Description: Temperature Max. Service F 32 to 125 F Vacuum Delivery 42 CFM at 10 Hg Vacuum, Hg IN 10 Hg
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 42 CFM
- Pumping Speed / Displacement: 42 CFM
- Operating Temperature: 32 to 125 F
-
Supplier: Petersen Products Co.
Description: Max. Service F 32 to 125 F Vacuum Delivery 14 CFM at 10" HG Vacuum, Hg IN 10 Hg
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 14 CFM
- Pumping Speed / Displacement: 14 CFM
- Operating Temperature: 32 to 125 F
-
Supplier: ANVER Corporation
Description: load when not set down. Vacuum Control Module A solid-state Vacuum Control Module combines all the required vacuum generator controls in one rugged unit. This controls all vacuum pump functions, safety lights and is fitted with a standard audible vacuum
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 4.3 CFM
- Motor Power: 0.5 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Agilent Technologies - Vacuum Products
Description: isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve retains vacuum in the roughing, or foreline, and prevents pump oil from contaminating the vacuum chamber. The DS-102 has a
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 3.4692 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: power switch, or optional three-phase motor. An inlet isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve maintains vacuum in the roughing, or fore-line, and prevents pump oil from
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 17.5812 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 1.474242423393102 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent DS40M 2 m3/hr rotary vane pump is a compact and quiet system. The pump delivers a pumping speed of 1.8 m3/hr at 50 Hz, or 1.3 CFM at 60 Hz, with a base pressure of < 7 x 10-3 mbar, while operating as low as 45 dBa. The 0.1 kW, single-phase motor is
- Ultimate Operating Vacuum: 0.005026901623969596 to 0.7553107260970436 torr
- Pumping Speed: 1.2936 CFM
- Operating Temperature: 53.6 to 104 F
- Type: AC Single Phase, AC Three Phase
-
Supplier: Agilent Technologies - Vacuum Products
Description: with integral power switch. An inlet isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve retains vacuum in the roughing, or foreline, and prevents pump oil from contaminating the
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 8.1732 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Low vibration Low sound level Compact Design Light weight Range Technical Overview Capacity up to 0.0353 cfm / 1.0 l/min Vacuum to 19.2 in.Hg / -650 mbar Capable of restarting up to -200 mbar vacuum Possible Applications Patient Monitoring
- Maximum Discharge Flow: 0.264 GPM
- Maximum Discharge Pressure: 12.1831668 psi
- Media Temperature: 50 to 104 F
- Power Source: DC Powered
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 6 inch
- Horsepower: 72 HP
- Maximum Discharge Flow: 1,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Maximum Discharge Flow: 2,000 GPM
- Pump Housing Material: Cast Iron
Find Suppliers by Category Top
Featured Products Top
-
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
VIS-10, 10 INCH (IN) INLET AND DISCHARGE SIZE VOONER INLET SEPARATOR (VIS) The Vooner VIS inlet separators provide vacuum pump protection from process liquid carry-over. By removing the (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
The webinar focuses on the challenges in progressing from High Vacuum (approx. 10^-8 Torr) to Ultra-High Vacuum (below 10^-9 Torr) Pressure. We will discuss in detail (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
they can withstand the extreme conditions of space. With robust pumping systems that achieve pressures down to 1 x 10-6 Torr and versatile thermal control options ranging from -180°C to +150°C, our chambers are a cost-effective solution for rigorous testing. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Initial pumps to bring the chamber from atmospheric pressure down to a rough vacuum (~10-1 Pa). High-Vacuum (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
The ROSS Model PDDM-10 Planetary Dual Disperser is a near-universal pilot scale mixer designed to deliver high shear and controlled planetary agitation under vacuum, enabling rapid solids dispersion and (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today’s most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10?Torr (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
motors. It states that pool pump motors need to have GFCI protection that comply with either 680.5(B) or (C) (based on voltage specifications). D.) This part handles pool pump motor replacement or repair. If a motor is replaced/repaired, the installation must be provided with (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/81753/860902486-MIT.pdf?sequence=2
was not an issue due to the availability of a 10 CFM vacuum pump used for other .
-
Test plan for the field evaluation and demonstration of the Contamination Control Unit
2 each Gast 10 cfm vacuum pump .
-
WeighPack Systems Develops Controlled Atmosphere Packaging CAP In A Stand-Up Bag To Extend Product Freshness
The new CAP assembly includes a 10 CFM vacuum pump with a filtering device to capture any floating product and a single or dual snorkel which plunges into bag and activates the process (gas flush, vacuum or both).
-
THERMOFORMING ACRYLIC SHEET: Plastic Distributor & Fabricator
Required equipment: a high speed vacuum pump ( 10 cfm minimum), a vacuum storage tank, a 1" gate valve, a vent valve for releasing vacuum after the part is formed, and a vacuum gauge.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
#465401 Stokes 212-H- 10 150 CFM Vacuum Pump .
-
AIAA Journal > Stagnation point Langmuir probe measurements in an argon arc jet.
A 12-in.-diam test section and a 16( 10 )3 - cfm vacuum pumping system was attached to the exit plane of the nozzle.
-
212H10 STOKES VACUUM PUMP 150 CFM | For Sale | LabX Ad 21828020
Lab Equipment > Vacuum Equipment > Process Vacuum > 212-H- 10 STOKES VACUUM PUMP , 150 CFM .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/14868/StevenBellinger2011.pdf?sequence=1
The tube is evacuated to 100 mTorr with a 10 - cfm rotary-vane vacuum pump .
-
Rotary vane vacuum pump for corrosive gases 10 6 cfm 115 VAC from Cole-Parmer
Rotary vane vacuum pump for corrosive gases 10 6 cfm 115 VAC (Representative photo only .
-
Odour control from a kraft mill lime kiln using a spouted bed pre‐drier
Equipment Vacuum pumps 12,OOO cfm each, 10 psi .
Indicates content that may require registration and/or purchase.