-
Supplier: Newark, An Avnet Company
Description: CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:1Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CLOCK GENERATOR W/VCXO, 200MHZ, MSOP-10; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:3Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:MSOP; No. of Pins:10Pins; Operating RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: CLOCK GENERATOR 10 MHZ
- Device Type: Clock Generator
-
-
Supplier: Newark, An Avnet Company
Description: CLOCK GENERATOR, 725MHZ, QFN-44; Clock IC Type:Universal Buffer, Level Translator; Frequency:725MHz; No. of Outputs:10Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:44Pins; OperatingRoHS Compliant: Yes
-
IC Clocks - Clock Generator 10MHz to 20MHz Input 400MHz Output 28-Pin PLCC T/R -- 598-NBC12429AFNR2GSupplier: Utmel Electronic Limited
Description: Clock Generator 10MHz to 20MHz Input 400MHz Output 28-Pin PLCC T/R
- Supply Voltage: 3.135 to 5.25 volts
- Output Frequency: 400 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: DigiKey
Description: "Clock Generator IC 10MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
- Supply Voltage: 2.7 to 3.6 volts
- Output Frequency: 10 MHz
- Operating Temperature: -20 to 85 C
- Device Type: Clock Generator
-
Supplier: Quarktwin Technology Ltd.
Description: Spread Spectrum Clock Generator IC 33.4MHz 1 8-SOIC (0.154", 3.90mm Width)
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 33.4 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS
-
Supplier: Integrated Device Technology
Description: The 8430S10I is a PLL -based clock generator specifically designed for Cavium Networks SoC processors. This high performance device is optimized to generate the processor core reference clock, the DDR reference clocks, the PCI / PCI -X bus clocks, and the
- Supply Voltage: 3.3 volts
- Clock Skew: 35 ps
- Output Frequency: 25 to 133.333 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Silicon Labs
Description: Silicon Labs’ programmable clock generator IC solutions provide any rate, any output frequency synthesis. All combinations of output frequencies can be generated exactly with 0 ppm error. The SL28PCIe10/30/50 devices are highly integrated clock generators capable of
- Supply Voltage: 3.3 volts
- Clock Skew: 3,000 ps
- Output Frequency: 25 to 100 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: I2C 200MHz 3 MSOP-10 Clock Generators / Frequency Synthesizers / PLL ROHS
- Supply Voltage: 2.25 to 3.6 volts
- Output Frequency: 200 MHz
- Operating Temperature: -55 to 150 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1355085-PL102-10SC-R Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr:
- Supply Voltage: 2.25 to 3.63 volts
- Output Frequency: 170 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Description: IC CLK ZDB 10OUT 140MHZ 24TSSOP
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 140 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: CMOS, TTL
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 277129-PL102-10TC-R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case /
- Supply Voltage: 2.25 to 3.63 volts
- Output Frequency: 170 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Microchip Technology, Inc.
Description: The PL602-XX is the smallest, high performance, lowest power differential output clock IC available for HCSL timing applications. The PL602-XX offers -130dBc at 10kHz offset at 100MHz, with a very low jitter (2 ps TIE RMS), making it ideal for HCSL applications requiring small size and low
- Output Frequency: 25 to 125 MHz
- Device Type: Clock Generator
- Features: Other
- Package Type: SOIC
-
Supplier: Microchip Technology, Inc.
Description: pin-selectable Four Flexible Input Clocks: One crystal/CMOS input, Two differential/CMOS inputs, One single-ended/CMOS input Any input frequency from 9.72MHz to 1.25GHz (300MHz max for CMOS) Activity monitors, automatic or manual switching Glitch-less clock switching by pin or register
- Memory Category: EEPROM
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The miClockSynth ZL30266 high-performance, any-rate multiplier and clock generator simplifies board design by generating ultra-low-jitter clock signals from a single crystal or crystal oscillator while generating additional independent frequency families. With up to four
- Memory Category: EEPROM
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: IC CLK GENERATOR 200MHZ 10MSOP
- Supply Voltage: 1.71 to 3.6 volts
- Output Frequency: 200 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Win Source Part Number: 858468-87974CYILFT Operating Temperature Range: -40°C ~ 85°C Features: Clock Generator IC 125MHz 1 52-LQFP Package: Reel - TR Package: 52-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS87974
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SYNTHESIZER 700MHZ 32-LQFP / Clock Generator 10MHz to 25MHz-IN 700MHz-OUT 32-Pin TQFP T/R Product overview: 84329BYLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication
- Frequency: 700 MHz
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SYNTHESIZER 700MHZ 32-LQFP / Clock Generator 10MHz to 50MHz-IN 700MHz-OUT 32-Pin TQFP T/R Product overview: 84330CYLNT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication
- Frequency: 700 MHz
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SYNTHESIZER LVPECL 28-PLCC / Clock Generator 10MHz to 20MHz-IN 400MHz-OUT 28-Pin PLCC Tube Product overview: MPC92429EI from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems,
- Frequency: 400 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: PICOXO 10 - 60MHZ CRYSTAL INPUT
- Supply Voltage: 1.62 to 3.63 volts
- Output Frequency: 60 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Clock Generator 10MHz to 750MHz-IN 1028MHz-OUT 64-Pin QFN EP Tray Product overview: SI5341A-D06927-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards.
- Supply Voltage: 1.71 to 3.47 volts
- Frequency: 750 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Win Source Electronics
Description: CY2309ZZC-1HT; CY2309ZZC-1H; Introduction Date: January 10, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
-
Supplier: ValueTronics International, Inc.
Description: applications. Additional Features: Can generate one 4 to 32-bit word or two 2- to 16 bit words Internal clock rate of 10 Hz to 10 MHz in four ranges; external or manual clock 0 to 10 MHz Selectable operating modes Remote programming that allows
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: sample clock rate. Function generator Each channel can operate as a full DDS function generator. High quality sine, cosine, haversine, havercosine and square waves are available between 1 mHz and 16 MHz. Triangle, ramp and sine(x)/x waveforms are available from 0.1
- Minimum Frequency Range: 16 MHz
- Maximum Frequency Range: 16 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 250 ps timing resolution < 50 ps channel to channel RMS jitter 8 independent channel outputs Internal rate generator 10 ns period resolution over entire frequency
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Fluke
Description: These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone
- User Interface: Front Panel and Display, Manual Controls
- Generator Type: Function, Noise, Pulse, Signal, Sweep
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Microchip Technology, Inc.
Description: The SM843256 provides a low-noise timing solution for high speed, high accuracy synthesis of clock signals. Common applications include SONET, Gigabit Ethernet, 10 Gigabit Ethernet, and similar networking standards.Power supplies of either 3.3V or 2.5V are supported, with superior
- Output Frequency: 75 to 625 MHz
- Device Type: Clock Generator
- Bus Interface: LVPECL
- Features: Other
-
Supplier: Rochester Electronics
Description: Clock Generator, 10MHz, CMOS, CDIP18
- Bus Interface: CMOS
- Device Type: Clock Generator, Real Time Clock
- Package Type: DIP
-
Supplier: Precise Time and Frequency, Inc.
Description: Features Multiple input sources Master, slave or GPS optional configurations Accuracy (1 PPS): <20 ns (GPS) 10/100 Base T Ethernet Keypad and bright vacuum fluorescent display (optional) Remote monitor/control, RS-232-C/Telnet NTP (optional) Applications GPS Satellite Systems//Mobile Mobile
- Time Accuracy: 20 ns
- Outputs: 0.1MHz, 10MHz, 1MHz, 1pps, 5MHz
- Clock Method: Atomic Clock, Crystal, External Signal
- Features: Other Application, Other Interface, Other Output
-
Supplier: Silicon Labs
Description: Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. The SL38000 series of clock
- Oscillation Frequency: 3 to 200 MHz
- Operating Temperature: -40 to 85 C
- Load Capacitance: 15 pF
- Drive Level: 0.15 to 0.2 milliwatts
-
Supplier: Integrated Device Technology
Description: This is the evaluation board for the IDT 5P49V6901 VersaClock 6 programmable clock generator. With RMS phase jitter less than 0.5 picoseconds over the full 12 kHz to 20 MHz integration range, the device meets the stringent jitter requirements of PCI Express® Gen 1/2/3, USB 3.0,
- Category: Development Board
-
Supplier: Integrated Device Technology
Description: This is the evaluation board for the IDT 5P49V5908 programmable clock generator. With RMS phase jitter less than 0.75 picoseconds over the full 12 kHz to 20 MHz integration range, the device meets the stringent jitter requirements of PCI Express® Gen 1 / 2 / 3, USB 3.0, and 1G /
- Category: Development Board
-
Supplier: Integrated Device Technology
Description: This is the evaluation board for the IDT 5P49V5907 programmable clock generator. With RMS phase jitter less than 0.75 picoseconds over the full 12 kHz to 20 MHz integration range, the device meets the stringent jitter requirements of PCI Express® Gen 1 / 2 / 3, USB 3.0, and 1G /
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
Cascade™ MEMS-based clock generators feature 4 independent Frac-N PLLs, 4 inputs, up to 10 outputs, wide frequency range from 8 kHz to 2.1 GHz, and a rich set of programmable features in a small 9 x 9 mm package. By integrating the MEMS resonator, these devices enable designers to (read more)
Browse IC Clocks Datasheets for SiTime Corporation -
Corech MSG10M6G is a compact RF signal generator module covering 10 MHz to 6 GHz for OEM integration, embedded RF systems, and automated test platforms. It is a practical fit for projects that need low phase noise, fine (read more)
Browse Signal Generators Datasheets for Corech Microwave -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
standalone mode or be fed from sources, such as three separate high-speed differential clock inputs, a 10 MHz reference, and 1 PPS input. This flexibility, combined with the capability to select either of the internal VCXO options of 100 MHz or 122.88 MHz, gives users an almost unlimited choice for (read more)
Browse Motor Controllers Datasheets for DigiKey -
Corech Microwave introduces the MSG10M6G, a 10 MHz to 6 GHz low phase noise signal generator module developed for OEM integration, embedded RF subsystems, and automated test platforms. Its compact module design combines (read more)
Browse Signal Generators Datasheets for Corech Microwave -
10.1-inch capacitive touch screen with a resolution of 1280*800 enhances user experience, providing a user-friendly interface for seamless operation. "The Uni-T UTG9504T Elite-Series Arbitrary Waveform Generator is not just a testing tool; it's a game-changer for engineers seeking precision (read more)
Browse Signal Generators Datasheets for Uni-Trend US -
Corech Microwave introduces the MSG10M6G, a compact low phase noise signal generator module designed for OEM development, embedded RF subsystems, and automated test environments. It covers 10 MHz to 6 GHz and delivers adjustable output power from 0 to +15 dBm in a space-efficient module format (read more)
Browse Signal Generators Datasheets for Corech Microwave -
generators are new MEMS-based clock-system-on-a-chip (ClkSoC) family, offering 10X higher performance in half the size, compared to standalone oscillators and clocks. Chorus’ new approach includes clock, oscillator and resonator technologies in an integrated chip, simplifying system clock architecture and accelerating design time by up to six weeks. (read more)
Browse IC Clocks Datasheets for SiTime Corporation -
UTG9000T The UTG9000T Elite-Series 4-Channel Arbitrary Waveform Generator is here! Three models are currently available for this series: UTG9354T (350MHz), UTG9504T (500MHz), and UTG9604T (600MHz). This series (read more)
Browse Signal Generators Datasheets for Uni-Trend US -
Imperative For years, 156.25MHz served as the mainstream clock frequency for optical modules, adequately supporting 10G, 40G, and 100G traditional interconnect scenarios. However, as AI compute clusters evolve from 800G to 1.6T and 3.2T architectures, single-channel transmission rates (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
Sensors and Microsystems
…0, whose block diagram is shown in Figure 4, consists of an input buffer, a reference voltage source matched to the RPC steady-state output voltage, a comparator, an output register, a ramp generator, a counter and a 10 MHz clock generator .
-
High Performance Digitally Synthesized Source for Very Low-Frequency AC Voltage Calibrator
NCO may be clocked from an external 10 MHz clock generator as well.
-
Radiated emission testing by a method of measurement of ground currents
Emiasion from a 10 MHz clock generator .
-
Radiated emission measurement transducer
Fig 8 shows the emissions from a 10 MHz clock generator positioned in the middle of the stand measured by the stand and compares the results with those obtained on a 3x1 Open Area Test Site, using a vertically polarised tuned dipole.
-
Spatio-temporal structure of the muon disk at E 0 ≥ 5 × 1016 eV from Yakutsk EAS array data
T begins, and this duration is written into memory by a 10 - MHz clock generator .
-
Investigation of the structure of a muon disk for E 0 ≥ 5 × 1016 eV according to data of the Yakutsk array for studying extensive air showers
After 2 µs, the linear transformation q → T and the recording of this duration in the memory by a 10 - MHz clock generator begins.
-
On the Design of a Single Frequency Network Modulator for DTMB
In SFN, the 10MHz from clock generator is required by RF up- converter as reference.
-
Collection of emanating 222 Rn for the preparation of a 210 Pb-210 Po alpha-source and the building of a mobile random pulse and probability generator utilizin...
The time interval of subsequent output signals from DPS is measured as a number of the clock pulses generated from a 10 MHz clock pulse generator (CPG) by a clock pulse counter (CPC).
-
A 32 × 32 channels, 3-cm2, 555-mW chip for X-ray pixel detector read-out
…10], whose block diagram is shown in Fig. 4, consists of an input buffer, a reference voltage source matched to the RPC steady-state output voltage, a comparator, an output register, a ramp generator, a counter and a 10 - MHz clock generator .
-
DINGPOS, a GNSS-based multi-sensor demonstrator for indoor navigation: Preliminary results
As clock generator a 10MHz OCXO with 25ppb temperature stability has been used.
Indicates content that may require registration and/or purchase.