-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Oscillation Frequency: 10 MHz
- Connectors: SMA
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1046113-ASE-10.000MHZ-LC-T Category: Crystals, Oscillators, Resonators>Oscillators Series: ASE Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 10 MHz
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Richardson RFPD
Description: include PLL reference for telecom systems, Portable equipment, Instrumentation/Test and Measurement, and Microwave communications.
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 0.002 ppm
- Oscillator Type: OCXO
-
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Oscillation Frequency: 10 MHz
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1047443-AB308-10.000MHZ Category: Crystals, Oscillators, Resonators>Crystals Series: AB308 Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.323" (8.20mm) Standard Package: 1,000 Frequency: 10 MHz ESR (Equivalent Series Resistance):
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 30 %
- Operating Temperature: -10 to 60 C
-
Supplier: Wenzel Associates, Inc.
Description: this oscillator ideal for instrumentation and reference oscillator applications. A low noise internal voltage regulator is included, which provides excellent power supply line rejection. Please consult the factory to discuss any custom specification modifications which may
- Oscillation Frequency: 10 MHz
-
Supplier: Wenzel Associates, Inc.
Description: specified on some models to phase lock to an external reference such as a rubidium, cesium, GPS or OCXO standard. An internal HF reference OCXO can be specpified as well. The Golden Multiplied Crystal Oscillator Series (GMXO) offers the same options as the MXO Series
- Oscillation Frequency: 100 to 500 MHz
- Oscillator Type: OCXO
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 1135055-ABM3B-10.000MHZ-10-1-U-T Series: ABM3B Packaging: Reel - TR Type: MHz Crystal Operating Temperature Range: -10°C ~ 60°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 10MHz ESR (Equivalent Series Resistance): 100
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 10 ppm
- Frequency Tolerance: 10 %
- Load Capacitance: 10 pF
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Base Resonator: MEMS Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed
- Oscillation Frequency: 0.005 MHz
- Total Frequency Stability: 10 ppm
- Features: Other
-
Supplier: Wenzel Associates, Inc.
Description: specified on some models to phase lock to an external reference such as a rubidium, cesium, GPS or OCXO standard. An internal HF reference OCXO can be specpified as well. The Golden Multiplied Crystal Oscillator Series (GMXO) offers the same options as the MXO Series
- Oscillation Frequency: 500 MHz
- Features: Other
-
Supplier: Wenzel Associates, Inc.
Description: specified on some models to phase lock to an external reference such as a rubidium, cesium, GPS or OCXO standard. An internal HF reference OCXO can be specpified as well. The Golden Multiplied Crystal Oscillator Series (GMXO) offers the same options as the MXO Series
- Oscillation Frequency: 500 MHz
- Oscillator Type: OCXO
-
Supplier: Microchip Technology, Inc.
Description: The SY87729L is a complete rate independent frequency synthesizer integrated circuit. From a single reference source, this device generates a differential PECL reference frequency for Micrel's SY87721L 10Mbps to 2.7Gbps combined CDR and CMU.The SY87729L generates an exactly correct
- Supply Voltage: 3.3 volts
- Output Frequency: 10 to 365 MHz
- Device Type: Clock Generator
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Programmable 10 - 40MHz Crystal or 10 - 200MHz Reference Clock Input Up to 8 Pr Product overview: PL613-01-O36QC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards.
-
Supplier: ValueTronics International, Inc.
Description: The 652A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a
-
Supplier: Richardson RFPD
Description: LNO 4800 B3 is a low noise oscillator generating an output signal at 4800 MHz. It is composed by an OCSO (Oven Controlled SAW Oscillator) at 480 MHz fundamental frequency, followed by a frequency multiplier x10. It can optionally include a PLL to be phase locked on an
- Oscillation Frequency: 4,800 MHz
- Total Frequency Stability: 2 ppm
-
Supplier: Qorvo
Description: Qorvo's RF2052 is a very wideband RF frequency conversion chip with integrated local oscillator (LO) generation and an RF mixer. The RF synthesizer includes an integrated fractional-N phase locked loop with voltage controlled oscillators (VCOs) and dividers to produce a low-phase noise
- Frequency Range: 30 to 2,500 MHz
- Phase Noise (@ 10kHz): -90 dBc/Hz
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's RF2051 is a very wideband RF frequency conversion chip with integrated local oscillator (LO) generation and a pair of RF mixers. The RF synthesizer includes an integrated fractional-N phase locked loop with voltage controlled oscillators (VCOs) and dividers to produce a
- Frequency Range: 30 to 2,500 MHz
- Phase Noise (@ 10kHz): -90 dBc/Hz
- Features: Other
-
Supplier: Precise Time and Frequency, Inc.
Description: Features GPS Tracking: 12 parallel channels Acquisition Time: <1.5 minutes (warm start) Accuracy (1 PPS): <20ns Holdover: <0.2 micro seconds/day (Rb opt) 10/100 Base T Ethernet NTP (optional), Telnet, TCP/IP, HTTP Monitor/Control interface Alarm indicator and output Multiple RF output options
- Number of outputs: 10
- Time Accuracy: 20 ns
- Outputs: 0.1MHz, 10MHz, 1MHz, 1pps, 5MHz
- Clock Method: Atomic Clock, Crystal, External Signal
-
Supplier: Skyworks Solutions, Inc.
Description: Figure 1. As indicated in this diagram, the reference frequency is divided down by 1, 2, 4, or 8 in the R1 divider, depending on the value of the reference divisor input (R1). Refer to the Reference Input Divider section (page 10) for more information. The SKY73101-11
- Supply Voltage: 5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: (±1% max.) Improved Oscillator Initial Accuracy (±3% typ.) Improved Startup Current (500µA typ.)- Propagation Delay to Outputs (50ns typ.) 10V to 30V Operation 5.1V Reference Trimmed to ±1% 2MHz Oscillator Capability 1.5A Peak Totem-Pole Drivers U.V. Lockout with Hysteresis No
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 10 to 30 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: PLLs with external oscillator clock sources and Reference Clock Output (REFO) Fail-Safe Clock Monitor (FSCM) with 8 MHz Back-up Fast RC (BFRC) oscillator Low-Power management modes - Sleep, Idle and Doze Integrated Power-on Reset (POR) and Brown-Out Reset (BOR) Debugger
- Pin Count: 28
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: gate circuits Programmable Pin Select (PPS) for peripheral pin function mapping On-chip temperature sensor with direct ADC Module connection Clock and Power Management On-chip 8 MHz Fast RC (FRC) and 32 kHz Low-Power RC (LPRC) oscillators Programmable PLLs with external
- Pin Count: 36
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Allied Electronics, Inc.
Description: Features: Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with Self Read/Write Capability Internal 32 MHz Oscillator Integrated Capacitive mTouch Sensing Module Data Signal Modulator Module MI2C, SPI, EUSART with Auto Baud 2 ECCP and 2 CCP
-
Supplier: Allied Electronics, Inc.
Description: Features: Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with Self Read/Write Capability Internal 32 MHz Oscillator Integrated Capacitive mTouch Sensing Module Data Signal Modulator Module MI2C, SPI, EUSART with Auto Baud 2 ECCP and 2 CCP
-
Supplier: ValueTronics International, Inc.
Description: Keysight Agilent HP 70310A Precision Frequency Reference is a 1/8-width module that provides reference signals at 10 MHz and 100 MHz for Keysight Agilent HP 70000 Spectrum Analyzer Systems and other Instruments. Signals are Phase locked to an internal ovenized
-
Supplier: ValueTronics International, Inc.
Description: to a reference oscillator. Under these conditions system stability is determined primarily by the stability of the reference oscillator. Phase lock capability is standard on solid-state plug-ins from 10 MHz to 22 GHz.
- Device Type: Generator
- Generator Type: Signal
-
Supplier: APITech
Description: switches. API also offers several different options for locking to a specific source. The customer may choose internal reference crystal oscillators or low ppm OCXO’s. External reference frequencies can range from 10-100 MHz, depending on the customer’s system.
-
Supplier: Silicon Labs
Description: 12-bit 75 ksps single-ended ADC 6-bit current reference Precision calibrated 24.5 MHz internal oscillator SmaRTClock oscillator 8 kB of on-chip Flash memory 512 bytes of on-chip RAM Implemented SMBus/I2C, UART, and SPI serial interfaces Four general-purpose 16-bit timers
- Clock Speed: 24.5 MHz
- Internal RAM Size: 0.512 KB
- Number of Timers: 4
- Pin Count: 24
-
Supplier: TOP-electronics USA
Description: EuroQuartz 3EQHM53-ET-20.000R-C1.5, low-EMI oscillator, 20MHz Model No: 3EQHM53 (Group ‘R’) Frequency Range: 6.0MHz to 160.0MHz EMI Reduction*: -7dBc min. 100MHz at C0.25** -9dBc min. 100MHz at C0.5** -15dBc min. 100MHz at C1.5** dBc reference to no modulation Modulation Carrier
-
Supplier: TOP-electronics USA
Description: EuroQuartz 3EQHM53-ET-40.000R-C1.5, low-EMI oscillator, 40MHz Model No: 3EQHM53 (Group ‘R’) Frequency Range: 6.0MHz to 160.0MHz EMI Reduction*: -7dBc min. 100MHz at C0.25** -9dBc min. 100MHz at C0.5** -15dBc min. 100MHz at C1.5** dBc reference to no modulation Modulation Carrier
-
Supplier: kTB Solutions
Description: Both models deliver ≥10 dBm output power with exceptional phase noise as low as -174 dBc/Hz @1 MHz (PDRO50L at 1 GHz) and -148 dBc/Hz @1 MHz (PDRO57L at 10 GHz). Featuring internal or external reference options, robust harmonic suppression (≥60 dBc), and a compact
- Oscillation Frequency: 1,000 to 44,000 MHz
- Phase Noise (@ 10kHz): -148 dBc/Hz
- Output Power: 10 dBm
- Oscillator Type: DRO
-
Supplier: Silicon Labs
Description: spread spectrum clock generation (SSCG) options, with LVCMOS outputs from 1-200 MHz. Features: Integrated VCXO functionality with 150 ppm pull range 4-PLL architecture capable of generating up to 11 LVCMOS outputs Programmable/configurable output frequencies from 1 to 200 MHz 8 to 48
- Oscillation Frequency: 8.19 to 148.5 MHz
- Operating Temperature: -40 to 85 C
- Load Capacitance: 14 pF
- Drive Level: 0.5 milliwatts
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 2600 MHz HP-IB Programmable Synthesizer stability and accuracy 10 digit display 1 Hz resolution (2
- Minimum Frequency Range: 2,600 MHz
- Maximum Frequency Range: 2,600 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Integrated Device Technology
Description: The 840S07I is a seven output LVCMOS / LVTTL Frequency Synthesizer accepting crystal or single-ended reference clock inputs. The 840S07I uses a 25MHz parallel resonant crystal to generate 33.33MHz – 166.67MHz clock signals, replacing solutions requiring multiple oscillator and fanout
- Supply Voltage: 3.3 volts
- Output Frequency: 33.33 to 166.67 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: Richardson RFPD
Description: The AD2S1200 is a complete 12-bit resolution tracking resolver-to-digital converter, integrating an on-board programmable sinusoidal oscillator that provides sine wave excitation for resolvers. An external 8.192 MHz crystal is required to provide precision time reference. This
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
. The 312.5MHz frequency is defined by the IEEE 802.3 standard as a native high-speed reference clock, perfectly aligned with the underlying clock architecture of 800G, 1.6T, and 3.2T optical modules. By employing a true fundamental-frequency 312.5MHz crystal oscillator rather than relying on PLL (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Corech CSG9K40GA is designed for RF and microwave test systems that need stable reference operation across laboratory and automated measurement setups. The instrument supports internal reference operation, 10 MHz external reference input, and 10 MHz / 100 MHz reference outputs. This (read more)
Browse Signal Generators Datasheets for Corech Microwave -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Frequency: 312.5MHz LVDS/LVPECL/HCSL Differential output Phase Jitter (12KHz~20MHz): 42fs @ 312.5MHz LVDS/HCSL Output 38fs @ 312.5MHz LVPECL Output Low Power Consumption: Operates at supply voltages (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
frequency control, and compact module deployment rather than a full benchtop instrument. The module supports 0.001 Hz frequency steps, external 10 MHz reference input, internal 100 MHz reference, and optional pulse or sweep configurations for broader system use (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Ultra-Low Jitter. Compact Packages. Precision Timing. Aker Technology USA introduces its S1A and S2A 312.5 MHz differential oscillator series, combining ultra-low phase jitter with miniature surface-mount packages for AI data (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Eteily Technologies introduces its 868 MHz 10 dBi Fiberglass Antenna with N Male Straight Connector, which (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
Fundamentals of Superconducting Nanoelectronics
All instruments are synchronized to harmonics of a common 10 MHz reference oscillator .
-
Handbook of Microwave Component Measurements: with Advanced VNA Techniques
Sweepers used open-loop swept-frequency oscillators to produce the stimulus signals; synthesizers replaced the open-loop control with fractional-N or multiloop signal generation where the output signal is digitally derived from a 10 MHz reference oscillator to a resolution of …
-
Superconducting integrated THz receivers: development and applications
All instruments are synchronized to harmonics of a common 10 MHz reference oscillator .
-
Reducing phase noise degradation due to mechanical vibration on high performance quartz resonator oscillators for gateway applications
The 10 MHz Reference Oscillator .
-
Ground calibration of an Orbiting Spacecraft Transmitter
Absolute frequency stability is maintained by the use of a GPS disciplined 10 MHz reference oscillator , which is used to generate all local oscillators and the sampling clock.
-
On orbit programmable frequency generation system for JCSAT 9 spacecraft
The frequencies are synthesized from a 10 MHz reference oscillator .
-
Atomic Clocks and Coherent Population Trapping: Experiments for
Undergraduate Laboratories
10 MHz reference oscillator .
-
Compact, rugged, and inexpensive frequency-domain fluorometer
The output of a crystal-controlled 10 MHz reference oscillator is divided by 4096 (212)j afrequency divider and input into a synchronous state machine four- state Gray code counter whose output consists of two square waves in quadrature of frequency equal …
-
An airborne interferometric SAR system for high-performance 3D mapping
All RF and digital signals are locked to a single high stability ovenized 10 MHz reference oscillator , providing coherency throughout the system.
-
Accelerometer Calibration by Dynamic Position Measurement Using Heterodyne Laser Interferometry
Timing errors are minimised by phase locking the 10 MHz reference oscillator of the synthesizer (used to drive the vibration exciter) to the timing source's refer- ence oscillator.
Indicates content that may require registration and/or purchase.