-
Supplier: Nook Industries, Inc.
Description: Load capacities from 1/4 to 10 ton Ball screw actuated Keyed or non-keyed actuator tubes Designed to have a motor or gear reducer directly coupled to the lift shaft. Keyed or non-keyed actuator tubes
- Rated Speed: 13.33333333333336 in/sec
- Rated Force: 2,200 lbs
- Drive Type: Ball Screw
- Actuation Type: Electrical
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on
- Rated Speed: 0.2833333333333339 in/sec
- Rated Force: 2,000 lbs
- Motor Continuous Power: 0.1865 HP
- Drive Type: Ball Screw
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on
- Rated Speed: 1.1500000000000024 in/sec
- Rated Force: 850 lbs
- Motor Continuous Power: 0.373 HP
- Mounting Type: Clevis or Eye, Flange, Threaded
-
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on
- Rated Speed: 0.5750000000000012 in/sec
- Rated Force: 1,000 lbs
- Mounting Type: Clevis or Eye, Flange, None, Threaded
- Actuation Type: Electrical
-
Supplier: Joyce/Dayton Corp.
Description: These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is
- Rated Force: 5,000 lbs
- Motor Voltage: 115 volts
- Motor Type: AC
- Drive Type: Ball Screw
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
Consistent. Accurate. The ElectroCraft NEMA 11 stepper-based linear actuator is extremely consistent and made to handle loads up to 187N (42lbs) and speeds up to 254 mm/second (10 inches/second). All components have been designed to exacting standards incorporating precision materials and (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
The Underwater easyE® actuator is our new extreme condition electric actuator. It has been tested for conditions down to 100-meter water depth, 10% active duty cycle, and the motor chamber is sealed for 100 bars of pressure. Features: Available in stainless steel (AISI (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Visit Our E-Store ! Watch>>>easyE-i Electric Linear Actuators with Integrated Controllers Bansbach was founded in 1919 and with our in-house machine shop, fully integrated (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
If you're building something small and need precise linear motion, the new L8 Series micro linear actuators from Actuonix are built for that challenge. With a tiny profile and stroke lengths of 10mm, 25mm, 50mm, 75mm (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Linear Actuators (easyE®-line): Slim Design: Our in-line actuators fit seamlessly into medical furniture, such as adjustable chairs and treatment tables. Quiet and Efficient: The linear layout ensures smooth motion without disturbing patients or healthcare (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
Double Actuator Controller with Dual CAN Bus Interface for 6 DOF shake table
Figure 10 : 50 Ton Linear Actuator developed in BARC .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93298/08rr009_full.pdf?sequence=1
The linear actuator for the triplet and 45-strand cable was the same ated capacity 10 ton , 2” travel).
-
http://dspace.mit.edu/bitstream/handle/1721.1/53261/540814158-MIT.pdf?sequence=2
The linear actuator for the triplet and 45-strand cable was the same (rated capacity 10 ton , 2" travel).
-
http://dspace.mit.edu/bitstream/handle/1721.1/93301/08rr012_full.pdf?sequence=1
The linear actuator for the triplet and 45-strand cable was the same (rated capacity 10 ton , .
-
Eos, Transactions, American Geophysical Union Volume 91, Number 46, 16 November 2010
The project used a truck-mounted Failing Y-1100 vibrator (peak actuator force equiva- lent to 12 tons ) on skis towed by a Pisten- Bully snowcat on the floating Ekström Ice Shelf near the German research station Neu- mayer III. Sweeps of 10 -second duration with a linear increase in frequency over the range of 10–100 hertz were compared to shots of 300-gram explosive charge fired in 10-meter-deep boreholes (Figure 1).
-
A New Approach for Exploring Ice Sheets and Sub‐Ice Geology
The project used a truck-mounted Failing Y-1100 vibrator (peak actuator force equiva- lent to 12 tons ) on skis towed by a Pisten- Bully snowcat on the floating Ekström Ice Shelf near the German research station Neu- mayer III. Sweeps of 10 -second duration with a linear increase in frequency over the range of 10–100 hertz were compared to shots of 300-gram explosive charge fired in 10-meter-deep boreholes (Figure 1).
-
Global Shallow—Water Bathymetry From Satellite Ocean Color Data
The project used a truck-mounted Failing Y-1100 vibrator (peak actuator force equiva- lent to 12 tons ) on skis towed by a Pisten- Bully snowcat on the floating Ekström Ice Shelf near the German research station Neu- mayer III. Sweeps of 10 -second duration with a linear increase in frequency over the range of 10–100 hertz were compared to shots of 300-gram explosive charge fired in 10-meter-deep boreholes (Figure 1).
-
CR4 - Thread: Pneumatic Power Grid for Small Scale Energy?
… DOE estimates that the wire-to-work efficiency of air systems in industrial settings is 10 %. If we can substitute 80% (wire-to-work) efficient electric motors and linear actuators for air motors and cylinders then we can reduce our carbon footprint by millions of tons .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… may_day_N|3 counter_R|3 carcass_N|9 anthelmintic_J|5 infestation_N|26 architectural_plan_N|2 antivert_N|1 meclomen_N|1 telephone_system_N|2 united_states_national_library_of_medicine_N|2 medlars_N|2 medlar_N|2 meerschaum_N|1 ponstel_N|1 cramp_N|7 larium_N|1 mephaquine_N|1 neuropsychiatric_J|1 tons_N|5 ton _N|5 tnt_N|3 alkeran_N|1 multiple_myeloma_N|2 … … hydrochloride_N|4 appetite_suppressant_N|1 allergic_J|9 dermatitis_N| 10 pruritus_N|3 quaalude_N|1 drug_of_abuse_N|2 gemonil_N|1 … … cook_N|34 midair_N|2 disable_V|3 diathermy_machine_N|2 linear _accelerator_N|1 injectable_J|1 benzodiazepine_N|4 verse_V|13 … … card_index_N|1 bloomers_N|1 bloomer_N|1 root_vegetable_N|2 ski_tow_N|2 string_of_beads_N|1 flower_bed_N|1 scandinavian_J|11 dinnerware_N|1 floral_J|5 motif_N|4 badge_N|9 rosin_N|2 actuator _N|1 data_track_N|5 barbecued_J|1 …
-
Modern TRIZ
PTV can lift into space, in one go, millions of tons of cargo and, if necessary, millions … Technically speaking, PTV is a torus with a diameter of about 10 m. When a linear actua- tor accelerates the annular rotor running inside the vacuum channel (i.e. around the Earth) to circular velocity, the rotor will become weightless.
Indicates content that may require registration and/or purchase.