Products/Services for 10 Watt Laser Pointers
-
Laser Pointers - (44 companies)Laser pointers (sometimes known as laser pens) are compact, handheld laser devices. They are typically used to highlight an object or point of interest by illuminating it with a bright spot of colored light. As shown in the Lasers Specification...Laser WavelengthCDRH Classification -
Lasers - (723 companies)...source (also referred to as pump or pump source), a gain medium (or laser medium), and an optical resonator formed by two or more optical lenses. The image of a deconstructed laser pointer below illustrates these three components; more information... -
Diodes - (1075 companies)Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators. -
Diode Lasers - (340 companies)...3300 nm). Barcode readers (typically 650 nm or 950 nm). Laser pointers (450 - 800 nm). Optical disc readers - CD-ROM, DVD, CD players (650 - 800 nm). Laser printing. Laser surgery (1000 nm). Specifications. Module vs. Diode. When selecting diode... -
Laser Repair Services - (21 companies)...on many types of lasers, including: carbon dioxide (Co2) lasers. dye lasers. fiber lasers. helium cadmium lasers. ion lasers. laser diodes. laser diode modules. laser pointers. nitrogen lasers. solid state lasers. Nd:YAG lasers. Laser repair services also...
-
Laser Mounts - (14 companies)Laser mounts are devices that keep a laser in position on an optical table. Laser mounts are devices that keep the optical components of a lens in position. There are many different types of products. Types of Laser Mounts. Cylindrical laser mounts...
-
Laser Printers - (316 companies)Image Credit: Softchoice Corporation | Vision Computers, Inc. | CompUSA. Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir of toner. The beam is picked up by the charged portions of the drum to fuse...
-
Laser Cutting and Welding Machines - (336 companies)Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate materials in plate or sheet form. Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate plates or sheets made...
-
Optical Micrometers and Laser Micrometers - (72 companies)Laser micrometers measure extremely small distances using laser technology. Laser micrometers are used in both laboratory and production settings. In production setting, CCD or shadow based laser micrometers provide accurate results when gaging high...
-
Alignment Lasers - (19 companies)Alignment Lasers are lasers that create an extremely accurate reference point, line, or shape for aligning machines in industrial processes. Alignment lasers are industrial laser devices that provide precision alignment. They enable a variety...
Product News
-
Qorvo
17.7 - 20.2 GHz 10 Watt GaN Power Amplifier Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 - 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products of 25 dBc. Furthermore, QPA1722 can deliver output powers up to 10 Watts with 26 dB of small-signal gain and 35% power-added efficiency. The QPA1722 also had an integrated power detector to support system diagnostics... (read more)Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Keystone Electronics Corp.
New Soft Touch Colored Pointer Knobs The new knobs have a Soft-Touch gripping surface and colored pointer/center hub for simplified identification on panels and equipment. Specifically developed and designed for OEM avionics and as a replacement part, Keystone 's knobs are injection molded from resin that meets specifications for mechanical, environmental, thermal, electrical and lighting requirement demands. Supplied with nickel plated brass inserts to accommodate .250 " OD shafts, these knobs are available in Yellow (Cat... (read more)Browse Knobs (industrial) Datasheets for Keystone Electronics Corp. -
Avantier Inc.
Laser Optics High-Precision Laser Optics for Advanced Laser Applications. Laser optics are the foundation of every laser system, ensuring efficient manipulation and transmission of laser light while maintaining precision near the diffraction limit. These components must meet stricter quality and coating standards than conventional imaging optics, especially for high power laser applications. From CW lasers to Q-switched YAG lasers, CO2 lasers, and fiber lasers, our optics enable consistent performance... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Avantier Inc.
Laser Lenses Avantier excels in delivering laser lenses of superior performance, spanning wavelengths from ultraviolet to visible, near-infrared, and even extending to long-wave infrared; a wide selection of lens substrates are offered as well. Laser lenses are integral optical components employed within laser-based devices for a multitude of laser applications. These applications encompass, among others, laser illumination, laser collimation, laser scanning, laser dimensioning, material processing, laser... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Changchun Yutai Optics Co., Ltd.
Laser Crystal Highly recommended Laser Crystals list from Yutai Optics: Nd: YV04 / Tm: YV04 / Yb: YAG;. Nd: GdV04 / Nd: YAG / Er: Yb:glass;. Nd: Ce YAG / Nd: YLF / Ti: Sapphire;. Pr.YLF /Alexandrite. (read more)Browse Optical Crystals Datasheets for Changchun Yutai Optics Co., Ltd. -
CRYSTECH, Inc.
Alexandrite Laser Crystal for Tunable Lasers In laser systems, achieving stable output, high power handling, and wavelength flexibility is critical. Alexandrite crystals provide strong thermo-mechanical performance and tunable emission for advanced laser applications. Broad Wavelength Tunability. Emission range from 710 nm to 800 nm, typically operating at 755 nm. Enables wavelength-tunable laser systems for flexible applications. Suitable for long pulse, Q-switched, and picosecond laser designs. High Thermal Stability and Power Handling... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
CRYSTECH, Inc.
Dye Laser Handpieces for Pico and Nano Lasers Crystech dye laser handpieces are designed for wavelength conversion and beam delivery in picosecond and nanosecond laser systems. Using solid-state dye technology, they convert input laser wavelengths into 585 nm or 650 nm outputs, supporting stable and efficient operation. Core Engineering Advantages. Output wavelengths of 585 nm and 650 nm for flexible application needs. High conversion efficiency for improved laser system performance. Compact and lightweight design for easy integration... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Epilog Laser Corp.
Laser with both CO2 and fiber laser capabilities With both CO2 and fiber laser capabilities in the dual-source Fusion Pro machines, you can move seamlessly from engraving wood and acrylic to permanently marking metals and plastics without changing platforms. Expand your applications, streamline production, and unlock new revenue opportunities with a single, powerful solution. (read more)Browse Lasers Datasheets for Epilog Laser Corp. -
World Star Tech
Laser Diode Analyzer - Laser Diode LIV measurement Download Datasheet. Laser Diode Analyzer. Expand your testing capability and accelerate your optics system development with the World Star Tech Laser Diode Analyzer. Powerful yet compact, the Laser Diode Analyzer is a standalone instrument that includes everything you need to quantify key laser diode parameters of interest. The Laser Diode Analyzer is designed for laser parametric analysis. Generate high resolution LIV (light, current, voltage) curves in seconds, revealing diode performance... (read more)Browse Laser Beam Analyzers Datasheets for World Star Tech -
CRYSTECH, Inc.
Nd:YAG Laser Crystals for 1064nm Lasers Nd:YAG (Neodymium-doped Yttrium Aluminum Garnet) is one of the most widely used solid-state laser gain materials due to its high efficiency, excellent thermal properties, and stable performance. As a four-level laser medium, Nd:YAG delivers substantial laser gain even at moderate excitation levels, enabling efficient operation with relatively low pump power requirements. Crystech Nd:YAG crystals are manufactured to stringent optical and dimensional specifications, supporting high-performance... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc.
-
http://curis.ku.dk/ws/files/44032064/Changes.pdf
An adjustable 10 Watt (W) computer-controlled CO2- laser with a beam diameter of 0.6 cm and wavelength of 10.6 μm (Model 48-1, Synrad, Mukilteo, WA, USA) was used as the heat source. Attached to the CO2-laser was a visible cold He-laser pointer (Bantex, Denmark), which was used …
-
Clinical use of a 15-W diode laser in small animal surgery: results in 30 varied procedures
… of lesions of the skin and subcutaneous tissues photovaporization offivel2 mm diameter skin tumors in a 12 yo FS poodle photovaporization after sebaceous gland adenocarcinoma removal in a 10 yo FS German Shepherd … … a 12 yo FS Pointer tumor resection (hemangiopericytoma) ofthe … All laser application was performed using the contact fiber which had either a conical, round, or knife4ike … … by the first author with use of sapphire contact probes and a 60- watt Nd:YAG laser …
-
Research of spherical direct drive actuators control systems
The electromechanical characteristics of a SDDA tested sample are following: weight 200 r (15 g a working head included); overall dimensions: 80x80~80mm; consumed capacity 6 Watt ; solid angle 50'; moment of … … a magnetic rotor 1,9* 10 -2n*m; moment of … The inertia moments of a working head ( laser light pointer ) relative to same axes are equal among themselves and are 0,4*10-5kg m2.
-
Reversible Conductance Switching in Molecular Devices
At every stage the temperature was stabilized for at least 10 minutes to ensure the wafer was … For UV irradiation, the 312 nm UV source was used of an 8 Watt 312/364 nm Spectronics … A 5 mW laser pointer (532 nm) was used for the visible irradiation.
-
HUM-MOLGEN: registry of biomedical companies - Glass Agencies
… GALVANOMETER TANGENT, GALVANOMETER SPOT REFLECTING, GALVANOMETER BALLISTIC, HOT PLATE, INTERIA TABLE, INDUCTANCE BOX, JAGGER'S APPARATUS, KATER PENDULUM, KEYS PLUG/REVERSING/KEY TAPPING, KELVIN BRIDGE, LEES AND CHARTON APPARATUS, LAMP AND SCALE APPARATUS, LENSES / MIRROR, PRISM / SLAB LASER POINTER , LECLANCHE CELL DANIAL, MILIKAN … … 8085, CONVERSION OF G TO A CRO 20MHA DUAL TRACE, CRO 2MHz, 5MHz, 10 MHz, DIODE … … APPARATUS, UNIVERSAL SHUNT, ULTRASONIC DIFFRACTION APP, VARIAC VACCUM TUBE VOLT METER, VOLTAGE STABLISER, WATT METER, ZENER DIODE …
-
States > Minnesota > State > Register > 2011 > [2011 MN Register 1219] 12/19/2011
Laser Features: The ENGRAVER shall have a 60 watt laser tube with auto focus and a red dot pointer . It shall have 10 T Ethernet or USB connection, on-board LCD display and 64 MB of …
-
Ray guns get real
This is no big deal for a milliwatt-power laser pointer , because the heat generated is neg- ligible.Butit’sathornyproblemforalaser weapon. At 10 percent efficiency, it would take1megawatttogeneratea100-kilowatt laser beam, leaving 900 kW as heat that must … watt laser.
-
The ring lasers measure the earth rotation: Hochempfindliche Sagnac‐Interferometrie
The cross-section on a capillary of about 6 mm diameter and 10 cm length tapers in … At this point, takes place the laser excitation. A high frequency source with a power delivery of some watts excites a gas discharge that maintains … One beam passes the resonator in the watch hand sense that is other reversely.
-
Laser guide star teams with adaptive optics to shed light on massive star formation | EurekAlert! Science News
Now that we've developed this technique at Lick, it will be possible to extend it to the 10 -meter Keck telescopes as the laser guide star system there becomes operational." The 11- to 12- watt laser is a sodium dye laser tuned to the frequency that will … … by a green neodymium YAG laser, a bigger brother to the readily available green milliwatt laser pointers .
-
Elbit Systems of America to Present Special Operations Capabilities at the 2012 Special Operations Forces
The 1- watt Near Infrared (NIR) pointer boresighted to the miniature 1064nm laser provides an organic night capability. Detection ranges vary from 2 km to 10 km depending on the model and the receiving sensor.
Indicates content that may require registration and/or purchase.