-
Supplier: Texas Instruments
Description: Dual Channel XAUI-to-10GBASE-KR Backplane Transceiver with Crosspoint Switch 144-FCBGA -40 to 85
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Lingto Electronic Limited
Description: CONN HEADER 10POS PCB
-
Supplier: ELMA Electronic Inc.
Description: leader as signal speeds and system complexities increase. That’s why our partners and our customers rely on Elma to address their VPX backplane requirements. We offer the largest selection of 3U and 6U OpenVPX backplane profiles in slot counts from 2 to 12. Learn more about Elma
- Features: Other, Other Slot Type
- Board Function: Passive Backplane
-
-
Supplier: ELMA Electronic Inc.
Description: here. Features Support for VITA 66.4 optical, 67.1 RF and 67.3 RF/Optical module Designs supporting 1000BASE-BX, 1000BASE-KX, 10GBASE-KX4, 10GBASE-KR, or 40GBASE-KR4 connectivity Slot counts from 2 - 12 Multi-star, distributed mesh, custom, plus and power and ground designs
- Form Factor: 3U x 160mm (Size A)
- Features: Other, Other Slot Type
- Board Function: Passive Backplane
-
Supplier: ELMA Electronic Inc.
Description: profiles for SBCs, switches, radial clock(s) and expansion. The backplane supports high speed signals on all data paths plus has leading edge VITA 67.3 modular connectors compatible with legacy VITA 67.1 and VITA 66.4 RF and optical I/O connectors. It is the first backplane to support
- Form Factor: 3U x 160mm (Size A)
- Features: Other, Other Slot Type
- Board Function: Passive Backplane
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Headers & Wire Housings KRD RECEPTACLE Product overview: 10KR-D6S-P from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement
-
Description: This amendment to IEEE Std 802.3-2015 adds Physical Layer (PHY) specifications and management parameters for 25 Gb/s operation over twinaxial copper cabling (25GBASE-CR and 25GBASE-CR-S), electrical backplanes (25GBASE-KR and 25GBASE-KR-S), and multimode fiber (25GBASE-SR). This
-
Description: This amendment to IEEE Std 802.3-2015 adds Physical Layer (PHY) specifications and management parameters for 25 Gb/s operation over twinaxial copper cabling (25GBASE-CR and 25GBASE-CR-S), electrical backplanes (25GBASE-KR and 25GBASE-KR-S), and multimode fiber (25GBASE-SR). This
-
Description: This amendment to IEEE Std 802.3-2015 adds Physical Layer (PHY) specifications and management parameters for 25 Gb/s operation over twinaxial copper cabling (25GBASE-CR and 25GBASE-CR-S), electrical backplanes (25GBASE-KR and 25GBASE-KR-S), and multimode fiber (25GBASE-SR). This
-
Description: serial operation, 10GBASE-KX4 specifies 10 Gb/s 4-lane operation, and 10GBASE-KR specifies 10 Gb/s serial operation. Clause 73 specifies an Auto-Negotiation function for use over electrical backplanes. Finally, Clause 74 specifies an optional forward error correction
-
Supplier: Microchip Technology, Inc.
Description: and 10GBASE-KR backplanes between 1.25 Gbps and 10.3125 Gbps (including host-side auto-negotiation and training) Multi-port serial-to-serial signal conditioning 10GBASE-KR-compliant backplane transceivers Multi-port XFI/KR to SFI/SFP+ 10 GbE switch
- Features: Other
- Package Type: Surface Mount
-
Description: The XChange3031 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3031 provides one backplane 40GBASE-KR4 Ethernet port, six backplane 10GBASE-KR Ethernet ports, four backplane 10GBASE-T Ethernet ports, and up to eight backplane
- Features: Ruggedized
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: requirements (in accordance with the SFF-8431 specifications), the devices compensate for optical impairments in SFP+ applications along with degradations of the PCB. The VSC8489/90/91 device family also provides full 10GBASE-KR support (including Clause 73 auto-negotiation and Clause
- Data Rate: 10,000,000 kbps
- TJ: -40 to 110 C
- Features: Other
- Device Type: Transceiver
-
Description: XIt1052 features two SFP+ connectors for two 1000BASE-KX Ethernet ports, plus two zQSFP+ connectors that can be configured for either two 100GBASE-KR4 Ethernet ports or eight 25GBASE-KR Ethernet ports. Two RJ-45 connectors support a pair of 10/100/1000BASE-T Ethernet ports. The XIt1052 also
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Description: The XChange3030 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3030 provides six backplane 40GBASE-KR4 Ethernet ports, six backplane 10GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and one front panel optical Ethernet
- Features: Ruggedized
- Network Equipment: Switch
-
Description: The XChange3050 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3050 provides six backplane 100GBASE-KR4 Ethernet ports, six backplane 25GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and an optional front panel optical Ethernet
- Features: Ruggedized
- Network Equipment: Switch
-
Supplier: ValueTronics International, Inc.
Description: The DPP125B is a analyzer from Tektronix. Features: 1 to 12.5 Gb/s for Support of Hardware-based Equalization of 2nd- and 3rd-generation Serial Standards 3- or 4-tap for Full Support of Compliance Testing for 802.3ap, Serial Attached SCSI, 10GBASE-KR Backplanes, DisplayPort™,
-
Supplier: Artesyn Embedded Power
Description: requiring the highest network throughput in the backplane, with the ability to run both fabric interfaces at full speed. The optional crypto accelerator module features two Intel® Communications Chipset 8920 devices to off-load en/decryption and compression from the CPUs. The blade's network
- Memory: 128,000,000 k
- Processor Speed: 1,900 MHz
- GbE / 10 GbE Ports: 2 to 10 #
- Form Factor: AdvancedTCA
-
Supplier: Broadcom Inc.
Description: common network platform Reduces management, infrastructure and energy costs Key features Integrated 40GBASE-KR4, 10GBASE-KR and 1000BASE-KX PHY interfaces for LOM and backplane applications Superior network convergence—storage and network traffic over a common 10GbE or 40GbE
- Data Rate: 1,000,000 to 40,000,000 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Broadcom Inc.
Description: common network platform Reduces management, infrastructure and energy costs Key features Integrated 40GBASE-KR4, 10GBASE-KR and 1000BASE-KX PHY interfaces for LOM and backplane applications Superior network convergence—storage and network traffic over a common 10GbE or 40GbE
- Data Rate: 10,000,000 to 40,000,000 kbps
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Artesyn Embedded Power
Description: capabilities for applications requiring the highest network throughput in the backplane, with the ability to run both fabric interfaces at full speed. The optional crypto accelerator module features two Intel® Communications Chipset 8920 devices to off-load en/decryption, compression and
- Memory: 128,000,000 k
- Processor Speed: 1,800 to 2,100 MHz
- GbE / 10 GbE Ports: 4 to 10 #
- Form Factor: AdvancedTCA
Find Suppliers by Category Top
More Information Top
-
A 40 Gb/s Optical Bus for Optical Backplane Interconnections
Although a direct comparison is not straightforward, current commercially-available 10-GbE serial transceivers for electrical backplanes ( 10 GBASE - KR ) ex- hibit power consumptions of ∼120 mW/Gb/s [59].
-
A 500 mW ADC-Based CMOS AFE With Digital Calibration for 10 Gb/s Serial Links Over KR-Backplane and Multimode Fiber
The return loss measured on the 10G inputs and outputs of the chip meets the 10 GBASE - KR specifications for backplane applica- tions.
-
Molex Showcases Interconnect Technologies at DesignCon 2009
Molex will demonstrate a 10.3 Gbps (IEEE 802.3ap 10GBASE KR ) data signal through Molexâs orthogonal copper GbX I-Trac backplane .
-
Cortina's New 15g CDR and Backplane PHY Leads Industry in Performance, Density and Low Power
The device has a wide operating frequency range covering 1GbE, 10 GbE, 1G FC, 2G FC, 4G .... The device has an equalizer that exceeds the requirements for backplane standards such as 10/40 GBase - KR /KR4 and copper cable specs such as 40GBase-CR4.
-
Next generation backplane and copper cable challenges
[13] R. Mellitz et al., “Time Domain Channel Specification: Proposal for Backplane Channel Characteristic Sec- tions,” .... [14] H. Frazier and V. Parthasarathy, “Study of 100 Gb/s on 40 GBASE KR4. .... [16] W. Bliss, “25 Gb/s Communication over 10 BASE KR Channels,” sg/jan11/bliss_01_0111.pdf, Jan. 2011.
-
A 4-Channel 1.25–10.3 Gb/s Backplane Transceiver Macro With 35 dB Equalizer and Sign-Based Zero-Forcing Adaptive Control
A CG driver is used because it is easier to meet the return loss require- ment of 10 GBASE - KR [20] than a CML driver. .... the test setup to evaluate 10.3 Gb/s transmis- sion over an FR4 backplane with two Amphenol…
-
ISO/IEC/IEEE International Standard for Ethernet
1.4.35 10GBASE- KR : IEEE 802.3 Physical Layer specification for 10 Gb/s using 10GBASE-R encoding over an electrical backplane . .... 1.4.43 10/1 GBASE -PRX: IEEE 802.3 Physical Layer specification for a 10 Gb/s downstream…
-
IEEE Standard for Ethernet - Section 1
1.4.35 10GBASE- KR : IEEE 802.3 Physical Layer specification for 10 Gb/s using 10GBASE-R encoding over an electrical backplane . .... 1.4.43 10/1 GBASE -PRX: IEEE 802.3 Physical Layer specification for a 10 Gb/s downstream…
Indicates content that may require registration and/or purchase.