-
Supplier: Radwell International
Description: DIRECTIONAL VALVE, 100V/50HZ, 100-110VOLTS, 60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: HydraForce, Inc.
Description: while severely restricting flow from ports 1 to 2. When energized, the valve blocks flow from ports 1 to 2 after overcoming the spring and actuator forces (see performance graph). Note: If low voltage is expected on the machine, 12 or 24 volt systems will require the use of 10
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Features: Hydraulic Fluid, Poppet Valves
-
Supplier: Mile-X Equipment, Inc.
Description: advance for easy operation. Quiet, low pressure hydraulic components for greater efficiency and smooth pressing. Double acting cylinder allows for convenient positioning of ram. One hand ram positioning with 4-way valve hydraulic control. Standard Equipment: Frame Two
-
-
Supplier: Mile-X Equipment, Inc.
Description: hydraulic control. Standard Equipment: Frame Two combination table plate/V-blocks Motor 1 hp, 110 volt Pressure gauge Safety relief valve Lifting chain (on 25 ton model) Specifications:
-
Supplier: Econo Lift Limited
Description: Limit switchcases Special electrical controls Chute attachments Galvanized, stainless steel, “Steel It’ epoxy paint Stands for higher dumping applications Side guards Power supplies A/C 110/1/60 volt (standard) Hand held (standard) Foot control (optional) A/C 220-460-575/3/60
- Weight Capacity: 2,000 lbs
- Tilt Angle / Rotation: 0 to 120 degrees
- Dump Height: 4 ft
- Equipment Type: Dumper / Tilter
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company's new High Pressure 375 Pilot Operated Chek® is a miniature 0.375" diameter check valve that is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. This new valve acts like a normal check valve until pressure is applied to the pilot (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
The new and improved DHT Digital Hydraulic Tester accurately measures oil flow, pressure, and temperature and has a built-in loading valve to simulate the working pressure during normal machine operation. The tester is ideal for reactive, proactive, and preventive maintenance, designed to (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
. Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” floor locks for ease of (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
Velocity fuses are small hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won’t come down until the line is repaired. Velocity fuses are very good devices for certain equipment (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
seal materials Specific design features (metal-to-metal design, special seal profile) contribute to safe static sealing of aircraft fuel systems Can also be used in dynamic applications (relief valve, poppet valve (read more)
Browse Dynamic Seals Datasheets for Technetics Group
More Information Top
-
Hydraulic Manifold Valves - Valves - Grainger Industrial Supply
• Hydraulic Directional Valve , Solenoid Operated, CETOP-03 Size, Number of Ways 4, Closed Spool Type, Coil Volts 110 -120VAC, 50/60 Hz, .34 Holding Amps, GPM @ 3000 PSI 21, Max.
-
PARKER Valves - Hydraulics - Grainger Industrial Supply
• Hydraulic Directional Valve , Solenoid Operated, CETOP-03 Size, Number of Ways 4, Number of Positions 3, Tandem Spool Type, Coil Volts 110 -120 AC, 50/60 Hz, 1.4 Inrush Amps, 0.42 Holding Amps, GPM @ 3000 PSI 12.5, Max…
-
Concrete spaller. Innovative technology summary report
The hydraulic pump used was a 19.5-amp, 110 - volt unit weighing 50kg (108Ib), manufactured by Everpac Company (Butler, Wisconsin), and rated at 6.9 x lo4kpa (10,000psi). .... The hydraulic system includes a manual four-way valve that controls advancing or retracting the hydraulic piston.
-
A remote controlled freeze corer for sampling unconsolidated surface sediments
The freeze wedge (8 kg weight when empty) has a length of 110 cm and an area .... The 24 Volt power supply is provided by two 12 V auto- mobile batteries located on the boat, and the electrical power is transmitted to the hydraulic valve and to the pumps by a cable.
-
Practical Experience of a Diverless Electro-Hydraulic Control System for Subsea Production
The hydraulic fluid is distributed to the Xmas tree valves through 9 solenoid valves. .... - Work in direct immersion, pressure balanced, - Control voltage: 110 Volts DC for operation, 48 Volts DC for maintain in position, - Fail safe closed, - Poppet type, - Flow rate ~ 10 litres/minute.
-
Evaluating Pressurization Time and Application Uniformity for Residential Drip Fields
…and pump tanks, filters, pressure regulators, drip zone, controllers, flush valves, and air relief valve (Figure 1). .... Pumps provide the hydraulic energy needed for drip distribution. .... Pressure pumps that produce 45-76 L/min and utilize 110 volts with a 373 watt power motor will generally be the most cost effective strategy for domestic size drip fields (Netafim, 2002).
-
Quarterly status report of LASL Rover program for period ending May 31, 1965
A pressure decay test has been performed on the servo hydraulic system to determine the adequacy of energy stored in accumulators to effect an automatic program of valve actuation in the event of pump failure. .... Failure Analysis A detailed failiire analysis has been performed on all control equipment, such as power supplies, amplifiers, relays, feedback circuits, 110 volt ac power, 28 volt dc power, and protection circuits, facility and reactor controls.
-
Safety analysis of liquid lithium-lead breeders in fusion reactor geometries
…go to 40 istore=istore+1 if (imeth .eq. 1) go to 10 - 110 - C******** Simpson's Rule … limax mass-tub maxflol maxflo2 maxvol mdot-bredr mdoth mdotlh mdotli mdot-lead mdotw distance to reflecting surface (ft) distance to rupture disk (ft) time constant for relief valve opening (1/sec) constant for … zone (BTU/Ibm -o R) hydraulic radius of coolant tube … old tubt tw tzonc tzone valuel value3 value4 volh2 volioh volli vol-lead volt voltot vol-tub…
Indicates content that may require registration and/or purchase.