-
Supplier: Qioptiq
Description: HBO lamps are short-arc lamps with a discharge arc that burns in a mercury vapor atmosphere under high pressure. Typical ares of application include fluorescence microscopy, fluorescence endoscopy, schlieren photography and hologram reduction. The HBO 50 W/AC is
- Lamp Power: 50 watts
- Rated Average Life: 100 hours
- Maximum Overall Length: 53 inch
- Mean Lumens: 1,650 lm
-
Supplier: Visual Sound, Inc.
Description: Canon Professional Engineering & Solutions Group RS-LP03 is a 180W NSH high-pressured mercury lamp. Lamp life is 4000 hours in Quiet mode and 2500 hours in Normal mode.
- Lamp Type: Projection Lamps
-
Supplier: Visual Sound, Inc.
Description: Canon Professional Engineering & Solutions Group RS-LP02 is a 270W NSH high-pressured mercury lamp. Lamp life is 2000 hours in Quiet mode and 1500 hours in Normal mode.
- Lamp Type: Projection Lamps
-
-
Supplier: Visual Sound, Inc.
Description: Canon Professional Engineering & Solutions Group The LV-LP31 replacement lamp is a 210W NSHA (AC) high-pressured mercury lamp. Lamp life is 4000 hours in Quiet Mode and 3000 hours in Normal mode.
- Lamp Type: Projection Lamps
-
Supplier: Visual Sound, Inc.
Description: Canon Professional Engineering & Solutions Group The RS-LP05 is a 230W NSH (AC) high-pressured mercury lamp. Lamp life is 2500 hours in Quiet Mode and 2000 hours in Normal mode.
- Lamp Type: Projection Lamps
-
Supplier: GE Lighting
Description: HIGH PRESSURE SODIUM TYPE CLEAR COLOR 5.5 INCH OVERALL LENGTH MOTION SENSING, SECURITY, COMMERCIAL, INDUSTRIAL APPLICATION 4 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 24000 LIFE IN HOUR B17 SHAPE DESIGNATION 2000 22 COLOR RENDERING INDEX 9500 LUMEN INITIAL INTENSITY
- Lamp Power: 100 watts
- Rated Average Life: 24,000 hours
- Color Temperature: 2,000 K
- Initial Lumens: 9,500 lm
-
Supplier: Ushio America, Inc.
Description: lamps. EmArc® light sources are a series of highly efficient, Enhanced Metal Arc, DC gas discharge lamps designed for use in medical, scientific, industrial and entertainment settings. EmArc® lamps are a progressive step ahead in lighting technology possessing features that
- Lamp Power: 50 to 75 watts
- Rated Average Life: 1,000 hours
- Color Temperature: 7,800 K
- Mean Lumens: 750 lm
-
Supplier: Appleton Electric
Description: 1/2, 3/4 INCH HUB SIZE UL 1572 APPROVAL PENDANT, FLEXIBLE/RIGID STYLE MOUNTING MOGUL BASE HIGH PRESSURE SODIUM/MERCURY VAPOR/METAL HALIDE LAMP TYPE 50 TO 150 W HIGH PRESSURE SODIUM, 100 TO 250 W MERCURY VAPOR, 175 TO 250 W METAL HALIDE LAMP
- Light Fixture Wattage: 50 to 250.00000000000003 watts
- Lamp Type: Metal Halide, Sodium
- Fixture Type: Pendants
-
Supplier: Appleton Electric
Description: 1/2, 3/4 INCH HUB SIZE UL 1572 APPROVAL PENDANT, FLEXIBLE/RIGID STYLE MOUNTING MOGUL BASE HIGH PRESSURE SODIUM/MERCURY VAPOR/METAL HALIDE LAMP TYPE 50 TO 150 W HIGH PRESSURE SODIUM, 100 TO 250 W MERCURY VAPOR, 175 TO 250 W METAL HALIDE LAMP
- Light Fixture Wattage: 50 to 250.00000000000003 watts
- Lamp Type: Metal Halide, Sodium
- Fixture Type: Pendants
-
Supplier: Appleton Electric
Description: PRISMATIC GLASS MATERIAL CODE MASTER 2 HID LIGHTING FIXTURE USED ON CYLINDRICAL, ROUND BOTTOM SHAPE 250/400 W HIGH PRESSURE SODIUM, 400 W METAL HALIDE, 320/350/400 W MERCURY VAPOR LAMP WATTAGE CODE.MASTER 2[TM] BRAND APPLICATION CHEMICAL AND PETROCHEMICAL PLANTS
- Light Fixture Wattage: 250.00000000000003 to 400 watts
-
Supplier: Ruco USA, Inc.
Description: series can be cured by the use of medium pressure mercury vapor lamps (at 120-160 W/cm). The optimum energy output is 250-300 Millijoule/cm². UV curing is followed by a 12 hour post-cure phase after which the ink film is fully cured and has its final properties. However, it must
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: series can be cured by the use of medium pressure mercury vapor lamps (at 120-160 W/cm). The optimum energy output is 250-300 Millijoule/cm². UV curing is followed by a 12 hour post-cure phase after which the ink film is fully cured and has its final properties. However, it must
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: Conditions The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the 935 UV series can be cured by the use of medium pressure mercury vapor lamps (at least 160 W/cm). When printing high
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: Ruco USA, Inc.
Description: Conditions The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the 935 UV series can be cured by the use of medium pressure mercury vapor lamps (at least 160 W/cm). When printing high
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: RAWELT S.A. de C.V.
Description: Series LH, HID Lighting fixtures (High Intensity Discharge) are designed for use with high pressure sodium, mercury vapor and metal halide lamps, where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or
- Features: Bulb Included, Explosion-proof
- Lamp Type: Incandescent
- Application: Industrial
- Fixture Type: Wall Fixtures
-
Supplier: RAWELT S.A. de C.V.
Description: Series LH, HID Lighting fixtures (High Intensity Discharge) are designed for use with high pressure sodium, mercury vapor and metal halide lamps, where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or
- Features: Bulb Included, Explosion-proof, Other
- Application: Industrial
- Fixture Type: Wall Fixtures
-
Description: section are new developments in lamp phosphors, new lamp design, experiments with compact fluorescent lamps and behavior of fluorescent lamps on specific electronic circuits. Further sections deal with the trends in the development of low and high pressure
-
Supplier: Larson Electronics LLC
Description: designed to dissipate heat which increases the efficiency and lifespan of the LED luminaries. The LED lamp produces 10,000 lumens with a color temperature of 6000K and a color rendering index of 70, which produces colors and details much more accurately than high pressure sodium
-
Supplier: RS Components, Ltd.
Description: RS PRO 103-831 Floodlight
- Lamp Power: 120 watts
- Lamp Type: Halogen Lamps
-
Supplier: RS Components, Ltd.
Description: SHOT SLD561623D LED Reflector Lamp
- Lamp Power: 120 watts
- Lamp Type: LED Lamps
-
Supplier: Ushio America, Inc.
Description: Only for Use in Approved Enclosed Halogen Fixtures Single Contact Bayonet Base - BA9s, BA15s Double Contact Bayonet Base - BA15d Universal Burn Position
- Lamp Power: 20 to 300 watts
- Rated Average Life: 50 to 2,000 hours
- Maximum Overall Length: 0.064960665 to 0.085433117 inch
- Color Temperature: 2,850 to 3,500 K
-
Supplier: GE Lighting
Description: THREE WAY TYPE SOFT WHITE COLOR 5.25 INCH OVERALL LENGTH 5.25 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 50/100/150 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1920 LIFE IN HOUR A21 SHAPE DESIGNATION 560/1400/1960 LUMEN INTENSITY CC8 FILAMENT TYPE 560/1400/1960 INTENSITY IN LUMEN
- Lamp Power: 50 to 150 watts
- Rated Average Life: 1,920 hours
- Maximum Overall Length: 5.25 inch
- Mean Lumens: 560 to 1,960 lm
-
Supplier: Kennedy Webster Electric Co.
Description: GE BR40
- Lamp Power: 120 watts
- Maximum Overall Length: 6.563 inch
- Lamp Type: Incandescent Lamps
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 120 watts
- Rated Average Life: 2,000 hours
- Mean Lumens: 1,320 lm
- Features: CC-6, Medium
-
Supplier: bulbs.com
Description: Bulbrite brand PAR38 halogen flood. 120 Watts and 120 volts for more power and light. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 30º beam spread and a wider beam of light. Lamp can be closer and still light the
- Lamp Power: 120 watts
- Rated Average Life: 2,500 hours
- Mean Lumens: 1,850 lm
- Lamp Type: Halogen Lamps
-
Supplier: Interlectric Corporation
Description: RDC Tanning Lamp
- Lamp Power: 120 watts
- Rated Average Life: 1,200 hours
- Lamp Type: Fluorescent Lamps
-
Supplier: Shat-R-Shield, Inc.
Description: No Description Provided
- Lamp Power: 120 watts
- Rated Average Life: 3,000 hours
- Maximum Overall Length: 5.3125 inch
- Mean Lumens: 1,800 lm
-
Supplier: OSRAM SYLVANIA, Inc.
Description: REFLECTOR TYPE SPOTGRO COLOR 6.5 INCH OVERALL LENGTH 120 V VOLTAGE RATING 3 STANDARD PACKAGE 120 W WATTAGE MEDIUM BASE TYPE 2000 LIFE IN HOUR BR40 SHAPE DESIGNATION CC6 FILAMENT TYPE COLOR TEMPERATURE 2850 K
- Lamp Power: 120 watts
- Rated Average Life: 2,000 hours
- Maximum Overall Length: 6.5 inch
- Features: CC-6, Reflector
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 120 watts
- Mean Lumens: 1,600 lm
- Lamp Type: Halogen Lamps
- Features: Medium
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 120 watts
- Rated Average Life: 500 hours
- Maximum Overall Length: 2.5 inch
- Color Temperature: 3,200 K
-
Supplier: Interlectric Corporation
Description: Incandescent Lamp
- Lamp Power: 120 watts
- Rated Average Life: 1,000 hours
- Lamp Type: Incandescent Lamps
- Features: Medium, Other Filament Types
-
Supplier: Kennedy Webster Electric Co.
Description: GE BR40
- Lamp Power: 120 watts
- Maximum Overall Length: 6.563 inch
- Lamp Type: Incandescent Lamps
-
Supplier: bulbs.com
Description: Philips brand 120 Watt plug-in compact fluorescent bulb with 2G8 base. ALTO technology uses less mercury for an environmentally safer lamp. Warm white color perfect for creating a more inviting atmosphere Performance - well known brand name product at a competitive price
- Lamp Power: 120 watts
- Rated Average Life: 20,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 7,740 lm
-
Supplier: GE Lighting
Description: 6.563 INCH OVERALL LENGTH INDOOR SPOTLIGHT APPLICATION 120 V VOLTAGE RATING 30 STANDARD PACKAGE 120 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR BR40 SHAPE DESIGNATION 1600 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 5 INCH
- Lamp Power: 120 watts
- Rated Average Life: 2,000 hours
- Features: CC-6, Medium, Screw Terminals
- Lamp Type: Incandescent Lamps
-
Supplier: Litetronics International, Inc.
Description: Litepar halogen light bulbs are fitted with specially molded lenses that provide optimum focus and consistent performance. They offer increased lumen maintenance and energy savings compared to incandescent light bulbs. This 120-watt PAR38 Litepar light bulb has a flood beam spread that distributes
- Lamp Power: 120 watts
- Rated Average Life: 3,000 hours
- Maximum Overall Length: 5.19 inch
- Lamp Type: Halogen Lamps
Find Suppliers by Category Top
Featured Products Top
-
. High-performance amalgam lamps, NAQ, offer numerous advantages compared to conventional low-pressure mercury lamps. They deliver significantly higher VUV output and are characterized by a low decrease in output over their entire service life. In addition, they require only a small installation space to (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
UV bulbs have distinct differences and are tailored to meet your application's specific needs. Their usage abilities range from killing COVID to curing resin. UV bulbs generally contain an inert gas mixed with mercury. UV light is produced when electricity reacts with mercury, and the pressure (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
The CS-200 accurately measures luminance and chromaticity of a diverse range of light emitting products, including large plasma displays, compact LCDs and LEDs, outdoor screens, high pressure lamps, and instrument panels. It is compact, lightweight and designed for hand-held operation (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
High Vacuum (Pressure): Space is not a perfect vacuum, but in Low Earth Orbit (LEO), pressure can be as low as (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Sell magnetic ballast (Philips type)
HM:( high - pressure mercury vapour) discharge lamp 6) Watts:70w,100w, 110w ,150w,250w,400w,600w,1000w .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Trade Names Containing: D.E.N. 438-A85; Esacure® KB45; Mayzo RA- 110W ; 0.97; vapor pressure 3.12 mm Hg; m.p. 61 C; b.p. 136.3 C … … Combustible; incompat. with strong acids, strong bases; hydrolyzes on exposure to moisture; dec. (darkens) at higher temps. … adhesives; veneers; emulsifier, film-former in pharmaceuticals; film-former in cosmetics; antidote to mercury poisoning; mi- croencapsulation … … nail polishes; warning odor; printing and finishing fabrics; solvent for phosphors in fluorescent lamps ; synthetic flavoring agent …
-
New Materials and Processes
(a)mercury injected curve (b) mercury quality injected curve Spherical sponge iron (SSI) with high activity and intension was prepared through the process of palletizing, roasting … The composites were produced by a cold isostatic pressing at a pressure of 100MPa, and then solidified … … flexural strength were 4.2MPa and 3.2MPa, thermal conductivity coefficient was 0. 110W · (m·K)-1 … … degradation of RhB under visible light irradiation using a 300 W tungsten halogen lamp with a UV …
-
Handbook of Lubricants
Mayzo RA- 110W [Mayzo http://www.mayzo.com/] Uses: Release coating for pressure -sensitive film tapes, labels, pkg. films of PP, PE, polyester, cellophane, foil Features: High degree of unsaturation; compat. with a variety of complex systems, including many anionic systems; contains … 15 cps (99 C); m.p. 94 C MercoLev BAK [ Mercury http://mercurychemicalcorp.com] Uses: Leveling agent … … chemical process solvent; carrier in pesticides, waterless hand cleaners; degreaser; f.p. depressant; lamp oil; lubricating oil …
-
Abstracts of the 37th Annual Meeting of the EASD Glasgow, United Kingdom, 9–13 September 2001
… in glucose content), the lack of a temporal relationship betweenthe increase in blood 110w and the increase … PA is expressed in arbitrary units, resolved into low, medium and high intensity activity, IR was measured … … maintenance of more than 5% weight loss at one year only improvements in blood pressure remain significant. Materials and Methods: FfR was measured by mercury strain gauge plethysmography, skin blood flow by laser-Doppler … … ratio or ACR (albumin by immunotubidimetry) and retinopathy (by both fundoscopy and slit lamp bio- microscopy and …
-
Short textbook of the physics
6.3.2 a) With (6.26): F = 10 W. b is) The wire cold so daB R is lesser. c) P = 0,13-110W= 14,3 W. - Remains at very high frequencies the charge Q constantly. … apertures, effect of 209 idle current 175 flash 156 lightning arrester 130 blood pressure measurement 54 floor … Quark 291 mercury vapor rectifiers 157 mercury vapor lamp 156, 242 Quinckesche trombone 70 .
Indicates content that may require registration and/or purchase.