Products/Services for 1199 Aluminum Sheet
-
Aluminum and Aluminum Alloys - (747 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...TypesClad / BimetalMetal Matrix Composite -
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications... -
Sheeters - (36 companies)Sheeters used to cut rolls of material into individual sheets. Sheeting systems may also include equipment for stacking, slitting and other secondary operations. Sheeters are used to cut rolls of material into individual sheets. Sheeting systems may... -
Metal Sheet - (776 companies)...and Alloys " Learn More page or search for a specific metal or alloy of interest. Non-ferrous metals and alloys are metals that do not incorporate iron as the base metal. Aluminum is the most common non-ferrous metal made into sheets. Non-ferrous metals... -
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum... -
Expanded Sheet Materials - (49 companies)How to Select Expanded Sheet Materials. Expanded sheet materials are designed with patterns of diamond-shaped openings and are produced by slitting and stretching the sheet materials. They are used as screens in separators and walkways...
-
Perforated Sheet Materials - (162 companies)...of their common use in heavy-duty industrial applications for separation or protection. The most common types of metals used to make perforated sheets are steel, stainless steel, and aluminum. Steel is used for its strength, stainless steel is used for its...
-
Aluminum Oxide and Alumina Ceramics - (219 companies)Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main...
-
Sheet Metal Fabrication Services - (2198 companies)Sheet metal fabrication services manufacture components by cutting, bending, rolling, forming, stamping, and welding sheet metal. Sheet metal fabrication services providers manufacture components by cutting, bending, rolling, forming, stamping...
-
Tier Sheets and Divider Sheets - (15 companies)Tier Sheets and Divider sheets are separating devices that add stability to a palletized load. Tier sheets increase the stability of the load as well as limit contamination from one tier to another. Divider Sheets also segregate tiers of packages...
Product News
-
meviy
Aluminum Composite Plate for Sheet Metal Process meviy, a leader in precision, ondemand manufacturing solutions is expanding its sheet metal processing lineup with the introduction of aluminum composite plate products. These lightweight yet rigid materials can be delivered in as fast as five days, offering engineers and manufacturers a fast, cost-effective solution for their projects. The aluminum composite plate is ideal for those looking to reduce part weight while maintaining structural integrity. It also serves as an excellent option... (read more) -
Shenzhen Great Precision Ceramic CO., LTD.
Aluminum Nitride Sheet: High Thermal Conductivity The aluminum nitride ceramic sheets provided by Great Ceramic have high thermal conductivity, low dielectric constant and dielectric loss, and excellent mechanical properties, making them one of the most ideal choices for electronic applications. They are widely used in information communication, LED packaging, semiconductors, power modules (IGBT), image sensing, new energy, electronic appliances and other fields. The shape and size of our aluminum nitride ceramic sheets can be customized... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
PennEngineering®
Sheet To Sheet Attachment SHEET TO SHEET ATTACHMENT. Metal To Metal, SpotFast® - SF, SFP. Metal To Metal Hinging With Washer, SpotFast® - SFW. Metal To Plastic, SpotFast® - SFK. Panel To Panel, KEYHOLE® Style - SKC-F. Metal To Metal, For Installing Into Stainless, SpotFast® - SFP (read more)Browse Captive Screws Datasheets for PennEngineering® -
meviy
Lower Pricing on Metric Sheet Metal We 're excited to announce reduced pricing across our Metric Sheet Metal materials. Whether you 're prototyping or scaling production, meviy now offers even more value --without compromising quality. What 's Included: Lower prices on Aluminum, Stainless Steel, Steel, and Resin. Up to 45% off select Metric Sheet Thicknesses. Exclusive to meviy 's Sheet Metal services. With meviy, you get more than just lower pricing --you gain access to a streamlined digital platform that simplifies quoting... (read more) -
FX PCB Co., Ltd.
Flexible Aluminum PCB aluminum PCBs give a special set of focal points that set them separated from conventional inflexible PCBs and other adaptable choices. These preferences make them a favored choice in businesses requiring high-performance and dependable circuit sheets. Major Advantages: Thermal Efficiency. Aluminum 's tall warm conductivity permits these PCBs to disseminate warm successfully, diminishing the hazard of overheating. Design Versatility. The adaptability of these PCBs empowers inventive and compact... (read more)Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
Jinshiling (Heyuan) Technology Co., Ltd.
ptfe sheet Features and Benefits. Resistant to low and high temperatures (-180?~+260?). Corrosion-resistant and weather-resistant. High lubrication, non-adhesive. Non-toxic and Nonflammable. Acid and alkali resistant (except molten alkali metals). Antioxidant properties. Specification of ptfe plate. Size. Classification. Length(mm). Width(mm). Thickness(mm). Molded Sheets. 300. 300. 2-300. 400. 400. 2-300. 450. 450. 2-300. 500. 500. 2-300. 600. 600. 2-300. 800. 800. 2-300. 1000. 1000. 2-300. 1200. 1200... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Jinshiling (Heyuan) Technology Co., Ltd. -
3X Ceramic Parts Company Limited
Aluminum Nitride (AlN) Substrate expansion coefficient matches with that of silicon. Good mechanical property, which is close to Al2O3 and better than BeO. Distinct electrical properties, with very high electrical resistivity and low dielectric loss. Compatible with circuit materials, multilayer wiring could be used to achieve high density and miniaturization of packaging Non-toxic, environment friendly. Properties Sheet of Aluminum Nitride Substate : Property. Unit. Typical Values. Color. Grey or greyish white. Density. g/cm3. >=3.3... (read more)Browse Industrial Ceramic Materials Datasheets for 3X Ceramic Parts Company Limited -
Xiamen Innovacera Advanced Materials Co., Ltd.
Aluminum nitride (AlN) Substrates and polishing sheet roughness table. Project. Qualified. Special Grade. Internal dimension tolerance. +-0.05mm. +-0.03mm. External dimension tolerance. +-0.15mm. +-0.1mm. Hole tolerance ( 0.07-0.15mm). +-0.05mm. +-0.02mm. Hole tolerance ( ? 0.15mm). +-0.1mm. +-0.02mm. Project. Surface roughness ( mm ). Qualified. Special Grade. Grinding. 0.3-0.6. 0.3-0.5. Fine grinding. 0.1-0.4. 0.1-0.3. Polishing. <=0.1. <=0.05... (read more)Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
MP Metal Products
High-rib aluminum batten B-113. The 1.5" x 2.2" B-113 high-rib aluminum batten is designed for exterior cladding, trim, and architectural accent applications where durability, clean lines, and long-term weather resistance are essential. Its pronounced rib profile provides visual depth and strong shadow lines, making it ideal for board-and-batten siding systems, fa cade enhancements, and panel transitions. Formed from pre-painted aluminum, the B-113 resists corrosion and fading, and can be supplied primed for field... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
meviy
Large Size Expansion for Inch Gauge Sheet Metal gauge sheet metal dimensions remain unchanged. Key Benefits. Expanded Inch Gauge Sheet Metal Capabilities - Upload inch gauge sheet metal designs up to 59 inches (1,500 mm) in length, supporting large-format components and oversized assemblies. (Metric gauge sheet metal sizing remains unchanged.). Automated Quoting Engine - Upload your CAD design and receive instant, AI-powered pricing and lead times without manual intervention. Comprehensive Material Options - Supports Aluminum, Stainless Steel... (read more)
-
Bulge formation in strip drawing with light reduction
The material chosen for the experiment was pure aluminum 1199 sheet with a thickness of l/4 inch.
-
Thermal Design Principles of Spacecraft and Entry Bodies > Environmental Studies of Thermal Control Coatings for Lunar Orbiter
…Z-93 had a 0.07 increase in a/e in 1500 ESH, the Hughes Aircraft Company's H-10 had a O.l8 increase, and The Boeing Company1 s coating of RTV-602 cast over 1199 aluminum reflector sheet had an increase of…
-
Experimental and numerical simulation of dissolution andprecipitation: Implications for fracture sealing at Yucca Mountain,Nevada
The outer surfaces of the rock were sealed with Dow Corning 1199 silicone, and the vertical sides of the fracture were sealed with an aluminum sheet covered with DC 1199 silicone.
-
IEEE Standard for Receiver Fixture Interface - Redline
SAE AMS-QQ-A-250/1A, Aluminum 1100, Plate and Sheet (superseded by ASTM B 209, Alloy 1199 ).
-
Ti0.89Al0.11 rt, crystallographic data
Eng. 197 (1953) 1199 –1203. see data sheet SD456827 Bumps E.S., Kessler H.D., Hansen M.: "Titanium- Aluminum System", Trans.
-
Kanerva's Occupational Dermatology
…aircraft industry, 1257, 1258 – alkyd resins, 613 – allergen avoidance, 1110 – allergen bank, 900 – allergen-specific T cells, 114 – alstroemeria, 802, 803 – aluminum sheets , 1423 – anacardiaceae, 800 … 207–208 – bakers, 1198, 1199 , 1271–1273 – bath attendants…
-
Friction Stir Welding and Hybrid Laser Welding Applied to 6056 Alloy
396-402, pp. 1199 -1204. ]16] Denquin A., AIIehaux D., Campagnac M.-H., Lapasset G.: Relationship between microstructural variations and properties of a friction stir welded 6056 aluminium alloy, Welding in the … stir welds in thin sheet of aluminium 2024, 6013…
-
CeAl2, physical properties
(1982) 44, 1199 –1204. hardness Data sheet P603398 data from Harris I.R., Mansey R.C., Raynor G.V.: "RARE EARTH INTERMEDIATE PHASES. III. .... THE CUBIC LAVES PHASES FORMED WITH ALUMINIUM AND COBALT", J. Less-Common Met.
-
PrAl2, physical properties
(1982) 44, 1199 –1204. hardness Data sheet P603399 data from Harris I.R., Mansey R.C., Raynor G.V.: "RARE EARTH INTERMEDIATE PHASES. III. .... THE CUBIC LAVES PHASES FORMED WITH ALUMINIUM AND COBALT", J. Less-Common Met.
-
LaAl2, physical properties
(1982) 44, 1199 –1204. hardness Data sheet P603389 data from Harris I.R., Mansey R.C., Raynor G.V.: "RARE EARTH INTERMEDIATE PHASES. III. .... THE CUBIC LAVES PHASES FORMED WITH ALUMINIUM AND COBALT", J. Less-Common Met.
Indicates content that may require registration and/or purchase.