-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 2 GPM @ 1000 PSI 1.5 HP / 120V Totally enclosed fan-cooled electric motor with manual thermal overload protection Direct drive triplex piston pump with ceramic plungers and forged brass
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workman 11 HP Honda GX Engine •Starts easily, runs quietly, and lasts a long time Electric Start Engine With Recoil Backup
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workman 11 HP Honda GX Engine •Starts easily, runs quietly, and lasts a long time Electric Start Engine With Recoil Backup
- Water Jet Pressure: 3,000 psi
- Power: 11 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
-
Supplier: Pressure Washers Direct
Description: Honda 11 HP LXE Electric Start, Gear-Drive OHV Engine •Start with the turn of a key; no rope to pull •Low oil alert protects and prolongs engine life •Gear drive prolongs pump life Kränzle AQ Industrial Grade Pump •10 year manifold warranty •Self priming; multi-hour bypass
- Water Jet Pressure: 3,200 psi
- Power: 11 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
Supplier: Pressure Washers Direct
Description: Honda 11 HP LXE Electric Start Gear-Drive OHV Engine •Gear-drive Honda engine increases pump life •Low oil alert protects the engine •No rope to pull; key start for security and convenience Kränzle APG Industrial Grade Self Priming Pump •10 year manifold warranty •Multi-hour
- Water Jet Pressure: 3,500 psi
- Power: 11 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: • Triplex Plunger Pump • Direct Drive with Gas Flange 7-11 HP SAE • Max. Volume: 3.0 GPM • Max. Discharge Pressure: 3,000 PSI • Max. Pump Speed: 3400 RPM • Shaft Diameter: 1” Hollow • Maximum Horsepower Requirements: 8.2 GHP • Max. Fluid Temp.: 160 degrees F. • Inlet Ports (2):
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing. Features: Triplex plunger
-
Supplier: Mile-X Equipment, Inc.
Description: non-commercial address. Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing.
-
Supplier: Mile-X Equipment, Inc.
Description: washers–for on the go industrial and commercial pressure washers no matter where you have to be. Features: Triplex plunger pump with ceramic plungers and stainless steel valves Adjustable pressure Chemical Injection Swivel hose reel Trigger Gun 36" wand Quick change tips
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for shipping quote! The Q Series Oil Fired Hot Water pressure washers offer extreme durability and portability in an electric motor, gasoline engine or diesel engine driven package. Features: Triplex plunger pump with ceramic plungers and stainless steel valves Adjustable
-
Supplier: PressureParts.Com
Description: 91200190 Complete Replacement Pump (Horizontal Mounted, 4000 psi) for Karcher gas powered pressure washers. MODELS: G4000OH (G 4000 OH) 1.194-801.0 G4000RH Vers. 2 (G 4000 RH vers. 2) )1.810-401.0 HD3000DH (HD 3000 DH) HD3000G (HD 3000 G) HD3.1/3Pv2 1.575-107.0 HD3.6/40CH 1.107-079.0
-
Supplier: General Pipe Cleaners
Description: The JM-3055 has the power to clear your most stubborn stoppages, including grease, sand and ice. Its 3000 psi, 5.5 gpm triplex pump has the thrust to pull the hose down long runs, the pressure to cut through tough stoppages, and the flow to flush them away. In fact, the JM-3055 has the
- Water Jet Pressure: 3,000 psi
- Water Flow: 330 GPH
- Power: 16 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: General Pipe Cleaners
Description: supply hose reel carrying 150 ft. x 3/4” hose – are mounted at the rear of the unit next to the pressure gauge and output valve. Engine controls, including an hour meter, are mounted within easy reach in the lockable tool box with slide action doors just below the reels. The Typhoon is
- Water Jet Pressure: 2,500 psi
- Water Flow: 720 GPH
- Power: 24 HP
- Blast / Jet Pressure: 2,500 psi
-
Supplier: Mi-T-M Corporation
Description: The stationary version of the CW electric series is designed for wash bays, golf courses and restaurant applications where mobility isn’t necessary. The stainless-steel packagedesign ensures longevity even in the toughest environments. The electric version of the CW Series is perfect for
- Water Jet Pressure: 1,000 to 5,000 psi
- Water Flow: 150 to 264 GPH
- Power: 15 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: HD Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7000 PSI @ 6.0 GPM (AR) *This picture is a representation only. "This Heavy Duty Kohler powered industrial series pressure washer is built and tested in the U.S. and is by far your best value available
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gun holder/hose hanger on handle Epoxy powder coated finish 10,000 hour rated Gates polychain cogged belt (two year warranty) 50 mesh inlet water filter Adjustable
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Power: 20 HP
- Power Source: Electric Motor
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX390 13 HP Belt Drive 4,000 PSI @ 4.0 GPM (CAT) "These Honda powered commercial units are built and tested in the U.S. and are by far your best value available today." *This picture is a representation of a pressure washer. NOTE:
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Honda GX390 13 HP 3500 PSI @ 4.0 GPM Ele. start (Gen) "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." NOTE:
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX390 13 HP Direct Drive 4,000 PSI @ 4.0 GPM (General) "These Eagle Series Honda powered commercial units are built and tested in the U.S. and are by far your best value available today." *This picture is a representation of a pressure washer.
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Lift Truck Service Center
Description: Lift Truck Service Center has been a family owned and operated business for over 30 years! Our friendly staff is ready to serve you at any of our 5 locations in Arkansas. Aside from our massive stock of new & used forklifts and more, we also have a highly skilled Service Department with over 20
- Power: 37.5 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
- Features: Hot Water / Steam
Find Suppliers by Category Top
Featured Products Top
-
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
High-Tech Sealing Fasteners: What are they & when to use them? Learn how ZAGO high-tech sealing fasteners (sealing screws, nuts, bolts, washers) with O-ring technology help engineers and OEMs solve their toughest (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
What Are Sealing Fasteners? Sealing fasteners are highly specialized fasteners that include sealing screws, sealing nuts, sealing bolts and sealing washers. Unlike ordinary fasteners, sealing fasteners are (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
What Are Sealing Fasteners? Sealing fasteners are highly specialized fasteners that include sealing screws, sealing nuts, sealing bolts and sealing washers. Unlike ordinary fasteners, sealing fasteners are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
What Are Sealing Fasteners? Sealing fasteners are highly specialized fasteners that include sealing screws, sealing nuts, sealing bolts and sealing washers. Unlike ordinary fasteners, sealing fasteners are (read more)
Browse Dynamic Seals Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Electric Pressure Washers - Pressure Washers and Accessories - Grainger Industrial Supply
• Pressure Washer , Hot, 11 HP , Operating Pressure 450 to 3000 psi, Flow Rate 2.6 to 5.0 gpm, Duty Rating Commercial, Volts/Phase 230/3, Amps AC 30, Detergent Injection Detergent Tank, Height 33 In., Width 27 In., Length 51 In., Hose …
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Hot, 11 HP , Operating Pressure 450 to 3000 psi, Flow Rate 2.6 to 5.0 gpm, Duty Rating Commercial, Volts/Phase 230/3, Amps AC 30, Detergent Injection Detergent Tank, Height 33 In., Width 27 In., Length 51 In., Hose …
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Hot, 11 HP , Operating Pressure 450 to 3000 psi, Flow Rate 2.6 to 5.0 gpm, Duty Rating Commercial, Volts/Phase 460/3, Amps AC 21, Detergent Injection Detergent Tank, Height 33 In., Width 27 In., Length 51 In., Hose …
-
Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Hot, 11 HP , Operating Pressure 450 to 3000 psi, Flow Rate 2.6 to 5.0 gpm, Duty Rating Commercial, Volts/Phase 230/3, Amps AC 30, Detergent Injection Detergent Tank, Height 33 In., Width 27 In., Length 51 In., Hose …
-
$400-$500 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Cold, 2 HP , Operating Pressure 1800 psi, Flow Rate 1.5 gpm, Duty Rating Residential, Volts/Phase 120/1, Amps AC … … Tank, Plug Type 5-15P, Height 24-1/2 In., Width 9.5 In., Length 11 In., Hose Dimensions 20 …
-
CHAPTER 5 PLANNING THE ELECTRICAL DISTRIBUTION SYSTEM
11 . … branch circuit for garage 150 A service, 120 A demand load Barn I - Hay Storage and Animal Housing 20 lights and convenience outlets 4 1 / 2 hp 240 V ventilation fans … … 3 / 4 hp pressure washer 1 1 / 2 …
-
Pressure washer gets Tuff | Today's Trucking
Tuff Pressure Washers has announced a new line of gasoline-powered cold water pressure washers featuring seven models with a rugged roll cage design. All but two of the BC models are powered by Honda engines, ranging from 11 to 24 HP and delivering cleaning power of up to 5000 PSI (pounds per square inch) of pressure at 5 GPM (gallons per minute).
Indicates content that may require registration and/or purchase.