Products/Services for 120 Cc Syringes
-
Syringes and Needles - (225 companies)Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. A syringe is a device used to inject medications or other liquids into body tissues or other...ConfigurationReusableInjection Method -
Syringe Pumps - (66 companies)Infusion or withdrawal syringe pumps provide high pressure and high accuracy for applications such as high performance liquid chromatography (HPLC). Used to deliver precise amounts of fluid at specific time intervals. Syringe pumps are used... -
Aspirators - (11 companies)...for manual operation. Images credits: Allied Health Products; Nasal Bulb Syringe...
-
Precision Dispensing Needle Valves - (54 companies)Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts on a piston, which shifts the spool or needle into the open position. -
Dispensing Valve Systems - (149 companies)Dispensing valve systems are designed to provide precise fluid dispensing depending on applications. The dispensed output can be a bead, dot, flat spray, round spray, or fill (potting). The type of dispensing pattern from dispensing valve systems is determined by valve design and is dependent on dispensed fluid properties. -
Laboratory Filters - (149 companies)...across the filter. Fouling is minimized by design features that cause the G force to reach the filter at an angle, sweeping accumulated molecules from the surface. Syringe filters consist of a filter element and housing assembly and are used...
-
-
Positive Displacement Valves - (22 companies)Positive displacement valves are precision dispensing devices designed to provide precise fluid dispensation depending on applications. They function by opening quickly, releasing product, and closing again.
-
Fluid Dispensing Equipment - (937 companies)...fluid media. Some examples include adhesives out of syringes, caulk out of handheld guns, and detergents out of a sanitation station. It also includes equipment to precisely dispense media in an accurate repetitive manner controlled...
-
Medical Equipment and Supplies - (2856 companies)Medical equipment and supplies are used in medical, dental, hospital, pharmacy, and clinical laboratories. Products range from simple bandages, tongue depressors, and syringes, to sophisticated diagnostic equipment and medical devices. Further...
Product News
-
Hamilton Company
Instrument Syringes All Hamilton instrument syringes are either 1700 or 1000 series Gastight (R) syringes with a polymer plunger tip that creates a leak-free seal. Traditionally the tip is made from PTFE or UHMWPE but other materials can be used for select applications. We offer a comprehensive selection of specialty syringes with various terminations and plunger material types providing long life for the most precise and reliable fluid handling. Our instrument syringes meet the needs for the most demanding... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Hamilton Company
Syringes: Microliter ™ Syringes 0.5 uL – 500 uL Microliter TM syringes (0.5 uL - 500 uL) from Hamilton Comapny. These micro-volume syringes have a tight tolerance between the plunger and the barrel. This type of syringe is for use with liquids and incorporates a stainless steel plunger that is individually fitted to its matching syringe barrel. To view additional information, ask a question or to request a quotation, please use the links to the right. For years, Hamilton has provided the scientific community with the highest quality syringe... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Hamilton Company
Syringe Sterilization and Disinfecting Guide Are you curious whether your Hamilton syringe can be sterilized and disinfected via ethylene oxide, autoclavation, or chemical disinfectants? Consult this table of syringe terminations, syringe needles, and tubing types to learn the possible ways to sterilize and disinfect your Hamilton syringe: (read more)Browse Chemical Additives and Agents Datasheets for Hamilton Company -
Hamilton Company
GC Autosampler Syringes Hamilton maintains a large catalog of replacement syringes for the most popular GC autosamplers. Our syringes are handmade with an unmatched attention to detail. The manufacturing process and quality assurance procedures ensure that every syringe we sell will provide superior accuracy and precision as well as cycle life. Choose the sub category that is associated with your autosampler manufacturer to find the syringes available for your instrument. CTC / LEAP Technologies GC Autosampler... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Central Scientific Commerce, Inc. (CSC)
High-Precision Syringe Pump Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this reason, there is no need for a special syringe except in special cases, and various types of syringes on the market or self-made syringes can be used. A wide variety of models can be used to respond... (read more) -
Prosys
Single Barrel Syringe Filling Single Barrel Syringe Filling. The ProSys FTP 60, ATV 20, MTS, RS & ProTrac Series are compact solutions for manual and automated filling and closing of single barrel syringes. Syringe filling machinery systems include a syringe body load station, fill station and closure stations. MTS Syringe Filler - to 15 Per Minute. RS8 & RS12 Syringe Filler - to 55 Per Minute. ProTrac Syringe Filler - to 120 Per Minute. Contact Us: Please contact us if you would like to receive additional information... (read more)Browse Packaging Machines Datasheets for Prosys -
Hamilton Company
Syringe for Neuroscience Research Specifically designed for the neurosciences, Neuros syringes are available with ultrafine 30-, 32- or 33-gauge needles that accurately dispense 50 nL to 100 uL, providing the smallest volume, thin-gauge solution on the market. Neuros syringes enable precision animal brain injections with minimal tissue damage and reduced variability. A unique, adjustable needle sleeve maintains rigidity and ensures a targeted injection path to an exact location. Two needle sleeve options are offered - one... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Hamilton Company
Precision Pipetting and Syringe Drives When inertness, accuracy, and high duty cycles matter, Hamilton is your clear choice. From precision syringe pumps to valves to pipetting modules, as a long-time supplier to top automation manufacturers, we 've built a reputation on exceeding customer expectations. Partner with us today and put our project experiences to work for you. (read more)Browse Pipettes and Tips Datasheets for Hamilton Company -
IMI Life Science
Cadent 3 Syringe Pump The Cadent 3 Syringe Pump is a programmable, maintenance-free, precision liquid metering device featuring a 30 mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional precision, accuracy, and longevity. The pump can function as a standalone controller or integrate into complex systems. Programmable, maintenance free, precision liquid metering device. 30 mm stroke driven via stepper motor and precision... (read more)Browse Syringe Pumps Datasheets for IMI Life Science -
Hamilton Company
Gastight Syringe With Small Removable Needle 5 uL Gastight Syringe, Small Removable Needle, 32 gauge, 2 in, point style 3. The 1700 series syringes are the Gastight version of the original 700 series syringes. This series of syringes are ideal for dispensing volumes from 1 uL up to 500 uL. A variety of different terminations and needle options are available in this series. Compatible with Small RN Hub Needles. Found in these product categories: Hamilton 1700 Series Syringes. Part/REF # 80016 (read more)Browse Syringes and Needles Datasheets for Hamilton Company
-
N budgets and aquatic uptake in the Ipswich River basin, northeastern Massachusetts
Wet deposition in this study was filtered immediately upon collection using 47 mm Nuclepore polycarbonate filters (0.4 mm) held in plastic filter holders, and filtered with 120 cc syringes under manual pressure.
-
Gynecological Imaging
Then using 60- cc syringes , 120 cc of sonographic gel is placed into the rectum.
-
Esophageal food impaction: description of a new method for bolus removal.
We review available therapeutic modalities for bolus extraction, and describe a new method using a modified 34F gastric lavage tube connected to a 120 - cc aspiration syringe .
-
Tactical medicine
The blocker syringe is huge with 120 mls .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38327/154318904-MIT.pdf?sequence=2
… MS concentration were made including: 30mg dry mass diluted to 6ml in .3g/ml high salinity solution within a 6cc syringe, 60mg dry mass diluted to 6ml in .3g/ml high salinity solution within a 6 cc syringe , and 120 mg dry mass diluted …
-
Production and purification of synthetic peptide antibodies
1.1 ml containing approximately 18,000 cpm of leSl-peptide was loaded onto a col- umn of Sephadex GI00- 120 in a 10 cc syringe with a flow rate of 0.6 ml/min, and 1 min fractions were collected.
-
Obtuse thorax trauma < \ d > with Aortenruptur and lung contusion through hoof impact by an 15jährigen girl Diagnostic and therapeutic management
… Tom plus S Erlangen 210 mAs, Siemens AG, Spiral-CT with 120 kVs, layer thickness 8 mms, advance 8 mms Doltron GmbH Flow, nut hole by Heidelberg, 90 ml/min, image acquisition with 120 ml Iopamidol over pressure syringe Doltron PIM 717 High …
-
Medical technology
In a syringe pump, the syringes between 1 ml and 120 mls size can be clamped.
-
Under the influence: sublethal exposure to an insecticide affects personality expression in a jumping spider
We let each spider rest for 120 s in a 5 cc syr- inge before we released it at the centre of the arena.
-
Effect of solid freeform fabrication-based polycaprolactone/poly(lactic-co-glycolic acid)/collagen scaffolds on cellular activities of human adipose-derived st...
The melted PCL and PLGA mixture was loaded into a 10- cc steel syringe and main- tained at 120 °C using a heater for 10 min.
Indicates content that may require registration and/or purchase.