-
Supplier: Radwell International
Description: INDICATOR LIGHT, RED, 120V. FREE 2 YEAR RADWELL WARRANTY
- LED Color: Red
-
Supplier: DigiKey
Description: LED Panel Indicator Red Clear 120V 9.5mA Quick Connect
- Voltage Rating: 120 volts
- Current Rating: 0.0095 amps
- Voltage type AC: AC
- Lamp Type: LED Lamps
-
Supplier: Allied Electronics, Inc.
Description: Panel-mount LED light. Mounting Hole Dia.: 7⁄8". Sunlight visibility utilizing 4 superbright LED's per lamp. 24V or 120 V AC/DC operation. Easy installation of wire by screw terminals. Shock and vibration resistant. Long life and energy saving consumption at 20 mA. Available in 3 different
-
-
Supplier: Banner Engineering Corp.
Description: Preassembled indicators for signaling and traffic control, available with one, two or three indicators Intense levels of light output for outdoor applications Controlled field of view for signage and narrow lane use Rugged, cost-effective and easy-to-install Compact devices are
- Voltage Rating: 15 to 130 volts
- Current Rating: 0.016 to 0.12 amps
- Voltage type AC: AC
- Voltage type DC: DC
-
Supplier: Allied Electronics, Inc.
Description: Indicator,Pnl-Mnt;NON-RELAMPABLE NEON-INCANDESCENT INDICATOR LIGHTS, 12V, GREEN
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1202163-C46-ALP120H-NWO Category: Optoelectronics>Panel Indicators, Pilot Lights Series: * Package: Bulk Standard Package: 25 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8541.41.0000 Mfr: Visual Communications Company -
-
Supplier: Newark, An Avnet Company
Description: INDICATOR LIGHT 12V
-
Supplier: Banner Engineering Corp.
Description: Overview 22.5 mm DC-operated LED indicators for stand-alone use or as part of a panel; no enclosure necessary. Available in one, two or three colors. Fits industry standard 22.5 mm punched hole 10 to 30V dc operating range allows for use in battery-powered mobile applications Translucent face
- Voltage Rating: 10 to 30 volts
- Current Rating: 0.025 amps
- Voltage type DC: DC
- Lamp Type: LED Lamps
-
Supplier: ODG (Origin Data Global)
Description: LED PANEL INDICATOR RED 2.1V
-
Supplier: Newark, An Avnet Company
Description: INDICATOR LIGHT 250V AMBER
-
Supplier: Newark, An Avnet Company
Description: INDICATOR LIGHT 250V GREEN
-
Supplier: Newark, An Avnet Company
Description: INDICATOR LIGHT 250V RED
-
Supplier: Allied Electronics, Inc.
Description: INDICATOR; 22.5 MM; NON-REMOVABLE LEDS RED INCAND IND LIGHT 120V AC/DC
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Indicator Light, 12 mm, LED, 120V AC 50/60 Hz, Blue, Spade Terminal
- LED Color: Blue
- Lamp Type: LED Lamps
-
Supplier: Schmersal Inc.
Description: high calotte Mounting hole 30.5 mm Protection class IP65 for light elements Flush mounting (Anti-vandal)
- Height: 6 mm
- Lamp Type: LED Lamps
-
Supplier: Schmersal Inc.
Description: flat dome Mounting hole 30.5 mm Protection class IP65 for light elements Flush mounting (Anti-vandal)
- Height: 0.5 mm
- Lamp Type: LED Lamps
-
Supplier: Schmersal Inc.
Description: flat dome Mounting hole 30.5 mm Protection class IP65 for light elements Flush mounting (Anti-vandal)
- Height: 0.5 mm
- Lamp Type: LED Lamps
-
Supplier: Schmersal Inc.
Description: high calotte Mounting hole 30.5 mm Protection class IP65 for light elements Flush mounting (Anti-vandal)
- Height: 6 mm
- Lamp Type: LED Lamps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Indicator Light, 12 mm, LED, 120V AC 50/60 Hz, Amber, Wire Lead
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Midget Flange Relampable Watertight Indicator Light, Black Anodized Aluminum Housing Material These high quality indicators provide reliable service in a vast array of commercial and military applications These midget flange indicator lights are versatile, industry
-
Supplier: Galco Industrial Electronics
Description: Pilot Light, Amb, 120V Direct, LED
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators PILOTLIGHT 120VAC 30MM TYPE-O
- Lamp Type: LED Lamps
-
Lighting Fixtures - XLR CHARGER: NEW 12V 1.2Ah Regulated XLR Charger with indicator light. -- 401923Supplier: Smith-Victor Corporation
Description: XLR CHARGER NEW 12V 1.2Ah Regulated XLR Charger with indicator light.
- Application: Theatrical / Photography
-
Supplier: Eaton Corporation
Description: PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 V RESISTOR LAMP INPUT TYPE PLASTIC LENS MATERIAL RED LENS COLOR APPLICABLE STANDARD FDA 3-A ENVIRONMENTAL
- Lamp Type: Incandescent Lamps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1314953-SLM8905YD5V Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: * Package: Bag ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Product Status:
-
Description: five light modules (Model LSL) available in Amber, Blue, Clear, Green and Red; or four light modules plus an optional sound module (Model LSH) to create a dual purpose audible/visual status indicator. The sound module always occupies the top position of a Litestak unit.
- Width or Diameter: 99.822 mm
- Height: 82.55 mm
- Current Rating: 0.13 amps
- Rated Average Life: 2,500 hours
Find Suppliers by Category Top
Featured Products Top
-
. Specification 1- Name?Indicator Light Portable Ev Charger 2- Power plug:NEMA 14-50P 3- Installation Method:Floor-mounted /Wall-Mounted 4- Weight:About 3.4kg 5- Voltage:AC 240V Core Advantages (read more)
Browse Electric Vehicle Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
VISION 120 Continuous Gas Detector with EλE Sense Technology The VISION® 120 from DOD Technologies marks the expansion of the revolutionary VISION series known for (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
The Global Standard for Life Safety Warning Lights
with urgency and safety, this new option ensures alerts are recognized fast helping drive rapid response when it matters most. Available in 24 Vdc, 120 Vac, and 220-240 Vac 50/60 Hz Optional stainless steel ratchet-adjustable mounting U-bracket (field installation (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
The VICFUSE VHS Switch Disconnector is designed for use with NT and NH series fuse links. It generally consists of two parts — the seat and a corresponding melt-loading cover — in a half-sealed structure. The condition of the fuse and the status of the blown-fuse indicator (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Product Overview CASTECH's fiber-coupled acousto-optic modulators (FAOM) are compact, high-performance devices based on bulk-wave acousto-optic interaction. They can modulate both the amplitude of optical pulses and the frequency shift of light. Modulation speed (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
replacement from the room side. Ultra-low Penetration Air (ULPA) Filter: 99.9995% efficient @ 0.12 micron (U15). PTFE boron-free ULPA filter. Airflow Indicator Light: Allows external monitoring of motor operation. Green indicator is on during normal operation. Monitoring and Control System: On-site or (read more)
Browse Cleanrooms Datasheets for Envirco -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Evaluating backlit components—such as illuminated controls, instrument panels, and LED light strips—requires a unique measurement approach. The quality of an illuminated component is determined as much by its photometric qualities (brightness, color) as it is by the overall integrity (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Valves CAFE Actuated Ball Valves offer automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Standard actuation time is 5 (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Fail-Safe battery pack optional. Standard actuation time is 5 seconds; torque configurations to 20 Nm. CAFE (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
IDEC Corporation - APW199-A-120V - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Products > Optoelectronics & Lighting > Indicators , Panel Mount > Panel Mount Indicators > APW199-A- 120V .
-
IDEC Corporation - APW199-R-120V - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Products > Optoelectronics & Lighting > Indicators , Panel Mount > Panel Mount Indicators > APW199-R- 120V .
-
IDEC Corporation - APW199-G-120V - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Products > Optoelectronics & Lighting > Indicators , Panel Mount > Panel Mount Indicators > APW199-G- 120V .
-
Sell Black hair straightener
- LED indicator light . .... - Voltage: 120V ,60HZ,45w .
-
led neon - offers from led neon manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Indicator Lamp, Signal Lamp, Push Button ]. .... Flexible LED Ribbon Neon Light . .... LED Flex Ribbon light Voltage 230v/ 120v /24v/12v Diffuser Color clear Light souce 3528SMD Lamp LED ...
-
ABB INDUSTRIAL SYSTEMS INC - ABB DRIVES AND FLEX-AUTO RENEWAL PAR(981)
PILOT LIGHT , 120V ,CLEAR. .... GREEN INDICATOR LIGHT .
-
Corning® hotplate and stirrer, 4in x 5in AC input 120 V, US 3-pin plug, plate L × W 4 in. × 5 in. | Sigma-Aldrich
They operate on 120V /60Hz and are UL and CUL approved to meet needs in North America .... • Hot top indicator light blinks a warning if the top is too hot to touch (>140°F) - even when the unit is turned off.
-
WESTWARD Portable Power Source, Crank 250A,12V - Portable Power Sources - 1YMN2|1YMN2 - Grainger Industrial Supply
On/Off switch and reverse polarity indicator for safety. .... AC adapter allows charging from any standard 120V /60 Hz outlet. .... unit has jump start clamps, an air compressor to inflate flat tires, and an LED task light .
-
GFCI / Receptacle Testers
For use on 110~125 VAC receptacles Detects common wiring problems in standard and (GFCI) Ground Fault Circuit Interrupter outlets To test, simply plug into receptacle and observe the light pattern Push the yellow … "Test in Progress" LED Indicator 1 year warranty. .... 120V /15A - GFCI Outlet Tester .
-
Patlite - LME-202FBW-RG - Beacon Towers - Pre-Configured Beacon Towers - Allied Electronics
Indicator Light ; 30 V; Black Anodized Aluminum; High Temperature Lexan. .... LIGHT TOWER,2-LIGHT, 120V AC,RED,GREEN,DIRECT MOUNT .
Indicates content that may require registration and/or purchase.