-
Description: + Integrated with oscilloscope, frequency counter, voltmeter and FFT spectrum analyzer. + 70 - 200MHz bandwidth,1.25GSa/s real-time sampling rate. + 50M storage depth, up to 700,000wfms/s waveform refresh rate, ensuring clear signal capture. + 12-bit Vertical
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 12 (# bits)
- Features: Integral Display, Other
-
Description: Super Performance · 12-bit high resolution ADC, restoring the waveform detail fully · 20M record length, and 55,000 wfms/s waveform refresh rate · low background noise, vertical sensitivity in 1 mV/div - 10 V/div · multi- trigger, and bus decoding function · SCPI, and
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 12 (# bits)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: Uni-Trend US
Description: The UNI-T UPO2074HD is a 4-channel, 70 MHz digital oscilloscope that features 12-bit vertical resolution and a responsive touchscreen interface. Perfect for engineers and educators, it combines high-resolution acquisition with full protocol decoding in a
- Bandwidth: 70 MHz
- Number of Input Channels: 4 (# channels)
- Features: Integral Display, Other
- Host Interface: USB
-
-
Supplier: Uni-Trend US
Description: The UNI-T UPO2072HD is a 2-channel, 70 MHz digital oscilloscope that features 12-bit vertical resolution and a responsive touchscreen interface. Perfect for engineers and educators, it combines high-resolution acquisition with full protocol decoding in a
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display, Other
- Host Interface: USB
-
Supplier: Uni-Trend US
Description: The UNI-T UPO2102HD is a 2-channel, 100 MHz digital oscilloscope that features 12-bit vertical resolution and a responsive touchscreen interface. Perfect for engineers and educators, it combines high-resolution acquisition with full protocol decoding in a
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display, Other
- Host Interface: USB
-
Supplier: ValueTronics International, Inc.
Description: Bandwidth: 1 GHz Vertical resolution: 10 bits (14 bits with averaging) Sampling rate: up to 20 MS/s 4 Channels CRT: 8 1/2" color, touch screen Statistics Advanced Waveform Processing - Differentiate, integrate, interpolate, smooth, average, and envelope Arithmetic
- Bandwidth: 1,000 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: kTB Solutions
Description: The brand-new JHM8000HDP Series high-resolution oscilloscopes. The JHM8000HDP Series includes two models: the JHM8804HDP with an 8 GHz bandwidth and the JHM8604HDP with a 6 GHz bandwidth. All models in the series come standard with a 20 GSa/s sampling rate per channel and
- Bandwidth: 6,000 MHz
-
Supplier: kTB Solutions
Description: Introducing the all-new JHM8000HD Series high-resolution oscilloscopes. This series includes two models with 8 GHz/5 GHz bandwidth, and comes standard with a 20 GSa/s sampling rate and 12-bit vertical resolution across the entire lineup. It is equipped with
- Bandwidth: 8,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: uncompromised update rate of up to 100,000 waveforms/sec displays infrequent events High resolution mode: 12 bits of vertical resolution in real-time, single-shot mode Waveform math with FFT Peak detect: 500 ps AutoProbe interface 5-digit hardware counter Trig Out
- Bandwidth: 350 MHz
-
Supplier: RIGOL Technologies, Inc.
Description: economical digital oscilloscope designed for the vast mainstream digital oscilloscope market to meet their design, debugging, and test demands. 12 Bit Resolution: 16x improvement in quantization uncertainty 12-bit vertical resolution
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 12 (# bits)
-
Supplier: RIGOL Technologies, Inc.
Description: Vertical Resolution: With 12-bit vertical resolution and up to 4096 levels of quantization bits – 16 times that of an 8-bit oscilloscope – measurement accuracy is greatly improved, enabling the capture of the smallest details of a
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: model, equipped with a large 12.1" XGA LCD display, comes in a whisper-quiet package that is just 6.5" deep and weighs only 13 pounds. High resolution mode. Offers up to 12 bits of vertical resolution. This is accomplished by serially fi ltering sequential
-
Supplier: Transcat, Inc.
Description: common programming environment Up to 2 GSa/s sample rate, 2 Mpts stand memory 8 bit vertical resolution (extensible to 12 bits with high-resolution mode) Standard rack mount hardware 100% software compatible with 6000A Series portable oscilloscopes
- Bandwidth: 100 MHz
-
Supplier: Transcat, Inc.
Description: common programming environment Up to 4 GSa/s sample rate, 2 Mpts stand memory 8 bit vertical resolution (extensible to 12 bits with high-resolution mode) Standard rack mount hardware 100% software compatible with 6000A Series portable oscilloscopes
- Bandwidth: 1,000 MHz
-
Supplier: Transcat, Inc.
Description: common programming environment Up to 2 GSa/s sample rate, 2 Mpts stand memory 8 bit vertical resolution (extensible to 12 bits with high-resolution mode) Standard rack mount hardware 100% software compatible with 6000A Series portable oscilloscopes
- Bandwidth: 500 MHz
-
Description: · Dual-channel, ultra-thin body design. · 100MHz bandwidth, and 1GSa/s real-time sampling rate. · Standard built-in 5MHz signal generator. · 8-bit, 12-bit, 14-bit vertical resolution, more accurate measurement. · Max. 10M record length. · Friendly UI, X-Y
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 14 (# bits)
- Features: Other
- Host Interface: USB
-
Supplier: Allied Electronics, Inc.
Description: Capture Events Other Oscilloscopes miss - The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a
-
Supplier: ValueTronics International, Inc.
Description: measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Channels: 2 Bandwidth: 18-GHz on TDR/vertical channel Vertical accuracy: 0.4% Vertical resolution: 12 bits (15 with averaging)
-
Supplier: ValueTronics International, Inc.
Description: 12-Bit (1/4096) Vertical Resolution Direct DSO Waveform Transfers Region Shift Function Provides 4 ps Edge Placement Optional 12-Bit 250 MHz (ECL) or 12/24-Bit 100 MHz (TTL) Digital Data Generator Built-in 1.4 MB, 3.5 in. Floppy Disk FFT
- Minimum Frequency Range: 250 MHz
- Maximum Frequency Range: 250 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: RS Components, Ltd.
Description: Pico Technology PicoScope 5444D MSO
- A/D Resolution: 16 (# bits)
- Features: RoHS Compliant
-
Supplier: Teledyne LeCroy
Description: HDO6000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug, troubleshooting,
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®RTM2000 models with 200 MHz, 350 MHz, 500 MHz or 1 GHz bandwidth offer a maximum sampling rate of 5 Gsample/s and a maximum memory depth of 20 Msample. As a result, they can display signals accurately, right down to the details, as well as provide high time resolution, even for long
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- Number of Trigger Inputs: 16 (# channels)
- A/D Resolution: 16 (# bits)
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- Bandwidth: 62.5 MHz
- Number of Input Channels: 6 (# channels)
- Number of Trigger Inputs: 3 (# channels)
- A/D Resolution: 14 (# bits)
-
Supplier: Cleverscope, Ltd.
Description: The Cleverscope CS320A is mixed signal PC oscilloscope which brings benefits to the user that are unavailable from traditional stand-alone oscilloscopes. Its innovative approach delivers an unbeatable combination of affordability, ease of use and documentation of test results with the
- Number of Input Channels: 11 (# channels)
- Number of Trigger Inputs: 1 (# channels)
- A/D Resolution: 14 (# bits)
- Data Storage (RAM): 32 MB
-
Supplier: EA Elektro-Automatik Inc.
Description: 2U space. 25 GS/s on all 4 channels DC to 8 GHz on all 4 channels 12-bit analog-to-digital converters Up to 1 billion samples (1 Gpt) on all 4 channels Up to 2 GHz RF DDC bandwidth on all channels 2U rack ready digitizer Best in class low noise and ENOB
- Bandwidth: 8,000 MHz
- A/D Resolution: 12 (# bits)
-
Supplier: Yokogawa Corporation of America
Description: The DLM2000 is a bench-top oscilloscope for electronic design or debug. It's ergonomic and easy to use, and packed with features. With bandwidths from 200 to 500 MHz and memory from up to 250 Mpoints, you can be certain there is a DLM2000 to meet your application and budget. With the
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 12 (# bits)
- Host Interface: Ethernet, SCSI, USB
-
Supplier: Allied Electronics, Inc.
Description: High Resolution and Accuracy: With 12-bit resolution and 1% accuracy, the PicoScope 4000 Series are able to detect changes as small as 0.024% (244 ppm) — Making it the ideal oscilloscope for testing audio circuits, and for measuring noise and vibrations. Capture
-
Supplier: Cole-Parmer
Description: (oscilloscope and recorder modes) • Triggering on measurement thresholds in oscilloscope and multimeter modes These self-contained, hand-held, two- and four-isolated channel oscilloscopes feature five complementary tools in one – an oscilloscope, FFT analyzer, 4-channel
- Bandwidth: 100 MHz
- A/D Resolution: 12 (# bits)
- Features: Integral Display
-
Supplier: Teledyne LeCroy
Description: WavePro HD High-Definition oscilloscopes employ unique Teledyne LeCroy HD4096 technology to achieve 12-bit resolution at up to 8 GHz bandwidth, for the lowest noise and unmatched signal fidelity. Up to 5 Gpt of highly responsive acquisition memory gives more visibility
- Bandwidth: 4,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Cole-Parmer
Description: (oscilloscope and recorder modes) • Triggering on measurement thresholds in oscilloscope and multimeter modes These self-contained, hand-held, two- and four-isolated channel oscilloscopes feature five complementary tools in one – an oscilloscope, FFT analyzer, 4-channel
- Bandwidth: 200 MHz
- A/D Resolution: 12 (# bits)
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: (oscilloscope and recorder modes) • Triggering on measurement thresholds in oscilloscope and multimeter modes These self-contained, hand-held, two- and four-isolated channel oscilloscopes feature five complementary tools in one – an oscilloscope, FFT analyzer, 4-channel
- Bandwidth: 200 MHz
- A/D Resolution: 12 (# bits)
- Features: Integral Display
-
Supplier: Allied Electronics, Inc.
Description: High Resolution and Accuracy: With 12-bit resolution and 1% accuracy, the PicoScope 4000 Series are able to detect changes as small as 0.024% (244 ppm) — Making it the ideal oscilloscope for testing audio circuits, and for measuring noise and vibrations. Capture
Find Suppliers by Category Top
Featured Products Top
-
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
professional-grade 8GHz bandwidth with 20GSa/s real-time sampling and industry-leading 12-bit vertical resolution. Engineered for the most demanding high-speed digital design and validation applications, the MSO8804HD combines exceptional signal fidelity with comprehensive protocol analysis capabilities (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS6000A Digital Oscilloscope. The large 12.1” (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
Switching speed-control of an optimized capacitor-clamped normally-on Silicon Carbide JFET cascode
A 600 MHz bandwidth digital oscilloscope with 12 bit vertical resolution (HRO 66Zi, LeCroy Corp., New York, USA) was used.
-
Assembled PCB EMC test methods
At the lower frequencies; (DC) 10 Hz to 1 MHz, an 8 or 12 - bit vertical resolution digital oscilloscope is used for measuring the conducted or radiated emission.
-
Magnetic properties of 6.5% silicon steel sheets under PWM voltage excitation
The output voltage of the secondary coil and the exciting current were measured with a digital storage oscilloscope whose vertical resolution was 12 bits , the sampling rate was 2 LLs and the number of sampling data per cycle was 10k words.
-
Evaluation of Power Constant Dual-Rail Logics Countermeasures against DPA with Design Time Security Metrics
The curves are averaged 256 times by the oscillo- scope , leading to 12 - bit vertical resolution .
-
Predicting loss in magnetic steels under arbitrary induction waveform and with minor hysteresis loops
signals is performed via a 150 Msample/s digital oscilloscope , with minimum 12 bit effective vertical resolution and 5000 points per period.
-
Cavity ring down spectroscopy experiment for an advanced undergraduate laboratory
The photoelectric signal is fed into a digital oscilloscope (TiePie HS-4) with 12 bit vertical resolution and horizontal resolution of 50 MS s−1 .
-
Electroporation of Cardiac Cell Membranes with Monophasic or Biphasic Rectangular Pulses
The voltage and current sig- nals from the amplifier were displayed on a dig- ital oscilloscope sampled at 20 kHz with 12 - bit vertical resolution and recorded on a floppy disk.
-
The interactions between potassium and sodium currents in generating action potentials in the rat sympathetic neurone.
Sampled voltage and current recordings were captured by means of a digital oscilloscope (VUKO VK-MC CU, 12 - bit vertical resolution ).
-
An electrical PD location method applied to a continuous disc type transformer winding
The oscilloscope @SO) used has a 12 - bit vertical resolution with a maximum samplingrate of 2GS/s on a singlechannel.
-
Characterization and application of 600 V normally-off GaN transistors in hard switching DC/DC converters
Using a high resolution 12 bit oscilloscope at 42 V/div, the vertical discretization step Ustep yields according to (2) to 0.1 V.
Indicates content that may require registration and/or purchase.