-
Supplier: Nortek, Inc.
Description: COMMERCIAL FAN TYPE WHITE FINISH 12.2 INCH 7.4 INCH 56 INCH MAX. HEIGHT METAL BLADE MATERIAL 1 YEAR WARRANTY 4 SPEED(S) 3 BLADE(S) NO ADJUSTABLE TILT 5 DEGREE DEGREE OF TILT NO CONVERTIBLE HIGH, MEDIUM, MEDIUM/LOW, LOW SETTINGS APPROVAL UL AIR FLOW
-
Supplier: Nortek, Inc.
Description: COMMERCIAL FAN TYPE BROWN FINISH 12.2 INCH 7.4 INCH 56 INCH MAX. HEIGHT METAL BLADE MATERIAL 1 YEAR WARRANTY 4 SPEED(S) 3 BLADE(S) NO ADJUSTABLE TILT 5 DEGREE DEGREE OF TILT NO CONVERTIBLE HIGH/MEDIUM, MEDIUM LOW, LOW SETTINGS APPROVAL UL AIR FLOW
-
Supplier: Nortek, Inc.
Description: OUTDOOR FAN TYPE WEATHERED BRONZE FINISH 12.9 INCH 11.4 INCH 52 INCH MAX. HEIGHT 30 YEAR WARRANTY 3 SPEED(S) 5 BLADE(S) NO ADJUSTABLE TILT 12.5 DEGREE DEGREE OF TILT NO CONVERTIBLE HIGH, MEDIUM, LOW SETTINGS APPROVAL UL AIR FLOW RATE 5557 CFM SPEED
-
-
Supplier: Nortek, Inc.
Description: OUTDOOR FAN TYPE BARBECUE BLACK FINISH 12.9 INCH 11.4 INCH 52 INCH MAX. HEIGHT 30 YEAR WARRANTY 3 SPEED(S) 5 BLADE(S) NO ADJUSTABLE TILT 12.5 DEGREE DEGREE OF TILT NO CONVERTIBLE HIGH, MEDIUM, LOW SETTINGS APPROVAL UL AIR FLOW RATE 5557 CFM SPEED 187
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 12.75 Bulb Finish: Chrome Product Name: Quality Max & Energy Star 52 Inch Ceiling Fan UPC: 785652207440 Category: Ceiling Fans Safety Rating: UL/cUL Safety Listing: Dry Wire: 78`` Blade pitch: 11 deg
-
Supplier: Generation Brands
Description: CEILING FAN TYPE BRONZE FINISH 601.2 LB 52 INCH 1.5 FT CORD LENGTH 12-9/16 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION NO
-
Supplier: Generation Brands
Description: CEILING FAN TYPE WHITE FINISH 601.2 LB 52 INCH 1.5 FT CORD LENGTH 12-9/16 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION NO
-
Supplier: Generation Brands
Description: CEILING FAN TYPE BRUSHED STEEL FINISH 946.8 LB 54 INCH 6.5 FT CORD LENGTH 21-1/2 INCH MAX. HEIGHT ABS PLASTIC BLADE MATERIAL LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS
-
Supplier: Generation Brands
Description: CEILING FAN TYPE POLISHED NICKEL FINISH 910.8 LB 52 INCH 23-19/32 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION NO MANUAL SWIVEL
-
Supplier: TPI Corporation
Description: BLADE, 700 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H TEMPERATURE RISE 27 DEG F GRILL MATERIAL 18 WHITE POWDER COATED GAUGE STEEL 3380 MODEL
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Space Heater, Air Heater, Forced Air Heater
- Heating Capacity: 1.5 kW
-
Supplier: TPI Corporation
Description: 2-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE 6143 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Space Heater, Air Heater, Forced Air Heater
- Heating Capacity: 0.9000 to 1.8 kW
-
Supplier: TPI Corporation
Description: LIMIT SWITCH, TAMPER PROOF THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY STEEL BLOCK FIN HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE AXIAL VANE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 10 INCH W X
- AC Voltage Required: 277 volts
- Fuel / Energy Source: Electric
- Heater Type: Space Heater, Air Heater, Forced Air Heater
- Heating Capacity: 2 kW
-
Supplier: TPI Corporation
Description: -POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE 6143 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Space Heater, Air Heater, Forced Air Heater
- Heating Capacity: 0.9000 to 1.8 kW
-
Supplier: Filter 1 Clean Air Consultants
Description: -controlled, automatic self-cleaning system consisting of solenoids, dump valves, and blow-down pipes assures that the booth consistently maintains its capture velocity. High Performance Blowers: Low speed, high flow blowers have airfoil blades for high fan efficiency as well as low
- Applications: General Cleaning, Metalworking Chips / Fluids
- Collector Filter Cleaning: Automatic Shaking (Vibrating)
- Collector Type: Collection Booth
- Features: HEPA / ULPA Filters
Find Suppliers by Category Top
Featured Products Top
-
(7.09 inches), 192 mm (7.56 inches), 220 mm (8.7 inch), 225 mm (8.9 inch), 250 mm (9.8 inch), 280 mm (11 inch), and 315 mm (12.4 inch) offering maximum airflow of more than 1,260 CFM. Available accessories include inlet cones, inlet guards, and UL listed capacitors. ECOFIT also offers (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
allows for 33% greater airflow at 1.2-inches of static pressure while reducing noise levels by 6 dB(A). This is a very significant reduction, as noise levels double every three dB(A). Motors for the new fans are CE approved and UL recognized. They are 100 percent speed controllable. Thermal (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA has expanded its high-efficiency E-Series backward-curved impeller line to include 12 models ranging from 12.4 to 22 inches in diameter. The E-Series is designed for high-flow and low to medium pressure applications like computer room air conditioning and air handling (CRAC (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Federal Register > Wednesday, June 3, 2015 > [80 FR 31487] Energy Conservation Program: Test Procedures for Ceiling Fans
The NOPR proposed a test procedure with the following modifications to the room dimensions in AMCA 230- 12 : (1) The minimum distance between the ceiling and the blades of a ceiling fan being tested is 44 inches for all blade diameters, (2 …
-
Cooling Your Home with Fans and Ventilation
Fans work best when the blades are 7 to 9 feet above the floor and 10 to 12 inches below the ceiling .