-
Supplier: Southland Equipment Service
Description: Large wheels allow for movement over most surfaces. Use at construction sites, gravel pits or nurseries - where uneven or rough surfaces exist. Lightweight, yet strong tubular frame design handles evenly distributed loads up to 2,000 lbs. (2,000 lbs. at 12" horizontal load center, 1500 lbs.
- Length: 50 inch
- Width: 64 inch
- Features: Pallet Truck / Pallet Jack
-
Supplier: Optimal Handling Solutions
Description: Steer wheels are 8" x 2" Poly-On-Steel Load Rollers are 4" x 3 1/2" Does not work with Standard Pallets Use less pushing or pulling force when transporting large heavy loads across floors with the Big Wheel Pallet Truck. An alternative to standard fork trucks, this unit
-
Supplier: Optimal Handling Solutions
Description: package allows the All Terrain Pallet Truck to be towed by an ATV or small utility tractor.
-
-
Supplier: Southland Equipment Service
Description: Lift 3000 lb. loads up to 31" in 10-12 seconds. Includes 12V battery charger. Ideal for work positioning stations. Smooth operating battery lifter makes short work of heavy loads. Easy one man operation saves time and effort. Rolls smoothly on polyurethane wheels. 180° steering radius. 3.3"
- Actuation: Electric Motor
- Features: Pallet Jack
-
Supplier: Optimal Handling Solutions
Description: 1 year pump warranty Manual lift, power drive Lowered / raised fork height: 3.375" / 8" 10" polyurethane drive wheels 3" polyurethane load wheels Speed: 1.6 - 2.4 mph with load 4 batteries - 24V 38 AH 12V 10 amp charger 67" turning radius
-
Supplier: Optimal Handling Solutions
Description: the market today. - Models with scales verify inbound and outbound freight on your pallet truck and then move your loads with ease. - LCD scale, with 1/2" high characters and 5 function keys (ZERO, TARE, NET/GROSS, PRINT, LB./KG.) - Displays weight in 1 lb. increments within
-
Supplier: Konecranes Inc.
Description: Forklift trucks by Konecranes are built to get the job done as efficiently and cost-effectively as possible. We can often customize each forklift truck so that it is suited to carry out the heavy-duty task that awaits it. A rigid, box-section chassis and a load-sensing hydraulic system
- Capacity: 24,000 lbs
- Features: Class VI - Electric and Internal Combustion Tractor, Counterbalance, Diesel, Forklift, Hydraulic, Pallet Jack, Pneumatic, Protected Cab, Telescoping Lift, Tilting
-
Supplier: C & C Lift Truck, Inc.
Description: The CX12 is designed to make the operator's task extremely easy. Machine's stability is guaranteed by the lateral stabilizing wheels. The CX12 Lift Truck combines the compactness and versatility of a hand pallet truck with the ergonomics of an electric pallet
- Capacity: 2,600 lbs
-
Supplier: Southland Equipment Service
Description: The CX12 is designed to make the operator's task extremely easy. Machine's stability is guaranteed by the lateral stabilizing wheels. The CX12 Lift Truck combines the compactness and versatility of a manual pallet truck with the convenience of an electric pallet
- Capacity: 2,600 lbs
-
Supplier: U.S. Plastic Corporation
Description: The EZ Lock Platform and pallet allow you to customize your storage space in seconds. Its patented interlocking design allows true flexibility in building the exact size or platform you need. Using 12" x 40" footprints, each unit locks together making this an all-purpose storage,
-
Supplier: Exide Technologies
Description: Element® blocs utilize GNB valve-regulated lead-acid technology in convenient 12 Volt and 6 Volt, Group 24 and Group 27 battery sizes. GNB® Industrial Power applied their valve-regulated lead-acid (VRLA) technology to convenient bloc sizes. Available in 12 Volt and 6 Volt, Group 24 and
- Voltage: 6 to 12 volts
- Capacity, Amp Hours (AH): 92 to 220 ampere-hr
- Features: Absorbed Glass Mat (AGM), Bolt-on, Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: CSA Group
Description: truck types and special conditions: a) counterbalanced trucks with mast as specified in ISO 22915‑2; b) reach and straddle trucks as specified in ISO 22915‑3; c) pallet stackers, double stackers, and order-picking trucks with operator position elevating up to and
-
Supplier: ASTM International
Description: unit deliveries. 1.8 This standard does not address filled bulk box/pallet unit stack height. 1.9 This standard does not address international shipping regulations of bulk box/pallet units. 1.10 This standard does not address pallet opening sizes for pallet trucks.
-
Supplier: Econo Lift Limited
Description: Ideal for loading and unloading of skids or containers Quick lift for loads under 330 lbs. Normal lift for loads over 330 lbs. capacity Front support legs with adjustable stabilizers that contact the floor when forks are 16.5" above the floor Telescopic cylinder gives better safer lines Lift height
- Capacity: 2,200 lbs
- Stroke: 28.6 inch
- Length: 45 inch
- Width: 21 inch
-
Supplier: ASTM International
Description: 1.1 This test method quantitatively evaluates the readability of radio frequency identification (RFID) pallet transponders placed on pallet loads that are mechanically handled by material handling equipment such as fork trucks, pallet jacks, and automated guided vehicle
-
Supplier: ASTM International
Description: 1.1 This test method quantitatively evaluates the readability of radio frequency identification (RFID) pallet transponders placed on pallet loads that are mechanically handled by material handling equipment such as fork trucks, pallet jacks, and automated guided vehicle
-
Supplier: Orbis
Description: smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Built for high performance in the beverage and can industries Compatible with most automated
- Fork Tine Entry: 4 Way Entry
- Size: 44" x 56"
- Features: FDA / USDA Compliant, Other
-
Supplier: Southland Equipment Service
Description: tools required. Excellent cling characteristics. Thick film handles rough truck handling. One roll wraps 20 or more 40 x 60" pallets. FOB Shipping Point.
- Type: Stretch Film / Wrap
-
Supplier: Littelfuse, Inc.
Description: The IP65/IPX9K-rated dust-tight, waterproof battery disconnect switch (08080100) is ideal for forklift trucks, pallet trucks, watercraft, and other commercial vehicles and features double-pole, single-throw circuitry to meet your application needs. Inrush rating of 1.2 kA at 5 s
- Current Rating: 150 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: NPS Corporation
Description: Tech Specs PackagingHeat-sealed bag - 60/pallet Width| Length| Thickness| Weight4lbs | 2kg Usage Ready-to-Use Truk-Kit® is designed to fit behind the back seat of a truck. Kit is packaged in a heat-sealed polyethylene bag. ABSORBS UP TO 3 GALLONS/12 LITERS PER KIT Components |
- Type: Absorbent
- Application: Spills Control / Containment
-
Supplier: NPS Corporation
Description: Tech Specs PackagingHeat-Sealed Bag - 60/pallet Width| Length| Thickness| Weight4lbs | 2kg Usage Ready-to-Use Truk-Kit® is designed to fit behind the back seat of a truck. Kit is packaged in a heat-sealed polyethylene bag. ABSORBS UP TO 3 GALLONS/12 LITERS PER KIT Components |
- Type: Absorbent
- Absorbate: Oil / Grease
- Application: Spills Control / Containment
-
Supplier: ASTM International
Description: 1.1 This specification covers nonmetallic strapping and joining methods intended for use in closing, reinforcing, and bundling articles for shipment, unitizing, palletizing, and bracing for car loading and truck loading. 1.2 The values stated in inch-pound units are to be regarded as
-
Supplier: NPS Corporation
Description: Tech Specs PackagingPrinted Case - 144/pallet Width12in | 30.48cm Length12in | 30.48cm ThicknessSingle-Weight | Weight5lbs | 2.3kg Usage Abrasive-resistant Spunbond layers give added strength. Now with a more quilted appearance. Premium sorbent for extended-use/high durability. Use Hazmat
- Type: Absorbent
-
Supplier: NPS Corporation
Description: Tech Specs PackagingBag - 19/pallet Width16in | 40.64cm Length150ft | 45.72m ThicknessDouble-Weight | Weight27lbs | 12.3kg Usage Abrasive-resistant Spunbond layers give added strength. Now with a more quilted appearance. Premium sorbent for extended-use/high durability. Use Hazmat
- Type: Absorbent
-
Supplier: Visual Sound, Inc.
Description: EAW - Eastern Acoustic Works, Inc. Horn-loaded for high efficiency and output. Ideal companion to KF760. Line Array Sized for efficient truck packing. Response to below 30 Hz to capture lowest musical notes 1600 watt rating Enclosure pads nest together for stacking ability. The BH760 bent
-
Supplier: Econo Lift Limited
Description: Hand control (std) (foot optional) A/C 460/575 volt Three phase motors (optional) Air/Hydraulic Foot Control is available Portability Pins to lock platform 3 1/2” off ground so a pallet truck or fork lift can easily move unit to another area Options Platforms wider or longer Higher
- Capacity: 4,000 lbs
- Stroke: 28 inch
- Length: 50 inch
- Width: 50 inch
-
Supplier: Lift Products, Inc.
Description: application is for the loading and unloading of multiple pallets from a semi-truck but it can also be used as a mobile work positioner and for stacking pallets on top of one another. The electrically powered lift is easily actuated by use of the centrally located control stick.
- Type: Stacker / Walkie
-
Supplier: U.S. Plastic Corporation
Description: Maximum Container: 5 Gallon. Pallet Quantity: 54. Truck Load Quantity: 1,188. UN/DOT Rating: 1H2/Y100/S. Weight: 10 lbs. 4.1 kg. Compliance: DOT 49 CFR 173.12.
- Container Type: Drum / Barrel / Keg
-
Supplier: Lift Products, Inc.
Description: solve your material handling or ergonomic needs. The adjustable fork models, MXIBH-A and MXIBH-T, with outboard straddle legs allow the lifting of pallet loads with bottom boards. This series also allows greater lift heights of up to 12 feet and can handle most standard pallets.
- Type: Stacker / Walkie
-
Supplier: Green Cubes Technology
Description: primarily for pallet jacks and walkies Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (lbs) - Battery Dimensions (inches) - Charge Port FBP-1468 24V 105 330 24 x 6 x 22 No FBP-1407 24V 105 360 25.25 x 8.50 x 23 No FBP-1441 24V 315 1000 30.60 x 12.75 x 22.50 Yes
- Voltage: 24 volts
- Capacity, Amp Hours (AH): 105 ampere-hr
- Width / Diameter: 6 inch
- Depth: 24 inch
-
Supplier: Volvo Construction Equipment
Description: Volvo wheel loaders deliver the heavy equipment performance you need with a front end loader. Add a hydraulic attachment bracket to use the machine as a bucket loader. With pallet forks or other attachments, it is ideal for building construction sites, earth moving, truck loading,
- Horsepower: 98 to 528 HP
- Operating Weight: 18,740 to 119,050 lbs
- Type: Wheel Loader
-
Supplier: Alfa Laval Inc.
Description: tube protection panels. Manual venting and draining valves. Partitions between fans for regulation of the cooler capacity by means of separate use of the fans. Standard vertical transport position, fixed on a wooden pallet. Suitable for truck transportation or loading into a container.
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Features: Other
-
Supplier: CSA Group
Description: contents of this new Guide have been expanded from the contents of A344.1 and are linked with both CSA S16 and CSA B335. This Guide, used in conjunction with CSA B335, establishes the requirements for a safe environment where steel storage racks and lift trucks are the primary equipment of
Find Suppliers by Category Top
Featured Products Top
-
pressure (15-30 PSI) allow manufacture of Telene products with Osborne composite tooling. Part thickness can range from 0.001-inch (2.5mm) to 12 inches or more. Surface area can range from as small as 2-ft² to as large as 140-ft² and larger. Variable thicknesses and molded ribs are frequently (read more)
Browse Datasheets for Osborne Industries, Inc.
More Information Top
-
CRANFIELD UNIVERSITY
- number of pallets per truck : 12 pallets (340 kg per pallet – 20 kg per pallet = 320 kg paper/pallet) .
-
Enterprise Interoperability VI
• Two 7, 5-ton trucks carried 12 pallets using 22 L/100 km of fuel; • Two 12-ton trucks carried 15 pallets using 24 L/100 km of fuel; • Two 19-ton trucks carried 20 pallets using 27 L/100 km of…
-
SPS programming in instruction list after IEC 61131-3
This one can remove so: 12 cartons on a pallet, 12 pallets in an LKW etc.
-
SPS programming in instruction list after IEC 61131-3
This one can remove so: 12 cartons on a pallet, 12 pallets in an LKW etc.
-
ENTERprise Information Systems
…05: Control the quality of product monitored by the device Logistic function: the right quality Use cases: Define device properties, Define properties values, Obtain current values, Out of bound properties Application Scenario: A truck loaded with 12 pallets of fruit is equipped…
-
Materials lead time reduction in a semiconductor equipment manufacturing plant : process flow planning
12 10 u.c 8 1- U I- U b.c CU I-i 6 4 2 0 y = -0.0333x + 5.5522 2 4 6 8 Average Pallets per Truck Run 10 12 .
-
Facility Planning: An approach to optimise a
distribution network at Clover SA
• Since 85 pallets are received per hour, eight reach trucks will be needed at the internal receiving area (85 pallets per hour / 12 pallets per hour per reach truck = 7.08, thus eight reach trucks).
-
Glocalization or Grobalization of Wal-Mart in the US? A Qualitative Analysis
When the economy hit a low in the past 12 months, Wal-Mart went out and bought trucks for a local food bank big enough to hold 12 pallets of merchandise and those trucks now come around to our stores once a…
-
A combined inventory routing and game theory approach for a real-world distribution problem
Therefore, the capacities go from 6 pallets, 2 more than the truck of 3 tones, up to the 12 pallets for the 6.2 m long trucks (longer trucks are considered for long distances).
Indicates content that may require registration and/or purchase.