-
Supplier: Broadcom Inc.
Description: and rack-mounted and servers, it provides the headroom required for future growth at an affordable price point. Connect up to 64 SATA or SAS drives in non-RAID (JBOD) mode or 32 drives in RAID mode with four internal 12Gb/s SATA and SAS ports Support high-bandwidth
- Maximum Data Transfer Rate: 12,000 MB/Sec
- On-board Processor Speed: 1,200 MHz
- Number of Channels: 64
- Operating Temperature: 0 to 70 C
-
Supplier: Intel Corporation
Description: 12Gb/s SAS, 6Gb/s SATA, LSI3008 IOC-based entry-RAID 0,1,1E,10 & JBOD, x8 PCIe 3.0, 4 internal and 4 external ports, MD2 Low Profile, half-length form factor.
- Type: Intel
- Features: Other
- RAID Level Supported: RAID 1, RAID 10, RAID 0
- Disk Channel: SATA
-
Supplier: Intel Corporation
Description: 12Gb/s SAS, 6Gb/s SATA, LSI3108 ROC Mainstream Intelligent RAID 0,1,5,10,50,60 add-in card with x8 PCIe 3.0, 8 internal ports, MD2 Low Profile form factor.
- Type: Intel
- Features: Other
- RAID Level Supported: RAID 1, RAID 10, RAID 5, RAID 50, RAID 0
- Disk Channel: SATA
-
-
Supplier: Intel Corporation
Description: 12Gb/s SAS, 6Gb/s SATA, LSI3108 ROC Mainstream Intelligent RAID 0,1,5,10,50,60 add-in card with x8 PCIe 3.0, 4 internal ports, MD2 Low Profile form factor.
- Type: Intel
- Features: Other
- RAID Level Supported: RAID 1, RAID 10, RAID 5, RAID 50, RAID 0
- Disk Channel: SATA
-
Supplier: Intel Corporation
Description: Key features LSI SAS3108* RAID-on-Chip (RoC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer Embedded 1-GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data in transition One internal HD small form factor 8643 SAS/SATA connector for up to
- Type: Intel
- Features: Other
- RAID Level Supported: RAID 1, RAID 10, RAID 5, RAID 50, RAID 0
- Disk Channel: SATA
-
Supplier: Microchip Technology, Inc.
Description: and CLI. The 12 Gbps SmartROC 3100 controllers are featured on the 12 Gbps SmartRAID 3100 Series RAID Adapters. Additional Features 8 12G SAS/SATA ports with RAID 0, 1, 10, 5, 50, 6 and 60 with hardware acceleration Two additional 6G SAS/SATA
- Number of Channels: 8
- Features: Other
- RAID Level Supported: RAID 1, RAID 5, RAID 50, RAID 0
-
Supplier: Microchip Technology, Inc.
Description: 12 Gbps SmartRAID 3100 Series RAID Adapters. Additional Features 16 12Gbps SAS/SATA ports with RAID 0, 1, 10, 5, 50, 6 and 60 with hardware acceleration Two additional 6G SAS/SATA boot ports with RAID 1 support Native HBA modes Flexible
- Number of Channels: 16
- Features: Other
- RAID Level Supported: RAID 1, RAID 5, RAID 50, RAID 0
-
Supplier: Microchip Technology, Inc.
Description: 12 Gbps SmartRAID 3100 Series RAID Adapters. Additional Features 24 12Gbps SAS/SATA ports with RAID 0, 1, 10, 5, 50, 6 and 60 with hardware acceleration Two additional 6G SAS/SATA boot ports with RAID 1 support Native HBA modes Flexible
- Number of Channels: 24
- Features: Other
- RAID Level Supported: RAID 1, RAID 5, RAID 50, RAID 0
-
Supplier: Microchip Technology, Inc.
Description: 12 Gbps SmartRAID 3100 Series RAID Adapters. Additional Features 8 12Gpbs SAS/SATA ports with RAID 0, 1, 10, 5, 50, 6 and 60 with hardware acceleration Two additional 6G SAS/SATA boot ports with RAID 1 support Native HBA modes Flexible
- Number of Channels: 8
- Features: Other
- RAID Level Supported: RAID 1, RAID 5, RAID 50, RAID 0
-
Supplier: Broadcom Inc.
Description: an ideal, cost-effective choice. The 24-port ROC device provides SAS data transfer rates of 12, 6 and 3Gb/s per lane and SATA data transfer rates of 6 and 3 Gb/s per lane. The high-port count ROC helps eliminate storage bottlenecks with eight PCI Express® 3.0 lanes and
- Maximum Data Transfer Rate: 12,000 MB/Sec
- On-board Processor Speed: 1,200 MHz
- Maximum Cache: 512 MB
- Number of Channels: 16
-
Supplier: Broadcom Inc.
Description: an ideal, cost-effective choice. The 16-port ROC device provides SAS data transfer rates of 12, 6 and 3Gb/s per lane and SATA data transfer rates of 6 and 3 Gb/s per lane. The high-port count ROC helps eliminate storage bottlenecks with eight PCI Express® 3.0 lanes and
- Maximum Data Transfer Rate: 12,000 MB/Sec
- On-board Processor Speed: 1,200 MHz
- Maximum Cache: 512 MB
- Number of Channels: 24
-
Supplier: Broadcom Inc.
Description: Whether you’re building external or cloud-based storage systems for high connectivity, or outfitting servers, the SAS 3216 PCIe® 16-port, 12Gb/s SAS/SATA IOC provides choices for storage optimization by enhancing direct-attached storage (DAS) solutions. This high-performance,
- Data Rate: 6,000,000 to 12,000,000 kbps
- Pin Count: 16 #
- Device Type: Line / Bus Controller
- Features: Other
-
Supplier: Neousys Technology Inc.
Description: Nuvo-7200VTC is a rugged in-vehicle controller featuring Neousys' patented Cassette module with a x16 PCIe slot for add-on application card flexibility. Powered by Intel® 9th/ 8th-Gen Core™ processors with up to 8-core/ 8-thread and 64GB DDR4 memory, the system is ideal for advance in-vehicle
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: Supermicro Computer, Inc.
Description: Controllers 5. LSI 2008 8-Port 6 Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 6x SATA2 (3.0 Gbps) ports via AMD SP5100 Controller; RAID 0, 1, 10 7. 3/1/2 PCI-E 2.0 x16/x8/x4 (in x8) expansion slots 8. Integrated Matrox G200eW Graphics
-
Supplier: Supermicro Computer, Inc.
Description: LSI 2008 8-port 6 Gbps SAS controller ; RAID 0, 1, 10; RAID 5 optional 6. 6x SATA2 (3.0 Gbps) ports via AMD SP5100 Controller; RAID 0, 1, 10 7. 1x PCI-e 2.0 x16 slot 8. Integrated Matrox G200eW Graphics 9. Integrated IPMI 2.0 with dedicated LAN
-
Supplier: Supermicro Computer, Inc.
Description: 8-Port 6 Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 6x SATA2 (3.0 Gbps) ports via AMD SP5100 Controller; RAID 0, 1, 10 7. 1 PCI-E x16 and 1 HT connector 8. Integrated Matrox G200eW Graphics 9. Integrated IPMI 2.0 with Dedicated LAN
-
Supplier: Supermicro Computer, Inc.
Description: Controller 5. LSI 2008 8-Port 6 Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optiona 6. 6x SATA2 (3.0 Gbps) ports via AMD SP5100 Controller; RAID 0, 1, 10 7. 2x PCI-e 2.0 x16 slots, 2x PCI-e 2.0 x8 slots, and 1x UIO slot 8. Integrated Matrox
-
Supplier: Aaeon Systems Inc.
Description: 82579LM Gigabit Ethernet controller offers quick networking connections, with I/O slots including four COM ports, two USB 3.0 ports, six USB2.0 ports, one keyboard/mouse port and one Line-in, Line-out, Mic-in port. GENE-QM77 also includes a Mini Card for
- RAM: 512 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Aaeon Systems Inc.
Description: Intel® 82579LM Gigabit Ethernet controller offers quick networking connections, with I/O slots including four COM ports, two USB 3.0 ports, six USB2.0 ports, one keyboard/mouse port and one Line-in, Line-out, Mic-in port. GENE-QM77 Rev. B also includes a
- RAM: 512 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Aaeon Systems Inc.
Description: ports, one RS-232 TTL only/GPS port, one RS-232/422/485, eight USB2.0 ports, multiple Digital I/O ports, and Type II CompactFlash storage, providing versatile expansion options for diverse embedded applications. The two SATA interfaces on the EMB-9458T provide
- Memory Capacity: 0.224 GB
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: AAEON Electronics, Inc.
Description: LVDS, CRT AC97 5.1CH Audio, Stereo Amplifier EIDE x 1, Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 (Optional RAID 0 & RAID 1) USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI-Express [x16] ,PCI x 1, Mini-PCI x 1, PCMCIA x 1 ATX Optional TPM 1.2 SATA 1.5Gb/s x 2 Optional
- Memory Capacity: 4 GB
- Processor / CPU: Intel® Celeron®, Intel® Core 2 Duo / Celeron®
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: D-Link Systems, Inc.
Description: protected by the redundant RAID controllers; when one RAID controller is down or has lost connection, the other RAID controller takes over its tasks immediately. This feature ensures that volumes and services are transferred seamlessly and simultaneously.
- Supported Storage: 36,000 GB
- Operating Temperature: 0 to 40 C
- Other Storage: Internal RAID Support
- Operating System: Other
-
Supplier: Yang Ming International Corporation
Description: Gigabit Ethernet Controller 5. 6x SATA2 (3.0 Gb/s) ports via AMD SP5100 Controller; RAID 0, 1, 10 6. 3/1/2 PCI-E 2.0 x16/x8/x4 (in x8) expansion slots Ideal Applications: Storage Server Database Server Digital Content Delivery Backup Server Data Archival
- Processor Type: AMD OpteronTM
- Network Protocol: Gigabit Ethernet
- Operating System: Linux®, Microsoft® Windows®
- Server Type: Network Server
-
Supplier: Aaeon Systems Inc.
Description: The IMBA-Q77 has six SATA ports for operating system and storage, along with two Gigabit LAN ports for optimal networking. This industrial motherboard has six SATA ports for ample storage. Equipped with up to six COM ports, ten USB ports, one
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: ASA Computers, Inc.
Description: 8x Hot-plug System Nodes in 4U, each Node: Up to 6x 2.5 Hot-swap SAS/SATA HDDs (12 per U) Optional SAS2 (6Gbps) via LSI® 2208 controller; HW RAID 0, 1, 5, 6, 10, 50, 60 support Dual Intel® Xeon® Processor E5-2600 Series; Socket R (LGA 2011) Up to 512GB ECC Reg. DDR3
- Supported RAM: 512,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Operating System: Other
- Form Factor: Rack Mounted
-
Supplier: Cisco
Description: up to 24 Small-Form-Factor (SFF) 2.5-inch, SAS, SATA, and PCIe NVMe disk drives Cisco® 12-Gbps SAS Modular RAID Controller in a dedicated slot Internal Secure Digital (SD) and M.2 boot options Dual embedded 10 Gigabit Ethernet LAN-On-Motherboard (LOM) ports
- Supported Processors: 4
- Supported RAM: 6,000,000 MB
- Number of PCI Slots: 12
- Network Protocol: Gigabit Ethernet
-
Supplier: ELMA Electronic Inc.
Description: GB/second. The 8-port SATA III controller can be configured for RAID 0, 1 or 10 for redundancy level choices. Conduction cooled, high CFM front-to-back cooling and conformally coated content, the StorSys-3000 is backed by the leaders in packaging and system integration –
- Speed: 2,500 MHz
- IDE Disks Capacity: 8,000 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
Find Suppliers by Category Top
Featured Products Top
-
) versus the existing Mini-SAS 2.0 product (19mm port-to-port). Rego’s Mini-SAS HD product is fully compliant to the SFF-8643 industry specifications. Target Market - Severs, Storage Racks, RAID Systems Mini SAS HD 4i Receptacle Connectors The Mini SAS HD 4i (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
Exploring Infiniband Hardware Virtualization in OpenNebula towards Efficient High-Performance Computing
The servers are Koi Computers with 2 quad core Intel E5640 Westmere processors, 48Gb of RAM and 600Gb of SAS Disk, 12 TB of SATA , an 8 port RAID Controller , 2 1Gb Ethernet networks and Brocade FiberChannel HBA besides the already mentioned…
-
Embedded Intel® Xeon® Processor 5500/5600 with Intel® 5520 Chipset
PCIe 6x1; six SATA ports ; Intel® Matrix Storage Technology with RAID 0, 1, 5 and 10; 12 USB ports, Integrated Gigabit LAN controller 10/100/1000; 4.5W TDP.
-
Intel® Core™2 Duo vs Celeron®/Celeron® M- Comparison
Direct connection to the graphics memory controller hub (GMCH) via Direct Media Interface; 6 PCI Express root ports , 4 SATA , 12 USB 2.0, Intel® High Definition Audio, plus RAID 0/1 and Intel® Active Management Technology 4.0 support .
-
Embedded Intel® Core™2 Quad/Duo with Q45 Express Chipset
4 PCI masters, 6 PCI Express*, 6 SATA , 12 USB 2.0 ports , dual EHCI controllers , integrated 10/100/1000 MAC, Intel® Quiet System Technology, Intel® Matrix Storage Technology, Intel® Active Management Technology, supports RAID 0, 1, 5 and 10 .
-
HP ProLiant BL685c Server Blade
…Nvidia - NFP-2050-B1 - Chipset - nForce Professional 2050 I/O Companion Chip $16.90 - Broadcom - BCM8603KPB - I/O Controller - 8- Port SAS/ SATA II, PCI Express/PCI-X Interface, Integrated Raid -On-Chip Technology … DC-DC Converter, Input: 12 V (Qty:4) …
-
HP ProLiant DL385 G7 Server Motherboard
…TCP Processing Engine, RDMA, iSCSI (Qty:2) $22.46 - PMC-Sierra - PM8011C-F3GI - I/O Controller - 8- Port SAS-2/ SATA , 1.5G/3G/6G, PCI Express/PCI-X Interface, Integrated Raid -On-Chip Technology, 90nm … 0 & RAID Support, 12 USB 2.0 Ports…
-
Implementing Cisco UCS Solutions
• Up to eight small form factor (SFF) or four large form factor (LFF) internal storage SAS/ SATA /SSD hard disks with an 8 TB (SFF) or 12 TB (LFF) storage capacity and an optional RAID controller . .... • Two 1 Gbps I/O ports with optional 10 Gbps unified fabric ports .
-
Bill of Materials - Barracuda BBS890A
…Pressed-In Threaded Metal Inserts, 44 Pressed-In Threaded Metal Studs, 20 Rivets & 12 Clinch Points. .... SAS / SATA Controller - 8- Port , 6Gb/s, RAID on Chip .
-
PDF - HP ProLiant DL380 G7 Server
$21.30 - PMC-Sierra - PM8011C-F3GI - I/O Controller - 8- Port SAS-2/ SATA , 1.5G/3G/6G, PCI Express/PCI-X Interface, Integrated Raid -On-Chip Technology. .... $20.80 - Delta Electronics - FFR0612DHE - Fan - DC Brushless, 12 VDC, 3.3A, Injection Molded Plastic Housing, w/…
-
Shopping - Best Prices On The 3ware 9650SE-12ML 12 Port Serial ATA RAID Controller - Big Bruin
3ware 9650SE-12ML 12 Port Serial ATA RAID Controller . .... 9650SE12ML - 256MB ECC DDR2 - PCI Express x8 - Up to 300MBps - 3 x SATA x4 Serial ATA/300 - Serial…
Indicates content that may require registration and/or purchase.