-
Supplier: Newark, An Avnet Company
Description: 12-strand SM / 12-strand MM Hybrid Fiber Cable
-
Supplier: Black Box
Description: Meet GR-20-CORE & ICEA S-104-696 water penetration requirements. Ensure cable damage contained to repairable length. Jacket resists fungus. Ideal for humid climate & underground run. UV stabilizer guards vs sun exposure. Bend-insensitive fiber.
- Maximum Attenuation: 3 dB/km
- Operating Temperature: -40 to 70 C
-
Supplier: Black Box
Description: Meet GR-20-CORE & ICEA S-104-696 water penetration requirements. Ensure cable damage contained to repairable length. Jacket resists fungus. For humid climate & underground run. UV stabilizer guards vs sun exposure. Bend-insensitive fiber.
- Maximum Attenuation: 3 dB/km
- Operating Temperature: -40 to 70 C
-
-
Supplier: Black Box
Description: Save on labor & materials. Pull cable once instead of pulling conduit & then pulling cable. Built tough. UL Listed w/ aluminum interlocking armor covering internal plenum jacket. Ideal for harsh environments. Almost an inch smaller than innerducts.
- Maximum Attenuation: 3.5 dB/km
- Operating Temperature: 0 to 70 C
-
Supplier: Black Box
Description: Save on labor & materials. Pull cable once instead of pulling conduit & then pulling cable. Built tough. UL Listed w/ aluminum interlocking armor covering internal plenum jacket. Ideal for harsh environments. Almost an inch smaller than innerducts.
- Maximum Attenuation: 3 dB/km
- Operating Temperature: 0 to 70 C
-
Supplier: TelephoneStuff.com
Description: jacket is rugged, durable and easy to strip - Figure-8 cable design allows for easy, one-step installation - Fiber Count: 12 - Central Member: Dielectric - Optical Fiber Type: LANscape 62.5 - Wavelength: 1310/1383/1550 (nm) - Nominal Cable Height: 1.24in (31.5mm) -
-
Supplier: Win Source Electronics
Description: Outside Diameter: 2.7432 mm Conductor Diameter: 2.23 mm Number of Strands: 37 Strand Size: 28 AWG Wire/Cable Color: Red
-
Supplier: TelephoneStuff.com
Description: ALTOS Lite SM Armored OPS Cable has 6 Fiber Strands. ALTOS Cable Features: - Enhanced 2.5 mm Buffer Tubes Armor Lite - SMFe 0.4/0.4/0.3 dB/km - 12f/tube - Print in ft
-
Supplier: Quiktron, Inc.
Description: The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is
- Connector / Adapter: Adapter
- Fiber Type: Duplex
- Connector Type: LC
- Fiber Application: Multimode
-
Supplier: Quiktron, Inc.
Description: The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is
- Connector / Adapter: Adapter
- Fiber Application: Multimode, Single Mode
- Connector Type: ST
-
Supplier: Quiktron, Inc.
Description: The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is
- Connector / Adapter: Adapter
- Fiber Type: Duplex
- Fiber Application: Multimode
- Connector Type: SC
-
Supplier: Quiktron, Inc.
Description: The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is
- Connector / Adapter: Adapter
- Fiber Type: Duplex
- Connector Type: LC
- Fiber Application: Multimode
-
Supplier: TelephoneStuff.com
Description: SEALPIC – FSF (RDUP PE-89) 24 AWG Cables are designed for direct burial or duct applications where protection from moisture is required and aluminum shielding is desired. SEALPIC-FSF may be used aerially, but must be attached to a support strand. Cable Features: - AWG
Find Suppliers by Category Top
Featured Products Top
-
Fiber Channels 4 channels Fiber Type Single Mode (SM: 9/125μm) or Multimode (MM: 50/125μm or 62.5/125μm) Wavelength Range SM: 1310nm / 1550nm (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
- Take advantage of the High Data Rates and Optical density offered through the use standard Fiber Optic MT Ferrules High Density and Robustness - The 12 or 24 fiber channels are integrated into 28 mm diameter 38999 metal shells, with tri thread (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
(FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply that can operate from 5V to 8V with current set from 250-375mA. At 5V, the QPL1842 provides an output of 64.5dBmV TCP with a CCN of 51dB. The device is packaged in a 12-pin 5x5mm² Laminate Module. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
smallest profile measures 1.34” (34mm) in diameter by 0.35” (9mm) high and holds 12 senor wires. The 1.3” (33mm) and 2.0” (52mm) diameter sizes can accommodate from 10 to 105 wires. The recommended maximum sensor wire diameter is 0.07” (1.8mm). It is capable of zero leakage (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
common in aero turbine environments, these efficient units can accommodate up to 105 wires by adding additional tiers. Our smallest profile measures 1.34” (34mm) in diameter by 0.35” (9mm) high and holds 12 senor wires. The 1.3” (33mm) and 2.0” (52mm) diameter sizes can (read more)
Browse Feedthroughs Datasheets for JETSEAL, Inc. -
tiers. Our smallest profile measures 1.34” (34mm) in diameter by 0.35” (9mm) high and holds 12 senor wires. The 1.3” (33mm) and 2.0” (52mm) diameter sizes can accommodate from 10 to 105 wires. The recommended maximum sensor wire diameter is 0.07” (1.8mm). It is capable (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
tiers. Our smallest profile measures 1.34” (34mm) in diameter by 0.35” (9mm) high and holds 12 senor wires. The 1.3” (33mm) and 2.0” (52mm) diameter sizes can accommodate from 10 to 105 wires. The recommended maximum sensor wire diameter is 0.07” (1.8mm). It is capable (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
FCI Basics Metral® accessories are compatible with Metral® 2mm Board-to-Board and Board-to-Cable connector systems. These are comprised of shrouds, coding keys, and guiding systems. These enhance the (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
ranges up to 34 mm in XYZ and rotary motions (pitch, yaw, and roll) up to 42°. A user-programmable pivot point further facilitates alignment of lenses, fiber optics, and photonics systems. Dynamic Operation The hexapod also provides excellent dynamic (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
via 4 through-holes (Φ11mm) with an R12 corner radius. The rotor is mounted via holes with an R6 corner radius. Specific hole patterns are detailed in the accompanying 2D engineering drawings. ? Estimated Weight: ~2.5 kilograms (kg) – subject to final (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Phoenix Flex
Phoenix Flex combined rigging line with integral firing cable Construction: (inner) insulated twisted twin cable core (outer) 12 strand fibre cover Ends: not terminated Length: (line) 125 m Diameter: 4.5 mm Breaking strength: (before continuity is lost) 1.7 t (3…
-
Material flow technique
Cable length Kreuzschlag/rechtsgängig wire, nominal strength 15 70 N/mm2 wires brightly with fiber insert round strand cable 6 7 (6 strands to ever 7 wires) cable nominal diameter 20 mms . .... 12 .
-
Biomedical Simulation
The single cell drug effects were incorporated into a hierarchy of virtual ven- tricular tissues: (i) a 15 mm 1D heterogeneous transmural strand ; (ii) a 12 ×12 cm 2D epicardial sheet with anisotropic propagation (i.e. fibre orientations); and (iii) a 3D .... Propagation of electrical excitation in these virtual tissues was described by the non-linear cable equation .
-
High-Capacity Optical-Fiber Undersea Cable System
It consists of a central core with 2.6 mm outside diameter containing up to 12 fibers . .... Surrounding the core are steel strand wires providing the cable strength, and surrounding those strength members is a conductor formed of extruded aluminum or pos- sibly swaged copper.
-
Salicylic acid‐derived poly(anhydride‐ester) electrospun fibers designed for regenerating the peripheral nervous system
The Schwann cells form longitudinally aligned strands (bands of Bu¨ngner) that guide axonal … nerve regeneration across long gaps (>15 mm in rats) is often … of the initial fibrin cable not being able to … have successfully proven that fibers are capable of directing .... in vitro2, 12 ,13 and in vivo14 peripheral neurite outgrowth.
-
CR4 - Thread: Berg-Like Flotillas: Helping Polar Bears
Use a 6 mm x 12 strand Dyneema braided line ( from Samson Ropes , Ferndale, Wa.) to bind the netting to the cable . .... *Dyneema is a molecularly alligned HDPE fiber produced by the Van Beelan co.
-
galvanized steel wire - offers from galvanized steel wire manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : fiber core wire rope, 15 mm steel wire rope, galvanized wire rope, 12 mm wire rope ]. .... Galvanized Steel Wire Strand & Self Supporting Cable .
Indicates content that may require registration and/or purchase.