-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 20 Volt 1.0 Amp 50 Amp IFSM
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 12volts 5uA 150.6 Amps Uni-Dir
- Features: Other
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 100 Volt 1.5 Amp 40 Amp IFSM
- Features: Other
- Diode Applications: Rectifier Diode
-
-
Supplier: Waytek, Inc.
Description: Egis Mobile Electric has released all new 75A 12V relays that are great for automotive and temporary high equipment start up amp draw applications. Designed with bifurcated contacts ensuring long term reliability and increased operating efficiency. Egis Mobile Electric 901643 Power Relay
- DC Coil Voltage: 12 volts
- Operating Temperature: -40 to 257 F
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Pickering Electronics
Description: around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 113 have a typical interaction figure of 5 percent. 3, 5 and 12 Volt coils are standard, with the
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Radwell International
Description: 25W G16 SILVER BOWL CANDELABRA GLOBE, AMPS 0.208, BULBSHAPE G16.5, VOLTS 120, WATTS 25, BULBFINISH SILVER BOWL, LIFE 1000, BASE E12 CANDELABRA SCREW BASE 12MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tradeport Electronics Group
Description: The Fluke Model 8050A Digital Multimeter provides superior performance and measurement capabilities in a low cost, benchtop instrument. These 4 1/2 digit DMMs have the following measurement functions:DC volts, true rms AC volts, DC amps, true rms AC amps, ohms, dBm (with
-
Supplier: Pickering Electronics
Description: interaction figure of 5 percent. 3, 5 and 12 Volt coils are standard, with the option of an internal diode. 5 Volt coils have a resistance of 500 ohms and may be driven directly from TTL logic.
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Panel Components & Systems, Inc.
Description: AVR 12-120 Voltage Regulator is an electronic device which lets the alternator produce a fixed output voltage. The AVR 12-120 is a 120V,AC model. It has an open chassis, resin molded design and is intended to be mounted in the alternator’s terminal box. AVR 12-120 measures the
-
Supplier: DuraComm Corporation
Description: Disconnects battery at an adjustable voltage. Disconnect range is 10.5~12 VDC for 12 volt systems; 21~24 VDC for 24 volt systems; and 46~48 VDC for 48 volt systems. Manual battery disconnect switch included.
- DC Output Voltage: 12 to 15 volts
- DC Output Current: 80 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: ValueTronics International, Inc.
Description: from -12 volts to +12 volts Output impedance: < 10K ohms Interlocking switch for the collector supply Applications Semiconductor R & D Production Device Testing Incoming Inspection Component Engineering Characterization The Tektronix 577 Curve Tracer has a collector
-
Supplier: ValueTronics International, Inc.
Description: ohms Resistance measurement: To 40 MΩ, 0.2% + 1 LSD Diode test: 2.4 V shows diode voltage drop Precision 1000V, 440 mA digital Multimeter Measure AC and DC volts, AC and DC current, resistance, continuity, and frequency 0.1% DC voltage accuracy 0.05% DC current accuracy, 1 uA
- Calibrator Style: Hand Held
- Features: Other Specific Calibration
- Environmental Properties: Temperature
Find Suppliers by Category Top
Featured Products Top
-
Industry-first precision module for ultra-low power, ultra-low-voltage voltage clamp for systems starting at 5 Volts or less (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
a large electrolytic capacitor and small ceramic capacitors. The ripple noise of the output is additionally reduced with a foil capacitor on the load side of the HV module. A schottky-type diode is used as rectifier on the 12 V input and an NTC-thermistor protects the circuit against high inrush (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Power Requirements 18 volts DC, 3.3 amps, internal battery pack Power Supply Universal AC/DC provided Weight 5.8 lb. (2.6 kg) with battery -7.0 lbs (3.2 kg (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Positioning Accuracy - ± 1” (25.4mm) longitudinal, ± 1” (25.4mm) latitudinal Tighter tolerances - optional Battery System - Maintenance-free, TPPL battery set with discharge sensor Battery AH - Two (2) 12V, 86AH amp (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
Shopping In Mechanics Tools - Big Bruin
…vehicles, lawn and garden tractors and most other small engine charging applications; 10- Amp continuous charge for automobiles, trucks, tractors, and vans; 5 Charges maintenance-free, deep … maintenance and conventional type 12 - Volt batteries Solid state silicon diodes for peak performance output…
-
A simple wet-only rainfall collector
…1 x BC327 Transistor 4 x IN4 148 Switching Diodes 1 x 220pF 16V … Capacitor 4 x 100K 5 ~ Metal Film Resistors … 1 × DPDT 5 Amp Relay, 6V 40f~ coil … For Limits) 1 × 12 Volt Flap driving motor 1…
-
CR4 - Thread: Super Diode (Active Rectification) Question
Modern pnp 12 volt bipolar transistors can give 0.01 V saturation at 0.1 amp with 5 mA base current e.g. .... http://www. diodes .com/datasheets/ds31618.pdf - and Vbe <0.7V typical @ 100 mA collector.
-
The forward characteristics of p+-n-n+ diodes in theory and experiment
…Cutler and Bath.21 Recently, it has been shown that, for carefully etched diodes , this low-voltage .... The second region, extending in this case from 0 • 3 to 0 • 5 volt , showing a slope which tends to 1/60 per mV at approximately 0 • 5 volt, is made up of the addition of the surface component and .... From this Figure, a saturation current of 4-6 x 10~ 12 amp /cm2 is found by extrapolation of the bulk component to zero applied voltage.
-
CR4 - Thread: How to Build an AVR for a Three Phase Generator?
One can see that on the 25 °C (junction temperature) curve, about 0.5V increase takes the current from 1 amp [about the normal field current] to about 5 amps, while 0.85 volts increase would give nearly 10 amps. .... AVR, FET1 gate voltage is about +3.5 volts to common, that is 12 - 3.5 = 8 … the generator output voltage, represented by the -280V DC output from the 3 diodes D6,D7,D8…
-
Power module control design
The dual diode , however, only gives a sensitivity of about -.00453v per degree C. .... The prototype temperature sensing circuit, Fig. 6, consists of a dual op amp , a dual comparator, and a 5 volt regulator. .... The + 12 volt power bus feeds the 5v regulator.
-
CR4 - Thread: Diode application
But 1N5402 is rated for 3 amp, if someone wish to use supply fuse then , should fuse rating be greater or lesser than 3 Amp (than diode rating)? .... I wish to use such protection technique in my project design which has 12 volt , 5 amp SMPS (and with 5 amp supply fuse) as power supply and application control circuit would have max.
-
CR4 - Thread: Voltage Regulator - ( 12vdc down to 3.0 and 1.5 vdc)
4 silicon diodes (1 amp rated is fine) in series will give FORWARD DROP of about 2.0 V. .... Feed 12 V thro' dropper resistor such that Collector has 4> 5 volts .
-
CR4 - Thread: 12v to charge 6v battery
Can you use a 12 volt solar panel to charge a 6 volt battery? .... The load is 5 volts 1 amp . no regulator, just a blocking diode .
-
The development of a lightweight modular compliant surface bio-inspired robot
The power subsystem design was based on an initial estimate that nominal battery voltage would be in the range of 12 – 14.4 volts and nominal propulsive motor load would be in the range 1 amp . .... range of 3 to 16.5 vdc, while providing stable CMOS voltage of 5 VDC for the .... Integrating with a MOSFET and Schottky Diode chip provides all power supply needs in a small footprint…
Indicates content that may require registration and/or purchase.