-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog
-
Supplier: Allegro Industries
Description: Made from rugged steel with a handle of easy transport. This blower can run off a truck motor. Features Alligator clips, 12 volt electric motor.
-
Supplier: Rosenberg USA
Description: J12-A8: 2GDSu25 133x190R (133-mm diameter impeller / 230-Volt) 3-speed model, 1-phase, ERP 2015 compliant
- Air Flow Rate: 288 SCFM
- Maximum Diameter (Fan or Blower Wheel): 5.2362233 inch
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
-
-
Supplier: Allied Electronics, Inc.
Description: Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.
-
Supplier: Newark, An Avnet Company
Description: QLN65DC SERIES,DC CROSSFLOW BLOWER,120... 300mm X 0 65mm,163 CFM,12 VOLTS
-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog
-
Supplier: Allied Electronics, Inc.
Description: Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.
-
Supplier: HVACQuick.com
Description: Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 12 Inch, 1100 nominal CFM, Low Noise, Single Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat finish.
-
Supplier: HVACQuick.com
Description: other commercial and industrial buildings. Heavy duty aluminum housing with built in shutters. Aluminum shutters automatically open when fan starts, close when fan stops. Heavy duty OSHA motor mount/guard is standard. Motors are totally enclosed, continuous run, fan duty with
-
Supplier: Newark, An Avnet Company
Description: dc tubeaxial fan,sb with leads,55 cfm,12 volts,92x92x25mm, weight 0.31 lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and
- Maximum Air Flow: 63.56646 to 67.09793 SCFM
- Maximum Static Pressure: 0.0354330708661415 to 0.03937007874015722 in H2O
- Maximum Sound Level: 38 to 39 dbA
- Operating Current: 0.2 to 0.22 amps
-
Supplier: Newark, An Avnet Company
Description: BLOWER PANEL, 1RU, 12 VOLT DC, 100 CFM, 32 DB, 19" WIDTH X 10.1" DEPTH X 1.75" HEIGHT, BLACK POWDER COATED
-
Supplier: Pelonis Technologies, Inc.
Description: Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and
- Maximum Air Flow: 134.19586 SCFM
- Maximum Static Pressure: 0.20078740157480185 in H2O
- Maximum Sound Level: 42 dbA
- Operating Current: 0.6 amps
-
Supplier: Nortek, Inc.
Description: IN-LINE TYPE 11-3/4 INCH LENGTH X 12-1/4 INCH WIDTH X 12-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 260 CFM (VERTICAL), 280 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 8 INCH OR 10
- Air Flow Rate: 260 to 280 SCFM
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
- Material of Construction: Steel
-
Supplier: HVACQuick.com
Description: Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 12 inch, 1670 nominal CFM, Single Speed, Explosion Proof,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Explosion Proof Motors. Heavy duty
-
Supplier: Pelonis Technologies, Inc.
Description: Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and
- Maximum Air Flow: 137.72733 SCFM
- Maximum Static Pressure: 0.0866141732283459 in H2O
- Maximum Sound Level: 41 dbA
- Operating Current: 0.64 amps
-
Supplier: TPI Corporation
Description: 42 INCH DIAMETER OVERALL DIMENSION 120 VOLT 1 PHASE 6.5 AMPERE INPUT SUPPLY RATING 11000 CFM (LOW), 13500 CFM (HIGH) FLOW RATE COMMERCIAL APPLICATION 1/2 HP POWER RATING POWDER COATED 20 GAUGE STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD UL, OSHA BLADE MATERIAL ALUMINUM
- Air Flow Rate: 11,000 to 13,500 SCFM
- Drive Type: Belt Drive
- Draft: Forced Draft
- Material of Construction: Steel
-
Supplier: Pelonis Technologies, Inc.
Description: Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and
- Maximum Air Flow: 24.72029 to 28.25176 SCFM
- Maximum Static Pressure: 0.04330708661417295 to 0.06299212598425157 in H2O
- Maximum Sound Level: 37 to 40 dbA
- Operating Current: 0.12 to 0.14 amps
-
Supplier: National Fan Company
Description: Shutter Mounted Exhaust Fan General Duty : 12 in Blade 3 Speed w/Cord (1050/830/560 CFM) *Picture is a representation only. Our NEW XF Series fan is a light commercial or residential fan. It's ideal for the handy man's shop, residential garages, hobby greenhouses and
- Air Flow Rate: 560 to 1,050 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 inch
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SPINDLE MOTOR FAN, 0.12/0.13 AMP, 50/60 HZ, 3 AC 200 VOLT. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: InspectorTools
Description: the following business day. Retrotec Q5E Automated Blower Door The Q5E is a commercial quality automated blower-door at an economy price. Use for super tight to super leaky houses, small commercial buildings or enclosures with 13.5 ft2 (1.2m2) of leakage or less. DM-2A Automatic Dual
-
Supplier: Cincinnati Fan
Description: Warehouse Fans - Air Circulators Cincinnati Fan offers five sizes of Air Circulators, all standard with spark resistant, cast aluminum propellers and Open Drip Proof (ODP) motors. Totally Enclosed (TEFC or TENV) motors also available. Compact and rugged, these industrial air
- Air Flow Rate: 19,000 SCFM
- Media Temperature: 104 F
- Maximum Diameter (Fan or Blower Wheel): 36 inch
- Material of Construction: Aluminum, Steel
-
Supplier: Lasko Products, Inc.
Description: Multi-purpose pivoting utility fan High velocity air stream with three speeds Two integrated 120-volt accessory outlets Easy-grip handle for project-to-project mobility Circuit breaker with reset button Easy-carry handle Three-prong grounded plug Fully assembled E.T.L. listed 21 1/4"L
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Lasko Products, Inc.
Description: Multi-purpose pivoting utility fan High velocity air stream with three speeds Two integrated 120-volt accessory outlets Easy-grip handle for project-to-project mobility Circuit breaker with reset button Easy-carry handle Three-prong grounded plug Fully assembled E.T.L. listed 21 1/4"L
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Rosenberg USA
Description: Rosenberg EC Axial Fan, AKFG 800-K.6IF Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 12,488 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted white with black painted finger guard.
- Air Flow Rate: 12,488 SCFM
- Media Temperature: -40 to 140 F
- Maximum Diameter (Fan or Blower Wheel): 31.49608 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: National Fan Company
Description: Circulator Fan Heavy Duty : 14 in blade - 3 Speed (2,000 / 1,600 / 1,100 CFM) These Commercial Grade High Velocity Circulating Fans provide relief from summer heat economically, by creating a gentle air movement. All fans have 3 speeds with industrial grade aluminum base. They
- Air Flow Rate: 1,100 to 2,000 SCFM
- Product Form: Packaged (Complete System)
- Features: Wall / Panel Mount
-
Supplier: Nortek, Inc.
Description: CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.2 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 3 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL
- Sones Rating: 6
- CFM: 70 CFM
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover: a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans; b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans; c) Ducted fans
-
Supplier: HVACQuick.com
Description: S&P PV Fans. For 12 (12.4) inch round duct - 654 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter round ducting. They incorporate a powerful external rotor motor that has been factory matched to a
-
Supplier: Nortek, Inc.
Description: ROUND TYPE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL MATERIAL WHITE POLYMERIC FINISH UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 12 AMP CURRENT RATING 100 WATT LAMP WATTAGE 70 CFM AIR FLOW RATE 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT HOUSING SIZE 2.5 SONES SOUND
- Sones Rating: 2.5
- CFM: 70 CFM
- Features: Heater, Light
-
Supplier: Radwell International
Description: BLOWER MOTOR, 1/2 HP FAN INCH AMP, 1075 RPM, 3 SPEED, 115 VOLTS, 48 FRAME, OAO - DL1056. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: features true bag-in/bag-out filter disposal system (requires certified technician), and the built-in blower has a dynamically-balanced, vibration-isolated motorized fan and speed control. Blower has a 40% reserve so the speed may be adjusted as needed by a certified technician
-
Supplier: Cole-Parmer
Description: features true bag-in/bag-out filter disposal system (requires certified technician), and the built-in blower has a dynamically-balanced, vibration-isolated motorized fan and speed control. Blower has a 40% reserve so the speed may be adjusted as needed by a certified technician
-
Supplier: Cole-Parmer
Description: features true bag-in/bag-out filter disposal system (requires certified technician), and the built-in blower has a dynamically-balanced, vibration-isolated motorized fan and speed control. Blower has a 40% reserve so the speed may be adjusted as needed by a certified technician
-
Supplier: Cole-Parmer
Description: features true bag-in/bag-out filter disposal system (requires certified technician), and the built-in blower has a dynamically-balanced, vibration-isolated motorized fan and speed control. Blower has a 40% reserve so the speed may be adjusted as needed by a certified technician
Find Suppliers by Category Top
Featured Products Top
-
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse Datasheets for Hartzell Air Movement -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Plug Fans can be used for a wide variety of OEM applications. Typically, they are used in applications where the system plenum acts as the fan housing, combining versatility with compact design to reduce overall system costs. This is achieved while maintaining operating (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
/airflow model is also available. Constant pressure and constant airflow blowers automatically adjust to maintain optimum performance levels in changing conditions. The new forward-curved centrifugal blowers, designated the GDSV8 Series, are powered by 230-Volt (actually 200 to 277-Volt), 1 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA has introduced a new family of single-inlet Ecofit forward-curved centrifugal blowers with 115 or 230-Volt UL-Recognized EC motors. They are available in standard airflow/pressure, constant airflow and constant pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg DRAD forward-curved blowers in diameters up to 12 inches are available now for immediate (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The New York Blower Company is excited to announce the Industrial Duct Fan. This completely new belt driven product line is designed with short, compact housing to accommodate tight installation requirements and includes an aerodynamic belt-well for high efficiency operation. To increase (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Direct Drive Plug Fans are designed and constructed for applications where the system plenum acts as the fan housing. This compact design reduces overall system size and cost achieving operating efficiencies nearly equal to conventional housed fan equipment. The Direct Drive Plug Fan also (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
More Information Top
-
4 Pole Switch - 4 Pole Switch Manufacturers, Suppliers (Page 2)
[ Related Keywords : 12 volt blower fan , dc motor fan ] .
-
portable axial fan - offers from portable axial fan manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 12 volt blower fan , dc motor fan ] .
-
http://etd.auburn.edu/bitstream/handle/10415/266/BOYCHER_BRANDON_44.pdf?sequence=1
… Equipment: Included Equipment: Generator engine and alternator on welded steel frame base & cover mount platform, oil drain cock, mechanical governor, critical muffler (enclosed models), spring isolators, 12 volt electric starter, air filter, radiator (liquid cooled), blower fan and guards, battery tray …
Indicates content that may require registration and/or purchase.