Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Premier Lighting & Production Company
Description: Fuse 1/2 amp 125 volt PICO
-
Supplier: Premier Lighting & Production Company
Description: Fuse 1/2 amp 250 volt BAF
-
Supplier: Premier Lighting & Production Company
Description: Fuse 1/2 amp 250 volt 5-GMA
-
-
Supplier: Premier Lighting & Production Company
Description: Fuse 1/2 amp 250 volt 2AG #225
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, 5 VOLT ELECTRONIC FUSE ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 300 VOLT 30 AMP GLASS FUSE BLOCK-12 POLE / Bulk
-
Supplier: Newark, An Avnet Company
Description: 300 VOLT 20 AMP GLASS FUSE BLOCK-12 POLE / Bulk
-
Supplier: Accuris
Description: FUSE, CARTRIDGE, CLASS H, NONRENEWABLE, 600 VOLTS, 401-600 AMPERES (DETAIL SPECIFICATION)
-
Supplier: Accuris
Description: FUSE, CARTRIDGE, HIGH INTERRUPTING CAPACITY, CLASS K9 (NONCURRENT-LIMITING) 250 VOLTS, 31-60 AMPERES (DETAIL SPECIFICATION)
-
Supplier: Accuris
Description: FUSEHOLDER, BLOCK, 2 AMPERES (A), 250 VOLTS (V) AC, 1 THROUGH 12 POLE, ACCOMMODATES 8AG TYPE FUSE CARTRIDGES
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. APP-001-15AMP Description Auto Plug, Black With LED And 15 AMP Fuse Material High Impact ABS Contact Material Color Black body with bright contacts Accessories Price, 100 pieces $2.68 Price, 500 pieces $2.52 Price, 1000 pieces $2.30 Package Size 100 Lead Time 4-6 weeks (normally
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: Accuris
Description: FUSEHOLDER, BLOCK, 30 AMPERES (A), 250 VOLTS (V) AC, 1 THROUGH 12 POLE, ACCOMMODATES 4AG OR 4AB TYPE FUSE CARTRIDGES
-
Supplier: Air Compressors Direct
Description: Versatile & Compact •All the parts store easily in small carrying case •Small enough for motorcyclists & ATV riders to keep onboard Interchangeable Power Cords •8 foot main harness cord extends your reach •18" power connection w/fuse & alligator clips for small batteries •14" power connection
- Discharge / Operating Pressure: 300 psi
- Power Source: DC
-
Supplier: Allied Electronics, Inc.
Description: Both HFB and HHB feature easy assembly. Rated 30 amps, 32 volts. High visibility yellow bodies with raised letters. Accept #12’-#16’ wires. HFB for harsh environments — water, salt spray, ultraviolet, ozone — 40°C to 150°C temp. range. HHB universal holder for normal environments.
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE SPECIAL 600 VOLT 2 AMP
-
Supplier: Air Compressors Direct
Description: (1/8” NPT F to 1/4” NPT M) •1/4” NPT 175 PSI Safety Valve •1/4” NPT Drain Cock •4” Strip of Continuous Grommet Material •20ft. 12-Gauge Wire with Inline Fuse Holder •Electrical Connections
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.17 to 0.88 SCFM
- Power Source: DC
-
Supplier: Radwell International
Description: INTEGRALLY MOUNTED FUSE BLOCKS 600 PRIMARY VOLTS 12/24 SECONDARY VOLTS SINGLE PHASE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Air Compressors Direct
Description: Grommet Material •20ft. 12-Gauge Wire with Inline Fuse Holder •Electrical Connections
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.84 to 1.41 SCFM
- Power Source: DC
-
Supplier: Newark, An Avnet Company
Description: VARISTOR, TRANSIENT VOLT, 1.12KV, SIP; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:ThermoFuse T Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:SIP; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
-
Supplier: Radwell International
Description: FUSE BLOCK, 3 POLE, 600 VOLT, 30 AMPS, USE TWO CLASS CC FUSES AND ONE 13/32 BY 1 1/2 CARTRIDGE FUSE. FREE 2 YEAR RADWELL WARRANTY
- Normal Operating Current: 30 amps
-
Supplier: ODG (Origin Data Global)
Description: LED Panel Mount Indicators RED/GREEN DIFFUSED 12 VOLT
-
Supplier: Larson Electronics LLC
Description: Upgrades include coil cords, various plug types and 12 Volt 18 amp hour battery. Please review our accessories section for more information on upgrades. Dimensions: 12.0 inches H X 5.0 inches L X 6.25 inches W Weight: 4 pounds This twelve volt magnetic spotlight contains
-
Supplier: Warner Linear
Description: Input: AC: 115 volt AC, AC2: 230 volt AC Output: 90 volts DC @ 5 amps Input Cable: Standard: 6 ft. (1.829m) open end, tinned cable Optional for 115 AC 6 ft. (1.829m) with 115 VAC 3 prong plug Output Cable: 1 ft. (.30m) cable with 3-pin Deutsch connector Optional extension cables
-
Supplier: TelephoneStuff.com
Description: The VP-12124 is a fully regulated 24VDC, 12 Amp switching power supply. The primary is protected by a 6.3 Amp fuse and the two amp outputs by auto-resetting fuses. The outputs are floating with respect to ground. The regulator will maintain 24 volts +/-2% over the rated
- Technology: Switching
-
Supplier: Allied Electronics, Inc.
Description: Both HFB and HHB feature easy assembly. Rated 30 amps, 32 volts. High visibility yellow bodies with raised letters. Accept #12’-#16’ wires. HFB for harsh environments — water, salt spray, ultraviolet, ozone — 40°C to 150°C temp. range. HHB universal holder for normal environments.
-
Supplier: Littelfuse, Inc.
Description: Post (not included). Works on 12 to 24 volt systems up to 135 amperes.
- Current Rating: 10 amps
- Fuse Type: Automotive
-
Supplier: Warner Linear
Description: Input: AC: 115 volt AC, AC2: 230 volt AC Output: 24 volts @ 12 ampss Input Cable: Standard:6 ft. (1.829m) open end, tinned cable Optional for 115 AC 6 ft. (1.829m) with 115 VAC 3 prong plug Output Cable: Standard 1 ft. (.30m) cable: specify connector to match actuator: 1)
-
Supplier: Larson Electronics LLC
Description: secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watt High Intensity Discharge Bulb - 3000 Lumens - 15 million candlepower - 5331 foot working beam Amp Draw: 3 amps on 12 Volts DC (7.2
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs Direct replacement for many OEM applications. Designed for glass fuses without physical alteration in the system. Fits 11 /4"" fuse clips. SAE Type II non-cycling used primarily as a wiring harness protector in 12 volt DC
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs Direct replacement for many OEM applications. Designed for glass fuses without physical alteration in the system. Fits 11 /4"" fuse clips. SAE Type II non-cycling used primarily as a wiring harness protector in 12 volt DC
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs Direct replacement for many OEM applications. Designed for glass fuses without physical alteration in the system. Fits 11 /4" fuse clips. SAE Type II non-cycling used primarily as a wiring harness protector in 12 volt DC
-
Supplier: Unipower, LLC
Description: DPGF1U Series of GMT fuse distribution panels provide distribution and overload protection for 4/6 or 10/12 circuits. The one mounting position (1.75 inches) high GMT fuse panels provide 4/6 single-bus fuses or 8/12 dual-bus (A&B) fuses (4 or 6 per bus).
- Operating Temperature: 14 to 158 F
-
Supplier: Unipower, LLC
Description: of 160 amperes of load current from two separate 80-ampere sources with true A and B distribution and alarm capabilities. A and B sections of the dual-bus panel are isolated and can be separately configured for 12, 24 or 48 volts, positive or negative ground. Fuse sizes are ½ to
- Operating Temperature: 14 to 158 F
-
Description: Specifications for high voltage (above 1000 volts) Class A and Class B expulsion and current-limiting fuses. This includes: a) Expulsion type Class A [distribution class] fuses, fuse cutouts, fuse disconnecting switches, their associated fuse links or refill
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover glass-tube fuses intended for the protection of automotive wire and automotive apparatus. 1.2 These requirements do not cover glass-tube fuses intended for use in circuits rated above 32 volts. 1.3 A product that contains features, characteristics,
Find Suppliers by Category Top
Featured Products Top
-
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
Fuses 101: What You Need to Know
While circuit breakers are becoming more prominent in 12-volt system design, the fuse remains a common, and useful, technology. If you're not up on your fuses, here's an overview of where they fit into automotive circuit protection.
More Information Top
-
CR4 - Thread: 12V Cigar Lighter in 24V Automotive System
If you don't have the required 12 volt fused connection, You need a DC to DC converter to be safe for this task.
-
OEM Design Parnerships - Special Vehicles Case Study
Doran Manufacturingompany%> provides a major manufacturer of special vehicles with 12 volt fuse panels for power centers for RV's, and buses.
-
CR4 - Thread: Can a car alternator generate 110v?
Mounted on the alternator was a common electrical box with with a receptacle, 12 volt fuse holder and a toggle switch.
-
NIS5132: 12 V Electronic Fuse
Datasheet: + 12 Volt Electronic Fuse .
-
Design of a Zero Emission Sport Utility Vehicle for FutureTruck 2002
The stock fuse box is connected to this switch as well as a “key on” contactor, which feeds power to the customized 12 - volt fuse panel.
-
Data Sheet
+ 12 Volt Electronic Fuse .
-
Data Sheets
+ 12 Volt Electronic Fuse .
-
Data Sheets
+ 12 Volt Electronic Fuse .
-
Data Sheet
+ 12 Volt Electronic Fuse .
-
Page 13. Semiconductor parts with 132 in root number
+ 12 Volt Electronic Fuse .
Indicates content that may require registration and/or purchase.