-
Supplier: VARNA Products
Description: prime and is more efficient and quieter than a gear pump. Anywhere you need to move oil or fuel around you can do it reliably and safely with an EP4 pump. The EP4-24 is powered by a self-contained motor running on 24 Volt DC power. The EP4-12 is the same
-
Supplier: Reverso Pumps, Inc.
Description: Description: Gear pump that can be used for oil. Usually ships within 3 - 5 business days. 24V Valves (45-2430)List Price $958Sale Price $372 24V with Reversing Switch (45-2431) Features Specifications Options Spare Parts Related Products Ideal for oil Available in
- Maximum Discharge Flow: 2 GPM
- Features: Gear Pumps, Positive Displacement Pumps
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil. Pump only usually ships within 1 business day. Pump with switch usually ships within 3 - 5 business days. Pumps are now manufactured in black only. Features Specifications Options Spare Parts Related Products
- Maximum Discharge Flow: 3 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil, diesel or water. Usually ships within 1 - 3 business days. Pumps are now manufactured in black only. 12V with Reversing Switch (30-2239) 24V with Reversing Switch (30-2240) Features Specifications Options Spare Parts Related
- Maximum Discharge Flow: 3 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil, diesel or water. Appropriate for cold weather applications and moving cold, heavy oil. The GP-212 also works at a high operating duty cycle. Usually ships within 1 - 3 business days. Pumps are now manufactured in black
- Maximum Discharge Flow: 1.9 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Plastic-Mart
Description: 12v 8 GPM Fuel Transfer Pump - Manual Nozzle The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece,
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Automatic Nozzle 12-volt DC Aluminum Gear Pump for fuel with automatic unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose,
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Manual Nozzle 12-volt DC Aluminum Gear Pump for fuel with manual unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Oil-Rite Corp.
Description: machine when lubricant levels become too low. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240
- Capacity: 0.5 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally closed. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°.
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°. It
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Oil-Rite Corp.
Description: machine when lubricant levels become too low. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240
- Capacity: 1 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Westerbeke Corporation
Description: control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Mechanical marine gear with 2.05:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s Manual
- Displacement: 0.6349982208561089 liters
- Number of Cylinders: 2
- Length: 24.5 inch
- Width: 20 inch
-
Supplier: Pressure Washers Direct
Description: Honda 11 HP LXE Electric Start, Gear-Drive OHV Engine •Start with the turn of a key; no rope to pull •Low oil alert protects and prolongs engine life •Gear drive prolongs pump life Kränzle AQ Industrial Grade Pump •10 year manifold warranty •Self
- Water Jet Pressure: 3,200 psi
- Power: 11 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
Supplier: Pressure Washers Direct
Description: Honda 13 HP LXE Electric-Start, Gear Drive OHV Engine •Start with the turn of a key; no rope to pull •Low oil alert protects and prolongs engine life •Gear drive prolongs pump life Kränzle AQ Industrial Grade Pump •10 year manifold warranty •Self
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Caterpillar Oil & Gas
Description: micron high performance) Fuel transfer pump — front Fuel priming pump — LH mid-mount Lube System Crankcase breather Oil cooler Oil filter — RH Oil pan — front sump, 40 L capacity Oil filler — LH front Oil dipstick — LH mid-mount Oil pump
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Westerbeke Corporation
Description: Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven raw water pump Lube oil cooler in fresh water system Short profile marine gear with 2.47:1 reduction Glow plug cold starting aid Four point adjustable flex
- Displacement: 0.9519237845040353 liters
- Number of Cylinders: 3
- Length: 29.3 inch
- Width: 20 inch
-
Supplier: Caterpillar Oil & Gas
Description: panels Lube System Oil pans Oil service side Oil level gauge Oil filters Lubricating oils Mounting System Structural steel base Engine support — front Engine support — rear Power Take-Offs Auxiliary drive Damper pulley Hydraulics gear pumps Protection
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Westerbeke Corporation
Description: recovery tank Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 1.88:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose
- Displacement: 3.318377799312569 liters
- Number of Cylinders: 4
- Length: 49.9 inch
- Width: 25.3 inch
-
Supplier: Westerbeke Corporation
Description: brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 2:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s Manual and
- Displacement: 1.7578389458383172 liters
- Number of Cylinders: 4
- Length: 34.1 inch
- Width: 21.3 inch
-
Supplier: Lift Products, Inc.
Description: with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Tilting Top Low Profile Casters Tapered Toe Guards Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
possible. Typical applications include accessories on electric vehicles, mobile medical equipment, solar powered devices, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Datasheets for Bodine Electric Company -
model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… tights_N|3 health_facility_N|1 single_bed_N|2 supervised_J|2 journal_bearing_N|2 business_establishment_N|3 skin-tight_J|1 young_woman_N|29 stoppered_J|1 sixty_J|2 offence_N|3 canopy_V|1 hub_N|5 towel_V|2 absorbent_cotton_N|1 high_mass_N|1 mobility_N|5 multipurpose_J|1 oil _lamp_N|4 high_wind_N|3 encampment_N|1 hut_N|6 … … brake_system_N|1 brake_pedal_N|2 master_cylinder_N|1 water_ pump _N|1 fraction_N|24 hydraulic_system_N|1 microzide_N|1 … … hypodermic_needle_N|1 altimeter_N|1 infertility_N|2 blockage_N| 12 girder_N|2 advil_N|1 motrin_N|1 nuprin_N|1 … … hoover_dam_N|1 glen_canyon_dam_N|1 volta_N|2 dam_V|2 man-made_lake_N|1 support_column_N|1 lama_N|3 short_R|10 clean_room_N|1 microprocessor_N|4 layered_J|2 nucleoside_reverse_transcriptase_inhibitor_N|1 zidovudine_N|1 streetlight_N|3 light_bulb_N|1 veranda_N|1 roof_V|1 patio_N|1 living_room_N|2 acutely_R|4 lance_N|9 lancet_arch_N|1 let_down_V|1 undercarriage_N|1 bag-shaped_J|1 landing_ gear _N|4 well-defined_J|6 wool_fat_N|1 … … long_chain_N|3 graphite_N|8 hardness_N|17 sulphuric_acid_N|4 volt _N|18 bracket_V|1 campanile_N|1 pisa_N|2 …
-
CR4 - Thread: Flow Regulator Valve
I beleive most of the babbington crowd has moved to a small gear pump , like an old chevy oil pump for motor oil, and they are running them with a windsheild wiper motor. Run off 12 volts , the motor can be run faster or slower from a speed control or simple nicrome wire voltage regulator.
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
Main Transformer High Temperature Window NO. 10 Station Service Transfsmer High Temperature Window No. 11 IC Bus Ground Window NO. 12 Outdoor Switchgear Supply Breaker - Tripped Window No. 15 440- Volt Bus Ground Windov No. 14 440-Volt Bus Undervoltage ilindov NO … I Ammeter, Condenser Water-Circulation Pump No. 7 Control Switch, Auxiliary Lubricating Oil Fump (30 hp) With Indicating Lights Control Switch, Runing Gear Motor With Indicating Lights Control Switch, AC Bearing b Seal Oil Runp With Indicating Lights Control Switch, Ix: Bearing …
Indicates content that may require registration and/or purchase.